-
Supplier: Clean Air Products
Description: The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Clean Air Products
Description: top in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood, improves the laminar flow, and prevents contamination infiltration around the perimeter of the hood. Features of Laminar Flow Workstations FLEX DUCT
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: AirClean Systems
Description: meet or exceed applicable clean bench standards. What is laminar air flow? Laminar air flow is the smooth, fluid, parallel flow of air in a consistent direction. Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar flow air Clear
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
- Laminar Flow Direction: Vertical
-
-
Supplier: AirClean Systems
Description: Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: RDM Industrial Products, Inc.
Description: Available, Including: Laboratory with Chemical Resistant Solid Surface Tops ESD / Static Control with Grounding Ports & Hardware Cleanroom, for use in Class 100 or Less Heavy Manufacturing with Solid Steel Decks General Use with Standard HPL Laminated Tops Channeled rear legs accept
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: Static Control with Grounding Ports & Hardware Cleanroom, for use in Class 100 or Less Heavy Manufacturing with Solid Steel Decks General Use with Standard HPL Laminated Tops Channeled rear legs accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand &
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Clean Air Products
Description: assuring clean laminar airflow through the work area by eliminating turbulence and back currents. Features of Series 201 Clean Bench 99.99% efficient removal of all particulate contaminates 0.3 micron and larger; factory tested Meets or exceeds Class 100 conditions of Federal
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: RDM Industrial Products, Inc.
Description: Hardware Cleanroom, for use in Class 100 or Less Heavy Manufacturing with Solid Steel Decks General Use with Standard HPL Laminated Tops Channeled rear legs accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray Fixed or Articulating
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: NuAire, Inc.
Description: controller with digital dual thermistor airflow sensors that provide an automatic compensation (constant volume control) for both filter loading and line voltage variances. The Laminar Flow Biosafety Fume Hood/Cabinet is a product resulting from the development of the
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Terra Universal, Inc.
Description: gowning or product staging. In the typical configuration, the primary compounding room accommodates a 6'-long workbench, which provides ample space for a laminar flow hood, as stipulated by USP<797> requirements (order bench and hood separately). Hardwall designs are
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area, Other
- ESD Control: Low Outgassing
- Fabrication: Mini Environment, Modular Hardwall
Find Suppliers by Category Top
Featured Products Top
-
designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Clean Benches Datasheets for Envirco -
first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Clean Benches Datasheets for Envirco -
from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (read more)
Browse Clean Benches Datasheets for Baker -
benches are the ideal solution for ISO 5 (Class 100) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Features No installation (read more)
Browse Clean Benches Datasheets for AirClean Systems -
meets ISO Class 5 standards; that is no more than 3,520 particles (0.5µm or larger) per cubic meter. To meet these standards PECs are fitted with high-efficiency particulate air (HEPA) filters to remove particles from air coming into the workspace. In the case of laminar flow hoods, the flow of (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer (read more)
Browse Clean Benches Datasheets for Baker
More Information Top
-
Liquid Crystal Optics For Laser Systems
Once clean, all materials are blown dry with filtered N2, treated with an anti -stat gun to remove static charge and stored in a clean, dry container within a class 100 laminar flow hood .
-
Low Concentrations of Selenium and Zinc in Nails are Associated with Childhood Asthma
Plastic bottles and glassware were cleaned by soaking in 10% (v/v) HNO3 for 24 h, rinsed five times with Milli-Q water and dried in a class 100 laminar flow hood before use.
-
Background Values for Essential and Toxic Elements in Children’s Nails and Correlation with Hair Levels
Plastic bottles and glassware were cleaned by soaking in 10% (v/v) HNO3 for 24 h, rinsed five times with Milli-Q water, and dried in a class 100 laminar flow hood before use.
-
Assessment of Trace Elements in Scalp Hair of a Young Urban Population in Brazil
Plastic bottles and glassware were cleaned by soaking in 10% (v/v) HNO3 for 24 h, rinsed five times with Milli-Q water, and dried in a class 100 laminar flow hood before use.
-
The Relationship between Blood and Serum Lead Levels in Peripartum Women and their Respective Umbilical Cords
Plastic bottles and cryogenic vials were cleaned by soaking in 10% (v⁄ v) HNO3 for 24 hr, rinsing five times with Milli-Q water and dried in a class 100 laminar flow hood before use.
-
ICP-MS multi-element analysis of wine samples – a comparative study of the methodologies used in two laboratories
All material was soaked in 20% (v/v) HNO3 for at least 24 h, rinsed several times with deionized water, and then dried in a Class 100 laminar flow hood .
-
Design and Use of a Clean Shipboard Handling System for Seawater Samples
… basic this may be obtained by use of a plastic tent, and this has proved adequate for work on some metals in coastal and estuarine areas The next stage is to provide a class 100 laminar flow hood for critical operations (e …
-
Clementine Star Tracker Stellar Compass: Final report part 2
All assemblywork shall be performed in a Class 100laminar flow hood located within a Class 10,000environment as defined in LLNL document ‘Clementine Sensors General Contamination Control Plan’.
-
Trace Elements Concentration in Nails and Association with Airway Inflammation in Adolescents
Plastic bottles and glassware were cleaned by soaking in 10 % (v/v) HNO3 for 24 h, rinsed five times with Milli-Q water and dried in a class 100 laminar flow hood before use.
-
An Electroanalytical Approach to the Understanding of Copper Exportation in Glaciated Catchments
All the manipulations of the samples were carried out under a class 100 laminar flow hood to prevent contami- nation.
Indicates content that may require registration and/or purchase.