-
Supplier: Det-Tronics
Description: air conditioning ducts and uses a cros-sectional sampling tube arrangement that allows large volume air sampling. Includes auxiliary alarm relay contact, which can be normally open or closed. Trouble-free photoelectric operation Standard 4-wire 24 Vdc operation (U5006) Designed
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: UL Standards & Engagement
Description: form of boards for field fabrication of lengths of rigid ducts, and preformed flexible air connectors. 1.3 For the purpose of these requirements, air ducts and air connectors are classified as follows: Class 0 - Air ducts and air
-
Supplier: Budnick Converting, Inc.
Description: Ideal's Flex Seal® 450 is a printed biaxially-oriented polypropylene (BOPP) film with a high performance solvent acrylic adhesive system. The product is available in two colors - black with white print and silver metallized with black print. It is typically used as a closure system on Class
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.09375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Novaflex Group
Description: Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1 product. This non-insulated duct has a
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: CertainTeed Corporation
Description: Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C). Duct board products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications UL181 for Factory Made Air Ducts and
- Application: Commercial, Residential
- Type: Fiberglass Duct Board
- Features: Insulated
-
Supplier: Novaflex Group
Description: High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a flame retardant, non toxic polyethylene vapor barrier. ULC-S110 and UL-181Class
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: IES2000
Description: 30’ long Accepts matching Lag Tape for easy Installation Class A (or 1) flammability rating per ASTM E-84 Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents
- Thickness: 2 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: WATTCO
Description: Wattco explosion proof duct heaters is the solution to the problem of heating equipment and products where Class 1, Groups B, C, D hazardous gases or vapors exist. This heater provides a clean safe source of heat for hazardous areas found in extraordinary environments.
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Sleeve (Sheath) Material: Aluminum
- Heater Type: Duct Heater, Explosion Proof Heater
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends –
-
Supplier: Kuriyama of America, Inc.
Description: In-plant freezer applications requiring air or water service. A versatile, lightweight multi-function hose for air, water, or mild chemical use.
- Inside Diameter: 1 inch
- Outside Diameter: 1.36 inch
- Working Pressure: 120 to 200 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: In-plant freezer applications requiring air or water service. A versatile, lightweight multi-function hose for air, water, or mild chemical use.
- Inside Diameter: 1 inch
- Outside Diameter: 1.36 inch
- Working Pressure: 120 to 200 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: In-plant freezer applications requiring air or water service. A versatile, lightweight multi-function hose for air, water, or mild chemical use.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 160 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Class B designation. Non-marking pin-pricked cover. Light weight. Silicone-free materials. RoHS(16) compliant. Individually shrink-wrapped assemblies are available. Phthalate Free! Outdoor air and water hose for use in cold weather, where flexibility is required. Ideal for in-plant
- Inside Diameter: 1 inch
- Outside Diameter: 1.36 inch
- Working Pressure: 120 to 200 psi
- Temperature Range: 150 F
-
Industrial Hose - 100', 1/4" diameter, polyurethane air hose with 1/4" NPT male fittings -- DAP14100Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees
- Media: Air
- Product Form: Complete Hose Assembly
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees
- Media: Air
- Product Form: Complete Hose Assembly
-
Industrial Hose - 50', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings. -- DAP38050Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees
- Media: Air
- Product Form: Complete Hose Assembly
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees
- Media: Air
- Product Form: Complete Hose Assembly
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Fiberglass Duct Fans are engineered to be installed in duct systems for process ventilation applications in corrosive environments. The Fiberglass Belt Drive Duct Fan is engineered for applications where the nature of the corrosive airstream warrants isolation of the
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Axial
- Drive Type: Belt Drive, Direct Drive
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 14" CPVC Butterfly Dampers are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All internal parts are
-
Supplier: IES2000
Description: A composite material featuring a flexible two-pound per square foot reinforced foil-faced loaded vinyl noise barrier bonded to a 1” thick quilted fiberglass sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Easy to cut, wrap and install with matching lag tape
- Thickness: 1 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: IES2000
Description: long Extremely easy to install 100% adhesion coverage between barrier and quilt Class A (or 1) flammability rating per ASTM E-84 Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as
- Thickness: 2 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: Fläkt Woods Group SA
Description: Exhaust air device SPWH for clean rooms are intended for ceiling or wall installation in premises where the requirements for very clean air are high, for example clean rooms, pharmaceutical industries, etc. SPWH has duct connection placed at the side of the terminal box. The
-
Supplier: Lumentum Operations, LLC
Description: Applications DNA sequencing Flow cytometry Confocal microscopy Semiconductor inspection Hematology High-speed printing Photo processing Compliance CE per specification IEC 61010-1:2001, EN 61326-1:2006 and IEC 60825-1:2007 ed2.0 UL 61010-1 2nd Ed CDRH 21 CFR 1040.10
- Wavelength Range: 458 to 515 nm
- Laser Power: 10 to 30 milliwatts
- Beam Area: 0.69 to 0.7 mm²
- Beam Divergence: 0.9000000000000006 to 0.9500000000000003 millirad
-
Supplier: Hartzell Air Movement
Description: of the Hartzell Duct Fan. Duct axial fans provide maximum efficiency in the static pressure range from 1” to 4.5” at low speeds and with surprisingly low noise characteristics. The addition of a specially designed vane section to the Series 35 Fiberglass Duct Axial® Fan
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Axial
- AMCA Class: Class I
-
Supplier: Allegro Industries
Description: Electric, explosion-proof motor is UL/CSA listed. Single-phase motor includes NEMA rated 115V plug for use with explosion-proof socket (sold separately). Meets Class I, Divisions 1 and 2, Groups C and D and Class II, Divisions 1 and 2, Groups F and G Hazardous Location
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Acoustical Solutions, Inc.
Description: for indoor or outdoor applications. It is easy to cut, wrap and install with matching lag tape. AudioSeal™ Pipe and Duct Wrap is a Class 1 fire-rated material and is sold by the linear foot or in rolls 54" wide x 30' long. Please call us at 1-800-782-5742 with any
- Mounting: Adhesive, Other
- Outlet: End
- Port: Exhaust Silencer, Inlet Silencer
-
Supplier: Labconco Corporation
Description: outside. During operation, room air is drawn into the top of the cabinet and through a supply HEPA filter. This filtered air flows downward through the work area. Room air is also drawn into the inlet grille located at the work access opening. All of the contaminated air
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 99.99 %
- Cabinet Type: Class II Type B2
-
Supplier: Labconco Corporation
Description: outside. During operation, room air is drawn into the top of the cabinet and through a supply HEPA filter. This filtered air flows downward through the work area. Room air is also drawn into the inlet grille located at the work access opening. All of the contaminated air
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 99.99 %
- Cabinet Type: Class II Type B2
-
Supplier: Larson Electronics LLC
Description: 16 inch opening enables operators to exhaust hazardous or explosive gases safely. Features: • 1.5 HP 1.1 kW electric motor, 115 VAC - 18 amps start and 5 amps run • 90 dB noise level • 16 inch intake and exhaust flange • 4450+ cfm free air delivery (3180 CFM with 90
-
Supplier: Labconco Corporation
Description: Purifier Cell Logic Class II, Type A2 Biosafety Cabinets are specially designed with cell researchers in mind, while also providing protection from hazardous particulates such as agents that require Biosafety Level 1,2 or 3 containment. Purifier Cell Logic Biosafety Cabinets featuring
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 99.99 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: explosion proof Class 1, Division 1 - ideally suited for any high-risk application. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, high pressure hydraulic line monitoring, and HVAC air intake
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Klimaire Products, Inc.
Description: a smart, peaceful alternative to both window and central air conditioners, for locations where no duct is available, in residential, offices, or commercial buildings, new or existing, and additions. The indoor and outdoor units are connected thru a hole in the wall of less than 3" in
-
Supplier: Cole-Parmer
Description: • Ergonomic and safe research station for cell research applications • Scope-Ready
option allows a microscope to be safely integrated into the biosafety cabinet • Temp-Zone option incorporates a temperature controlled area to the work surface • Meets ISO Class 5 (formerly Class -
Supplier: Cole-Parmer
Description: • Ergonomic and safe research station for cell research applications • Scope-Ready
option allows a microscope to be safely integrated into the biosafety cabinet • Temp-Zone option incorporates a temperature controlled area to the work surface • Meets ISO Class 5 (formerly Class -
Supplier: Cole-Parmer
Description: • Ergonomic and safe research station for cell research applications • Scope-Ready
option allows a microscope to be safely integrated into the biosafety cabinet • Temp-Zone option incorporates a temperature controlled area to the work surface • Meets ISO Class 5 (formerly Class
Find Suppliers by Category Top
Featured Products Top
-
are located on the discharge side of the fan which pulls clean, ambient air through the belt-well/inner bearing tube allowing for operation in high moisture environments with gastream temperatures to 375? F To assist with maintenance, all Industrial Duct Fans include extended lubrication (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
aluminum profiles and joined at the corners with Klip-Lok™ mechanism the DCM installs in any standard 1½ “ or 2” T-bar grid system. Seismic tabs are included. A 41-mm filter pack, completely encapsulated in polyurethane sealant that is thermally/chemically stable to ensure minimal (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
damaged, malfunctioning or improperly installed device “leak” dangerous electrical current to its conductive surroundings. To help mitigate the danger to personnel and property in the event such current leakage should occur, the National Electric Code (NEC) now requires Class A GFCI (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation -
weak motors in the 0.7 HP to 1 HP range. The DFX uses the most powerful motors in its class. As filters get dirty, the motors need to work harder to pull air through dirty filters, requiring a filter change. The DFX’s motors allow the time between these filters to far exceed (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
splicing Class-A trip level 5mA +/-1mA Triple indication lights displaying power, contact position, and fault status 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit UL 943 Listed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3Ø - c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
µm, depending on travel range The A-123’s high-force linear motor can accelerate this nanopositioning stage at 3 g’s and achieve a maximum speed of 1 m/s, while its high-capacity, actively preloaded air bearings support smooth motion (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
" (0.23mm) shim. Both the vacuum and discharge ends of the Air Amplifier can be ducted, making them ideal for drawing fresh air from another location, or moving smoke and fumes away. Applications Vent welding smoke Cool hot parts Dry (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
Tube – Black non-conductive NBR (ARPM Class A) Reinforcement – High tensile textile braids Cover – Yellow NBR – abrasion, ozone, hydrocarbon resistant, non-conductive and MSHA-approved flame-resistant smooth cover. 1 1/4" and 1 1/2" ID wrapped finish. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Sensata combines its world class position sensors, multi-axis controllers and expertise in other cockpit controls to provide inceptor solutions that adhere to the strict safety and reliability design requirements in order to achieve airworthiness certification and are ideal for advanced air (read more)
Browse Control Grips Datasheets for Sensata Technologies
Conduct Research Top
-
How to Select Your Insulation Facing
materials are used to minimize vapor drive between the ambient air outside the insulation and the surface of the pipe/duct, subsequently preventing condensation from forming on the surface of the pipe/duct or the surface of the insulation. As you explore facing options to minimize vapor dive, the first