Products/Services for Class 3000 Ball Valves

  • Ball Valves-Image
    Ball Valves - (2119 companies)
    Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open...
  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  • Ball Bearings-Image
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  • Check Valves-Image
    Check Valves - (1955 companies)
    The mechanics of check valve operation are relatively simple. Most check valves contain a ball that sits freely above the seat, which has only one through-hole. The ball has a slightly larger diameter than that of the through-hole. When the pressure behind...
  • Butterfly Valves-Image
    Butterfly Valves - (1275 companies)
    ...little resistance to flow. These valves offer a rotary stem movement of 90 degrees or less, in a compact design. Unlike ball valves, butterfly valves do not have any pockets in which fluids may become trapped when the valve is closed. The valve operation...
  •  
    Hydraulic Valves - (685 companies)
    ...is sandwiched between two fittings. Standards. ISO 6403 --Flow and pressure valves for hydraulic systems. ISO 6263 --Hydraulic fluid power - compensated flow-control valves - mounting surfaces. SAE J748 --Hydraulic directional control valves, 3000 psi...
  •  
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
  •  
    Control Valves - (1648 companies)
    ...as throttling valves to control flow. Ball valves provide tight shut-off and control. They have high rangeability due to the design of the regulating element, without the complications of side loads typical of butterfly or globe valves. Plug control...
  •  
    Globe Valves - (800 companies)
    ...to the valve seat allows or restricts flow. Ball disks fit into a tapered, flat-surface seat. The ball disk is best used in low pressure, low temperature systems. They can be used for throttling services but they are best used to start/ stop flow. Composition...
  •  
    Valve Actuators - (917 companies)
    ...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire