-
Supplier: ASAP Semiconductor LLC
Description: RELAY GEN PURPOSE SPDT 16A 3V General Purpose Latching Dual Coil 200mA 3VDC SPDT (1 Form C) 16A 400VAC - Max 2.1 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
-
Supplier: ASAP Semiconductor LLC
Description: RELAY GEN PURPOSE DPDT 8A 12V General Purpose Latching Dual Coil 50mA 12VDC DPDT (2 Form C) 8A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
-
Supplier: ASAP Semiconductor LLC
Description: RELAY GENERAL PURPOSE DPDT 8A 5V General Purpose Latching Dual Coil 119mA 5VDC DPDT (2 Form C) 8A 400VAC - Max 3.5 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
-
-
Supplier: ASAP Semiconductor LLC
Description: RELAY GEN PURPOSE SPDT 16A 12V General Purpose Latching Dual Coil 50mA 12VDC SPDT (1 Form C) 16A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
-
Supplier: Radwell International
Description: SOLENOID VALVE COIL: 120V AC, 6.3 W WATTS, COIL INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID COIL, CM22 COIL SIZE, 24 VDC, 2.5 W, INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Deviser, Inc.
Description: powder coating and extended high temperature paint cures, and insulation of electrical apparatus for coil wrapping, crossover insulation and coil banding
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 180 to 260 C
- Features: Adhesive Tape, Industrial Tape, Thermally Insulating / Insulative
-
Supplier: Festo Corporation
Description: solenoid coil VACN-N-A1-1 for armature system FN, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical, Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire insulation class=F
- Actuation: Electric
- Valve Type: Solenoid Valves
- Primary Material: Steel
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays ALQ relay class F coil insulation 12v
- Relay Type: General Application Relay
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4-3/4 INCH L X 4.1 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, DRY FILM CAPACITOR, IGNITOR CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE PULSE START LAMP TYPE 400 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 0.55 AMPERE
- Lamp Wattage: 400 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 232 W INPUT POWER M136 ANSI CODE METALARC[R] BRAND INSULATION CLASS H
- Lamp Wattage: 200 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: U.S. Plastic Corporation
Description: Cv value: 28, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24.
- Primary Material: CPVC
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75
- Maximum AC Switching Voltage: 240 volts
- DC Coil Voltage: 9 volts
- Coil Nominal DC Power: 0.9 watts
- Operating Temperature: -40 to 212 F
-
Supplier: Allied Electronics, Inc.
Description: RT Series General Purpose Industrial PCB Relay, 12 A Current Rating, 12 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.
-
Supplier: Allied Electronics, Inc.
Description: RT Series General Purpose Industrial PCB Relay, 8 A Current Rating, 24 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.
-
Supplier: Allied Electronics, Inc.
Description: RT Series General Purpose Industrial PCB Relay, 8 A Current Rating, 5 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.
-
Supplier: Win Source Electronics
Description: Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
- Coil Resistance: 360 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: TE Connectivity
Description: (MILW) : 4000 - 4500 Coil Power Rating DC (MILW) : 4500 Coil Resistance (OHM) : 18 Coil Special Features : UL Coil Insulation Class F, Magnetic Latching Coil Voltage Rating (VDC) : 9 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage
- Maximum AC Switching Voltage: 400 volts
- DC Coil Voltage: 9 volts
- Coil Resistance: 18 ohms
- Coil Nominal DC Power: 4.5 watts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER RELAY, 8 PINS, 16 A, 12 VDC COIL VOLTAGE, SPDT CONTACT FORM, SINGLE POLE, DOUBLE THROW, CLASS F INSULATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 6.75 VDC Must Release Voltage: 0.9 VDC
- Coil Resistance: 101 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: ALZ12F05-ND,255-3368 Base Product Number: ALZ12F
- Coil Resistance: 63 ohms
- Features: Other
- Mounting: PC Board
-
Description: Electrical Specifications Insulation Class: Class A Rating - 105ºC (221ºF) standard Class F Rating - 155ºC (311ºF) optional Coil Treatment: Encapsulated Optional Coil Treatment: Tape Wrapped Termination: .187" quick connect terminals
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 7.4 to 12 DC watts or AC VA
- Starting Force: 0.417037366548043 to 1.11209964412811 N
- Holding Force: 11.3990213523132 to 14.7353202846975 N
-
Description: 275 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Clear cover over relay Coil molded in Polyester for environmental protection Low cost alternative to
- Maximum Current: 35 amps
- Maximum AC Switching Voltage: 600 volts
- Maximum DC Switching Voltage: 125 volts
- AC Coil Voltage: 6 to 240 volts
-
Description: 160 Series: 5 Amp general purpose plug-in relay Features Up to 5 Amp loads (see data sheet) Pole configuration through 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Unique armature stop
- Maximum Current: 13 amps
- Maximum AC Switching Voltage: 600 volts
- Maximum DC Switching Voltage: 150 volts
- AC Coil Voltage: 6 to 240 volts
-
Supplier: RS Components, Ltd.
Description: B66364 series ETD 39/20/13 coil formers from EPCOS are constructed from GFR polyterephthalate and are suitable for use with B66363 transformer ferrite cores. B66364 coil formers have 16 pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:
-
Supplier: Aratas America LLC
Description: voltage applied to coil is reduced to 37.5%.). Ambient operating temperature of up to 85°C. Contact gap of 3.0 mm for safety. UL and VDE class F certification for coil insulation.
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: Relay high power output. It is sealed designed for vending machines and compressors load. Compressor control relay Switching capacity 30A DC coils 6 to 48VDC AC coils 24 to 277VAC 2 normally open contacts, 2 change over contacts Reinforced insulation 4kV Meets class
- Maximum Current: 30 amps
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum AC Switching Power: 8.31 VA
-
Supplier: OMRON Automation and Safety
Description: Heavy Duty Power Relay Rugged GP Relay with high max. operating temperature great for heavy duty HVAC and Motor Loads. UL Class F Coil Insulation great match for HVAC industry requirements 1.5 HP @ 120VAC UL Rating useful for motor load applications Short Circuit Current
-
Description: terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º [77º F] Mechanical Specifications Media: Saturated steam up to 44 psi [3 bar]; 291ºF [144º C]
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: DeZURIK, Inc.
Description: Lower-wattage coils consume less power, saving money and increasing efficiency. Solenoid valves feature a short-stroke design that minimizes wear and maximizes service life. Valve bodies are made from brass or stainless steel. Coils have high-temperature Class F
- Valve Type: Solenoid Valves
-
Supplier: Far East Resources, Inc.
Description: mode chokes & pre-potted OEM magnetic products etc. Our supplier is certified to ISO9000, ISO14001 and recognized for UL insulation systems Class B, Class F and Class H. Our products are accepted worldwide and we have wide ranging capabilities for magnetic
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Magnetos, Servo Motors, Solenoid Coil, Stators, Stepper Motors, Synchros, Tachometer, Toroids, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Computer Industry, Industrial, Instrumentation, Machine Tools, Medical, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: North America, Northeast US Only, United States Only
-
Supplier: Autotrol Corporation
Description: Lubrication: Permanently lubricated Insulation System Class F / Class N - FAST ON Terminal Class A - Leaded Coil Electrical Termination Positions Clock Positions: 12:00, 12:30, 3:00, 9:00
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: Custom Fabricating & Supplies
Description: fingers during wave soldering, it can also be used as a ground barrier and phase insulation in high performance coils, as an outer wrap on small bobbin wound coils and on form wound coils for traction motors. Product Features Temperature Rating: 500° F / 260° C
- Width: 0.125 to 2 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Alfa Laval Inc.
Description: of corrosion resistant, hot dip galvanised sheet steel. Fan motors 2 to 12 axial fans available in a range of different fan speed executions, diameters 914 or 1240 mm. Enclosed design fan motors, protection class IP-54, class F insulation. Motors are wired to the fans’
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F. APPLICATIONS Steam cleaners and ironing machines Hot / cold drink dispensers (espresso machines)
- Valve Size: 0.04724412 to 0.09842525 inch
- Pressure Rating: 0 to 232.06032 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Hot pizza is great! But hot motors are not - unless the motor is designed to run hot. Bodine Electric gearmotors are rated for continuous operation inside environments that are up to 104 degrees F. They feature Class F insulation that allows the motor winding to operate at up to 300 degrees F (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
temperature rise of 80 °C, hot spot temperature rise of 110 °C, and maximum winding temperature of 150 °C. Class 180: Insulation class F features an average winding temperature rise of 115 °C, hot spot temperature rise of 145 °C, and maximum (read more)
Browse Transformers Datasheets for Triad Magnetics -
and Nomex, and are braided or knitted into tightly configured textiles. The ropes have exceptional mechanical and thermal properties with a continuous limit of 1000°F (538°C), making them suitable for a wide range of high-temperature insulation and sealing applications (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Appliedtotheinverterinsolarphotovoltaicfield Toreducepowerloss,asmallcoilholding-voltagehasbeenusedforworkingcoil Insulationclass:Fclass Application (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Axial Fan Features: Sizes: 450mm (17.7") Voltage: 230V Airflow: 1,880/3,061 CFM. IP: 44 Life: 40,000 hours Insulation: Class F RoHS Compliance Additional Information (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
within a frequency range of 5-45 kHz. The EASYCOIL has a glass fiber sleeve. While this coil is most popular for lower temperature applications, it can be used for through-Curie heating. When the surface temperature of the part is above 800 ºF (427 ºC), ceramic insulation, which (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. Additional Information (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
no silver content brazing alloy. The MKC-1 coil is Class “F” temperature rated and is provided as standard, therefore a high temperature coil is not required for discharge service. FEATURES AND BENEFITS Compact, Pilot Operated, Disc Construction Mount Horizontally, on Side, or in a Vertical Line MKC-1 and OMKC-1 Coils, Class F Tight closing through use of synthetic seating material (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
HVDC 60A class, at 60A-400V. With a dielectric strength of 5,000VAC (1 min.) between coil and contacts, and 2,500VAC (1 minute) between contacts, the FTR-E1 offers twice the insulation properties of similar relays. Non-polarized contacts enable the FTR-E1-HC to switch between charging and (read more)
Browse Solid State Relays Datasheets for FCL Components America
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/OmronMOSFETRelays.pdf
NO contacts) • Compact PCB relay with high insulation • Withstands impulse of 8 kV coil to contacts • Class F coil insulation • Low coil power consumption .
-
Omron Electronic Components - G8P1C4PDC12BYOMI - Sensors, Switches & Relays - Relays - Allied Electronics
Meets UL 873 column A spacings up to 300 V. UL Class F coil insulation standard.
-
Temperature / Omron Electronics
MGN - Heavy Duty 30A General Purpose Relay with Class F Coil Insulation .
-
TE Connectivity - RTB14012F - Sensors, Switches & Relays - Relays - Allied Electronics
UL Class F coil insulation classification .
-
TE Connectivity - T90N1D12-24 - Sensors, Switches & Relays - Relays - Allied Electronics
UL Class F coil insulation classification .
-
TE Connectivity - T9AP1D52-24 - Sensors, Switches & Relays - Relays - Allied Electronics
UL Class F coil insulation classification .
-
TE Connectivity - RTE24005F - Sensors, Switches & Relays - Relays - Allied Electronics
UL Class F coil insulation classification .
-
Omron Electronic Components - G2RL-1A-CF DC24 - Sensors, Switches & Relays - Relays - Allied Electronics
UL Class F coil insulation standard.
-
TE Connectivity - T90N1D12-12 - Sensors, Switches & Relays - Relays - Allied Electronics
UL Class F coil insulation classification .
-
TE Connectivity - T92S11D12-12 - Sensors, Switches & Relays - Relays - Allied Electronics
UL Class F coil insulation classification .
Indicates content that may require registration and/or purchase.