-
Supplier: Terra Universal, Inc.
Description: interlocking center seal. Floor hardware maintains door position under positive and negative pressures without compromising the seal. Opens at up to 36 inches/second (914 mm/s). Available in custom sizes and finishes.
- Width: 72 inch
- Height: 96 inch
- Type: Cleanroom Doors, Sliding Doors
- Material: Fiberglass
-
Supplier: Clean Air Products
Description: foam door gaskets Mechanical Interlock Design allows door swings to be chosen by customer
- Inside Width: 12 inch
- Inside Depth: 12 inch
- Inside Height: 12 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Clean Air Products
Description: flush mount interior side panels secured by hex head stainless steel hardware Type 303 electropolished stainless steel lift-off hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever
- Inside Width: 24 inch
- Inside Depth: 18 inch
- Inside Height: 24 inch
- Features: Interlock, Wall Mounted, Windows
-
-
Supplier: Clean Air Products
Description: interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell
- Inside Width: 42 inch
- Inside Depth: 36 inch
- Inside Height: 48 inch
- Features: Floor Mounted, Interlock, Vented, Windows
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru DOORS (CUSTOM) - FRAME CONSTUCTION OF 16 GAUGE TYPE 304 SS, #4 POLISH - DOORS TO BE 1/2" CLEAR POLYCARBONATE - SS SPRING LOADED PIANO HINGE FOR SELF CLOSING - DOOR STOP ON (3) SIDES OF 3/4" X 3/4" SS TUBING W/ GREY PVC GASKET - CLEAR DOOR OPENING OF 46 1/2"W X
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru -Construction of double wall 20 ga, type 304 SS, # 4 polish -ID 18”w x 18”h x 18”d -OD 24”w x 20” h x 20”d -Surface mounted SS frame doors w/ ¼” clear acrylic window, pivot hinges, gasket, ¼ turn chrome plated handles w/ electrical interlock w/ electric strike latch that
-
Supplier: Hale Engineering Company, Inc.
Description: “B” label fire door w/ 10” x 10” wire glass window, latching knobset, spring loaded butt hinges & mechanical interlock -Mounting angle 11/2” x 1 1/2” x 16 ga SS Note: Only the fire door carries the UL label. The entire unit, while being constructed of noncombustible materials,
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru - Lead Lined - 3 Door -Construction of double wall 16ga, type 304 ss, #4 polish - ID 16"W X 16"H X 26"D - OD 21"W X 24"H X 30"D - (3) ss, Solid doors w/ heavy duty piano hinge, gasket, 1/4 turn chrome plated handle & electrical interlock w/ solenoid lock -110v junction
-
Supplier: Clean Air Products
Description: CAP18WVP-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning Pneumatic vertical sliding doors powered by individual low pressure rodless cylinders
- Inside Width: 18 inch
- Inside Depth: 18 inch
- Inside Height: 18 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Terra Universal, Inc.
Description: or when excessive force is applied to a door latch, a common occurrence when users encounter an interlocked door. Once a pass-through chamber flexes, door latches and interlock mechanisms can become misaligned, leading to hardware damage, interlock failure, and
- Inside Width: 21.38 inch
- Inside Depth: 23.88 inch
- Inside Height: 21.5 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Terra Universal, Inc.
Description: or when excessive force is applied to a door latch, a common occurrence when users encounter an interlocked door. Once a pass-through chamber flexes, door latches and interlock mechanisms can become misaligned, leading to hardware damage, interlock failure, and
- Inside Width: 33.38 inch
- Inside Depth: 35.88 inch
- Inside Height: 45.5 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Terra Universal, Inc.
Description: cleanliness Unique, durable, no-maintenance mechanical interlock is isolated outside the pass-through chamber to eliminate microbial exposure (see pass-through door illustration) No-lip design simplifies material transfer by eliminating clearance restrictions Electropolished stainless
Find Suppliers by Category Top
More Information Top
-
Progress in the x-ray optics and metrology lab at Diamond Light Source
To minimize unfiltered air entering the cleanroom through door openings, an electronic interlock system is employed to prevent the main lab and vestibule doors from being open at the same time.
-
Cell Therapy
There is a “waste out” room that connects to the corridor with an interlock , such that the door to the cleanroom and the door to the corridor cannot be opened simultaneously.
-
Micro and Nano Fabrication
Airlock doors are typically interlocked to avoid a flow of cleanroom air to the outside.
-
DePuy Selects Shuttleworth Material Handling System To Maximize Product Quality in Cleanroom
An interlocked inner door and outer door maintains proper air pressure in the cleanroom .
-
Vacuum Switchgear
The internal doors to the cleanroom proper and the external doors to the remainder of the plant are interlocked so that both cannot be opened simultaneously.
-
BioSafe Stainless Steel Pass-Through Chambers
The rugged interlock mechanism prevents the handle and latch of either door from moving when the opposing door is open, protecting your cleanroom or laboratory from contamination during material transfer.
-
Any Light Particle Search II -- Technical Design Report
An interlock system based on programmable logic con- trollers is foreseen which closes the exit shutter of the laser if any door connecting a cleanroom to its adjacent gray-room, and the gray-room exit door are open at the same time.
-
Buildings for Advanced Technology
45±5 % All building air handling apparatus located over cleanroom on separate pilings 4 m wide utility corridors adjacent to modules for location of noisy equipment Restricted building access via corridor with interlocked double doors to reduce pressure fluctu- ations The ultra…
Indicates content that may require registration and/or purchase.