Products/Services for Clear Acrylic Beakers

  •  
    Beakers - (144 companies)
    How to Select Beakers Image Credit: Grainger Industrial Supply Beakers are simple containers, usually cylindrical with flat bottoms and a lip for pouring. They are manufactured in various sizes and materials. How Beakers Are Used...
  • Acrylic Adhesives and Acrylate Adhesives-Image
    Acrylic Adhesives and Acrylate Adhesives - (197 companies)
    Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
  • Industrial Adhesives-Image
    Industrial Adhesives - (1384 companies)
    Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products. How to Select Industrial...
  • Primers and Adhesion Promoters-Image
    Primers and Adhesion Promoters - (317 companies)
    Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate. Primers and adhesion promoters are applied to a substrate to enhance the bond strength...
  •  
    Silicone Adhesives and Sealants - (336 companies)
    Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
  •  
    Watch Glasses - (22 companies)
    How to Select Watch Glasses. Image Credit: ISOLAB. Watch glasses are circular, slightly-concave pieces of glass that are used by chemists to evaporate liquids and cover beakers during sample preparation. They are also used to hold solids during...
  •  
    Laboratory Tongs - (23 companies)
    ...are designed to pick up laboratory items including, hot evaporating dishes, beakers, crucibles, and other laboratory apparatuses. The main type of laboratory tongs are Crucible tongs, Beaker tongs, and Utility tongs. The majority of laboratory tongs are made...
  •  
    Casting Resins - (189 companies)
    ...process. Clear polyester casting resins are sometimes used in place of liquid acrylic resins.
  •  
    Plastic Tubing - (607 companies)
    In some applications, it may be important to consider the finish or color of the rubber tubing. Clear tubing is completely see-through, which is important for liquid handling applications where the flow must be monitored. Solid tubing is opaque...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire