-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze, green. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan™ polycarbonate sheet comes with UV protection on one or both sides and provides remarkable clarity – even after many years of intense
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan polycarbonate sheet comes with UV protection on one or both sides of the surface and provides remarkable clarity – even after many years of
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate ar sheet is an abrasion and enhanced uv-resistant sheet that offers glass like hardness coupled with the impact strength of standard polycarbonate
- Overall Thickness: 0.118 to 0.5 inch
- Tensile Strength (Break): 9,500 to 10,500 psi
- Elongation: 100 %
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
-
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Master Bond, Inc.
Description: based laminating adhesives for bonding and sealing clear films, sheets etc to various other films, paper and foil substrates at substantially higher speeds and lower cost. The UV19 laminating compound can be applied and cured at line speeds as high as 80-100 ft/minute with commercially
- Viscosity: 300 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Supplier: Ruco USA, Inc.
Description: and good light-fastness result. The inks are of high reactivity and offer flexible ink films and can be easily overprinted and over-lacquered. They are not suitable for the overprinting of ink films containing silicone (like the ink series 985 UV for example). The inks of the 950 UV
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal UV screen printing ink for the printing of blow moulded objects and foils, suitable for substrates made of pre-treated polyolefines, polyethylene (PE), polypropylene (PP), PVC and other plastic types as well as for printing on paper and cardboard.
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal low-viscosity UV screen printing ink for printing on plastic foils, especially in rotation screen printing procedures, suitable for pre-treated substrates made of polyolefines, polyethylene (PE), polypropylene (PP), Primer pre-coated polyester, PVC and
- Features: Other
- Substrate: Plastic
-
Supplier: Total Plastics, Inc.
Description: Clear, Bronze Products: 90311: Haircell Texture 90314: High Glass Matte 90316: Primatic K40 903173U: UV Resistant, Prismatic K12 90318: Protect-A-Glaze 90355: Velvet Low Gloss Texture
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: Use this clear abrasion resistant acrylic sheet where greatest mar resistance is needed. It incorporates the proprietary 3M 906 abrasion resistant coating under license from 3M Co. It has abrasion resistant coating on both sides and masking latex paper on both sides. It is UV
- Chemical System: Acrylic
- Features: Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a structure
- Overall Thickness: 0.236 to 0.63 inch
- Overall Width: 48 inch
- Overall Length: 96 to 288 inch
- Overall Width / O.D.: 48 inch
-
Supplier: U.S. Plastic Corporation
Description: and does not become brittle over long periods of time. It is does not meet FDA standards and is not UV resistant. Working Temperature 32F - 113F.
- Features: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets
- Features: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC), Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar UV™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner gauge sheet than with other common
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Master Bond, Inc.
Description: With a glass transition temperature exceeding 180°C, UV25 offers impressive thermal stability over the broad service temperature range of -60°F to +500°F. This one part, fast curing, moderate viscosity UV curable system bonds well to glass, surface treated metals, plastics such as
- Viscosity: 7,000 to 11,000 cP
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
-
Supplier: TelephoneStuff.com
Description: CT faceplates offer a sleek, clean appearance for mounting CT couplers. Designation labels cover the mounting screws (included) and provide ample circuit identification. Features: - Write-on circuit designation labels protected by clear plastic cover located over the mounting screws -
- Material: Plastic
-
Supplier: TelephoneStuff.com
Description: CT faceplates offer a sleek, clean appearance for mounting CT couplers. Designation labels cover the mounting screws (included) and provide ample circuit identification. Features: - Write-on circuit designation labels protected by clear plastic cover located over the mounting screws -
- Material: Plastic
-
Supplier: TelephoneStuff.com
Description: CT faceplate offers a sleek, clean appearance for mounting CT couplers. Designation labels cover the mounting screws (included) and provide ample circuit identification. Features: - Write-on circuit designation labels protected by clear plastic cover located over the mounting screws -
- Material: Plastic
-
Supplier: TelephoneStuff.com
Description: CT faceplates offer a sleek, clean appearance for mounting CT couplers. Designation labels cover the mounting screws (included) and provide ample circuit identification. Features: - Write-on circuit designation labels protected by clear plastic cover located over the mounting screws -
- Material: Plastic
-
Supplier: Laird Plastics, Inc.
Description: Versatile general purpose 3.2 mil LUSTER clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 LUSTER Clear, Moderate-tack permanent acrylic adhesive, Up to 4 years outdoors PVC films and print medias
- Overall Thickness: 0.0032 inch
- Features: Film / Sheet, Other
-
Supplier: Laird Plastics, Inc.
Description: Versatile general purpose 3.2 mil MATTE clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 MATTE Clear, Moderate-tack permanent acrylic adhesive, Up to 4 years outdoors PVC films and print medias
- Overall Thickness: 0.0032 inch
- Features: Film / Sheet, Other
-
Supplier: Laird Plastics, Inc.
Description: Versatile general purpose 3.2 mil GLOSS clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 GLOSS Clear, Moderate-tack permanent acrylic adhesive, Up to 4 years outdoors PVC films and print medias
- Overall Thickness: 0.0032 inch
- Features: Film / Sheet, Other
-
Supplier: Mactac
Description: PERMACOLOR SAG Anti-Graffiti and Window Protection Film is a durable 2.0 mil hard coated gloss, ultra-clear polyester pressure sensitive film with good UV and abrasion protection.
- Overall Thickness: 0.002 inch
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
-
Supplier: Laird Plastics, Inc.
Description: 2.0 mil MATTE clear CAST film designed as an overlaminate with UV protection to protect and prolong the life of PVC films and print medias. Conformable, Long term outdoor stable, Up to 10 years outdoors PVC films and print medias, Vehicle Graphics, Transit and Fleet, Long term outdoor
- Overall Thickness: 0.002 inch
- Industry: Automotive
- Features: Film / Sheet, Other
-
Supplier: Jordan Products Co.
Description: as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive None Liner None
- Features: Film / Sheet
-
Supplier: Mactac
Description: SAG 38 is a 1.5 mil high gloss and ultra-clear, durable polyester face with excellent graffiti, and UV protection. It has an optically clear, acrylic, pressure sensitive adhesive protected by a 1.5 mil smooth PET film release liner. SAG 38 has perfect optical clarity due to its
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
- Chemical System: Acrylic, Polyester (PET / PBT)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: the hardcoat keeps the printed graphic bright and clear, even in high-touch applications. Would you like to know more? Download the Autotex Fine, Velvet & Touch Technical Data Sheet or Contact Film & Smart Surface Solutions Features Embossable & flexible Extensive flex life of >5
- Features: Film / Sheet
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Polyester (PET / PBT), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required • Efficient transmitter of solar energy • Corrosion Resistant • High dielectric strength • Self extinguishing • High material mechanical strength •
- Overall Thickness: 0.003 to 0.02 inch
- Overall Width: 24 to 26 inch
- Overall Width / O.D.: 24 to 26 inch
- Features: Film / Sheet
-
Supplier: Boyd
Description: glare film Sheet metal Glass screens & components Sheet form or coiled steel Mirrors Plastic, glass, LCD, OLED display screens High-gloss screen printed nameplates Polished plastic or steel Exterior displays Privacy films Any plastic, metal or glass surface
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey, Colors: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey Reflective Stripe Tape: This reflective stripe tape
- Features: Abrasion / Scratch Resistant, Adhesive, Permanent, Reflective, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Boyd
Description: to UV, solvents, plasticizer migration, various chemicals & environmental exposures for reliable performance in diverse or harsh environments Optically clear adhesives (OCA), transparent or translucent tapes Heat activated tapes for ultimate bond adhesion Specialized low surface energy
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
Find Suppliers by Category Top
Featured Products Top
-
Altech LED signaling devices provide clear visual indication across multiple operating modes. Their rugged, sealed construction supports reliable use in demanding industrial settings (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
21LSCL-2Med bonds well to a wide variety of substrates including metals, glass, composites, ceramics as well as many rubber and plastic materials. EP21LSCL-2Med is a superb electrical insulator. This property, combined with its low exotherm, makes it highly effective in larger potting and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention elegance and functionality (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
or UV stabilized polycarbonate plastic. ABS versions are ideal for indoor use and are designed to meet IP66. Polycarbonate versions are molded in UV stabilized plastic which resists sun damage in outdoor conditions. PC versions are designed to meet IP68 (NEMA 4, 4X, 6, 6P (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
BA Available in standard height or tall version UVTect® microprocessor controller ISO 5 vertical laminar flow air Seamless plastic design -no joints or gaps in construction UV shelf with built-in pipettor holder Lab event timer Digital UV (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
-quality black anodized aluminum and a unique black translucent plastic ring for illumination, which gives the switch an elegant and contemporary appearance. Available in single color and RGB variations, the illumination of this MSM discreetly blends into the surface of a dark display. The switch (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
: Visible Spectrum Domes – Made from optical glass (e.g., BK7, fused silica) for high transmission and minimal distortion in camera and vision systems. UV Optical Domes – Constructed from UV-grade fused silica, ideal for scientific (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. All loading bay ramps are equipped with solid steel skirts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Does photosynthetic acclimation to elevated CO 2 increase photosynthetic nitrogen‐use efficiency? A study of three native UK grassland species in open‐top cham...
Briefly, each chamber consisted of a 1 m high by 1·2 m diameter cylinder of rigid, UV stabilized, clear plastic sheet (Corrulux, Jewson Ltd, Penlon Works, Bangor, Wales), mounted on a lightweight steel frame.
-
Energy, Environment and Sustainable Development
The dryer was initially designed with a bed of burnt rice husk as the absorber and clear UV -stabilized polyethylene plastic sheet as transparent cover.
-
Placenta and Trophoblast
Suspend the capsules in a perforated sheet of clear plastic above the UV light source.
-
Optical security and anti-counterfeiting using 3D screen printing
The screen plate and a squeegee are moved onto a clear UV resin extruding onto the plastic sheet , and are then cured with ultraviolet light, forming LLAs and integral photography lens arrays on the plastic sheet.
-
Light and Reef-Building Corals
they are placed under a sheet of clear plastic which absorbs near- uv light while transmitting visible light.
-
Waveguide-grating couplers for illumination of photonic antennas
Rubylith is a clear plastic sheet that has a layer of red, UV absorbingfilm on one side.
-
Hydraulic limits preceding mortality in a piñon–juniper woodland under experimental drought
The drought plot consists of UV -resistant clear acrylic sheets (Makrolon® SL, Sheffield Plastics , Sheffield, MA, USA) bent into troughs and screwed to rails approximately 1 m high.
-
Sky exposure, crown architecture, and low‐temperature photoinhibition in conifer seedlings at alpine treeline
To separate the effects of low night-time temperatures ver- sus high incident sunlight, clear plastic sheeting that trans- mitted nearly full-sun irradiance, including UV , was used for the night-time warming treatment (NW).
-
Responses of wheat ( Triticum aestivum ) and turnip ( Brassica rapa ) to the combined exposure of carbaryl and ultraviolet radiation
A clear cellulose acetate sheet (0.003 mm; Grafix Plastics ) was used for cutoff UV -C range wavelengths and was previously UV-irradiated for 12 h before being used in the experiments to minimize differences in UV radiation intensity.
-
Functional acclimation to solar UV‐B radiation in Gunnera magellanica , a native plant species of southernmost Patagonia
… A; Allied Sig- nal,Pottsvile,PA,USA) for the near-ambient UV treatment (control), clear polyester plastic (100 µm thick, Extra Clear Polyester; JCS Plastic , Lemirada, CA, USA) for the reduced UV -B treatment (–UVB), and Lexan sheets (3 mm thick, Lexan …
Indicates content that may require registration and/or purchase.