Products/Services for Climax High Pressure Grease Guns
-
Lubricators and Lubrication Systems - (517 companies)Specifications Important parameters to consider when specifying lubricators and lubrication systems include: capacity lubrication flow rate operating pressure maximum operating temperature Capacity refers to the volume of lubricant... -
High Pressure Processing Equipment - (12 companies)High pressure processing equipment is used to preserve and sterilize foods, beverages, proteins, enzymes, and other bioactive materials. This method subjects products to pressures as high as 100,000 pounds per square inch (psi) to inactivate...
-
High Pressure Processing Services - (9 companies)High pressure processing (HPP) is used to treat foods, beverages, proteins, enzymes, and potentially other bioactive materials such as pharmaceuticals. HPP inactivates or destroys food pathogens and spoilage organisms such as bacteria or mold spores...
-
Grease Fittings - (67 companies)Grease fittings are used to lubricate assemblies and parts. By applying pressure to a ball valve in the fitting, grease flows into the lubricating chamber but cannot flow out. Grease fittings are used to lubricate parts and assemblies. By applying... -
Industrial Greases - (601 companies)...or polishing compounds contain abrasive powders. High water content fluids (HWCF) and high water base fluids (HWBF) are used in industrial greases where leakage is likely to cause ignition. Wax, paraffin and stearate compounds are well-suited... -
Air Blow Guns - (133 companies)...are commonly available. Typically, manufacturers indicate whether products are suitable for high volume applications, or include a threaded discharge port or vacuum attachment. Specifications. Specifications for air blow guns include pressure capacity...
-
Spray Guns and Applicators - (258 companies)Electrostatic Nozzles. This method is efficient for applying liquid coatings and lubricants, and in this instance the nozzle imparts a high voltage, low current charge to the spray media. Hydraulic pressure feeds the applicator, and a liquid jet disperses via...
-
Pressure Regulators - (1234 companies)...or adjustment range. This is the limit of adjustment control on the pressure range. Common media types include: Air. Fuel and oil. Hydraulic fluids. Liquid. Steam. Function. Pressure regulators reduce high pressure on the input side to a lower controlled...
-
Pressure Washers - (334 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
-
Ion Beam Guns and Electron Beam Guns - (55 companies)Ion beam guns and electron beam guns function differently based on the type of design, but all share the same principals of operation. The gun includes a solid filament, gas, or liquid within a cathode which is excited via extreme heat or high voltage...
Product News
-
FORREST Technical Coatings
High Temperature Coating: Fat & Grease Resistant INFERNEX (R) L-1100. INFERNEX (R) L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs well at a peak temperature of 1100 F (593 C). It 's become a top seller in the INFERNEX (R) line-up with a durable black satin finish that includes excellent mar and corrosion resistance for exerior use. Contact Us. FORREST World Headquarters 1011 McKinley Street * Eugene, Oregon USA * 800-537-7201 Industrial Service... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
EXAIR
EXAIR's Safety Air Guns for High Performance of continuous use without fatigue. Powerful Heavy Duty Safety Air Guns deliver high force ranging from 13 ounces to 3.3 pounds. The 3/8 NPT compressed air inlet increases the compressed air flow available to the Super Air Nozzle, resulting in higher force and flow than other air guns. There are even more Safety Air Guns available, including the Soft Grip Super Air Scraper, Back Blow Safety Air Guns and Super Blast Safety Air Guns. Check out exair.com to see all of the Safety Air Guns available. A variety... (read more)Browse Air Blow Guns Datasheets for EXAIR -
Shenzhen Power Motor Industrial Co., Ltd.
Custom High Torque BLDC Motors for Massage Guns Portable devices require compact motors that deliver strong output, quiet operation, and reliable performance during repeated use. Engineers need motor solutions that can provide sufficient torque while maintaining durability, efficiency, and user comfort. Power Motor PBL.4616 outer rotor BLDC motor reaches a no-load speed of 4,000 r/min at 16V and delivers 54.7 W output at 3,570 r/min at maximum efficiency. Designed with high torque density and low-noise operation, the motor provides stable... (read more)Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Kuriyama of America, Inc.
Grease Bandit™ Oil Resistant Grease Trap Hose Grease Bandit TM GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high flexibility along with the use of "Cold Flex " materials for increased flexibility in sub-zero temperatures. Hose is crush resistant and the exposed ribs protect the hose and allow the hose to slide easily over... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Wind Turbine Grease As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while maximizing equipment reliability and productivity. To help you manufacture wind turbine grease that can meet these challenges, we provide world-class synthetic base stocks, including SpectraSyn Elite TM... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Gorman-Rupp Pumps
Understanding grease seals is temperature. Temperature of the product pumped must not exceed 110 degrees Fahrenheit (43 degrees Celsius). The second is inlet pressure. The incoming pressure or flooded suction must not exceed 10 P.S.I. If the inlet pressure exceeds 10 P.S.I., the seal will collapse. Of course, on lift applications, the inlet side of the pump is under a vacuum condition. Installation. The pump will inform you when the seal has failed. Watch for the following signs: The grease cup empties while the pump... (read more)Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Sames North American Corporation
Electrostatic Manual NANOGUN-MX AIRMIX Spray gun Performance, Productivity and Sustainability are the key features of the new NANOGUN- MX Airmix (R) Spray gun!. Since 1925, SAMES has been leading innovative manufacturers of paint equipment specializing in spray guns and pumps for the general industrial and wood markets. The new NANOGUN-MX manual electrostatic spray gun links the expertise of Kremlin Rexson and SAMES companies, thus combining electrostatic spray technology for liquid paints with Airmix (R) medium to high pressure spray... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
TRP Automatic Spray Gun The TRP sprayer allows the application of solvent or watersoluble liquid paints in automotive and general industry. It ensures a perfect finishing combined with a significant paint saving. The additional interest of the TRP is to apply very high flow rates (up to 1200 cm3/min in some configurations). The TRP is usually used with a reciprocating machine or in a fixed station. Using a multi-axis robot is also possible. For over 20 years, TRP is the reference in the world of finishing... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
GGB
Advantages of Grease-Free GGB Bearings and TriboMate (R) systems that operate grease-free and that can be applied to nearly any surface, regardless of shape and material. They are formulated to maximize service life of your systems by delivering improved tribological performance. TriboShield Polymer Coatings. Dimensional precision. Geometric freedom. High performance. Corrosion resistance. Hard chrome replacement. Customization. GGB 's grease-free bearings and coatings can be tailored to your specific application needs, ensuring optimized... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
-
Abstracts of metalworking literature
Biota,, Stainless Steel '77 [Proc, Conf], London, England, Sept. 1977, Climax Molybdenum Co., New York, 1978. .... Precision Forging of a High Strength Superplastic Zinc--Alumlnum Alloy. .... A pressure compensated time parameter is developed which permits forging operations over a range of different conditions … for a wide range of casting materials, including most of the stainless steels, gun brass, Mg, AI .... Solid lubricants are available in a variety of forms--powders, pastes, greases , dispersions and coatings, Most forms…
-
Create confidence, talk about it and deserve on it
"The banker becomes fatty , the worker becomes dünn/Das was already always so, and it will also be … financial crisis had already called for it to commit unmaskierte bank attacks, even if: with chocolate weapons . .... The process has come state on pressure of the population, as after the collapse of banks no that was then drawn acting persons for responsibility. .... Zechner Viennese the regulating works like Basel III namely allow that Hedgefonds take high risks, and on .... A mistrust that culminated in the panic-stricken question, how sei.94 actually went the bankrupt world…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…grasses graters gratify grating graving gravers gravies gravity gravest gravely gravels gravure graying grayest grayish grazing grazier greased greaser greases greater greatly grecian greened … gumwood gunboat gunfire gunlock gunning gunnies gunners gunnery gunshot … hickory hidalgo hideous hidings highest highboy highway hijacks hillier … clematis clemency clenched clenches clergies clerical clerking cleverer cleverly clicking clickers climates climatic climaxed climaxes climbing climbers … presages presence presents preserve presided presides presoaks presorts pressing pressers pressmen pressman pressrun pressure prestige presumes presumed…
-
Learning plan networks in conversational video games
…farm, fatty, fifty, filling, filthy, finger, fingers, fist, flattered, flavour, flew, flies, foo, freakin, fro, fucked, garcon, gender, general, georgia, giant, goddamn, goodday, goody, grape, grazie, gtg, gulp, gun , gunna, habit, hablo, hahaa … hai, hanging, hasnt, hates, higher , hitting, hoped, hrm, humm … cleanly, cleans, cleanse, cleavagechick, clen, clenku, clepto, cleve, clicke, clicks, clientelle, clietes, cliffs, climaxes , climbing, clincky, cling … gratuite, gratuiyu, gratze, gratzi, grave, gray, grate, grazed, grazias, gre, greaat, grealed, grear, grease , grata, greater, greatnight … prends, preoccupare, prepaird, prepaired, preperation, preps, prerec, preschool, preseant, presense, presently, preso, pression, pressuring , presto, presuming, presumtiousness…
-
Basic Nitrogen Compounds
…driven close to 100%, when simultaneously with distillation, the nitrate crystal- lizes (American Metal Climax version [42]). .... tion can be recycled in the plant, or used for other purposes because of its high concentration. .... with air, has been further subjected to oxidation with dilute nitric acid at about 1500 under pressure . .... nitrate is used in the manufacture of propergols, water resistent explosives and black gun -powder, in pyrotechnics … a raw material for nickel, chromium, lead, barium nitrates for brines, or lubricating greases in pyrotechnics and…
-
Dictionary of the geology / Dictionary of Geology
…discharge donation f of Mo eating farmers effect Mössbauer effect m mofette Mo fats f, [dry] carbonic .... phase f montane grassland high steppe f montane peat subalpiner peat m montane zone montane stage f … summit m mountain topography rock landscape f, mountain landscape f mountain top situation peaking position f mountain … sullage geyser sludge geysir, hydromonitor m radiating rinse gun f sullage inrush, rinse gun f, sludge intrusion … plane f sullage Tümpel m sullage pot sludge crater m sullage pressure rinse pressure m sullage pump…
-
States > Rhode Island > State > Regulations > Coastal Resources Management Council > [RI Regs crmc - oceansamp] Ocean Special Area Management Plan
…early-colonization phase, and will not develop through succession into a more mature climax community with greater … species can be expected at the turbine sites, which will change food availability for higher trophic levels. .... If fishing pressure is reduced in the areas around the turbines as a result of fewer fishing .... Studies on the potential impact of air guns on squid have found few behavioral or psychological effects .... The platforms may hold hazardous materials such as fuel, oils, greases , and coolants.
-
Encyclopedia of Lubricants and Lubrication
…world mine production is operating its Henderson mine and announced to restart the Climax molybdenum mine in … three main forms to the lubri- cants industry: • Solid MoS2 blended directly with grease or oil. .... Ele- ments of this group have besides a relatively small atomic radius a high melting point, a … oil’s distribu- tion takes place largely independent of changes in viscosity, fluctuations in pressure , bearing back- pressures .... Neat cutting fluids [1] are mainly products such as honing oils, gun -drilling oils, grinding oils, gear…
-
Dubbel
Ersteres culminates in all methods of the fine processing [12, 13]. .... use the wire rollers in extremely high numbers of pieces are used for high numbers of pieces. .... Excimer are the diatomic excited molecules in the high pressure gas that consist of an Edelgas- and .... 1 electron gun 3, 2 magnetic field ~ B, evaporation well, 4 substrate heating, 5 substrate 8 .... Both storage types are operated with fatty or oil lubrication.
-
Dubbel
Ersteres culminates in all methods of the fine processing [9, 10]. .... use the wire rollers in extremely high numbers of pieces are used for high numbers of pieces. .... Excimer are the diatomic excited molecules in the high pressure gas that consist of an Edelgas- and .... 1 electron gun 3, 2 magnetic field ~ B, evaporation well, 4 substrate heating, 5 substrate 8 .... Both storage types are operated with fatty or oil lubrication.
Indicates content that may require registration and/or purchase.