Products/Services for Clinker Roller Crushers
-
Crushers - (170 companies)Shanghai Shibang Machinery Corp. HPGR (high pressure grinding rollers), roll/roller crushers, or mineral sizers use two large rollers or a roller and a flat surface. The rolls can be serrated, toothed, or smooth. Image Credit: MMD Design and Consultancy...Industry or Material ProcessedScale / CapacityProcess Type
-
Grinding Mills and Pulverizers - (222 companies)...available to industrial buyers. These types include,. The tumbling reservoir of a ball, tube, roller, media, or vertical mill uses the impact and friction of the feed material, often supplemented by the action of stone or metal shapes. Image Credit... -
Specialty Cement, Concrete, and Mortar - (273 companies)...specialty concrete consists of specialty cement such as potassium silicate that is mixed with water, a coarse aggregate such as gravel or crushed stone, and a fine aggregate or sand. Specialty mortar is a mixture of a specialty binder or clinker... -
Crusher and Grinding Mill Wear Parts - (76 companies)...and grinding mill wear parts for erosion and wear protection can handle moving streams of abrasive grit, bulk crushed minerals, cement clinker, ceramic slurries, and coal ash. High-friction or non-slip components are also available. Functional features...
-
Cement, Concrete, and Mortar - (592 companies)...the mixture is called concrete. Although it accounts for only 10% to 15% of the concrete 's total mass, cement is the essential binding agent for concrete. Mortar, a mixture of a binder or clinker and a fine aggregate, is used to bond together brick... -
Roller Screws - (27 companies)Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
-
Roller Bearings - (593 companies)Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
-
Roller Chain - (322 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
-
Cylindrical Roller Bearings - (318 companies)...applications for cylindrical roller bearings. Examples include mining, petroleum production, power generation, power transmission, cement processing, aggregate crushing, and metal recycling. Some cylindrical roller bearings are used in briquetting...
-
Drive Rollers and Idler Rollers - (434 companies)Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered. Drive rollers and idler rollers...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to contact with us. E-mail: export@power-transmissions.com. Short Pitch Precision Roller Chain(A Series)(1,2,3). Short Pitch Precision Roller Chain(B Series)(1,2,3). Cottered Type Short Pitch Precision Roller... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Fairlane Products, Inc.
Rubber rollers Rollers & Bumpers. Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft (R) with diameters from 1.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain weighting series roller chain. Conveyor Chain Catalog(click the name or type no. to details page). Name. Type No. roller chains with straight side plates (A series). C08A-1 C10A-1 C12A-1 C16A-1 C20A-1 C24A-1 C28A-1 C32A-1 C08A-2 C10A-2 C12A-2 C16A-2 C20A-2 C24A-2 C28A-2 C32A-2 C08A-3 C10A-3 C12A-3 C16A-3 C20A-3 C24A-3 C28A-3 C32A-3. roller chains with straight side plates (B series... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Accurate Bushing Company, Inc.
Yoke Roller Needle Roller Bearings Smith Bearing (R) | For Industrial Applications. Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel. Yoke Type Industrial Cam Followers. We offer a complete line of yoke type cam followers for industrial applications. These bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific... (read more)Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Fairlane Products, Inc.
Rollers with Bearings and Mounting Hardware Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap screw, spacer and locknut for fast easy mounting. Hardness ranges from 20 to 95 durometer. These rollers are supplied with standard bearings, precision, or precision-sealed bearings. Solid, finned and Durasoft styles are all available. These rollers are also available without the stud... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Lowell Corporation
Roller Clutches and Sprockets A cam and ring assembly gives machinery extreme reliability at a low cost. The cam 's roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and ring is the basic component of a one-way sprocket, overrunning clutch, roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can be used as a backstop clutch when mounted... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation -
Accurate Bushing Company, Inc.
Special Duty Roller Bearings Special duty roller bearings handle high radial and thrust loads. SMITH-TRAX (R) idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and fail at high speeds. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace... (read more)Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
THK America, Inc.
Cross Roller Ring RBU The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. (read more)Browse Roller Bearings Datasheets for THK America, Inc. -
Modern Linear Incorporated
Guide Rollers by Modern Linear Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways translate to smoother and quieter operation in linear applications. The outer race incorporates a 90 v-groove as well as a 90 v-chamfer. This allows the roller to ride on a v-edge track or in a 90 v-groove... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
THK America, Inc.
Cross Roller Rings For Robotics Robots are used in various industries to position workpieces quickly and accurately. THK's unique products are powerful and small enough to meet these demands. Learn More (read more)Browse Roller Bearings Datasheets for THK America, Inc.
-
Chinese shaft Companies in Other Manufacturing & Processing Machinery (page2), Chinese shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Proc...
Products/Services: clinker roller crusher , vertical shaft kiln, lime kiln, ball mill, ball maker, nodulizer, lime slaker, hydrated lime machine, conveyer, cement machinery .
-
Grate cooler performance optimization at Eiberg Zement
More details of the roller crusher were previously presented in the report,"Hydraulic drives for clinker cooler roller crush- ers ," presented at the 30th IEEE Annual Meeting in Quebec City, Canada, in May 1988.
-
Design features of the BMH Claudius Peters cooler the new swing support grate cooler
**A special grizzly chute has been developed,for screeningout the clinker fines in front of the Roller Crusher to reducethe clinker load at the crusher.
-
Lubrication and maintenance for key machines in the cement industry
Key machines in the cement industry are kilns, grinding equipment like raw and cement mills, roller presses, crushers and clinker cooler.
-
"The originator" of modern clinker cooler designs: past, present and future developments
FIGURE 14: Heavy Duty Roller Breaker FIGURE 13: Clinker Crusher .
-
Thermomechanical characteristics of aluminosilicate materials in dependence upon both their structure and composition
The resulting clinker was crushed in jaw crushers and roller crushers and purified from the iron admixtures by magnetic separation; then the clinker was separated into fractions of 1-0.5, 0.5-0.15, and less than 0.15 mmo .
-
Pulvermetallurgische production technique
A special wearing armor was developed for crusher rollers with that cement clinkers or to be comminuted ores: The surface that .
-
The next generation of clinker cooling the Claudius Peters /spl eta/cooler
A roller crusher will be installed behind the cooler to crush the oversized material and to discharge the clinker .
-
Polytrack/spl copy/: "looking into the future, today"
The most efficient after- cooling can be achieved by placing a roller crusher not at the end, but in the intermediate position after the recuperation zone: The entire flow of clinker is crushed to final clinker fineness and the hot cores of…
-
Cement plant expansion cost evaluation for new and upgraded installations
Quarry = 1x limestonecrusher, 1 x additive crusher Storage hall included 2 x 25,000 2 x 8,000 Raw grinding, roller mill, 3 components,main baghouse, 2 fans (< 10%H20 … vent, no bypass (30% = 2.5 +3.5) Clinker =pan + 60,000tons - Cement…
Indicates content that may require registration and/or purchase.