-
Supplier: Sherborne Sensors
Description: ratiometric, digital or serial models, the clinometer produces an output signal corresponding to direction and magnitude of angular displacement. The Accustar® Electronic Clinometer complies with International EMC and EMI Standards and is CE marked.
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Supply Voltage: -12 to 12 volts
- Operating Temperature: -22 to 149 F
-
Supplier: Jewell Instruments, LLC
Description: Tulip 4-20mA Uniaxial Clinometers are compact and accurate uniaxial instruments for measuring angular position where space is limited. Dimensions are the same as Models 901 and 902. High-gain, standard and wide-angle versions are available, each with a different angular range. Tulip
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Form Factor: Module / Standalone
-
Supplier: Jewell Instruments, LLC
Description: The Clinometer Pak 420 is the packaged version of our Tulip 4-20 mA clinometer. Its rugged aluminum enclosure provides mechanical and environmental protection for indoor or outdoor use. This uniaxial instrument is current loop powered, so measurements can be made over long cables using
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Form Factor: Module / Standalone
-
-
Supplier: Jewell Instruments, LLC
Description: Model 901 (horizontal) and 902 (vertical) Biaxial Clinometers accurately measure angular position with the same performance as Model 900, but in a slim design for use in narrow spaces. These conveniently sized, low-cost units fit neatly into underwater pressure housings, well logging tools,
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 24 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Accuris
Description: Ships\xb4 Clinometers
-
Supplier: Accuris
Description: CLINOMETERS, SHIP, AND ACCESSORIES
-
Supplier: Accuris
Description: CLINOMETER, ELEVATION ML-591/U
-
Supplier: Jewell Instruments, LLC
Description: This economical biaxial clinometer has a wide variety of industrial, scientific and GPS uses. Many thousands are used today for antenna positioning, surface and subsea marine applications, structural monitoring, and industrial test and measurement. The clinometer is housed in an easily
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 28 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Accuris
Description: Clinometers, Ship, and Accessories
-
Supplier: Rieker, Inc.
Description: from 12 feet away. In ranges of ±5, 10, 26 and coming soon 45º there is a clinometer to fit most all needs.Easy to install, these Rieker clinometers were originally designed for precise heel and trim indication on sailboats - one of the most popular in use today. However, a
- Tilt Angle: -26 to 2 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Form Factor: Module / Standalone
-
Supplier: Sensor Developments, Inc.
Description: The Model 90413 sensor measures steering angle using a bi-directional MEMS inclinometer. The inclinometer is oriented such that one axis measures the steering angle directly, while the other axis measures the tilt angle of the wheel. When the steering wheel is tilted, the sensitivity of the
- Angular Range: 0 to 40 degrees
- Angular Resolution: 0.1 degrees
- Level Type: Clinometer / Inclinometer
- Reading Method / Display: Digital Display
-
Supplier: Interface Displays & Controls
Description: Providing an adaptable design, the Solid State Inclinometer displays multiple slip ball positions and is usable in aircraft instruments, AMLCD avionic displays, and other navigation applications. The inclinometer is microprocessor-based, allowing the CPU to position the slip ball display icon. The
- Level Type: Clinometer / Inclinometer
- Measuring Technology: Mechanical
- Reading Method / Display: None (Nongraduated)
-
Supplier: Rieker, Inc.
Description: Commonly referred to as a Clinometer (as in typical marine applications like boating). Two (2) scales, two (2) ranges.Top Scale gives accurate 1º readings - useful in balancing loads or platform leveling. Bottom Scale gives 5º readings in a ±60º. A Clinometer is any of various
- Angular Range: -60 to 60 degrees
- Angular Resolution: 1 degrees
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
- Features: Certificate of Calibration, OEM / Machine Mounted, Other
-
Supplier: Fredericks Company - Televac
Description: For tilt applications where a visual indication or measurement is required, Fredericks inclinometers are ideal. An inclinometer is comprised of a glass tube, bent to a specific radius, which determines its angular range. A ball is inserted in the tube, then the tube is filled with a clear,
- Angular Range: 0 to 45 degrees
- Length: 6 inch
- Application: Automotive / Transportation, Construction / Building Site
- Level Type: Clinometer / Inclinometer
-
Supplier: Fredericks Company - Televac
Description: The 0729-1758-99 single-axis tilt switch utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and two open collectors, one for each direction, with user-settable trip points for a repeatable and reliable output. Its robust plastic housing provides excellent durability and
- Angular Range: -45 to 45 degrees
- Angular Resolution: 0.00333333333333333 degrees
- Level Type: Clinometer / Inclinometer
- Application: Construction / Building Site, Machine Shop / Tool Room, Surveying / Field Work
-
Supplier: Rieker, Inc.
Description: Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D Class I, Zone
- Angular Range: -180 to 180 degrees
- Angular Resolution: 0.05 degrees
- Level Type: Clinometer / Inclinometer
- Application: Construction / Building Site
-
Supplier: Rieker, Inc.
Description: Our 2160-F mechanical inclinometer is a ±60 degrees unit with 5 degree increments. The housing is made of rugged ballistic plastic, making these clinometers extremely tough for all types of environments and weather conditions. With operating temperature ranging from -45°C to 82°C the 2160-F
- Angular Range: -60 to 60 degrees
- Angular Resolution: 5 degrees
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
- Level Type: Clinometer / Inclinometer
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models DIS-7001 and DIS-7012 Inclinometer Systems include a temperature-compensated force balance inclinometer in conjunction with a power module and convenient digital display. Linearization is supplied in the readout module which eliminates the need for conversion from the inclinometer
- Angular Range: -45 to 45 degrees
- Angular Resolution: 0.03 degrees
- Length: 2.27 inch
- Materials of Construction: Aluminum
-
Supplier: Fredericks Company - Televac
Description: The 0729-1736-99 tilt switch utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and relay with user-settable trip points for a repeatable and reliable output. A variety of user-settable features are accessible through RS-232 communications, making it easy to change settings in the
- Angular Range: 1 to 35 degrees
- Angular Resolution: 0.2 degrees
- Level Type: Clinometer / Inclinometer
- Application: Construction / Building Site, Machine Shop / Tool Room, Surveying / Field Work
-
Supplier: Fredericks Company - Televac
Description: The 0729-1755-99 analog inclinometer utilizes a Fredericks TrueTilt™ wide range electrolytic tilt sensor and analog signal conditioner. Its robust plastic housing and epoxy potting provide excellent durability and environmental protection. This inclinometer has superior tolerances and unit to unit
- Angular Range: -60 to 60 degrees
- Angular Resolution: 0.003 degrees
- Application: Automotive / Transportation, Construction / Building Site, Light Duty / Office, Machine Shop / Tool Room, Surveying / Field Work
- Level Type: Clinometer / Inclinometer
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA716S/HCA726S is a wide measuring range inclinometer/tilt sensor, high accuracy clinometer launched by RION company to the industrial field control , using RS485/RS232 Serial interface , MODBUS RTU standard protocol format .Built-in high-precision 24bit A /D differential converter, by 5
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Conduct Research Top
-
Impulse Response of 900-Series Biaxial Clinometers Jewell
The impulse was generated by rotating the clinometer through an angle of 3.4 degrees by pulling a gage block out from under one end of a Model 791 Tiltmeter Calibration Plate. The test was reproduced at three different temperatures using clinometers with undamped (non-viscous liquid) and critically
-
Impulse Response of 900-Series Biaxial Clinometers with Viscous and Non-Viscous Sensors
The following graphs show the response of 900-Series Biaxial Clinometers to a sudden impulse.
-
The Basics of Electrolytic Tiltmeters
The words tiltmeter, inclinometer and clinometer all refer to an inertially referenced device that measures angular rotation with respect to a vertical gravity vector, the most stable of all external references. At Jewell Instruments we denote our highest precision instruments as tiltmeters. We use
More Information Top
-
Geological Field Techniques
A Silva compass- clinometer being used to measure the dip of a fault plane, Whitesands Bay, St …
-
CANOPY COVER AND SHADE DETERMINATIONS IN RIPARIAN ZONES
ABSTRACT: Three instruments commonly used to measure stream canopy cover were evaluated: the clinometer , a modified spherical …
-
Embedded Model Control: Submicroradian Horizontality of the Nanobalance Thrust-Stand
The strategy is, thus, to employ coarse and fine clinometers to partially solve the problem because fine …
-
Embedded model control: sub-microradian horizontality of the nanobalance thrust-stand
Coarse and fine clinometers allow large range and high accuracy.
-
Methodology for the characterisation of characteristic spectral profiles, applied to chromium K β
The crystal and detector arm angles are measured by gravity-referenced electronic clinometers , each outputting a raw …
-
Educational Research and Professional Learning in Changing Times
Maxwell (2006) describes how a teacher in America introduced the use of a clinometer to estimate the …
-
Measuring devices for instrument inspection of bearings and shafts in hydraulic generating sets
… developing designs of the measuring devices for the purposes indicated above, a quartz clinometer developed by the …
Indicates content that may require registration and/or purchase.