-
Supplier: Budnick Converting, Inc.
Description: IM1900 consists of a 1/32 inch white, closed cell polyethylene foam coated on both sides with an aggressive, general purpose rubber based adhesive.
- Thickness: 0.034 inches
- Peel Strength / Adhesion: 9 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Fosroc Limited
Description: Expandafoam is a flexible, readily compressible, closed-cell polyethylene joint filler supplied in sheet form and as rectangular strips or circular section cords.
-
Supplier: Fosroc Limited
Description: Hydrocell XL is a cross linked, semi-rigid, closed cell polyethylene sheet material used for forming or filling expansion joints between adjacent in-situ or precast components. Hydrocell XL provides excellent support backing to elastomeric sealants and is especially recommended
-
-
Supplier: Accuris
Description: Foam - Polyethylene - Closed Cell
-
Supplier: Accuris
Description: Polyethylene Closed Cell Foam - Adhesive Backed
-
Supplier: Budnick Converting, Inc.
Description: IM2940 is a 1/16 inch white, closed cell, polyethylene foam coated on both sides with a high performance, modified acrylic adhesive.
- Thickness: 0.066 inches
- Peel Strength / Adhesion: 8.5 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Zotefoams, Inc.
Description: Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote® foams are engineered to offer superior performance and lighter weight. The absence of
- Bulk Density: 7.1783 lbs/ft³
- Features: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Electrically Conductive, Flame Retardant, Marine, Medical, Other, Packaging / Casing, Plastic / Polymer
- Type: Closed Cellular, Rigid
- Applications: EMI / RFI Shielding
-
Supplier: Accuris
Description: GASKET, POLYETHYLENE FOAM - CLOSED CELL
-
Standards and Technical Documents - POLYETHYLENE (PE) FOAM, CROSSLINKED, CLOSED CELL -- WSK-M4D819-ASupplier: Accuris
Description: POLYETHYLENE (PE) FOAM, CROSSLINKED, CLOSED CELL
-
Description: Applications Electrodes: ECG, EKG, TENS Medical device assembly Medical device attachment Features Polyethylene Foam Carrier Non-Sensitizing Acrylic Adhesive 60lb Release Liner
- Thickness: 0.0685 inches
- Peel Strength / Adhesion: 10 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyethylene Foam Products Whether providing comfort and support for sporting goods, to packaging fragile electronics, polyethylene foam offers the durable, lightweight, closed-cell characteristics you need. Because it is resilient and flexible, it can take
- Bulk Density: 0.9 lbs/ft³
- Applications: Buoyancy, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Sealing / Gasketing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof
- Type: Closed Cellular, Flexible
-
Supplier: Budnick Converting, Inc.
Description: IM1800 is a 1/32", white, closed cell, 6# polyethylene foam with a rubber adhesive.
- Thickness: 0.03645 inches
- Peel Strength / Adhesion: 6 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This specification covers preformed expansion joint fillers made from closed-cell polyolefin materials having suitable compressibility and nonextruding characteristics. 1.1.1 Type I, closed-cell polyethylene or blended polyethylene. 1.2 These joint
-
Supplier: All-Spec Industries
Description: Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoplastic
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements, test methods, materials, and marking for closed-cell cellular polypropylene (PP), open bottom, buried chambers of corrugated wall construction used for collection, detention, and retention of stormwater runoff. Applications include
-
Supplier: Budnick Converting, Inc.
Description: IM1940 is an 1/8" white closed cell polyethylene foam coated on both sides with an aggressive, general purpose, rubber based adhesive.
- Thickness: 0.13299999999999998 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: All-Spec Industries
Description: The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Clark Foam Products Corp.
Description: Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins
- Bulk Density: 2 lbs/ft³
- Applications: Architectural / Construction, Buoyancy, Impact / Energy Absorption, Shock / Vibration Dampening
- Form / Shape: Board / Block / Bun, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
-
Supplier: All-Spec Industries
Description: The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2
- Maximum Dimension: 36 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Features: Electrical Insulation / Dielectric
- Material Type: Foam
-
Supplier: Clark Foam Products Corp.
Description: Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS. It is a closed cell foam, which is flexible and lightweight. An environmentally-friendly product, it can be
- Applications: Automotive / Transportation, Consumer / Furniture, Cushioning / Springs, HVAC, Impact / Energy Absorption, Packaging / Casing
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular, Flexible
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 8921 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for general purpose mounting, assembling of displays, hooks, cable clips, plastic profiles, emblems.
- Thickness: 0.03543307086614173 inches
- Temperature Resistance: -10 C
- Features: Double-Sided Adhesive, Electrical
- Adhesive: Rubber
-
Supplier: Adhesive Applications
Description: 3232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability,
- Thickness: 0.03605 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: 1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability,
- Thickness: 0.03485 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: -28.88888888888889 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 1016 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning. &
- Thickness: 0.0669 inches
- Peel Strength / Adhesion: 8.4375 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, &
- Thickness: 0.12940000000000002 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 1 in x 72 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 1/4 in x 72 yd Roll.
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 12 in x 5 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Foam
-
Description: The air side adhesive is engineered for good cold flow lamination to multiple urethane foam formulations, as well as many polyethylene foams and closed cell sponge. The heavy coating weight for laminating also makes the product ideal for open cell foams.
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Mactac
Description: A 1/32" white closed cell polyethylene foam coated on both sides with a high shear strength rubber based pressure sensitive adhesive. Ideal for cushioning, sealing, sound dampening and mounting applications.
- Width: 60 inches
- Carrier / Backing: Foam, Plastic / Polymer
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Mactac
Description: A 1/8" white closed cell polyethylene foam coated on both sides with a high shear strength rubber based pressure sensitive adhesive. Ideal for cushioning, sealing, sound dampening and packaging applications.
- Carrier / Backing: Foam, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Mactac
Description: A 1/16" white closed cell polyethylene foam coated on both sides with a high shear strength rubber based pressure sensitive adhesive. Ideal for cushioning, sealing, sound dampening and mounting applications.
- Width: 60 inches
- Carrier / Backing: Foam, Plastic / Polymer
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to
- Width: 0.5 inches
- Type: Double-Sided
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to
- Type: Double-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
consistently achieves this, even in demanding environments. What Is Polyurethane Dielectric Foam? Polyurethane dielectric foam is a closed-cell material that insulates against electricity. It offers physical support and electronic stability. Aerospace engineers use it where (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
for an expansive variety of physical characteristics for use in a myriad of applications (see Table 1). At General Plastics, we focus on specialized flexible and rigid products that are close celled, non-absorbent, antimicrobial materials often used in applications where low weight, high strength