-
Supplier: Budnick Converting, Inc.
Description: V746 is a 3/16" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture seals.
- Thickness: 0.1875 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: V2510.031 is a 31 mil PVC, closed cell foam designed for the most demanding sealing or cushioning against air, moisture, light and dust penetration.
- Thickness: 0.031 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: V784 is a 1/8" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series.
- Thickness: 0.125 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: V782 is a 1/16" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series.
- Thickness: 0.0625 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: TAPE, PVC FOAM - CLOSED CELL - ONE SIDE PRESSURE SENSITIVE
-
Supplier: Accuris
Description: TAPE, ADHESIVE,, ONE SIDED, PVC FOAM,CLOSED CELL PRESSURE SENSITIVE, EXTERIOR
-
Supplier: Accuris
Description: TAPE, ADHESIVE, ONE SIDED, PVC FOAM,CLOSED CELL PRESSURE SENSITIVE, EXTERIOR
-
Supplier: Accuris
Description: TAPE, PVC-FOAM CLOSED CELL, PRESSURE SENSITIVE, APPROVED MINIMUM THICKNESS FOR FLAMMABILITY 8,0MM
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed
- Bulk Density: 0.56178 lbs/ft³
- Tensile Strength: 7.10680512850265 psi
- Elongation: 135 %
- Use Temperature: -15 to 160 F
-
Supplier: Total Plastics, Inc.
Description: Black, Grey and White (depending on the series and configuration) Norseal® is a closed-cell, compressible PVC foam with a pressure-sensitive adhesive. Norseal® tapes protect against water, dirt and air infiltration even under the most demanding applications.
- Width: 0.25 to 1 inch
- Thickness: 0.0625 to 0.75 inch
- Features: Adhesive Backed
- Material: Polyvinyl Chloride (PVC)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tape with high-performance adhesive is ideal for sealing glass into framing systems. For 40 years, the Norseal brand continues to offer proven performance in the window glazing market, making it the preferred choice in a variety of glazing
- Bulk Density: 0.9363 lbs/ft³
- Use Temperature: -30 to 190 F
- Applications: Architectural / Construction, Automotive / Transportation, Consumer / Furniture, Industrial OEM, Sealing / Gasketing
- Type: Flexible
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a
- Features: Foam, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed
- Bulk Density: 0.9363 lbs/ft³
- Tensile Strength: 7.97702616464584 psi
- Elongation: 140 %
- Use Temperature: -15 to 160 F
-
Supplier: Ellsworth Adhesives
Description: 3M 4714 Vinyl Foam Tape Black is a single-coated tape that adheres to a variety of substrates such as glass, stainless steel, acrylic, lacquered wood, ABS, and non-plasticized PVC. It is a medium-density, flexible, closed-cell foam that has a pressure
- Dielectric Strength: 1,968,503.93700787 V/m
- Features: Foam, PVC / Vinyl, Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed
- Bulk Density: 0.6242 lbs/ft³
- Tensile Strength: 5.07628937750189 psi
- Elongation: 80 %
- Use Temperature: -15 to 160 F
-
Supplier: Ellsworth Adhesives
Description: 3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 1,968,503.93700787 V/m
- Adhesive: Acrylic
- Features: Foam, PVC / Vinyl, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 3,937,007.87401574 V/m
- Adhesive: Acrylic
- Features: Foam, PVC / Vinyl, Specialty / Other
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: DETAILS Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as
- Features: Single-Sided Adhesive
-
Supplier: Total Plastics, Inc.
Description: Black, Gray and White. Minimums may apply. Closed Cell PVC Foam with a pressure-sensitive adhesive on both sides. Interior/Exterior Glazing Sealant for Metal, Wood and Vinyl Sash Systems Residential/Commerical Windo Glazing for Joints with High Movement Heating and
- Features: Double-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Zotefoams, Inc.
Description: than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Zotefoams, Inc.
Description: than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the
- Bulk Density: 2.24712 lbs/ft³
- Tensile Strength: 85 psi
- Elongation: 66 %
- Tear Strength: 5.0020889034 lbs/in
-
Supplier: Boyd
Description: be reinforced if desired & lubricated for easy assembly Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives Materials Open & closed cell foam & sponge
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
Find Suppliers by Category Top
Featured Products Top
-
-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.