Products/Services for CMM CNC Routers
-
CNC Routers - (222 companies)...such as making dove-tail joints in furniture pieces. A CNC, or computer numerically controlled, router is a sophisticated computer-controlled machine tool version of a hand router. A CNC router routs out wood, plastic stock and other soft materials...Number of AxesFrame ConstructionFeatures -
Coordinate Measuring Machines (CMM) - (172 companies)...are designed to be controlled either manually or via CNC. Selection is largely a function of part quantity, complexity, and cost. CNC (Computer Numerical Control) or DCC (Direct Computer Control) is a control system built in the CMM to control probe... -
CNC Machining Services - (5286 companies)...a computer generated model to a machining program. This results in a quick turn-around, making even low volume work practical and affordable. CNC Equipment. There are a number of devices which are used in CNC machining. Mills, routers, or milling... -
Styli and Probes - (80 companies)Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points... -
Rotary Tables - (234 companies)...motion, five-axis motion, brakes, collet spindles, position encoders, programmable CNC controlling, tilting table, indexing, T-slots in the faceplate, and multiple spindles. Related Information. CR4 Community --How to Calculate Rotary Table Position... -
CMM Probes - (91 companies)Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
-
Router Bits - (248 companies)Router bits are rotating tools that are available in a variety of profiles and shapes. They are used with routers for edge shaping. Router bits are rotating tools that are available in a variety of profiles and shapes. Router bits are used...
-
CNC Controllers - (178 companies)CNC controllers are used to control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC controllers are used to retrofit many types...
-
Computer Numerical Control Software (CNC) - (73 companies)...control systems, or to turn a personal computer (PC) into a CNC controller. CNC uses computer-aided design (CAM) and computer-aided manufacturing (CAD) to operate CNC equipment such as: lathes. routes. milling equipment. Tool paths define...
-
Network Routers - (565 companies)Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks. How to Select Network Routers. Image Credit: Allied Electronics and Moxa, Inc. Network routers...
Product News
-
Osborne Industries, Inc.
CNC Router Finishing Services Osborne Industries is an OEM (Original Equipment Manufacturer) supplier of thermoset molded parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. Osborne Industries has over 35 years in the custom molding business, and can produce high-quality parts, that meet your tight tolerances and specifications. One way Osborne Industries ensures consistent quality of the parts it supplies is with the use of two (2), 5-axis CNC Routers. One router has twin 5x5-ft... (read more) -
Powell Electronics, Inc.
Nicomatic CMM and DMM Connectors Nicomatic CMM and DMM Connectors. Both CMM and DMM connectors from Nicomatic are great options for tough applications. CMM connectors offer high reliability and many customization options, perfect for complex systems.DMM connectors are durable, compact, and provide excellent shielding, making them ideal for harsh environments. Together, they give you versatile solutions for demanding needs. CMM connectors are ideal when you require high reliability and versatility, as they are designed to meet... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
MSA Safety
FieldServer BACnet Routers BACnet Routers transmit messages between BACnet Networks as well as between different BACnet Subnets. Data transmissions occur indiscriminately between one BACnet flavor to another or within multiple BACnet Subnets. There is no configuration of data mapping to achieve a conversion. The Router transmits all messages it receives and relays them as they come. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP. BACnet MS/TP to BACnet Ethernet. BACnet MS/TP to BACnet... (read more)Browse Network Routers Datasheets for MSA Safety -
Nicomatic North America
CMM Micro connect CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more)Browse Wire to Wire Connectors Datasheets for Nicomatic North America -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Grease for Router Cooling Routers are essential for nonstop data transmission, and that means their chips and circuits generate constant heat during operation. If the heat is not removed efficiently, performance can drop and component life can be shortened. SG560-50 thermal grease is designed for this kind of thermal interface. It fills the tiny air gaps between the heat source and heatsink, helping heat move out more efficiently. With thermal conductivity up to 5 W/m .K, it supports stable cooling in routers and other... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
ToneCooling Technology Co., Ltd
Router Radiator for PCB Cooling Looking for a router radiator that efficiently cools your motherboard PCB and electronic components? Our radiator is designed specifically for this purpose, providing superior heat dissipation and keeping your system running smoothly. Whether you're a gamer, network administrator, or an electronics enthusiast, this radiator is a must-have for maintaining optimal temperatures in your system. Order yours now and enjoy reliable cooling performance! (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
SCANOLOGY
Portable CMM for Smarter Inspection Measure Where Production Happens AccuArm is a portable coordinate measuring machine engineered for accurate, efficient inspection directly on the shop floor, assembly line, or in the metrology lab. Its aerospace-grade carbon-fiber structure, high-precision encoders, and ISO 10360-12 certification support stable and dependable measurement performance. Intelligent compensation technologies help improve consistency in real-world conditions, including thermal compensation, force compensation, and... (read more)Browse 3D Scanners Datasheets for SCANOLOGY -
Altech Corp.
Altech Wire Ducts for Clean Routing Altech Wire Ducts are built for organized cable routing in industrial and electrical applications. Available in slotted or solid PVC designs, they support clean panel layouts, easy installation, and flexible wire management across a wide range of sizes and profiles. Slotted or solid PVC designs for organized wire and cable routing. Fingers remove easily without cutting tools, with sidewall breakout for added flexibility. Base slots to EN50085-2-3 / DIN 43659 for easy installation. Wide range... (read more)Browse Wiring Ducts Datasheets for Altech Corp. -
Nicomatic North America
CMM Micro Connectors — 2mm Pitch CMM connectors are designed to meet or exceed electrical and mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more) -
Protomatic, Inc.
CNC Job Shop for Aerospace Specializing in small to medium sized aerospace CNC machined parts. Protomatic has capabilites to process your parts to your demanding requirements. Capabilites include raw material XRF testing, cnc turning 2-8 Axis, cnc milling 2-5 Axis, 6 axis robot, special finishes, vision and CMM inspection. ISO 9001:2008 and ISO 13485:2003 registered. (read more)
-
SmartMoves™ Spotlights: Gammil/Statler Stitcher (.pdf)
While conventional saws and routers can do wonders with wood, it takes specialized machines for fabricators to … Leading the way is Custom Machine Manufacturer LLC ( CMM ) of South Bend, Indiana, with their line of CNC routing equipment, automated notching equip- ment and CNC cut-off saws.
-
SmartMoves™ Spotlights: JIT/CMM (.pdf)
While conventional saws and routers can do wonders with wood, it takes specialized machines for fabricators to … Leading the way is Custom Machine Manufacturer LLC ( CMM ) of South Bend, Indiana, with their line of CNC routing equipment, automated notching equip- ment and CNC cut-off saws.
-
cnc processing machine - offers from cnc processing machine manufacturers, suppliers, exporters & wholesalers
machines: CMM , 2.5D projector Part type: CNC milling and drilling ISO 9001:2008-certified Provides one-stop ... Sell CNC Engraving Machine, CNC Router - CNC Heavy Type Processing ...
-
Technology demonstration of starshade manufacturing for NASA's Exoplanet mission program
They were cut to length and then the battens were machined using a CNC router for the slots that the structural edges and holes that the longerons are bonded into. y CMM coordinates .
-
Rapid Prototyping of Production Tooling for the Composite General Aviation Industry
3-D surface wire frame geometry is generally suitable for driving 2-D routers . … modeler produces a computer file requiring the least preparation for tool paths for 3-D CNC machining. … taken from over 400 data points, as measured by a third party using CMM measurement technology) and …
-
From e-manufacturing to Internet Product Process Development (IPPD) through remote – labs
Web Page Universidad Nacional de Colombia Router . Motoman Robot DH6 Leadwell v20 CNC Machine Scara Robot IMB 7540 Lathe Jinnfa CNC Machine Zoller Smile … … UN AGV Experimental Robot UN Gantry Experimental Robot UN Multiaxis CNC Experimental Machine UN CMM Experimental Machine .
-
Mechatronics in monitoring, simulation, and diagnostics of industrial and biological processes
Router [8] Woźniak, A., Byszewski, M., Jankowski, M., “Setup for triggering force testing of touch probes for CNC machine tools and CMMs ,” Measurement Science Review 13(1), 29–33 (2013).
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20120506/offline/sampe_journal_20120506.pdf
… handheld 3D scanners, the HandyPROBE fully portable arm-free CMM, the MetraSCAN optical CMM 3D scanner and … DCM now has the ability to do dust collection from fixed machinery such as band saws, table routers , and CNC machines.
-
http://www.nasa.gov/centers/johnson/pdf/558863main_Manufacturing_Planning_Guide.pdf
Thermwood 5-axis router (120″ x 120″ x 36″ CNC engraver – Coordinate Measuring Machine ( CMM ) operators – .
-
Surface error analysis and online compensation method for increasing the large-sized cylindrical part’s quality
… a genetic algorithm (GA) to minimize the computation time in the evaluation of CMM roundness errors of … For position-independent error (PITE), the offset compensa- tion method through CNC –PLC was proposed. … the x-, y-, and z-axes are moved simultaneously to get the right size like a router .
Indicates content that may require registration and/or purchase.