Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BAE Systems - Fairchild Imaging
Description: Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of
- Application / Industry: Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 2560 lines
- Maximum Frame Rate: 90 to 197 fps
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Fast live image Designed to provide highest versatility and cost-effectiveness,t he cameras of the ProgRes® CMOS range allow forquick and precise setting of specimen and microscope, andhence provide comfortable operation. Fast live images meetthe requirements of professionals
- Application / Industry: Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Maximum Frame Rate: 89 fps
-
Supplier: KEYENCE
Description: XG-H2100C Digital High-speed Color Camera with 21 million pixels
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Still, Video
- Horizontal Resolution: 5104 lines
- Maximum Frame Rate: 9.1 fps
-
-
Supplier: KEYENCE
Description: XG-H2100M Digital High-speed Monochrome Camera with 21 million pixels
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Still, Video
- Horizontal Resolution: 5104 lines
- Maximum Frame Rate: 9.1 fps
-
Supplier: Teledyne Lumenera
Description: -year year warranty on all microscopy cameras. PRODUCT HIGHLIGHTS Color or monochrome Sony IMX252 Global Shutter Pregius CMOS sensor with 1/1.8” optical format providing a resolution of 2064 x 1544 with 3.45 x 3.45µm pixels Fast frame rates at ~120 fps at full
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 2064 lines
- Maximum Frame Rate: 120 fps
-
Supplier: Teledyne Lumenera
Description: ), support is a click away. INFINITY8-8C/M MICROSCOPE CAMERA HIGHLIGHTS Color or monochrome CMOS sensor with 1/1.7” optical format 8.3 megapixel camera with fast frame rates of 44 fps at full resolution (3840 x 2160) Direct USB3 interface for fast
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 3840 lines
- Maximum Frame Rate: 44 fps
-
Supplier: Teledyne Lumenera
Description: . INFINITY8-2M MICROSCOPE CAMERA HIGHLIGHTS Monochrome CMOS sensor with 1-inch optical format 1.7 megapixel camera with fast frame rates of 96 fps at full resolution (1608 x 1104) Direct USB3 interface for fast image delivery and simplified connectivity Compact form
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 1608 lines
- Maximum Frame Rate: 96 fps
-
Supplier: Teledyne Lumenera
Description: Fast, 4K Ultra-High-Definitio n Display, 9-Megapixel Microscopy Camera Ideal for Clinical Research, Inspection, and Conferencing 8.9 Megapixels (4112 x 2176), 1” format sensor Sony® Pregius™ global shutter CMOS sensor technology
- Application / Industry: Industrial, Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 4112 lines
- Maximum Frame Rate: 62 fps
-
Supplier: PixeLINK
Description: Details The PL-B686 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1" format 6.6 megapixel CMOS sensor and can provide 5 frames per second at full resolution, or 88 frames per second at VGA
- Application / Industry: Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 2208 lines
- Maximum Frame Rate: 5 fps
-
Supplier: PixeLINK
Description: Details The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution.
- Application / Industry: Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 2592 lines
- Maximum Frame Rate: 7 fps
-
Supplier: PixeLINK
Description: Details The PL-B621 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1.3 megapixel sensor and can provide 30 frames per second at full resolution, or 100 frames per second at VGA resolution
- Application / Industry: Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Maximum Frame Rate: 30 fps
-
Supplier: PixeLINK
Description: Details The PL-B623 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2" 3.0 megapixel sensor and can provide 12 frames per second at full resolution, or 93 frames per second at VGA resolution. The
- Application / Industry: Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 2048 lines
- Maximum Frame Rate: 12 fps
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: is connected to the PC or laptop via USB 3.0. The supplied software recognizes the SloMo camera immediately and the recordings can be created immediately after the driver installation. A CMOS image sensor with a memory depth of 10 bits is used in the camera. Thus, the
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Still
- Horizontal Resolution: 1024 lines
- Maximum Frame Rate: 2420 fps
-
Supplier: PHOTONIS Technologies SAS
Description: Digital Video Output: CameraLink® Compatible or parallel LVCMOS The Nocturn XS Camera is powered by the Lynx CMOS imaging sensor, optimized for low light level imaging. Day to Low light detection High frame rate, no latency Optimized for mobility applications
- Application / Industry: Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Monochrome / Color: Monochrome, Color
-
Supplier: PHOTONIS Technologies SAS
Description: Digital Video Output: 10/8-bit CameraLink® Compatible Analog Video Output: NTSC/PAL (user selectable) The NOCTURN XL Camera is powered by the Lynx CMOS imaging sensor, optimized for low light level imaging. Day to Low light detection High frame rate, no latency
- Application / Industry: Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Monochrome / Color: Monochrome
-
Supplier: PHOTONIS Technologies SAS
Description: Analog Video Output: User-selectable NTSC/ PAL. The Nocturn MD Camera is powered by the Lynx CMOS imaging sensor, optimized for low light level imaging. Day to Low light detection High frame rate, no latency Optimized for mobility applications Mini display
- Application / Industry: Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Monochrome / Color: Monochrome, Color
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Thanks to the integrated 7.62 cm TFT color display and Li-Ion batteries, the inspection camera PCE-DHM 10 can be PC-independent and therefore used completely mobile. Being equipped with 8 white LEDs increases the inspection camera up to a 500-fold size and thus captures even the
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Still, Video
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
-
Supplier: NAC Image Technology
Description: Single or multi-camera head high speed color video system
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Maximum Frame Rate: 10000 fps
-
Supplier: Nikon Metrology
Description: Nikon has added the high speed DS-Vi1 color microscope camera to its market-leading range of Digital Sight cameras for microscope imaging. The DS-Vi1 offers high frame rates and increased sensitivity for both multiple live image and sharp still image capture, making it ideal for high
- Application / Industry: Scientific / Research, Other
- Camera Function: Still
- Horizontal Resolution: 1200 lines
- Maximum Frame Rate: 27 fps
-
Supplier: Vision Research
Description: All Phantom Miro cameras are small, lightweight, rugged digital high-speed cameras packed with advanced features. The cameras have features previously available on cameras at twice the price, are easy to learn and use, and address applications in a wide variety of
- Application / Industry: Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 8 to 1200 lines
- Maximum Frame Rate: 1380 to 325000 fps
-
Supplier: KEYENCE
Description: CV-S200MH (CV-S200M) Small Digital 2-million-pixel Black-and-white Camera (Camera Section)
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Still, Video
- Horizontal Resolution: 1600 lines
- Maximum Frame Rate: 30.6 fps
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means
- Application / Industry: Scientific / Research
- Camera Function: Still, Video
- Horizontal Resolution: 480 to 1200 lines
- Maximum Frame Rate: 30 fps
-
Supplier: KEYENCE
Description: XG-H2100M Digital High-speed Monochrome Camera with 21 million pixels
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Still, Video
- Horizontal Resolution: 5104 lines
- Maximum Frame Rate: 9.1 fps
-
Supplier: NBK America LLC
Description: LiLz Gauge allows you to visually inspect remote locations from your office or home with an IoT camera that requires no power or electrical ins tal lat ion. Our IoT camera has a battery life of three years when photo shooting three times per day*. It can be easily installed anywhere
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Still
- Horizontal Resolution: 480 lines
- Performance: Outdoor Rated
-
Supplier: Vision Research
Description: capture unpredictable events Introducing the third generation of Phantom Miro cameras. Small, lightweight, rugged and packed with advanced features. The most accessible high-speed cameras available today, the Miro M / LC-Series cameras are ideal for a huge variety of
- Application / Industry: Industrial, Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 64 to 1920 lines
- Maximum Frame Rate: 730 to 250000 fps
-
Supplier: Vision Research
Description: includes our proprietary widescreen 1280 x 800 CMOS sensor, which allows you to keep moving targets in the frame longer and see more of the event you are recording. The wide sensor also enables true 1280 x 720 HD images from a 1Mpx camera. With the v711, you can achieve a maximum speed
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 8 to 800 lines
- Maximum Frame Rate: 7530 to 1.40E6 fps
-
Supplier: Vision Research
Description: view with our custom-designed 2560 x 1600 pixel CMOS sensor. The aspect ratio of the Phantom v341 allows you to keep moving targets in-frame longer and see more of the event you are recording. This "range ready" camera has dual power inputs to protect your data in case of power failure
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 64 to 1600 lines
- Maximum Frame Rate: 800 to 61800 fps
-
Supplier: Photron
Description: ,125fps, 1920x1080 full HD resolution at frame rates up to 1,500fps and recording rates up to 75,000fps at reduced resolution. The system utilizes a high performance CMOS image sensor to provide excellent light sensitivity allowing high speed recordings to be made with the minimum of
- Application / Industry: Industrial, Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 256 to 1920 lines
- Maximum Frame Rate: 75000 fps
-
Supplier: Photron
Description: The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000 frames per
- Application / Industry: Industrial, Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 256 to 2048 lines
- Maximum Frame Rate: 750 to 67500 fps
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Application / Industry: Broadcast, Industrial, Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 480 to 6600 lines
- Maximum Frame Rate: 30 to 8500 fps
-
Supplier: Photron
Description: The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that
- Application / Industry: Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 640 to 1280 lines
- Maximum Frame Rate: 4800 to 750000 fps
-
Supplier: Photron
Description: resolution, to 6,400 fps. This makes the UX100 a small and lightweight camera ideally suited for applications as varied as fluidics, life sciences or ballistic testing. A global shutter provides blur free imagery with a minimum shutter speed of 1µs with 12-bit pixel depth (36-bit for the
- Application / Industry: Scientific / Research, Other
- Camera Function: Video
- Horizontal Resolution: 640 to 1280 lines
- Maximum Frame Rate: 1000 to 800000 fps
-
Supplier: Nikon Metrology
Description: DS-Ri2 microscopy digital camera equipped with a Nikon digital SLR camera FX-format CMOS sensor optimized for microscopy. Benefits & features One-shot capture of high-definition color images DS-Ri2 offers 16.25 megapixels. The newly equipped CMOS sensor for Nikon FX
- Application / Industry: Scientific / Research, Other
- Camera Function: Still
- Horizontal Resolution: 3264 lines
- Maximum Frame Rate: 6 fps
-
Supplier: Nikon Metrology
Description: DS-Qi2 microscopy digital camera equipped with a Nikon digital SLR camera FX-format CMOS sensor optimized for microscopy. Benefits & features High sensitivity and low noise The newly developed 16.25-megapixel monochrome CMOS sensor for the monochrome digital camera
- Application / Industry: Scientific / Research, Other
- Camera Function: Still
- Horizontal Resolution: 3264 lines
- Maximum Frame Rate: 45 fps
-
Supplier: PHOTONIS Technologies SAS
Description: Cricket is a plug and play adaptor designed to convert any scientific camera into an intensified camera. Plug-and-play adapter 1 µlx sensitivity Broad spectral range Description Photonis´ Cricket enables your camera to capture
- Photocathode Material: Other
Find Suppliers by Category Top
Featured Products Top
-
the Sigmascreening IP portfolio and algorithms, including new features in the biomechanical elements that will extend the superior imaging quality and consistency achieved today with Teledyne’s unparalleled Xineos series of CMOS-based mammography detectors. The unique combination of (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
) -- Teledyne Lumenera, a Teledyne Technologies [NYSE:TDY] company, and manufacturer and developer of digital cameras for industrial and scientific imaging applications, is pleased to announce the release of its new Lt Series USB3 cameras. With robust compact enclosures and fully-locking USB3 connectors (read more)
Browse CMOS Cameras Datasheets for Teledyne Lumenera -
New USB3 vision interface board level cameras engineered for embedded vision systems Teledyne Lumenera expands its Lt Series USB3 camera portfolio leveraging the latest rolling shutter Starvis CMOS sensors and global shutter Pregius CMOS sensors from Sony (read more)
Browse CMOS Cameras Datasheets for Teledyne Lumenera -
Shutter CMOS sensors. The latest cameras are capable of large full well capacity and bring increased dynamic range to the Lt Series camera portfolio. This, in combination with larger pixel sizes, allows for high (read more)
Browse CMOS Cameras Datasheets for Teledyne Lumenera -
See3CAM_50CUGM is a 5MP high-sensitivity fixed focus camera based on the Sony Pregius IMX264 CMOS sensor. With back (read more)
Browse CMOS Cameras Datasheets for e-con Systems™ Inc -
over 80 high-performance scientific and industrial grade board-level and enclosed cameras, as well as cost-sensitive high volume solutions to fit your specific application and budgetary requirements. Rely on Lumenera's expertise for timely modifications, ranging from small hardware and software (read more)
Browse CCD Cameras Datasheets for Teledyne Lumenera -
various applications, and the challenges associated with camera technology. Furthermore, we will delve into how the See3CAM_50CUG camera from e-con Systems addresses these challenges and (read more)
Browse CMOS Cameras Datasheets for e-con Systems™ Inc -
traffic, tolling, ophthalmology, life sciences, metrology, high-speed inspection, machine vision and NIR applications. A scientific-grade variant is available for the most demanding life science applications. The Lt665R can also be customized to suit OEM designs. Lt665R Camera Product (read more)
Browse CCD Cameras Datasheets for Teledyne Lumenera -
it as a good choice for Near-Infrared (NIR) imaging. This industrial-grade camera is ideally suited for a variety of applications including unmanned vehicles, surveillance, traffic, tolling, high-speed inspection and machine vision. A scientific-grade variant is available for the most demanding life (read more)
Browse CCD Cameras Datasheets for Teledyne Lumenera -
New high resolution USB3 cameras engineered to meet the challenges of modern vision systems Teledyne expands its camera portfolio with new high?resolution Lt Series USB3 cameras for use in diverse machine vision applications. Ottawa, CANADA (read more)
Browse Video Cameras Datasheets for Teledyne Lumenera
Conduct Research Top
-
Five crucial features that highlight the advantage of CMOS camera
Over the past two decades, CMOS cameras have evolved - enabling better performance in applications used in scientific research, medical imaging, industrial inspection, etc. But what makes them perfect for these industries - how do CMOS cameras actually work? Get insights on their use cases and five
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
the needs of scientific and technical markets for quantitative imaging cameras, we designed and built the SpectraCAM84/86. The SpectraCAM84/86 is a line of scientific cameras with true random pixel selection and integration. At the heart of the SpectraCAM is the RACID84/86 imager. The Random Access
More Information Top
-
Comparison of EM-CCD and scientific CMOS based camera systems for high resolution X-ray imaging and tomography applications
5.5 deep cooled scientific CMOS camera that can be cooled to −30◦C however, it was not available for this experiment [13].
-
Products: Laser Technik Journal 1/2011
Features: This scientific CMos camera for oEM customers is ideal for a wide variety of scientific and industrial applications includ- ing semiconductor inspection, failure analy- sis, X-ray scintillator readout, fluorescence microscopy and high speed/high resolution imaging.
-
http://www.scientifica.uk.com/download-document/category/20-distributor-brochures?download=212:andor-neo-brochure
These scientific CMOS cameras are not a small step, but a quantum leap, that will open up new possibilities of what can be studied in fast cellular processes, rapid screening, and super-resolution imaging.” .
-
Photonics West 2012: Day 1 Report
Raptor Photonics showcased the OSPREY, a high-performance, cooled 4.2-megapixel scientific CMOS camera .
-
Raptor Photonics Ltd Launches A New High Performance 4.2 Megapixel Cooled Scientific CMOS Camera
Raptor Photonics Ltd Launches A New High Performance 4.2 Megapixel Cooled Scientific CMOS Camera .
-
Raptor Photonics Ltd. Launches A New High Performance 42 Megapixel Cooled Scientific CMOS Camera
Launches A New High Performance 4.2 Megapixel Cooled Scientific CMOS Camera .
-
Hamamatsu Introduces The ORCA-Flash 4.0 Scientific CMOS Camera With High Sensitivity, High Resolution, And Fast Readout
Hamamatsu Introduces The ORCA-Flash 4.0 Scientific CMOS Camera With High Sensitivity, High Resolution, And Fast Readout .
-
11.30.11 -- Growing Impact Of NIR To Biophotonics
Raptor Photonics Launches New, High-Performance 4.2-Megapixel Cooled Scientific CMOS Camera .
-
Quantitative and dynamic measurements of biological fresh samples with X‐ray phase contrast tomography
The X-ray detector is a visible-light conversion type imaging detector composed of a beam monitor (BM5; Hamamatsu Photonics, Japan) and a scientific CMOS camera ORCA Flash 4.0 (2048 Â 2048 pixel format, 6.5 mm pixel size; Hamamatsu Photonics …
-
Products: Laser Technik Journal 2/2014
Scientific CMOS Camera .