-
Description: TESCOM™ 20-1100 Series regulator with lightweight aluminum construction is designed for onboard compressed natural gas (CNG) vehicles 7 liter engines and larger. Offers higher flow capacity than the 20-1000 Series and accessory options such as solenoid valve and pressure
- Controlled Pressure Range: 49 to 145 psi
- Regulator Size: 0.3125 to 0.5 inch
- Valve Size: 0.3125 to 0.5 inch
- Number of Ports/Ways: 3
-
Supplier: Process Sensing Technologies USA
Description: mA output Traceable 13-point calibration certificate 450 bar (6527 psi) pressure rating Low cost of ownership and easy maintenance with sensor exchange program 3/4” UNF industry standard process connection EN 10204 3.1 material certification Moisture in gases and liquids Integral
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Transmitter
-
Supplier: Process Sensing Technologies USA
Description: in hazardous areas. The unit’s robust housing protects the electronics from harsh environmental conditions. Based on Michell’s Ceramic Metal-Oxide Moisture Sensor, the Easidew PRO I.S. gives long term stability and a fast response to changes in moisture. With high-volume manufacturing
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Transmitter
-
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 58.01508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 58 psi
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: membrane Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: 0.73 to 14.50377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.69618096 to 14.5036839357197 psi
-
Supplier: ifm efector inc.
Description: harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: -14.6 to 232.06032 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -12.6182799 to 232.0589429715152 psi
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection
- Working Pressure Range: 0.07251885 to 1.45049905 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.069618096 to 2.32115975 psi
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style THTPressure port Axial portSupplier Angst+Pfister
- Working Pressure Range: 1.0152639 to 145.0377 psi
- Accuracy: 1.3 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: RS Components, Ltd.
Description: Norgren 0882400000000000 Pressure Sensor
- Working Pressure Range: 580.1508 to 6,091.5834 psi
- Vacuum Range: 315,119.5983599998 torr
- Operating Temperature: 185 F
- Measurement Type: Gauge, Vacuum
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Female
- Working Pressure Range: -14.736 to 300 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: standard configurations available, customized adaptations can also be considered. Kavlico’s P1A Ceramic Capacitive Pressure Sensor incorporates the latest generation sensing elements with state-of-the-art ASICs. Designed to withstand harsh environments, it features superior EMI
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351386-MPX4250D Category: Sensors, Transducers - Pressure Sensors, Transducers Series: MPX4250 Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 125 Output Type: Analog Voltage Output:
- Working Pressure Range: 36.26 psi
- Accuracy: 1.4 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2301C is a high temperature piezoelectric charge mode pressure sensor with a sensitivity of 0.35 pC/psi. Offered with a measurement range from 100 to 15,000 psi, the series 2301C utilizes a stable quartz sensing element for reliable operation in temperatures up to
- Signal Output: Analog Voltage
- Sensor Technology: Piezoelectric
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: DIFFERENTIAL,A-PKG,+/- 30IN PRESSURE SENSOR
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned, multi-order
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The KP465 is a high-precision miniaturized digital absolute pressure sensor using a capacitive sensing principle. It converts pressure into a 10-, 12- or 14-bit digital value transmitted via SPI interface and integrates an on-chip temperature sensor. It also features a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Endress + Hauser – Sensors & Components
Description: DIFFERENTIAL PRESSURE SENSOR USD50B For accurate measurements and differential pressure monitoring The differential pressure sensors USD50B with piezoresistive sensor and welded metal diaphragm are typically used in process and environmental industries.
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP235 analog absolute pressure sensor for advanced automotive, industrial and consumer markets The KP235 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Cable Glands Datasheets for Conax Technologies -
a temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
More Information Top
-
LPG/CNG Time Advance Processor from LC Electronic Co.,Ltd., China
• CNG Pressure Sensor .
-
LPG/CNG Conversion Kits from LC Electronic Co.,Ltd., China
• CNG Pressure Sensor .
-
Connector from LC Electronic Co.,Ltd., China
• CNG Pressure Sensor .
-
Tube Pump Exporters, Tube Pump Selling Leads (Page 11)
CNG pressure sensor 9.
-
Engine Management for MultiFuel® plus Compressed Natural Gas Vehicles
The CNG Kit consists of CNG Tank, safety valve, refueling valve, Shut-Off valve, CNG Pressure Regulator, CNG Rail, CNG Injectors, CNG Tank Pressure Sensor , CNG Relay Box and CNG Switch (that has the CNG Preference Switch, CNG Lamp, Liquid Fuel Lamp …
-
Systems, Software and Services Process Improvement
Moreover, four hardware components have already been added to the library: In-Tank Temper- ature Sensor, CNG High Pressure Sensor , On-Tank Valve (Actuator), and Tank ECU (Control Unit).
-
laser level sensor zyt lds 0060,China laser level sensor zyt lds 0060 Manufacturers, Suppliers - ECOL
• cng pressure level sensor .
-
Uniform Provisions Concerning the Approval of: I. Specific Components of Motor Vehicles Using Compressed Natural Gas (CNG) and/or Liquefied Natural Gas (LNG) i...
Annex 4E – Provisions on the Approval of the CNG Pressure and Temperature Sensors .
-
Manufacturing Engineering and Process II
Air flow meter, 5. CNG Temperature and Pressure Sensor , 6.
-
A Study On the Determination of the Amount of Pilot Injection and Rich and Lean Boundaries of the Pre-Mixed CNG/Air Mixture for a CNG/Diesel Dual-Fuel Engine
The apparatus includes several sensors, e.g., CNG temperature and pressure sensors , inlet air temperature and pressure sensors, crankshaft position sensor and rack location feedback sensor.
Indicates content that may require registration and/or purchase.