-
Supplier: XOMOX (A Crane Co. Company)
Description: is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 35
-
Supplier: Clippard
Description: Check Valve, #10-32 Ports
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: RS Components, Ltd.
Description: 2"F X 2"F Double Check Valve
- Pressure Rating: 145.0377 psi
- Media Temperature: 185 F
- Features: Check Valves, Other
- Material Of Construction: Polypropylene (PP)
-
-
Supplier: Asahi/America, Inc.
Description: The Asahi/America ball check valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. It may be installed vertically or horizontally. Also available as foot valve for suction side of pump.
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Check Valves, Manual / Hand, Other
- Material Of Construction: PVC, PVDF, Polypropylene (PP)
-
Supplier: HAWE North America Inc.
Description: The check valves type CRK and CRB are used to block the flow in one direction and allow free flow in the opposite direction. The check valve type CRK is a spring pre-loaded ball seated valve and is intended to block the flow into the manifold, whereas type CRB is a
- Pressure Rating: 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Ball / Disk Check Valves
- Features: Check Valves, Mechanical Device
-
Supplier: McWane Plant and Industrial
Description: provides exterior indication of valve position. Spring-loaded closure device. 5. Stainless Steel Hardware - for corrosion resistance. 6. Body/Cover - Ductile iron for added strength and reduced weight. 7. Non-Clog Body Design - smooth contoured surfaces and 100% port area allows passage of
- Valve Size: 3 to 36 inch
- Connection Description: Bolt Flange
- Features: Check Valves, Other
- Material Of Construction: Ductile Iron
-
Supplier: Georg Fischer Piping Systems Ltd
Description: With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts
- Valve Size: 7.87402 inch
- Pressure Rating: 232.06032 psi
- Features: Check Valves
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') Purad Ball Check Valve
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Features: Ball Valves, Check Valves, Other
- Material Of Construction: PVDF
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined,
- Valve Size: 2 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Check Valves
-
Supplier: Spirax-Sarco
Description: WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM.
- Valve Size: 4.9212625 to 19.68505 inch
- Pressure Rating: 870.2262 psi
- Media Temperature: -58 to 482 F
- Number of Ports/Ways: 2
-
Supplier: Princess Auto Limited
Description: 1/2" NPT Line Check Valve
- Valve Size: 0.5 inch
- Pressure Rating: 5,000 psi
- Features: Check Valves
-
Supplier: Grinnell
Description: The GRINNELL Model 590 Check Valve is a compact, rugged swing-type unit providing water flow in one direction and preventing flow in the opposite direction. It is manufactured with a ductile iron body, nickel-plated seat and a stainless steel clapper assembly for sizes 2 to 8 inch
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Features: Check Valves, Mechanical Device
- Material Of Construction: Ductile Iron
-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston
- Features: Check Valves
-
Supplier: U.S. Plastic Corporation
Description: This 1-1/2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction
- Valve Size: 1.5 inch
- Features: Check Valves
- Material Of Construction: PVC
- Connection Description: Socket Weld / Solder
-
Supplier: Zurn Industries LLC
Description: The Zurn 2-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 2" Fire Check Valve Provide zone water check in a
- Features: Check Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • Solid CoCr alloy disc, fully guided for fast and full seating, even without spring. • High Cv. • Self-draining waterways.
- Valve Size: 0.5 to 4 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Check Valves
-
Supplier: HAWE North America Inc.
Description: The check valves type HR with hydraulic release, are designed as manifold mounting valves and are available in six sizes. These valves are used in hydraulic circuits with design related, leaking directional valves, as hydraulically actuated drain, or idle
- Pressure Rating: 10,152.639 psi
- Features: Check Valves, Mechanical Device
- Media: Hydraulic Fluid
- Material Of Construction: Steel
-
Supplier: RYCO Hydraulics, Inc.
Description: RYCO RCV BSPP Check Valves permit free flow of fluid in one direction and prevent flow in the reverse direction. The steel poppet valve with metal-to-metal seat is available in seven sizes from -0404 (1/4 inch) to -2424 (11/2 inch) with They are mounted in-line with BSPP ports
- Features: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: 2-Way Pilot Operated Check Valve
- Pressure Rating: 4,350 psi
- Valve Type: Cartridge / Manifold Valves
- Features: Check Valves, Control Valves
-
Supplier: Triangle Fluid Controls Ltd.
Description: The DFT® Basic-Check valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage,
- Features: Check Valves
-
Supplier: U.S. Plastic Corporation
Description: The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance,
- Valve Size: 0.125 inch
- Features: Check Valves, Nylon - Polyamide
-
Supplier: Atos North America
Description: HR, KR are check valves available as direct or pilot operated models. JPR are pilot operated check valves. Optional versions with decompression are available on request for some models of KR. Valves are designed to operate in hydraulic systems with hydraulic
- Valve Size: 0.6299216 to 0.9842525 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi.
- Features: Check Valves
-
Supplier: Lee Co. (The)
Description: This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 2.5 GPM. Features Diameter: 0.187 inches
- Valve Size: 0.187 inch
- Pressure Rating: 5,000 psi
- Features: Check Valves, Other
-
Supplier: WEH Technologies Inc.
Description: High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. The WEH check valves are especially designed for both liquid and gaseous media.
- Valve Size: 0.1574804 to 1.968505 inch
- Pressure Rating: 5,801.508 psi
- Media Temperature: -4 to 248 F
- Flow (Cv): 0.2 to 57.4
-
Supplier: WEH Technologies Inc.
Description: Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,000 psi
- Media Temperature: -40 to 185 F
- Number of Ports/Ways: 2
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Valve Type: Ball / Disk Check Valves
-
Supplier: Asahi/America, Inc.
Description: Asahi/America introduces the EL-PVDF swing check valve for use in electrolysis plants in high temperature sodium hypochlorite, chlorine gas, brine, and hydrofluoric acid applications. The purpose of the EL-PVDF material is to prevent the generation of blistering or cracking that can
- Valve Size: 2 to 4 inch
- Features: Check Valves, Manual / Hand, Other
- Material Of Construction: PVDF
-
Supplier: DeZURIK, Inc.
Description: the TF-1 Flat-bottom Duckbill Check Valve. The TF-1 requires minimal bottom clearance and the inherent geometry and construction of the TF-1 yields a stronger, more durable check valve. The TF-2 installs by slipping over the end of an exposed piece of pipe, and is
- Features: Check Valves
- Connection Description: Compression Fitting
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve offers higher flow capacity over our standard 855 Series valve. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal manifolds without the need for threads, O-rings, or sealants.
- Valve Size: 0.312992295 inch
- Pressure Rating: 4,061.0556 psi
- Features: Check Valves
-
Supplier: IDEX Health & Science
Description: Check valves for high pressure pumps come as complete assemblies. We also custom assemble balls and seats into cartridge or check valve assemblies per your specifications. Our check valves can operate to pressures up to 30,000 psi (2,068 bar). Check
- Pressure Rating: 15,000 psi
- Features: Check Valves
- Material Of Construction: Stainless Steel
-
Supplier: Victaulic Co. of America
Description: MATERIAL 300 PSI PRESSURE RATING 2-1/2 INCH IPS GROOVED X 2-1/2 INCH IPS GROOVED END CONNECTION 3.88 INCH END TO END DISTANCE VIC-CHECK[R] BRAND APPROXIMATE WEIGHT 3.6 LB WARRANTY 1 YEAR STANDARDS AND SPECIFICATIONS GASKETS UL CLASSIFICATION ACCORDING TO ANSI/NSF 61 NOMINAL SIZE - DECIMAL -
- Valve Size: 2.5 inch
- Pressure Rating: 300 psi
- Media Temperature: -30 to 230 F
- Agency: ANSI, NSF
-
Supplier: Watts
Description: Series 007 Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a bronze (1/2 to 2 in) body construction that is easy to maintain and service. Series 007 is ideal at referenced cross-connections identified as non-health
- Valve Size: 0.5 to 2 inch
- Features: Check Valves
- Valve Type: Double Check Valves
-
Supplier: Atos North America
Description: LID are cartridge valves for check function composed by a 2-way cartridge housed in a recess of standard dimensions and by a closing functional element called "cover". The cartridge is composed by a poppet hydraulically piloted by means of internal connections in the cover and sliding
- Valve Size: 0.6299216 to 3.149608 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 2
-
Supplier: Pneumadyne, Inc.
Description: fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Media Temperature: -20 to 160 F
- Flow (Cv): 0.09
Find Suppliers by Category Top
Featured Products Top
-
O’Keefe Controls Co. manufactures a robust line of small and miniature Disk-Type Check Valves, ideal for high cycle fluid-checking applications, incuding those requiring a high flow capacity. Capitalizing on these attributes, they are commonly used in (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
In miniature check valve applications where size and weight are a concern, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient solution. Available in sizes smaller than a penny, they are designed to fit into some other (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
For the myriad small and miniature industrial applications requiring free flow in one direction with reverse flow prevented, O’Keefe Controls Co. provides both In-line and Integral Check Valves. Engineered for accuracy, repeatability, and long (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
When prevention of reverse flow is required in small and miniature industrial applications, O'Keefe Controls Co. Ball Type Check Valves have become an industry standard. Known to be extremely reliable, they offer many advantageous features (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
TLW®: 2” to 24”, 150 to 2500 Class FLANGED CHECK VALVES: GLC®: 1” to (read more)
Browse Check Valves Datasheets for DFT Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
The DFT® model DLC® model check valve is one of many corrosion resistant, dependable, versatile, and economical spring-assisted, in-line non-slam check valves built for a wide range of applications 1/2" to 3" line size (read more)
Browse Check Valves Datasheets for DFT Inc. -
Available in sizes 2"–48" (50–1200 mm), the valves are constructed from high-strength ductile iron with ASME 125/150 flange drilling. Optional full flow-area elastomer linings are offered to enhance abrasion resistance in severe service (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
The Lee Company manufactures a wide variety of miniature, pre-tested cartridge check valves that offer proven reliability and performance. With almost one million valves successfully in service, some for over 20 years, Lee check valves set the standard for small size, light weight and proven (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
1/2” to 2”, have been certified lead-free to NSF/ANSI 61 by the methods prescribed in NSF/ANSI 372. Bonomi S250 series check valves feature a cold-formed 316 stainless steel body that gives users the highest Cv at the lowest cost. The metal forming process (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
DEVELOPMENT OF PRESSURIZED CIRCULATING FLUIDIZED BED PARTIAL GASIFICATION MODULE (PGM)
O2/ CO2 CHECK VALVE .
-
The effects of carbon dioxide addition to cheese milk on the microbiological properties of Turkish White brined cheese
CO2 Tank Check valve .
-
New low temperature process of CO2 recovery from natural gases
The Carbon dioxide supply line is equipped with check valve 5, CO2 turbine flowmeter 6 and a flow nozzle 7; after which the carbon dioxide is delivered into the methane line by means of the disperser 8.
-
Efficient direct ethanol production from cellulose by cellulase- and cellodextrin transporter-co-expressing Saccharomyces cerevisiae
Ethanol fermentation proceeded at 37°C for 96 h with mild agitation in 100-mL closed bottles, each equipped with a siliconized tube and check valve as a CO2 outlet.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41279/213480530-MIT.pdf?sequence=2
SCS/ECS loop) circulate the CO2 through the open check valve and return it to the vessel downcomer.
Indicates content that may require registration and/or purchase.