-
Supplier: Munters DH
Description: Munters DCM type Coalescer candles are designed to eliminate finest solids and liquid particles from wet gas flows. The candles have an integrated prefilter considerably increasing the cartridges lifetime. Munters DCM Coalescer candles are particularly effective at removing the finest
-
Supplier: WEH Technologies Inc.
Description: Coalescing filter for installation onboard CNG vehicles and in fueling stations Clean, filtered gases are essential to guarantee the proper function of components for vehicles and fueling stations when refueling with natural gas. The WEH® type TSF2 CNG coalescing filter was developed to remove
- Filtration Grade (Micron Rating): 1 µm
- Maximum Pressure: 3,000 psi
- Configuration: In-line
- Range: Micro Filtration
-
Supplier: Kaydon Filtration Corporation
Description: 851E filters utilize advanced coalescing technology to remove water and harmful particulates, ensuring delivery of clean diesel fuel and preventing costly damage and downtime. By efficiently eliminating contaminants, they extend component life and maintain diesel equipment performance-ideal for
- Application / Industry: Oil / Fuel
- Features: Other
-
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down your
- Technology: Coalescing
-
Supplier: Eaton
Description: Eaton Coalescer/Separator is a two-stage vessel designed for separation of liquid in the form of a fine mist or fog from a gas or vapor. The coalescer/separator is primarily used in applications where fine mists are encountered in processes involving cooling or condensation, flashing
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Accessorie Air Compressor Systems
Description: CleanAir™ coalescer filters remove water, dirt and oil from the system down to .01 micron.
- Filter Type: Coalescing
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down your
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down your
- Technology: Coalescing
-
Supplier: Kaydon Filtration Corporation
Description: Engineered for bulk diesel purification, our coalescer and separator elements deliver effective two-stage water removal without the need for additives or heat. The coalescer collects and merges dispersed water into larger droplets, while the separator prevents re-entrainment-ensuring
-
Supplier: AFC-HOLCROFT
Description: AFC-Holcroft offers multiple pre and post aqueous wash systems, designed to achieve the best cleaning results including, spray, dunk-spray, multi-stage belt and rotary drum. Aqueous wash systems are equipped with water treatment centers and high-efficiency coalescers. Pyro-Clean®
-
Supplier: Stoelting Cleaning Equipment
Description: chamber Oil coalescer Meets NFPA, JIC, NEMA, OSHA standards
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
Supplier: Serfilco, Ltd.
Description: Performance: Compressed Air Filters Features • Removes free water and oil • Removes water and oil vapors • Removes particles to one micron • Lowers dewpoint 25°F with dehydrated clay element 80°F with molecular sieve element • Pipe sizes from 1/4" to 2" NPT • Flow rates to 550 SCFM at 100 PSI
-
Supplier: Accessorie Air Compressor Systems
Description: Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed. KAT's are used where oil vapor and odor
- Maximum Air Volume: 1,000 SCFM
- Maximum Inlet Pressure: 200 psi
- Filter Type: Adsorbent
- Features: Other
-
Supplier: ASTM International
Description: Flushing Procedure for New Systems 9.5 Flushing Oil Charge 9.5.1 Cleaning of Filtration Devices 9.5.2 Cleaning of System Components 9.5.3 System Flushing 9.5.4 Draining of Flushing Oil 9.5.5 Displacement Oil 9.5.6 Interim Corrosion Protection 9.5.7 New Fluid Charge 9.5.8 Flushing of
-
Supplier: Houghton International, Inc.
Description: Cerfa-Kleen 5334 in ultra-sonic cleaning of fuel nozzle systems, vibratory deburring and barrel finishing operations.
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Other
-
Supplier: Hilliard Corporation (The)
Description: The separator is a hydrophobic screen element to be used in series downstream from the coalescer. Its function is to prevent coalesced water drops from being swept out of the vessel with the clean fuel before they drop into the sump.
- Type: Cartridge
- Additional Features: Duplex
- Filtration Product: Gasoline / Diesel
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: Air/Tak, Inc.
Description: AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 4,500 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 175 F
-
Supplier: Sanborn Technologies
Description: The Freddy Tramp Oil Separator The Freddy Tramp Oil Separator removes tramp oil and impurities from coolants and fluids in a variety of applications. Typical applications include machine tool sumps, aqueous parts washers and process fluids from quench tanks. The Freddy TOS is designed to run
- Removal Rate: 2 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Stoelting Cleaning Equipment
Description: chamber Oil coalescer Meets NFPA, JIC, NEMA, OSHA standards
- Vibration Frequency: 16 to 20 kHz
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
-
Supplier: Mercer International, Inc.
Description: enhances performance. Why is this important? Simply stated, large units have large coalescers which are difficult to lift and maneuver for cleaning. Removable, flat-plate coalescers with a herringbone coalescer plate configuration and built-in Chimney Zone settling
-
Supplier: GE ENERGY Air Filtration
Description: The AltairVega range of filter elements consists of four cleanable coalescer/filter elements, which offer superior coalescence performance and salt removal capabilities. Features & Benefits GT2 The GT2 filter/coalescer panel is designed to operate in the harshest conditions to protect
- Type: Bag
-
Supplier: Sullair Corporation
Description: SP model Oil/Water Separators are engineered molecular filtration solutions for condensate discharge problems. These units are designed for molecular filtration of condensate, including emulsified lubricant solutions. SP units have a 100% Performance Guarantee of less than 10 ppm oil carryover. SP
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Mercer International, Inc.
Description: Mercer International, Inc. offers a line of competitively-priced below ground oil/water separators for flows up to 75 gpm. Tanks are constructed of corrosion-proof polyethylene and can be buried up to 30" below grade. The coalescer used in this separator is a new "coalescer ball
-
Supplier: GE ENERGY Air Filtration
Description: The AltairNeptune range of filter elements consists of the cleanable HV1000 and HV1500 coalescer/filter bags, which offer superior coalescence performance and salt removal capabilities. Features & Benefits HV1000 The HV1000 is a high-efficiency bag filter consisting of synthetic laminated
- Type: Bag
-
Supplier: Stoelting Cleaning Equipment
Description: Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Supplier: LS Industries
Description: LS Industries Flow Thru Washers will revolutionize your cleaning operation. Just put your tank on the conveyer or monorail and you’re done. The conveyor/monorail moves the parts through the single or multi-stage cabinet. The pressure of the spray combined with the high temperature
-
Supplier: GE ENERGY Air Filtration
Description: AltairNeptune represents the very latest in gas turbine inlet protection technology for the marine environment. The system utilizes the familiar three-stage vane/coalescer/vane approach, but represents a superior level of salt and water removal performance compared to traditional systems.
- Separation / Filtration System: Bag-type Units (Baghouse)
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Wet
-
Supplier: Watts
Description: polyphenylsulfone (PPSU) coalescing media that withstands petroleum based cleaners, glycol anti-freeze and temperatures up to 240 degrees F and a fully serviceable design for inspection and cleaning.
- Applications: Other
-
Supplier: Marmon Industrial Water LLC
Description: The IGF ‘Stage’ System The “Induced Gas Floatation” Skim Tank Augmented by Gas Eductor is a revolutionary new system for separating heavy and light particles from a liquid stream. lt is created by combining a “Skim Tank” with a “Gas Eductor Flotation Unit” and a “Coalescing Pack” into one API tank.
- Equipment Type: Floatation System
- Applications: Other
-
Supplier: Indium Corporation
Description: Indium8.9E is an air reflow, no-clean solder paste specifically formulated to accommodate the higher processing temperatures required by the SnAgCu, SnAg, and other alloy systems favored by the electronics industry to replace conventional Pb-bearing solders. Indium8.9E offers unprecedented stencil
- Features: Other
-
Filler Alloys and Consumables - Medical Assembly Materials -- SAC305 Indium8.9E Pb-Free solder pasteSupplier: Indium Corporation
Description: Indium8.9E is an air reflow, no-clean solder paste specifically formulated to accommodate the higher processing temperatures required by the Sn/Ag/Cu,Sn/Ag, and other alloy systems favored by the electronics industry to replace conventional Pb-bearing solders. Indium 8.9E offers unprecedented
- Solder Alloy: Lead Free
- Joining Process / Product Form: Paste
-
Supplier: BioMicrobics Inc.
Description: StormTEE® litter control screens are ideally suited for the simple, affordable removal of trash/litter/debris and associated pollutants from stormwater flows in a variety of applications. These patented, self-cleaning deflector screens can be used alone or in conjunction with other devices,
- Features: All Clarifiers
-
Supplier: Munters DH
Description: absorbers (Flue Gas Desulphurization) Vertical gas scrubbers Gas cleaning devices in waste incineration plants Benefits Well established mist eliminator for medium velocity vertical flow scrubber applications Extremely low pressure loss Suitable for retrofit Flexible design – Rectangular,
-
Supplier: GE ENERGY Air Filtration
Description: Features & Benefits Exceptional salt removal performance in all environments leading to a reduction in turbine corrosion An extensive range of filter/coalescer options to match your specific application Robust construction and shock-resistant design tested to international military standards
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
Find Suppliers by Category Top
Featured Products Top
-
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Superior Oil-Water Separation for Real-World Applications MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Their modular design adapts seamlessly to new installations or retrofits (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
ALPHA OM-362, next-generation ultra-low voiding solder paste This lead-free, zero-halogen, no-clean paste can deliver less than 10 (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
. “The Kaydon skid has done a good job in cleaning up the water that was remaining in the system. All samples of lube oil are clean and bright.” Most refineries use (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
. “The Kaydon skid has done a good job in cleaning up the water that was remaining in the system. All samples of lube oil are clean and bright.” Most refineries use vacuum distillation (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation
More Information Top
-
SODIUM ALUMINOSILICATE FOULING AND CLEANING OF DECONTAMINATED SALT SOLUTION COALESCERS
ull-Scale Coalescer Cleaning Test .
-
CAUSTIC SIDE SOLVENT EXTRACTION AT THE SAVANNAH RIVER SITE OPERATING EXPERIENCE AND LESSONS LEARNED
Coalescer Cleaning .
-
Environmental Cost Criteria for Exploration & Production
De-oiler, typical Torbed Hydrocyclones -Retrofit POBMcost PWRINoextra wells Re-injectionof muds Hydrocyclone 'typical' Re-injection- Example Filter/ coalescer Cleaning drillingmuds Capex/tpa .
-
A Practical Guide to Compressor Technology 2nd Edition
First applied in the mid-1970s, these flow-optimized self- clean- ing coalescers (SCCs) represent mature low-life-cycle-cost best-technology solutions for reliability-focused users.
-
Albacora Leste Field Development?FPSO P-50 Systems and Facilities
Therefore, all production was directed through one coalescer while cleaning the other unit.
-
The outocompact SX approach to copper solvent extraction
Commercial coalescers for cleaning aqueous solutions are only effective when the O/A entrainment is in the range of 50–100 ppm.
-
OPERATIONS REVIEW OF THE SAVANNAH RIVER SITE INTEGRATED SALT DISPOSITION PROCESS - 11327
Attempts to chemically clean the coalescer provided only limited benefit.
Indicates content that may require registration and/or purchase.