Products/Services for Coast Guard Peri Jet Eductors
-
Ejectors and Eductors - (37 companies)Eductors are used to lift, pump, mix, and agitate liquids, granular solids, and slurries. They are sometimes called aspirators, Venturi pumps, or jet pump ejectors. Because eductors are non-mechanical, they do not include moving parts or require... -
Jet Pumps - (121 companies)Jet pumps are typically used for drawing water up from a well. These pumps can be used for either shallow or deep well configurations. Jet pumps, also known as ejector pumps, are devices capable of handling and transporting all forms of motive fluid... -
Machine Guards - (129 companies)Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between... -
Perimeter Guards - (62 companies)Perimeter guards and sonic perimeter guards are guardrails and security fences as well as safety devices that produce sound waves when a given perimeter is breached. Perimeter guards are typically used to monitor the perimeter around a machine... -
Fan Guards - (60 companies)Fan guards are used to provide a physical barrier around spinning fan blades to prevent accidental contact with fingers or other objects. They are typically constructed using metal wire or plastic. Fan guards are manufactured in a variety...
-
Ink Jet Printers - (447 companies)Ink jet printers project electrically charged droplets of ink onto a page. Types of ink jet printers include thermal and piezo. Image Credits: Digital Identification Solutions LLC|Videojet Technologies Inc. Printers are portable or stationary...
-
Security Guard Services - (50 companies)Security guard services provide and perform entrance and exit screening, personal and property security, emergency rescue and emergency management services, security patrols, and system monitoring. They may be armed or unarmed, stationary or mobile...
-
Blast and Jet Machine Components - (16 companies)Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
-
Protective Screens, Dividers and Sneeze Guards - (16 companies)Protective screens, dividers and sneeze guards are personal protective equipment that help reduce the spread of infectious disease. Protective screens, dividers and sneeze guards are separation devices that help prevent the spread of infectious...
-
Abrasive Jet and Waterjet Cutting Heads - (56 companies)Abrasive tools and water jet tools use a pressurized jet of water to cut or shape a variety of materials. Abrasive tools and water jet tools generate little heat, cut clean edges without any gasses or oils, and remove only small amounts of material...
Product News
-
Qualtek Electronics Corp.
Wire Form Fan Guards Qualtek fan guards come in various sizes and configurations, catering to different fan dimensions and applications. Their versatility makes them suitable for a wide range of devices, such as desktop computers, servers, power supplies, industrial machinery, and more. In addition to safeguarding users from potential injuries, our guards also play a significant role in prolonging the fan's lifespan. By acting as a barrier against dust, debris, and other contaminants, they prevent fan blades from... (read more)Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
Schmersal Inc.
Satech Modular Machine Guards Custom designed machine guards from this modular fencing system. Protecting your operators around machinery is critical to a safe and productive working environment. Satech 's Modular Machine Guards Solutions are durable and easy to install. Mix and match standard components for your custom solution: Framed fence panels. 2 different posts sizes,. 3 fastening systems,. Access door kits - hinged, sliding. Safety devices for door monitoring. Satech modular machine guarding systems are fully... (read more)Browse Machine Guards Datasheets for Schmersal Inc. -
QualiChem, Inc.
Q-GUARD 630 Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine, nitrites, or phenols. It is packaged in 310-gallon totes, 55-gallon drums, and 5-gallon pails. Product Features. Typical Characteristics. Appearance: Clear, light yellow liquid. Density: 8.89 lbs/gal. Film Type... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
Faztek, LLC
Perimeter Guards - keep employees safe Perimeter Guards. Protecting a machine or small area is easy, protecting a larger area can be too. Perimeter guards, or safety fences, are barriers used to keep employees clear of an area for safety, security, privacy, or to simply keep a work area looking clean and organized. This is great for applications including robot cells or when a guarding system cannot be attached directly to the machine. We understand people have variable, scalable perimeter guard needs. Choose from a selection... (read more) -
Faztek, LLC
Benefits of a Fully Framed Guarding Kit Upgrade your facility 's safety with our versatile, fully assembled guarding kits, designed for quick installation and long-term performance. Whether you 're securing machinery or defining work zones, our kits provide a reliable and flexible solution that adapts to your space. Our framework is constructed using our robust 1.5 " series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate... (read more) -
Schmersal Inc.
Key Transfer Guard Locking System With the SHGV-system, the trapped key determines whether the guard door can be opened or not. In the initial state, the trapped key is in a key-selector-switch which is usually located in a central control console where the stop function of the machine is. The key can only be removed from there when the machine is in the safe operating mode. The operator can then take the key from the console selector switch and insert it into the lock barrel of the guard door to open it. The key can only... (read more)Browse Keylock Switches Datasheets for Schmersal Inc. -
MOCAP LLC
Vinyl Collar Guard Bend Restrictors Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Prevents Kinking on Consumer and Industrial Hoses. Printable (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Ametek Solartron Metrology
Jet Series Pneumatic Push Probe – DJ/P Jet "J Type " probes are similar to standard pneumatic transducers except that actuation is by an inbuilt piston. High tip forces are available but as air is vented through a port close to the front of the probe, they have a lower IP rating. These probes will continue to operate even if the gaiter becomes punctured. DJ/P - Pneumatic Push. 2, 5, 10 & 20 mm measuring ranges. Actuation is by a built in piston, separate from gaiter. Same performance as standard Pneumatic probe. Click Here to see... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Acme Engineering Products
High Voltage Jet Type Electrode Steam Boilers High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV. The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. Exclusive Features. ACME has been manufacturing the CEJS high voltage jet boilers since... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
MarsMetal
Stackable Test Weight System for Jet Propulsion Laboratory A jet propulsion laboratory located in California that carries out robotic space and Earth science missions was faced with the challenge of continuously renting weights to conduct yearly testing of their 19 lifting devices. The MarsMetal Company was approached by the laboratory to solve this problem and provide a uniform solution that was stackable so the same weights could be used for all their testing. MarsMetal provided the laboratory with a steel stackable test weight system that eliminated... (read more)
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
(i) Verify that a hospital, qualified health-care professionals, and the nearest Coast Guard Coordination Center (or an equivalent rescue service operated by a state, county, or municipal agency) are available to treat diving-related medical emergencies;. .... • Eductors . .... evolved during charging into the collector mains, including sufficient steam pressure, and steam jets of sufficient diameter;. .... testing (e.g., OECD Test Guideline 414, ICH Guideline S5A, 1993), methods for peri - and post-natal…
-
Hydraulic Fracturing Operations: Handbook of Environmental Management Practices
No 10/277,276: Eductor circulated nut shell media filter. .... drilling muds, for creating a protective clay liner for hazardous waste landfills to guard against future groundwater .... • Other diffusion devices: These include jet aerators (which discharge a mixture of air and liquid through .... The geology of the Gulf Coast and the Great Lakes areas are best suited for these types .... monitoring of dust-producing activities over extended peri - .
-
Hanford Atomic Products Operation monthly report, January 1956
of a steam Jet eductor at the bottom of the relief. .... DECONTAMINATION PERI _4ANCE OF _EX. .... Agreement booklets covering the Hanford Atomic Metal Trades Council and the Hanford Guards Union were received from .... West Coast Area .
Indicates content that may require registration and/or purchase.