Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Protective Coatings, including Protective Coatings Specialist, which focuses on project management and planning, economic analysis, and specification writing, and Concrete Coating Inspector. Sherwin-Williams Corrosion Specification Specialists are available
- Features: Midwest US Only, North America, Specialty / Other, United States Only
- Services: Training / Consulting
-
Description: Good adhesion to the substrate Moderate chemical resistance Impact and thermal shock resistant Time proven technology and performance Recommended Applications Secondary containment Flexible masonry and drywall coating Lab and processing area floor and wall
- Thickness: 0.025 to 0.08 inch
- Industry / Application: Cement / Concrete, Flooring
- Function: Corrosion, Impact, Secondary Containment
-
Supplier: AMPP Resources
Description: personnel, the preparation and review of inspection documents, basic inspection practice, the inspection of conventional and specialty coating and lining materials, the unique inspection requirements of various facilities and structures, safety, field test
-
-
Supplier: Accuris
Description: Coatings and Linings for Immersion Service
-
Description: EnviroLastic CR965 is a 100% solids spray applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. CR965 can be applied at thicknesses of 30-250 mils in multiple passes during a single
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: -20 to 170 F
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Accuris
Description: Industrial Coating and Lining Application Specialist Qualification and Certification
-
Supplier: AMPP Resources
Description: CICS are compilations of papers and articles from NACE topical symposia and conferences, Materials Performance magazine, Corrosion, book proceedings, and technical committee reports. Use and Application of Powder Coatings 2001 by NACE, 8-1/2" x 11", softbound, 15
-
Supplier: Accuris
Description: COATINGS AND LININGS CICS - COATING SYSTEMS USED IN CONJUNCTION WITH CATHODIC PROTECTION
-
Supplier: Accuris
Description: Bitumen coatings and linings for steel pipes, fittings and vessels
-
Supplier: AMPP Resources
Description: $15 CLEARANCE FOR C2021--VALID APRIL 19-30, 2021 (while supplies last) This text offers composite factual and quantitative data on the performance of various materials commonly used as coatings and linings. It examines safety, surface preparation, curing, inspection,
-
Supplier: AMPP Resources
Description: CICS are compilations of papers and articles from NACE topical symposia and conferences, Materials Performance magazine, Corrosion, book proceedings, and technical committee reports. 2001 by NACE Press, 8-1/2” x 11”, softbound, 18 papers
-
Supplier: CSA Group
Description: covers both new construction and maintenance works of tank internal coating and lining as well as the repair of defective and deteriorated systems. ISO 16961:2015 also provides the minimum requirements for shop performance testing of the coated/lined samples
-
Supplier: ASTM International
Description: Standard Terminology Relating to Protective Coating and Lining Work for Power Generation Facilities
-
Supplier: ASTM International
Description: 1.1 This practice establishes procedures for the evaluation of the resistance of industrial protective coatings to immersion in chemicals. 1.2 Linings are a particular type of coating intended for protection of substrates from corrosion as a result of continuous or intermittent
-
Supplier: AkzoNobel N.V.
Description: Our complete range of high performance linings products are proven to provide long term protection, reducing process downtime and providing essential protection against some of the world™s aggressive industrial cargoes™ across a wide range of temperatures.
- Industry: OEM / Industrial
- Features: Protective
-
Supplier: ASTM International
Description: polymerized asphalt, polymer, mastic, and emulsion coatings and asphalt and concrete pavements and linings are included. Two-step classification procedure is used to describe post-applied coatings, pavings, and linings. The first
-
Supplier: ASTM International
Description: 1.1 This guide is intended to aid the coating specification writer in selecting and specifying the appropriate inspection requirements. It indicates the inspection requirements that may be employed for each of four service environments including mild, moderate, severe, and
-
Supplier: NACE International
Description: This standard sets forth guidelines for the application of quality protective coating systems to properly prepared concrete surfaces. Information is intended as a guide for personnel who prepare specifications, standards, and procedures for the coating or lining of
-
Description: This standard sets forth guidelines for the application of quality protective coating systems to properly prepared concrete surfaces. Information is intended as a guide for personnel who prepare specifications, standards, and procedures for the coating or lining of
-
Description: that includes all aspects of surface preparation and coating application for steel and concrete surfaces of complex industrial structures. The intended audience includes personnel involved in developing education and certification programs for the training and
-
Supplier: NACE International
Description: Describes a formal system of training and qualification that was developed to aid in recognizing the essential qualifications of craftsmen engaged in abrasive blasting and the application of modern coatings and linings systems. Key words: blast cleaning, protective
-
Supplier: NACE International
Description: that includes all aspects of surface preparation and coating application for steel and concrete surfaces of complex industrial structures. The intended audience includes personnel involved in developing education and certification programs for the training and
-
Description: entity in the railcar industry that employs personnel to inspect railcar coatings and linings. This standard provides recommendations that assist employers in identifying the basic requirements for the in-house training, testing, and qualification of personnel who perform
-
Description: Provides guidelines specific to the rail industry for the in-house training and employer-administered qualification of coatings inspectors. Includes recommended criteria for the qualification of employees for coating inspection, as well as a list of training topics and
-
Supplier: CSA Group
Description: handling and storage of riser pipes before and after surface preparation and coating application.
-
Supplier: AGC Chemicals Americas, Inc.
Description: Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable
- Cure / Dry Temperature: 340 F
- Features: Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Industry: Food and Beverage, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: McWane Plant and Industrial
Description: water, reclaimed water, and select sewage applications. Why Choose Cement-Mortar Lining? Cement-mortar lining is the standard for ductile iron pipe interiors, offering a proven barrier against corrosion and enhancing flow efficiency. Our linings are: Standard
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping
-
Supplier: Valspar Corporation (The)
Description: based coatings for improved flexibility and resistance to alkaline products Phenolic based coatings provide acid and solvent resistance Rust inhibitors and size coats Non-BPA* technologies Product Range Interior and exterior of paint can bodies, ends Paint
- Substrate: Aluminum, Steel
- Features: Coating
- Industry: Food and Beverage
- Type: Powder Coating
-
Supplier: NACE International
Description: inspecting, rating, and documenting the condition of interior coatings and linings in tank cars. Additionally, procedures for determining disposition of coatings/linings in various stages of distress are outlined, as well as a mechanism for constructive
-
Description: in immersion service as a tough, flexible, impact resistant, waterproof coating and lining system. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: -20 to 160 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Georgia-Pacific Corporation
Description: marine coatings. The coatings industry is a large market for tall oil fatty acid (TOFA) products from GP Chemicals. TOFA is used to make alkyd resin and epoxy resin for paint and other coatings. Tissue/Towel Coatings GP Chemicals offers our Navigator™ Yankee
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Food and Beverage
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
tarpaulins and truck covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better moisture (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection. Applications: Commonly (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
Mechanical: Tools, ceramic bearings, and industrial valves. Chemical: Corrosion-resistant coatings and packing balls (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Optimize Heat Treatment with Isotech's Electra Series Isotech's Electra Series furnaces provide an innovative solution for the Tool & Die, Ceramic, Laboratory, Powder Metallurgy, and Thermal Coating industries. The unique "piggy back" design offers a complete heat (read more)
Browse Ovens (industrial) Datasheets for Isotech, Inc. -
a material for coatings and linings. Applications include: Rigid or flexible printed circuit boards Heat-resistant insulating tape and laminated tubing Interposers Steel plate laminates Pump coatings Corrosions-resistant coatings (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Intumescent coatings. These coatings imbue fabrics with enhanced thermal resistance, durability, and versatility. Commonly used in insulation jacketing and blankets, coated fabrics are pivotal in industries requiring robust thermal management (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. Whether you are looking for gaskets or seals that offer resistance against heat and chemicals, or you are looking for versatile materials, like refractory cements, coatings, and moldables, to (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
shapes and moving equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Fluoropolymer Coatings for Plastics
widely used for coatings and linings in chemical, oil and gas, textile, paper, and plastics industries
-
Lumiflon Coated Beach-Themed Mural On Florida Tank Wins Tank Of The Year Contest
Every year, Tnemec Company Inc., an industry-leading manufacturer of coatings and linings, holds its Tank of the Year Contest
-
Spray Urethane Coatings with Hydrophobic Polyols
Since their introduction by researchers at Texaco Chemical Company in the mid 1980s, 1 spray polyurea coatings have gained widespread acceptance in the coatings market. Spray polyurea is advantaged. over alternative coatings technologies such as epoxies and acrylics because of its extreme
-
The Use of Optically Activated Pigmented Epoxy Systems in Water Storage Tanks (.pdf)
Optically Activated Pigmented (OAP) coating systems have become a requirement in marine ballast tank applications due to their ability to assure correct application of epoxy linings. In steel and concrete water storage tanks the use of this same technology can aid in eliminating holidays
More Information Top
-
States > Illinois > State > Register > 2010 > [32 IL Register 709] 07/09/2010
Can Coating Line .
-
States > Illinois > State > Register > 2010 > [32 IL Register 930] 10/01/2010
Can Coating Line 211.880 .
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle B - Air Pollution > Chapter I - Pollution Control Board > [35 Ill. Adm...
Cross-Line Averaging to Establish Compliance for Coating Lines .
-
States > Ohio > State > Regulations > 3745 - Ohio Environmental Protection Agency > [OAC 3745-21] 021 - Carbon Monoxide‚ Ozone‚ Hydrocarbon Air Qua...
(D) As used in paragraphs (B) to (K), (S), (U), (Y), (FF), (HH), (II), and (PP) of rule 3745-21-09 of the Administrative Code (pertaining to coating lines and printing lines) and in rules 3745-21-04, 3745-21-10, 3745 …
-
States > Illinois > State > Register > 2009 > [31 IL Register 1120] 11/20/2009
Generally, the proposal amends VOM content limitations and exclusions, requires that metal furniture and large appliance coating lines comply with application method limitations, and requires that subject coating lines implement specified work practices for cleaning materials and/or cleaning-related activities.
-
States > Illinois > State > Register > 2010 > [32 IL Register 205] 02/05/2010
Can Coating Line .
-
States > Illinois > State > Register > 2010 > [32 IL Register 402] 04/02/2010
Can Coating Line 211.825 .
-
States > Illinois > State > Register > 2010 > [32 IL Register 409] 04/09/2010
Cross-Line Averaging to Establish Compliance for Coating Lines 218.213 .
-
States > Illinois > State > Register > 2011 > [33 IL Register 401] 04/01/2011
Can Coating Line 211.880 .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 52] Approval and Promulgation of Impleme...
… Operations, Sections 218.204 Emission Limitations, 218.205 Daily-Weighted Average Limitations, 218.207 Alternative Emission Limitations, 218.208 Exemptions From Emission Limitations, 218.210 Compliance Schedule, 218.212 Cross-line Averaging to Establish Compliance for Coating Lines , 218.213 Recordkeeping and …
Indicates content that may require registration and/or purchase.