-
Supplier: Allen-Bradley / Rockwell Automation
Description: Networks and Communication Products, ControlNet Coaxial Repeater Module
- Form Factor: Rack Mount
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL ADAPTER, MMBX PLUG-MMBX PLUG, 50 OHM; Convert From Coax Type:MMBX; Convert From Gender:Plug; Convert To Coax Type:MMBX; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ATTENUATOR, SMA PLUG-JACK, 3DB, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:-; Impedance:50ohm; Connector Type:Attenuator; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Connector Accessory, Protective Cap with Chain, Huber BNC Series RF Coaxial Jack Connectors RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: industrial-grade hub provides reliability under almost any condition and can be securely mounted to most surfaces. Fully compliant with the SuperSpeed USB 3.0 specification, this industrial USB hub is backward compatible with USB 2.0 and 1.x specifications for simultaneous support of
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: RS Components, Ltd.
Description: Huber+Suhner 33_716-4310-50-2/133_WE
- Frequency Range: 7.5 GHz
- Features: Coaxial Connector, Coupling / Adapter
-
Supplier: RS Components, Ltd.
Description: Huber+Suhner Minibend 3 Coaxial Cable
- Cable Length: 0.250000135 ft
- Features: Cable Assembly, Other
- Gender: Male-Male
- Application: Networking
-
Supplier: RS Components, Ltd.
Description: Huber+Suhner 11_SMA-50-2-116/111_NE
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Richardson RFPD
Description: Huber + Suhner Part Number: 11 UHF-0-7-19/023 E
- Features: Coaxial Connector
-
Supplier: Richardson RFPD
Description: Coaxial PCB Connector 1x8A_82_MXPM-S50-0-2 Straight PCB jack Interface Standards HUBER+SUHNER MXPM STD (Patent US 8,360,807 / Patent pend.)
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Richardson RFPD
Description: Huber+Suhner part number: 23_716-50-0-3/003_-E
- Features: Coaxial Connector
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER coaxial inserts 1.0/2.3 are suitable for the insertion of mixed layout connectors DIN 41612 (pattern M). These inserts feature a slide-on coupling mechanism, which ensures a short connect-disconnect time. Impedance accuracy, fast and easy assembly as well as high reproducibility
- Frequency Range: 4 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337454-16_SMA-50-2-43/133_NE Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Connector Type: Plug, Male Pin Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Frequency -
- Frequency Range: 18 GHz
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351708-33_SMA-QMA-50-1/133_NE Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Fastening Type: Snap-On, Threaded Package: Bulk Frequency - Max: 18 GHz Standard Package: 1 Impedance: 50Ohm Body Material: Brass
- Frequency Range: 18 GHz
- Features: Coaxial Connector
-
Supplier: Richardson RFPD
Description: Huber + Suhner Part Number:RG 393 /U
- Application: RF
-
Supplier: Win Source Electronics
Description: Manufacturer: Huber+Suhner, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167619-11_SMPX-50-2-1/111 Connector Type: Coaxial Termination: Solder Contact Material: Copper Contact Plating: Gold Impedance: 50 Ω Frequency: 40 GHz Categories:
- Features: Coaxial Connector
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER series 9076 grounding kits enable reliable grounding of today’s usual corrugated copper tube and RG cables for radio transmitter antenna installations. Features Quick and easy installation No loose piece parts Low contact transition resistance (1 mΩ max.) Grounding cable AWG6 (16 mm2)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1218163-SF104/11SMA/11SMA/500MM Category: Cable Assemblies>Coaxial Cables (RF) Series: SUCOFLEX® Color: Blue Package: Bulk Length: 19.69" (500.00mm) Frequency - Max: 18 GHz Standard Package: 1 Style: SMA to SMA 1st Connector: SMA Plug 2nd Connector: SMA Plug
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Radwell International
Description: INTERFACE MODULE, CONTROLNET, ASCII, DUAL COAXIAL, HUB REPEATER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an external power
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: TelephoneStuff.com
Description: corresponding socket on hub/switch - Its Analog Tone Generator sends 1K Hz tone on all pins or selected single pin conductors - Its Digital Tone Generator sends Single Tone and Double Tone - LCD and "beep" indicator - RJ45/ RJ11/ COAX port protection from telephone line damage - Includes 4
- Cable: Coaxial
-
Supplier: RS Components, Ltd.
Description: Huber+Suhner 6701.01.B BNC Connector
- Power Rating: 0.4 watts
- Frequency Range: 1,000 MHz
- Connector Type: BNC
- Features: Other, RF Terminator
-
Supplier: HUBER+SUHNER AG
Description: connected only. BNT connectors are suitable for applications up to 3 GHz (inner coaxial line).
- Frequency Range: 3 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CABLE COAXIAL RG403 METER Product overview: SUCOFORM_86 from Huber+Suhner is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Impedance: 50 ohms
- Operating Temperature: -65 to 165 C
- Features: Cable Assembly, Other
- Standards / Certifications: RoHS
-
Supplier: Microchip Technology, Inc.
Description: convert the media of each. (The data rate cannot be converted. It is necessary to operate all nodes in the same network at the same data rate.) The Hubs can be expanded by connecting two or more TMC2005 chips. By setting one of 5 ports to open-drain output, the Hub can be expanded to
- Features: Other
- Package Type: Surface Mount
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER gas discharge tube protectors make the best of the traditional spark gap protection principle for general applications in electronics and are perfectly suited to RF coaxial line applications. Specially designed gas discharge tubes are a key feature. The available product range of
- Nominal Impedance: 50 Ohms, 75 Ohms
- Package Type: Connectorized
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector,
-
Supplier: Cable Depot Inc.
Description: RG58 for Wireless Hub Antenna with TNC Reverse Polarity Male to Male 8 feet RG58 works for lengths less than 25 feet but is not recommended for lengths greater than 25 feet. We are still working on getting LMR400 and LMR600 to support lengths greater than 25 feet. If you need a length greater
-
Supplier: SG Transmission
Description: SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force. Complete brakes can be supplied with or without a flange. Note: if an application where corrosion of the
- Torque Rating: 0.294985250737463 to 18.4365781710914 Ft-lbs
- Power: 0.00804132230941692 to 0.134022038490282 HP
- Operating Voltage: 12 to 24 volts
- Bore Diameter: 0.2362206 to 1.2598432 inch
-
Supplier: Microchip Technology, Inc.
Description: interfaces for FOTs Integrated coaxial transceiver supports dual-simplex as well as full-duplex communication Enables daisy chain topology and hub configuration with full-duplex communication on cPhy Supports ring topology(*) with dual-simplex communication on oPhy and cPhy Enables
-
Supplier: Visual Sound, Inc.
Description: broadcast or corporate studios, auditoriums, stadiums and theaters, airport or transportation hubs, distance learning, or medical imaging Small, lightweight, low power Use of Existing Fiber Lines Elimination of Ground Loops Secure Transmission for Tactical and Military Installations Immunity
Find Suppliers by Category Top
Featured Products Top
-
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
. In addition to traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Extrusion Services Datasheets for New England Tubing Technologies -
. Tipping: tapered tips, rounded ends, specific tip geometries, radiused, low-profile, atraumatic, and radiopaque ends can be added to aid in the insertion and guidance of devices. Hubbing & Flaring: expansion of the OD of the tube improves accessibility (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
, and braiding all types of round and flat wire. In addition to traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other (read more)
Browse Tubing Datasheets for New England Tubing Technologies
More Information Top
-
Journal of Aircraft > Experimental investigation of rotorcraft hub and shaft fairing drag reduction
The coaxial hub fairings had the same dimen- sions as the single-rotor elliptical hub fairing.
-
Integration network for wireless communication and CATV broadcasting with fiber‐optic star‐ring hierarchical structure
This network utilizes the hierarchical structure with the fiber hub (uplink and downlink both by fiber cable), the semifiberhub (uplink by fiber cable and downlink by coaxial cable), or the coaxial hub (uplink and downlink both by coaxial cable) to increase the …
-
Performance analysis of cellular mobile communicatons over multistar ring fiberoptic/coaxial catv networks
In our network we may use the fiber hub (up link and down link both by fiber cable), the semi-fiber-hub (up link by fiber cable and down link by coaxial cable), and the coaxial hub (up link and down link …
-
Cerberus: a laser interlock system using Arcnet
An active coaxial hub was chosen as this would be housed in the same rack as the PCand the use of optical fibre to make the short connection between the PC and the hub was considered unnecessary.
-
Alternator Pulley with Integral Overrunning Clutch for Reduction of Belt Noise
A small, well-controlled axial gap must be maintained between the coaxial hub and sheave; too small and contact and galling will occur, too large and the spring can fall into the gap, buckling the spring.
-
A dual‐frequency rectangular microstrip antenna with a circular slot
coaxial cable , or the coaxial hub uplink and downlink both by coaxial )cable to increase the system capacity effecti¨ely.
-
CT-guided transthoracic needle biopsy
Transpleural removable hub coaxial biopsy of peripheral nodule.
-
Percutaneous Image-Guided Biopsy
Note is made of the coaxial needle hub (arrow) near the skin stressing the importance of selecting a needle with an appropri- ate length.
-
Innovations through knowledge transfer
The load of all spokes with the same tensile force holds thereby the rim coaxially to the hub .
-
Removable hub needle system for coaxial biopsy of small and difficult lesions.
After removal of the hub , coaxial insertion of an outer 19-gauge needle is performed.
Indicates content that may require registration and/or purchase.