-
Supplier: Newark, An Avnet Company
Description: RF COAXIAL RELAY
-
Supplier: Newark, An Avnet Company
Description: REED RELAY, COAXIAL, 5V, THT; Contact Configuration:-; Coil Voltage:5V; Product Range:Micro-SIL 109 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:1A; Switching Voltage Max:200V
-
Supplier: Newark, An Avnet Company
Description: RF COAXIAL RELAY, SPDT, FAILSAFE, 0.25A (COIL), 12VDC (COIL), 3000MW (COIL), 26500MHZ, DC INPUT, PANEL MOUNT
-
-
Supplier: Newark, An Avnet Company
Description: RELAY (REED), 1 FORM A, 12 VDC, 550 OHMS WITH CO-AXIAL SHIELD (+125C OPERATE TEMP.)
-
Supplier: Accuris
Description: INTERCONNECTION OF SYSTEMS FOR TELEVISION TRANSMISSION ON COAXIAL PAIRS AND ON RADIO - RELAY LINKS
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a A/B Coaxial design N ports. Our coaxial A/B Coaxial electromechanical RF relay switch is rated for a maximum frequency of 1 GHz and a maximum power of 5 Watts (CW).
- Frequency Range: 0 to 1,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 50 dB
- VSWR: 1.6 :1
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a A/B Coaxial design BNC ports. Our coaxial A/B Coaxial electromechanical RF relay switch is rated for a maximum frequency of 1 GHz and a maximum power of 5 Watts (CW).
- Frequency Range: 0 to 1,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 50 dB
- VSWR: 1.6 :1
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a A/B Coaxial design BNC ports. Our coaxial A/B Coaxial electromechanical RF relay switch is rated for a maximum frequency of 1 GHz and a maximum power of 5 Watts (CW).
- Frequency Range: 0 to 1,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 50 dB
- VSWR: 1.75 :1
-
Supplier: Coto Technology
Description: Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C
- Normally Open (NO): 1
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
-
Supplier: Accuris
Description: RELAYS, RADIO FREQUENCY (COAXIAL), ESTABLISHED RELIABILITY, ELECTRICAL, HERMETICALLY SEALED, SPDT AND DPDT, DC TO 1 GHZ
-
Supplier: Coto Technology
Description: Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto's 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 15 volts
- Coil Resistance: 150 to 650 ohms
-
Supplier: Coto Technology
Description: Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's proprietary
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- DC Coil Voltage: 5 to 6 volts
- Coil Resistance: 150 ohms
-
Supplier: ValueTronics International, Inc.
Description: relays. Additional Features: RF Coaxial Switch DC to 6 GHz 24 VDC The Agilent 5180-8449 is an RF Coaxial Switch for the 85047A.
-
Supplier: Richardson RFPD
Description: SPnT Coaxial Switches DC to 6 GHz, DC to 20 GHz, DC to 26.5 GHz, DC to 40 GHz. Radiall’s TITANIUM switches are optimized to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 2.5
-
Supplier: Fairview Microwave Inc.
Description: this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6198 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SPDT
- Frequency Range: 0 to 10,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Electro Standards Laboratories
Description: 4.4 x 31.7 cm) WEIGHT: Approximately 7.0 lbs. (3.2 kg) FEATURES: Allows quick conversion and connection to any one of 8 RJ45 Cat6 interface devices from one COMMON COAX interface device. Two pins, of the RJ45 interface are switched via break-before-make electromechanical relays. Eliminates
- Number of Ports: 8 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Pasternack
Description: electro-mechanical relay switch is rated at a control voltage of 24 Volts, indicator voltage 32 and switching speed of 15ms. SMA Transfer electro mechanical RF relay switch features Indicators, Hot Switching with an isolation minimum of 60 dB. Transfer electromechanical relay
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: RS Components, Ltd.
Description: Coaxial Switch Relay SPDT 28V 18GHz
- Switching Speed: 20 ms
-
Description: IEC 61196-11:2022 specifies the general requirements of semi-rigid coaxial communication cables with polyethylene (PE) dielectric, including material and construction, IEC type designation, identification, marking and labelling, standard ratings and characteristics, requirements of finished
-
Supplier: Pickering Electronics
Description: The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss,
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 1 amps
-
Description: IEC 61196-11-1:2022 applies to coaxial communication cables described in IEC 61196-11. It specifies the layout and style for detail specifications for semi-rigid coaxial communication cables with polyethylene (PE) dielectric. Semi-rigid coaxial communication cables with
-
Supplier: Cytec Corporation
Description: The VM Series of switch modules are available as either VME size modules or VXI size B modules and include multiplexers, matrices, discrete relays and coaxial matrices.
- Number of Channels (Multiplexers and General Purpose Switches): 4
- Maximum AC Switching Voltage: 380 volts
- Maximum DC Switching Voltage: 500 volts
- Maximum AC Switching Current: 8 amps
-
Supplier: Cytec Corporation
Description: Low cost C-Size VXI Bus Switch Modules that utilize both Message and Register based operation. Available modules include Multiplexers, Matrices, Microwave Switches, Individual Form A and Form C Relays, Driver Modules, 50 Ohm Coaxial, Solid State and ECL Matrices.
- Number of Channels (Multiplexers and General Purpose Switches): 64
- Maximum AC Switching Voltage: 380 volts
- Maximum DC Switching Voltage: 500 volts
- Maximum AC Switching Current: 8 amps
-
Supplier: EA Elektro-Automatik Inc.
Description: application requires a terminated configuration. It builds on the design technology of the unterminated System 46. The System 46T accommodates up to eight terminated SPDT coaxial microwave relays and four terminated multi-pole coaxial microwave relays.
-
Supplier: Radiall
Description: An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return
- Frequency Range: 0 to 3,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 50 dB
- Switching Speed: 4 ms
-
Supplier: AMETEK Programmable Power
Description: coaxial tree and SMP6002 high-density (1x2) coaxial switch modules are designed for general purpose RF switching. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. Excellent crosstalk and isolation
- Operating Speed (Bandwidth): 900,000 kHz
- Switch Type: RF Switch
- Features: Switches
- Technology: VXITM Compliant
-
Supplier: Radwell International
Description: FLOW & TANK LEVEL METER, MODEL OCF 6.1, IP66 / NEMA 4X, -5 TO 140 DEGREE F, PZ32T LEVE SENSOR / PVC AND TEFLON / 32 FT RANGE (NON-STANDARD), 2 STANDARD RELAY, 100-240 VAC, 50/60 HZ, POLYCARBONATE ENCLOSURE, 25FT RG62AU COAXIAL CABLE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Remote Control Technology
Description: (1) Gateway P/N 80660G-001-001 (1) Node P/N 80660N-001-001 (2) Nema 4X Enclosures including 100-240 VAC universal power supply with 24 VDC output (2) Omni-Directional 6dB High Gain antennas with mounting brackets (2) Lighting/Surge arrestors (2) 25′ lengths of coaxial cable with “N” type
- Number of Inputs / Outputs: 6
- Operating Frequency: 900,000,000 Hz
- Operating Distance: 10,560 ft
- Receiver Display: None
-
Supplier: Tradeport Electronics Group
Description: Push button setting for all parameters Terminal block outlet panel Sweep operation for output voltage, phase angle and repetition cycle Up to 5 test settings stored in the momory Floating output Coupling mode selection by plugging the supplied coaxial connector to the selected port Easily
-
Supplier: IEEE Communications Society
Description: coaxial, and submarine cables; waveguides, communication satellites, and lasers; in marine, aeronautical, space and fixed station services; repeaters, radio relaying, signal storage, and regeneration; telecommunication error detection and correction; multiplexing and carrier techniques;
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Surface Mount Housing Color: Natural Includes: BORSCHT Functions, Ring
-
Supplier: AMETEK Programmable Power
Description: (2) 1X16 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot Implementations The VTI SMX-6xxx Series of high density non-blocking RF
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 220 volts
- Maximum Operating Speed (Bandwidth): 3,500,000 kHz
- Switch Topology: Multiplexers
-
Supplier: AMETEK Programmable Power
Description: isolation specifications The EX1200-6102 is a high-density SPDT RF switch module designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz along with short, low-loss
-
Supplier: Navitar, Inc.
Description: perpendicular to the polarizing medium. Usually fabricated from stretched plastic sheets with oriented, parallel bi-refringent crystals. Coaxial Illumination: Coaxial / on axis illumination is most effective when imaging flat specular surfaces. By integrating the coaxial
- Lens Type: Objective Lens
-
Supplier: Remote Control Technology
Description: 8, 4, 2, and 1 relay outputs (5A at 250V contact rating) in a NEMA 4x plastic enclosure Includes antenna, mount, and coaxial cable Replaces wire or conduit when repair or new installation is not possible or practical Performance Guaranteed The Short Range Wireless Switch Systems
- Number of Inputs / Outputs: 1 to 8
- Operating Frequency: 27,000,000 to 433,000,000 Hz
- Operating Distance: 1,050 ft
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
exceptional performance and broad applicability, the UIYCI3538A coaxial isolator has been widely used in the following fields: Communication Systems: In communication base stations, relay stations, and other communication facilities, the UIYCI3538A can (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYCC2528A2400T2500NF is a high-performance coaxial circulator meticulously crafted by UIY Inc., specifically designed for the 2400 to 2500 MHz frequency band. With its exceptional signal transmission capabilities and outstanding isolation performance, it has demonstrated robust (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
in microwave communication systems such as base stations, relay stations, and satellite communications, enhancing communication quality and stability. Radar Systems: Provides efficient signal transmission and isolation between radar transmit and receive units, ensuring (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Microwave Systems, offers the LMR Hardcase Tool Kit, expanding its portfolio of the full line of available LMR coaxial cables and connectors. The Amphenol Times Microwave Systems’ LMR Hardcase Tool Kit includes a crimp tool, prep tool, and cable cutting tool for connectors in the LMR-100 (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Applications: Wireless Communications: Signal isolation and protection in base stations, relay stations, repeaters, and other wireless communication systems. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
A divide-down RF source generation system for the Advanced Photon Source
These signals, plus sig- nals at the same frequencies from independent synthesiz- ers, are fed to an interface chassis where source selection is made via IocaUremote control of coaxial relays .
-
A divide-down RF source generation system for the Advanced Photon Source
These signals, plus sig- nals at the same frequencies from independent synthesiz- ers, are fed to an interface chassis where source selection is made via IocaUremote control of coaxial relays .
-
A test jig for measuring transistor current gain in the range 30-300 Mc/s
S, coaxial relay switch. . balanced resistors in collector and base paths are compared by feeding them via a coaxial relay switch S to a detector.
-
Multiplexing ATE channels for production testing at 2.5 Gbps
Coaxial relays Relay drivers .
-
A new frequency agile transmitter combining system for North American cellular
With the alternate to the control function there is no need for a coaxial relay because all 21 control channel frequencies are contained within the double width win- dow.
Indicates content that may require registration and/or purchase.