-
Supplier: Accuris
Description: Metallic Materials for Surgical Implants Part 4: Cobalt-Chromium- Molybdenum Casting Alloy
-
Supplier: Accuris
Description: Surgical implants. Specification for castings made of cobalt-chromium-molybdenum alloy
-
Supplier: Accuris
Description: Standard Specification for Cobalt-Chromium-Molybdenum Powder for Coating of Orthopedic Implants
-
-
Supplier: Accuris
Description: Cobalt based alloys for surgical implant applications - Part 1: Cobalt-chromium-molybdenum casting alloy
-
Description: ISO 5832-12:2007 covers the requirements for two wrought cobalt 28 chromium 6 molybdenum alloys used for surgical implants. The properties apply specifically to wrought bar, rod and wire.
-
Supplier: CSA Group
Description: ISO 5832-12:2007 covers the requirements for two wrought cobalt 28 chromium 6 molybdenum alloys used for surgical implants. The properties apply specifically to wrought bar, rod and wire.
-
Description: Specifies the characteristics of, and corresponding test methods for, cobalt-chromium-molybdenum casting alloy for use in the manufacture of surgical implants.
-
Supplier: CSA Group
Description: ISO 5832-4:2014 specifies the characteristics of, and corresponding test methods for, cobalt-chromium-molybdenum casting alloy for use in the manufacture of surgical implants.
-
Description: Implants for surgery -- Metallic materials -- Part 6: Wrought cobalt-nickel-chromium-molybdenum alloy
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-iron alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696) and nickel-chromium-cobalt molybdenum alloy (UNS N06617) in cold-worked annealed, hot-worked annealed, and hot-finished seamless pipe and tube
-
Supplier: ASTM International
Description: This specification covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059), low carbon nickel-chromium-molybdenum-copper alloy (UNS N06200), low-carbon
-
Supplier: ASTM International
Description: This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy (UNS R31233) in the form of a rod for wear applications and general corrosion service. The requirements for the chemical composition hardness and tolerance, tensile strength, yield strength, and
-
Supplier: ASTM International
Description: This specification2 covers rod of low-carbon nickel-chromium- molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059), low-carbon nickel-molybdenum- chromium-tantalum (UNS N06210), low-carbon nickel-chromium-molybdenum-copper alloy (UNS
-
Description: Implants for surgery -- Metallic materials -- Part 8: Wrought cobalt-nickel-chromium-molybdenum- tungsten-iron alloy
-
Supplier: CSA Group
Description: ISO 5832-7:2016 specifies the characteristics of, and corresponding test methods for, forgeable and cold-formed cobalt-chromium-nickel-molybdenum-iron alloy for use in the manufacture of surgical implants.
-
Supplier: Umicore Materials
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum steels and nickelbased alloys difficult to
-
Supplier: Umicore Metal Deposition Solutions
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum steels and nickelbased alloys difficult to
-
Supplier: Umicore Metal Deposition Solutions
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 For Technical Applications is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum steels and nickelbased
-
Supplier: Umicore Materials
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 For Technical Applications is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum steels and nickelbased
-
Supplier: AENOR
Description: Implants for surgery - Metallic materials - Part 7: Forgeable and cold-formed cobalt-chromium-nickel-molybdenum-iron alloy (ISO 5832-7:2016)
-
Supplier: AENOR
Description: Implants for surgery - Metallic materials - Part 7: Forgeable and cold-formed cobalt-chromium-nickel-molybdenum-iron alloy (ISO 5832-7:2024)
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm
- Type: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Pure / Very Low Alloy, Refractory / Reactive (UNS R), Titanium / Titanium Alloy, Zinc / Zinc Alloy
- Applications: Electronics / RF-Microwave
- Features: Gold / Gold Alloy, Iridium / Iridium Alloy, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Palladium / Palladium Alloys, Platinum / Platinum Alloys, Silver / Silver Alloy, Tantalum / Tantalum Alloy, Tungsten / Tungsten Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: CSA Group
Description: ISO 23380:2013 provides guidance on the selection of methods used for the determination of trace elements in coal. The trace elements of environmental interest include antimony, arsenic, beryllium, boron, cadmium, chlorine, chromium, cobalt, copper, fluorine, lead, manganese, mercury,
-
Supplier: High Performance Alloys, Inc.
Description: MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection
- Tensile Strength (UTS, Break): 135,000 to 300,000 psi
- Yield Strength (YS): 60,000 to 290,000 psi
- Elongation: 10 to 70 %
- Specifications: ASTM / ASME, UNS
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B581, ASTM B582 HASTELLOY® G30 DESCRIPTION With higher chromium, added cobalt and tungsten alloy G30 is an improved version of nickel-chromium-iron-molybdenum-copper alloy G-3. G-30 shows superior corrosion
- UNS Number: 6,030
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
-
Supplier: Plansee SE
Description: washers and bolts. Take a look at our targets and cathodes made from titanium-aluminum, aluminum-chromium, chromium, titanium, zirconium, titanium-silicon and titanium diboride.
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
MP35N is primarily comprised of Nickel, Cobalt, Chromium, and Molybdenum. Therefore, it can operate in high temperatures up to 700 ? F (370 ? C) very effectively and still provide nearly 85% of its room temperature tensile strength value. The alloy also has excellent corrosion (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
. Steel A hard, strong, durable, malleable alloy of iron and carbon. It contains other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. Titanium A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal. (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. TITANIUM A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
percent chromium, 10 percent nickel and 2 percent molybdenum. The molybdenum additions make the chromium oxide film denser, which enhances passivity and improves pitting and crevice corrosion resistance in chloride and marine environments. Ferritic and martensitic 400 series stainless steels (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
approximately 16 percent chromium, 10 percent nickel and 2 percent molybdenum. The molybdenum additions make the chromium oxide film denser, which enhances passivity and improves pitting and crevice corrosion resistance in chloride and marine environments. 400-Series Stainless Steel (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Modern Hip Resurfacing
The details of these treatments and their effect on the microstructure of cobalt chromium molyb- denum alloy will be described later in this chapter.
-
Joint Replacement and Bone Resorption: Pathology, Biomaterials and Clinical Practice
Cobalt chromium molybdenum metal combi- nation for modular hipprostheses.
-
Tribology in Total Hip Arthroplasty
These devices were made of high carbon grade (>0.2 wt.%) cobalt chromium molybdenum alloy.
-
Machining, Joining and Modifications of Advanced Materials
Abstract This work reports on the results of an experimental study examining the potential of the selective laser sintering process to produce a layer of specimen by using cobalt chromium molybdenum powder.
-
Advances in Metallic Biomaterials
(2003) A tribological study of cobalt chromium molybdenum alloys used in metal-on-metal resurfacing hip arthroplasty.
-
Effects of hot isostatic pressing and heat treatment on cast cobalt alloy
J. Cawley, J. E. P. Metcalf, A. H. Jones, T. J. Band and D. S. Skupien: ‘A tribological study of cobalt chromium molybdenum alloys used in metal-on-metal resurfacing hip arthroplasty’, Wear, 2003, 255, 999–1006.
-
Human serum opsonization of orthopedic biomaterial particles: Protein‐binding and monocyte/macrophage activation in vitro
(B) Profiles for proteins eluting from elemental cobalt (Co), chromium (Cr), cobalt chromium molybdenum (CoCrMo), and human serum proteins (Serum).
Indicates content that may require registration and/or purchase.