Products/Services for Coherent Ring Dye Lasers
-
Dye Lasers - (14 companies)Dye lasers use a dye solution as an active medium. Dye lasers are generally used in skin treatment. Dye lasers output is a short pulse of broad spectrum content with a high achievable gain. Compared to gases and most solid-state lasing media, a dye... -
Lasers - (723 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent... -
Industrial Dyes - (190 companies)...are approved as food coloring agents. Biological dyes. These are used for injection and tracing during medical imaging. Fluorescence/laser dyes. Dyes such as rhodamine 6G are used for fluorescence applications to trace liquid flow, or as the gain... -
O-rings - (749 companies)O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating... -
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared... -
Diode Lasers - (340 companies)Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes. Diode lasers (or laser diodes) are semiconductor lasers which use electrical power as an energy source...
-
Nitrogen Lasers - (6 companies)Nitrogen lasers are an excellent source of high intensity, short pulse, ultraviolet radiation. They can be used as an excitation source, or as a pump for a dye laser. Image credit: Stanford Research Systems | Laser Innovations | USHO. Nitrogen...
-
Laser Mounts - (14 companies)...provide accurate laser beam placement over relatively long distances. They hold cylindrical laser heads of various sizes and provide multiple axes of precise, angular adjustment. Twin-ring laser mounts are available in both fixed and adjustable...
-
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications.
-
Piston Rings - (115 companies)Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
Product News
-
CRYSTECH, Inc.
532nm Precision Dye Laser Handpiece Industrial laser users often encounter beam instability, short component lifetime, and integration difficulties. These issues can lead to inconsistent results, higher maintenance costs, and system downtime in precision laser applications. This dye laser handpiece is designed for reliable wavelength conversion and stable operation. * High conversion efficiency enables strong 585nm or 650nm output. * Compact threaded design allows easy system integration. * Long operational life over 20,000... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Dye Laser Handpieces for Pico and Nano Lasers Crystech dye laser handpieces are designed for wavelength conversion and beam delivery in picosecond and nanosecond laser systems. Using solid-state dye technology, they convert input laser wavelengths into 585 nm or 650 nm outputs, supporting stable and efficient operation. Core Engineering Advantages. Output wavelengths of 585 nm and 650 nm for flexible application needs. High conversion efficiency for improved laser system performance. Compact and lightweight design for easy integration... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Anritsu Company
Coherent OTDR MW90010B The Coherent OTDR MW90010B can measure ultra-long submarine cables of up to 20,000 km to locate faults with 10 m measurement resolution. Coherent detection technology of the Coherent OTDR captures a comprehensive range of waveform data, including fault location, cable loss, bending loss, and fiber length. This ensures a detailed evaluation of submarine cables, providing you with all the necessary information for your maintenance and evaluation needs. Its excellent basic performance... (read more) -
Avantier Inc.
Laser Lenses Avantier excels in delivering laser lenses of superior performance, spanning wavelengths from ultraviolet to visible, near-infrared, and even extending to long-wave infrared; a wide selection of lens substrates are offered as well. Laser lenses are integral optical components employed within laser-based devices for a multitude of laser applications. These applications encompass, among others, laser illumination, laser collimation, laser scanning, laser dimensioning, material processing, laser... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Precision Polymer Engineering Ltd.
X-rings and D-rings X-rings and D-rings offer an alternative seal solution to O-rings for use in reciprocating, dynamic or rotary applications. The main advantage of X-rings and D-rings is that they prevent twisting and rolling, which results in spiral failure often seen when O-rings are used in reciprocating applications. X-rings and D-rings can typically be retrofitted into existing O-ring grooves with the size often based around the original O-ring size. Both X-rings and D-rings can be manufactured by PPE... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Zhejiang Lisheng Spring Co., Ltd.
Precision Wave Springs and Retaining Rings LISPRING provides high-precision wave springs and retaining rings designed for compact, durable, and reliable performance in demanding industrial applications. Advanced Manufacturing for Consistent Performance. Utilizes CNC forming, laser cutting, and precision stamping to ensure tight tolerances. Controlled production processes deliver consistent quality across batches. Designed to meet performance requirements in high-load and space-constrained systems. Wave Spring Features. Material Options... (read more)Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
BCE: Blade Metal C-Ring Because it uses two tiny ridges or blades on the face of the seal, the Blade Metal C-Ring is distinctive. By focusing the compression pressure on the blade, it significantly reduces the load needed to distort the jacket material plastically. The Blade Metal C-Ring seal is a great option for applications requiring extremely low helium leak rates due to the significant contact stress that results in the seal track. Application: * Electronic Enclosures * Satellite Systems * Mass Flow Controllers... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Shenzhen Dechengwang Technology Co., Ltd
V-rings PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit. The seal sets are made up of a pressure ring, a backup ring, and V-rings that are sized and designed to fit the varied operational situations. As a result, they are less susceptible to contaminants from the working medium than one-piece seals. With us... (read more)Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Precision Polymer Engineering Ltd.
O-Rings Standard and non-standard O-ring sizes. We hold a comprehensive range of standard O-ring moulds to BS1806, BS4518, AS568 and ISO3601. For non-standard custom O-rings we can manufacture any size as all our tooling is designed and manufactured in-house using the latest CAD and CNC machine techniques. High performance materials. With an unrivalled range of elastomer materials available, PPE has an elastomer for every application, with performance characteristics that meet high temperature, high... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Epilog Laser Corp.
How to Laser a Jig and Template - Easily . Here we 'll walk you through the steps of creating a jig to hold multiple chain ring gears for faster and more efficient part marking. There are many suitable materials that are ideal for creating jigs. In this case we 're using corrugated cardboard as it is sturdy and inexpensive, but you could use wood or acrylic as well for this application. We used the Fusion Edge 12 with a 60-watt laser tube for this project. Cardboard cutting settings: Speed: 25% Power: 100% Frequency: 50%. Chain ring... (read more)Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp.
-
Field evaluation of two new continuous-wave dye laser systems optimized for sodium beacon excitation
A Coherent ring dye laser operating at 2.5 W average power and projected as circularly polarized light yielded a beacon of m = 9.85, and a Livermore-designed standing wave laser operating at 1.7 W and projected as linearly polarized …
-
Long-term drift laser frequency stabilization using purely optical
reference
In this paper we report results obtained with the 590 nm device, by which we stabilized a ( Coherent ) ring dye laser used for experiments on sodium MOT’s.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57386/RLE_PR_139_02_01s_01.pdf?sequence=1
We use a frequency stabilized Coherent ring dye laser 699 pumped by a Spectra Physics argon ion laser.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45417/317629462-MIT.pdf?sequence=2
The final selection of a 699 Coherent Ring Dye laser model was meant to be a temporary solution until better solid state options became available.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56985/RLE_PR_129_22.pdf?sequence=1
The transition is excited by 735 nm light from a Coherent ring dye laser .
-
http://dspace.mit.edu/bitstream/handle/1721.1/56922/RLE_PR_127_21.pdf?sequence=1
The transition is excited by 735 nm light from a Coherent ring dye laser .
-
http://dspace.mit.edu/bitstream/handle/1721.1/56950/RLE_PR_128_22.pdf?sequence=1
The transition is excited by 735 nm light from a Coherent ring dye laser .
-
Biophysical Techniques in Photosynthesis
A Coherent ring dye laser (CR 699–29) pumped by an argon ion laser provides the required radiation for burning and scanning the holes.
-
State-selective electron capture
The optical pumping is being done with a Coherent ring dye laser (CR699) which is housed in an enclosure next to the beam line.
-
Parametric analysis of the isotope shift and hyperfinestructure in the Eu I configuration 4f 7 5d 6s
As a small band tunable fight source we used a Coherent ring dye laser system - Cr 699-29 autoscan - which is pumped by a 15W Ar-ion laser and con- trolled by microcomputers.
Indicates content that may require registration and/or purchase.