-
Supplier: Allegro Industries
Description: Intended for large confined spaces, this 3 blade impeller can be used for ventilating or extricating air. It comes with 16 gauge cold rolled steel housing and integrated carry handles on four sides. It’s stackable with rubber feet and power coated in hi-viz orange.
- Applications / Use: Air Handling Units / HVAC
-
Description: The FAN-JET® make-up air system utilizes basic aerodynamic principles for supplying, tempering and distributing make-up air for buildings in cold weather. It offers more efficiency, economy and comfort than most conventional make-up air units.
- Air Flow Rate: 3,120 to 10,600 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 to 30 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Terra Universal, Inc.
Description: convenience or cleanliness. Air Showers and Tunnels supply concentrated Class 100, clean air flows to lift off contamination while an individual stands in, or walks through, a specially constructed air chamber. Whenever an automatic floor switch inside the unit is activated,
- Door Width: 32 inch
- Number of Nozzles: 20
- Height: 90 inch
- Length: 56 inch
-
-
Supplier: Terra Universal, Inc.
Description: convenience or cleanliness. Air Showers and Tunnels supply concentrated Class 100, clean air flows to lift off contamination while an individual stands in, or walks through, a specially constructed air chamber. Whenever an automatic floor switch inside the unit is activated,
- Door Width: 36 inch
- Number of Nozzles: 20
- Height: 90 inch
- Length: 44 inch
-
Supplier: HVACQuick.com
Description: Tjernlund AireShare Level-to-Level Ventilator. 120V, 0.5 amps. 75 cfm blower. The AireShare Level to Level Ventilators distribute air from one conditioned space to another. Virtually every home has temperature differentials on different levels of the house. The AireShare moves
-
Supplier: XeteX, Inc.
Description: This custom XVC unit was built so that the customer, a university laboratory complex, could provide their own exhaust air blower section. Unlike most XVC units, which have exhaust air inlets on the bottom and exhaust air outlet sections on top, exhaust air enters
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: ebm-papst Inc.
Description: One principle, endless possibilities The truly space-saving ebm-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a shallow installation depth, low noise level and excellent efficiency, making them
- Air Flow Rate: 4,118.31 SCFM
- Static Pressure: 1.2043915023987328 in H2O
- Media Temperature: 104 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: One principle, endless possibilities The truly space-saving ebm-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a shallow installation depth, low noise level and excellent efficiency, making them
- Air Flow Rate: 1,200.1932 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: -40 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: One principle, endless possibilities The truly space-saving ebm-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a shallow installation depth, low noise level and excellent efficiency, making them
- Air Flow Rate: 53.53803 SCFM
- Media Temperature: 167 F
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: ebm-papst Inc.
Description: One principle, endless possibilities The truly space-saving ebm-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a shallow installation depth, low noise level and excellent efficiency, making them
- Air Flow Rate: 13,078.5759 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: HVACQuick.com
Description: as pushing cold air to upper floors in the summer time, moving air long distances, pushing warm air down from high ceilings, and any other application requiring boosted airflow.
-
Supplier: Nex Flow Air Products Corp.
Description: cost. It is efficient and can improve dry machining operations and assist in spot cooling applications for a variety of industrial machining processes but increasing machining rates and extending tool life. Produces cold air at approximately 50º F (28º C) below supply air
- Air Flow Rate: 15 SCFM
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: cost. It is efficient and can improve dry machining operations and assist in spot cooling applications for a variety of industrial machining processes but increasing machining rates and extending tool life. Produces cold air at approximately 50º F (28º C) below supply air
- Air Flow Rate: 30 SCFM
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: cost. It is efficient and can improve dry machining operations and assist in spot cooling applications for a variety of industrial machining processes but increasing machining rates and extending tool life. Produces cold air at approximately 50º F (28º C) below supply air
- Air Flow Rate: 40 SCFM
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
- Features: Other
-
Supplier: Ostberg Americas, Inc.
Description: service required is cleaning the impeller. Motor with impeller can be swung out for inspection and cleaning (swing-out). The RKBI fan is supplied fully-wired and ready to fit in a sealed installation unit. It is moisture-proof and approved for use in warm or cold environments. All fans are
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 27.8346607 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Nortek, Inc.
Description: ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 70 CFM AIR FLOW RATE 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1620 WATT HEATING ELEMENT RATING HEATING ELEMENT
- Sones Rating: 4
- CFM: 70 CFM
- Features: Heater, Light
-
Supplier: Universal Air & Gas Products Corp.
Description: Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended
-
Supplier: Universal Air & Gas Products Corp.
Description: Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended
-
Supplier: Universal Air & Gas Products Corp.
Description: Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended
-
Supplier: Universal Air & Gas Products Corp.
Description: Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended
-
Supplier: Hartzell Air Movement
Description: air from a plant, then spend money for fuel to heat cool air for worker comfort and efficiency. During the summer months, not much can be done with hot ceiling air but to exhaust it out of the plant by the use of ventilators and exhaust fans. During the cold winter
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Features: Other
-
Supplier: Leister USA
Description: powerful heating element that previous model ensures greater power reserve even at cold temperatures or when welding thick material Accidental start-up protection Locking hot air blower for optimal protection at work 100% made in Switzerland
-
Supplier: Grob, Inc.
Description: Heavy Cast Iron Table – Tilt 45 Down Right, 5 Down Left Work Lights 4″ Diameter Roller Guides Saw Guides for Cold & Friction Sawing 36 5/8″ Diameter Vulcanized Pulleys Optional Equipment Butt Welder Air Chip Blower Rip Fence Miter Gauge Flood or Mist Coolant Magnifying Glass
- Cutting Capacity: 20 to 36 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Novaflex Group
Description: Heavier gauge fabric and coating to provide longer service life. Neoprene coating provides good cold temperature resistance compared with PVC. Manufactured with UL94V0 approved materials. Applications Heavy-duty dust control Outdoor plant clean-up Sawdust, wood chips hot air
- Outside Diameter: 3 to 24 inch
- Temperature Range: -65 to 200 F
- Specialized Construction: Coiled
- Material: Elastomers
-
Supplier: Russells Technical Products
Description: business. Russells cooling tunnels ensure controlled temperature reduction in continuous process systems. They are similar to air convention ovens, but have no heating capability. Cooling tunnels use blowers to force mechanically cooled air (to -20 F) into the tunnel while
-
Supplier: Pfannenberg
Description: Our DTI 6301 series cooling units utilize a long internal air path to capture heat above the components and provide cool air below. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted installations. Housing: galvanized sheet
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Cole-Parmer
Description: • From basic drying applications to high-performance heating requirements up to 210°C • A fiberglass door gasket prevents heat loss and low-density heating elements ensure long life Mechanical convection provides uniform heating, precise temperature control, and fast|drying using a blower
- Temperature Range: 41 to 410 F
- Capacity: 1.7 cubic feet
-
Supplier: Cole-Parmer
Description: • From basic drying applications to high-performance heating requirements up to 210°C • A fiberglass door gasket prevents heat loss and low-density heating elements ensure long life Mechanical convection provides uniform heating, precise temperature control, and fast|drying using a blower
- Temperature Range: 41 to 410 F
- Capacity: 1.7 cubic feet
-
Supplier: Grob, Inc.
Description: Cast Iron Table – Tilt 45 down right, Tilt 10 down left (6) 12″ Long Table Extensions 3/8 – 1/2 Single Piece Hard Aluminum-Bronze Saw Guides Optional Equipment Air Hydraulic Feed Butt Welder Air Chip Blower Rip Fence Miter Gauge Work Light Flood or Mist Coolant Magnifying Glass
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Grob, Inc.
Description: – Tilt 45 down right, Tilt 10 down left 3/8 – 1/2 Single Piece Hard Aluminum-Bronze Saw Guides Optional Equipment Air Hydraulic Feed Butt Welder Air Chip Blower Rip Fence Miter Gauge Work Light Flood or Mist Coolant Magnifying Glass Circular Cutting Attachment 20″ Work Height
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Reznor
Description: The "infrared heated" objects in turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel
- Heating Capacity: 17.6 kW
- AC Voltage Required: 115 to 575 volts
- Watts: 17.6 kW
- Length of Heated Area: 23.71875 inch
-
Supplier: Fluke
Description: Don't get burned by a motor, or have hot and cold air blowing in your face from your HVAC system or blowers while taking measurements. You can trust in Fluke infrared thermometers to get accurate temperature readings from a safe distance. Fluke Connect Wireless Test Tools put
- Display / Scale Characteristics: Celsius, Fahrenheit
- Application Type: Food service / Sanitary, HVAC, Industrial, Laboratory
-
Supplier: XeteX, Inc.
Description: This unit provides total air conditioning with energy recovery for a large health center and swimming pool facility. The entire interior, including drain pans and blowers, was coated with Heresite to protect it from the corrosive pool environment. The exchanger itself has
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: Reznor
Description: between. The "infrared heated" objects in turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort
- Heating Capacity: 58.6 kW
- AC Voltage Required: 115 to 575 volts
- Watts: 58.6 kW
- Length of Heated Area: 23.71875 inch
Find Suppliers by Category Top
Featured Products Top
-
vibration. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
-Density Server Racks As rack densities increase, airflow management becomes more dependent on containment and controlled air distribution. Modern facility design increasingly relies on "hot and cold" aisle containment to prevent the mixing of air streams, which can drastically reduce cooling (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Techno-Economic Feasibility of Highly Efficient Cost-Effective Thermoelectric-SOFC Hybrid Power Generation Systems
For the cold side, one stream of the air from the cold air blower goes to the low stage TE, and then is discharged into the environment.
-
Self-contributor powers in dermatology and the aesthetic medicine
A smarting relief through refrigerating application (e.g., cold air blower ) is by higher Fluence (energy density) necessarily.
-
Gentechnische methods
… with norm thread for chemical bottles; e.g., Dispensette® organic, fire; Varispenser plus, Eppendorf) • of Exsikkatoren (vessels hermetically closing without applied vacuum) • of glass or quartz cuvettes (with 1 cm optical path) • cold air blower • punch, hammer and …
-
Comparative study between cold air analgesia and supraorbital and supratrochlear nerve block for the management of pain during photodynamic therapy for actinic...
During this time CA was applied to the right side by means of a cooling system (Zimmer cold air blower ; Fig. 1) set at its maximum power and at a distance of between 5 and 10 cm, which provided an approximate tem …
-
Structure of Plastic Crystalline Succinonitrile: High‐Resolution in situ Powder Diffraction
Cryostream 600 cold air blower (Oxford Cryosystems) on a motor- ized goniometer head at beamline X7B at the National Synchro- tron Light Source (NSLS) at Brookhaven National Laboratory.
-
The Crystal Structures of the Room Temperature and the Low Temperature Phase of Dimethylammonium Trifluoromethanesulfonate
In-situ X-ray powder diffraction data of dimethylammonium trifluoromethane- sulfonate (DMA-triflate) at low temperature were collected in transmission geometry with a Cryostream 600 cold air blower (Oxford Cryosystems) on a motorized goniometer head at beamline X7B at the National Synchrotron …
-
http://dspace.mit.edu/bitstream/handle/1721.1/36390/8-13Fall-2002/NR/rdonlyres/Physics/8-13Experimental-Physics-I---II--Junior-Lab-Fall2002/1E375AF1-F97E-49BF-...
If it is damp from condensation, use the cold air blower and Kleenex for blotting.
-
Dose determination by ESR in an accident, using cotton fabric
with cold air blower .
-
Hypothermia after reanimation
Cold air blower or refrigerating mats, (e.g., HICO are suitable for surface cooling HIRTZ & CO.
-
Handbook Factory Planning and Design
This is deter- mined by: • air density differences due to temperature dif- ferential (e.g., tire presses, welding plants, foundries, etc.) • external forces such as inertial force, gravity or aerodynamic forces (exhaust blowers, cold air blowers , back flows etc.) and …
Indicates content that may require registration and/or purchase.