-
Supplier: Fountyl Technologies Pte. Ltd.
Description: pressing or cold isostatic pressing, high temperature sintering, precision machining molding, the ceramic structural parts we manufactured with high temperature resistance, corrosion resistance, wear resistance, insulation characteristics.
- Features: Alumina / Aluminum Oxide, Carbide Materials, Other, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Applications: Structural
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: components, and porous suspended platforms. Advanced Fabrication Techniques: Cold isostatic pressing, gel injection molding, dry pressing, vacuum sintering, high-temperature sintering, and precision machining. Precision Equipment: Grinding, polishing, honing, engraving,
- Materials: Alumina (Al2O3), Porous Ceramic, Silicon Carbide (SiC), Silicon Nitride (Si3N4), Zirconia (ZrO2)
- Process: CIP, Injection Molding, Machining, Pressing - Dry Mechanical, Sintering / Firing
- Services: Ceramic Part Fabrication
- Features: Other, South Asia Only, Specialty / Other
-
Description: to metal injection molding, and from hot or cold isostatic pressing to metal additive manufacturing, powder metallurgy is versatile, sustainable, and can meet many end-user needs
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Manufacturing, Medical, Other Market Served
- R&D Services: Materials Research, Other R&D, Scientific Research
- Features: North America, Northeast US Only, Other, United States Only
-
-
Description: to metal injection molding, and from hot or cold isostatic pressing to metal additive manufacturing, powder metallurgy is versatile, sustainable, and can meet many end-user needs
- Services: Career Resources, Conferences / Events, Publications, Standards / Certifications, Training / Education
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Ceramic Pump for Pharmacy Characteristics of ceramic pump for pharmacy : 1. Using high purity alumina material , formed with cold isostatic pressing and sintered in high temperature , with high density . 2. High dimension precision and assemble with metal part
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Description: to metal injection molding, and from hot or cold isostatic pressing to metal additive manufacturing, powder metallurgy is versatile, sustainable, and can meet many end-user needs
- Technology / Subject Expertise: Industrial and Manufacturing Engineering
- Features: North America, Northeast US Only, Other Industry, United States Only
- Services: Product Training / Training Manuals, Seminar / Webinar Creation
-
Supplier: 3X Ceramic Parts Company Limited
Description: 5ml 10ml Battery Filling Ceramic Plunger Characteristics of Battering Filling Ceramic Plunger 1. Using high purity and stable alumina , zirconia materials with resistance against acid and alkali corrosion . 2. Formed with cold isostatic pressing , sintered in hight temperature
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Technology: 1. Cold isostatic pressing 2. Machining 3. Reactive sintering / gas pressure sintering Characteristic 1. High temperature resistance, corrosion resistance, no infiltration with nonferrous metal melt such as aluminum melt. 2. Excellent thermal conductivity, strong
- Density: 3.1999979803934133 g/cc
- Max Use / Curie Temperature: 1,400 C
- Thermal Conductivity: 28.8 W/m-K
- MOR / Flexural Strength: 143,006.32360619624 psi
-
Supplier: ASTM International
Description: contain the engineering data obtained from these test specimens. 1.4 These practices are not applicable to metal powder test specimens that are produced by other processes such as cold isostatic pressing (CIP), hot isostatic pressing (HIP), powder forging (PF) or
-
Supplier: ASTM International
Description: that contain the engineering data obtained from these test specimens. 1.4 These practices are not applicable to metal powder test specimens that are produced by other processes such as cold isostatic pressing (CIP), hot isostatic pressing (HIP), powder forging
-
Supplier: 3X Ceramic Parts Company Limited
Description: cold isostatic pressing, high-temperature sintering and precision machining. The dimensional accuracy can reach ±0.001mm, the finish can reach Ra0.1, and the use temperature can reach up to 1600. degree. Our company uses a unique ceramic bonding technology, and the bonded hollow
- Material Type: Alumina / Aluminum Oxide
-
Description: mechanical strength and hardness are better than the tap-casting molding process and cold isostatic press method. Innovacera can provide the maximum size of hot-pressed aluminum nitride ceramic part is Length 500 x width 500 x height less than 350 mm and Outer diameter 500 x height
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Plunger Description : Our ceramic plungers are made of high quality imported raw materials, cold isostatic pressing forming way , and assembled with stainless steel metal parts after high temperature sintering. As one of the main components of the plunger pump, the
- Density: 2.3999984852950598 to 3.9499975070481197 g/cc
- Dielectric Strength: 7,874,015.74803148 to 8,858,267.716535416 V/m
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Dielectric / Electrical Insulation
Find Suppliers by Category Top
Featured Products Top
-
Machining: Advanced processes such as cold isostatic pressing, high-temperature sintering, and fine surface finishing ensure tight tolerances for semiconductor applications. Cleanroom Compatibility: Low particle emission (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
temperature and high pressure, the hot-pressed ALN ceramic part has mechanical strength and hardness that are better than the tap-casting molding process and cold isostatic press method. Innovacera can provide a maximum size of hot-pressed aluminum nitride ceramic part is Length 500 x (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Starting with powder production Advanced isostatic pressing Precision CNC machining Atmospheric sintering and HIP for strength and reliability Ultrasonic precision (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
); and hot or cold isostatic pressing (HIP/CIP). PM’s high material utilization promotes efficient use of raw materials, reduces energy consumption, and improves labor efficiency. These attributes have enabled PM to establish itself firmly in applications for the automotive, electrical, energy (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
energy storage systems. Technical Strength (1) Independent formula system(2) Various molding processes ( casting, dry pressing, isostatic pressing and other ceramic molding technologies ) (3) Precision machining of dimensions (4) Customized (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-temperature sintering, precision machining, surface grinding, polishing, and quality inspection. Available processes include: Dry pressing and molding Isostatic pressing Pressure (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
In the field of high temperature furnaces, they includes: vacuum furnaces, hot pressing sintering furnaces, hot isostatic furnaces, Innovacera can provide a series of boron nitride precision machined components such as boron nitride sleeves, BN bushings, BN tubes, BN (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
stability, and better ensure the high consistency and stability of key parameters such as thermal conductivity and strength of the product. 2. Various molding processes Proficient in various advanced ceramic forming technologies such as tape casting, dry pressing, isostatic pressing, etc (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Advanced Engineering Materials III
In the cold isostatic pressing machine on the material for cold isostatic pressing, pressure 280MPa, protect pressure 10min and performance testing.
-
Materials, Mechanical Engineering and Manufacture
Then, keep 250MPa pressure for 3min in order to ensuring second modelling by using Cold isostatic pressing machine after fist modelling.
-
Fabrication of a Novel Calcium Carbonate Composite Ceramic as Bone Substitute
The obtained rectangular bars (6 mm 9 6 mm 9 45 mm) were cold-isostatically pressed by a cold isostatic pressing machine (Western Sichuan Machinery Co., Ltd, Yaan, China) under a pressure of 200 MPa at room temper- ature for 2 min.
-
Effect of doping on microstructure and technical usage property of tantalum wire
The uniformly mixed tantalum powder was taken into latex package, then put into cold isostatic pressing machine in order to be pressed and made into tantalum bar of blank.
-
Chemical, Material and Metallurgical Engineering
The material processing devices includes jaw crusher, RK/BM-Ф250×300 rod mill and home-made cold isostatic press machine .
-
Analysis methods for characterizing ferroelectric/ferroelastic domain reorientation in orthorhombic perovskite materials and application to Li-doped Na0.5 K0.5...
Then, the fine powder was formed into a disk by using a uniaxial hydraulic pressing machine at 130 MPa and cold isostatic pressing machine at 250 MPa.
-
Microstructural and mechanical properties of nanometric magnesium oxide particulate-reinforced aluminum matrix composites produced by powder metallurgy method
The specimens were pressed by Cold Isostatic Press machine (CIP), and were subsequently sintered at various sintering temperatures, viz.
-
Effects of sintering temperature and particle size on the translucency of zirconium dioxide dental ceramic
…inner diameter, subsequently pressed by the powder machine (Tianjin KeQi High and New Technology Co, Tianjin, China) under 20 MPa for 30 s, and finally were compacted under 200 MPa for 1 min by cold isostatic pressing machine (Chuan-xi Machine Co…
-
Influence of alumina addition on the optical property of zirconia/alumina composite dental ceramics
The specimens were prepared by a custom-made, cylindrical metal mold with 15 mm inner diameter and compacted under 200 MPa for 1 minute in the cold isostatic pressing machine .
-
Relation between doping and texture and property of tantalum bar and wire
The uniformly mixed tantalum powder was taken into latex package, then put into a cold isostatic pressing machine to press and made into tantalum bar of blank at highest pressure of 250 MPa for 20 min.
Indicates content that may require registration and/or purchase.