-
Supplier: Reid Supply
Description: Used for tool and die work, machine repair, bearing adjustments, prototype work and short run production. Rolled to precision tolerances. Rolls are packaged in convenient dispenser. No. 2 finish. . 6.00 in W x 8.333 ft L Brass Cold Rolled Hard Temper.
- Length: 99.996 inch
- Width: 6 inch
- Thickness: 0.012 inches
- Material: Brass
-
Supplier: Artus Corporation
Description: Artus Corp. offers the highest quality cold rolled, low carbon steel shim stock for enhanced performance and reliability. Produced in safer to handle 8×12 inch flat sheets that won’t dangerously uncurl as rolled stock does, our cold rolled, low
- Length: 8 to 24 inch
- Width: 12 to 36 inch
- Thickness: 0.002 to 0.125 inches
- Shape: Rectangular
-
Supplier: Daemar Inc.
Description: DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness
- Thickness: 0.008 inches
- Material: Brass
- Type: Shim Stock
-
-
Supplier: Daemar Inc.
Description: DMR Steel Shim is low carbon mild steel cold rolled to a #1 hard temper. It is stiff and springy, and can be used where hardness is required. The material can be punched or sheared with minimum burring and distortion. Steel Shim Stock meets the following
- Thickness: 0.031 inches
- Type: Shim Stock
- Material: Steel
-
Supplier: Artus Corporation
Description: Artus Corp. manufactures the highest quality standard and custom cold rolled low carbon steel shims for use in a wide variety of demanding applications. Available in any thickness or quantity you require, shims are fabricated using cold rolled 1010 low
- Thickness: 0.0005 to 0.03 inches
- Features: Color Coded Thickness
- Shape: Rectangular
- Type: Shim / Shim Kit
Find Suppliers by Category Top
Featured Products Top
-
Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and uniform cross sections. Finished (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
radii. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and uniform cross sections. Finished parts may (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
) takes place; the metal thickness is not changed except for a slight thinning at the bend radii. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
) takes place; the metal thickness is not changed except for a slight thinning at the bend radii. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products -
. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and uniform cross sections. Finished parts may be produced in (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
(bending) takes place; the metal thickness is not changed except for a slight thinning at the bend radii. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
Design of fluid film journal bearings containing continuous 3D fluid pathways which are formed by wrapping a sheet containing 2D through-cut features
Cold rolled shim stock with the required surface finish for the bearing .
-
Micromanufacturing and Nanotechnology
Typically, in metal microlamination, the device is formed from cold - rolled shim stock , which possesses a very smooth surface finish.
-
Plastic deformation of quenched and tempered 52100 bearing steel in compression
Speci- mens were slightly larger (4 mm diam, 4.4 mm height), and, in testing, 0.025 mm thick shim stock of cold rolled steel was used between the carbide blocks and the ends of the specimens, with a MoS2 bearingpaste (Dow…
-
PRECISION BRAND Machining - Grainger Industrial Supply
• Shim Stock , Roll , Cold 302 SS, 0.0150 In Shim Stock,Roll,Cold 302 SS,0.0150 In .
-
Grainger.com
• Shim Stock , Roll , Cold 302 SS, 0.0090 In Shim Stock,Roll,Cold 302 SS,0.0090 In .
-
$25-$30 Machining - Grainger Industrial Supply
• Shim Stock , Roll , Cold 302 SS, 0.0310 In Shim Stock,Roll,Cold 302 SS,0.0310 In .
-
Fracture properties of metals under rapid heating and loading
The specimens which were used for these experiments were taken out of shim stock manufactured from cold - rolled brass.
-
DBC Industrial Supply Co., Inc. - .009 X 6 X 18 Steel Shim Stock Sheets Bx/10
Steel Shim Stock is a full hard, cold rolled , low carbon 1008-1010 â¢Rockwell Hardness: <.069" thick RB90 Min.
-
DBC Industrial Supply Co., Inc. - 8pc 6 X 12 Stainless Steel Shim StockAssortment
Stainless Steel Shim Stock is a full hard; cold rolled ; Type 302 â¢Rockwell Hardness: C40-45 â¢Meets SAE 30302; AISI-T302; ASTM A-666 â¢Ultimate Tensile Strength: 185,000 p.s.i. min.
-
DBC Industrial Supply Co., Inc. - 150mm x 300mm Metric Steel Assortment - 10pcs
Steel Shim Stock is a full hard, cold rolled , low carbon 1008-1010 â¢Rockwell Hardness: <.069" thick RB90 Min.
Indicates content that may require registration and/or purchase.