-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description 16 Gallon Water Tank Sage Subcategory Number W9393 Shipping Wt. 28 Lb (12.70 Kg)
- Volume Capacity: 16 gallons
- Type: Water Tank
-
Supplier: Plastic-Mart
Description: 320 Gallon Round Poly Stock Tank / 320 Gallon Plastic Stock Tank Color: Green 1-1/2" Drain w/ Plug **Lid Is Not Offered On A-ARM-10138** Popular Uses: Livestock Water Trough, Koi Ponds, Aquaculture Tanks Unfortunately shipping cost for (1) is approx. the cost of the item
- Volume Capacity: 320 gallons
- Diameter / Width: 72 inch
- Height: 24 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: This is a 3/8th wall heavy duty polyethylene tank. It can be used for everything from water to chemical storage. This tank is of the highest quality in the business. It's a blank (no fittings or holes) tank and you can turn it anyway you choose to fit your needs.
- Volume Capacity: 18 gallons
- Height: 6 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
-
Supplier: Plastic-Mart
Description: TRIONIC offers an extensive line of Marine and RV water and holding tanks to meet most size and durability requirements. All tanks are rotationally molded of a seamless one piece, non-corrosive linear polyethylene that meets FDA acceptance and complies with Coast Guard
- Volume Capacity: 79 gallons
- Height: 13.625 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Alloy Products Corp.
Description: No Description Provided
- Volume Capacity: 4 gallons
- Diameter / Width: 9 inch
- Pressure Rating: 155 to 190 psi
- Diameter: 9 inch
-
Supplier: Plastic-Mart
Description: 25 Gallon Rv Water Tank
- Volume Capacity: 25 gallons
- Height: 10 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 88,000 gallons
- Diameter / Width: 259.84266 inch
- Height: 385.82698 inch
- Material: Steel
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 24,400 gallons
- Diameter / Width: 84 inch
- Height: 1,020 inch
- Material: Steel
-
Supplier: Assmann Corporation of America
Description: One piece, flat bottom vertical tank with molded in access opening
- Volume Capacity: 5,500 gallons
- Diameter / Width: 119 inch
- Height: 141 inch
- Pressure Rating: 0 psi
-
Supplier: Assmann Corporation of America
Description: Rectangular secondary containment basin designed to hold multiple tanks
- Volume Capacity: 3,500 gallons
- Diameter / Width: 108 inch
- Height: 40 inch
- Pressure Rating: 0 psi
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 62,649.355 gallons
- Diameter / Width: 252 inch
- Height: 384 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: Assmann Corporation of America
Description: Open top cylindrical secondary containment, built to custom heights
- Volume Capacity: 1,800 to 2,300 gallons
- Diameter / Width: 72 inch
- Height: 108 to 135 inch
- Pressure Rating: 0 psi
-
Supplier: Assmann Corporation of America
Description: Dome Top, Conical bottom storage tank complete with steel support structure
- Volume Capacity: 2,200 gallons
- Diameter / Width: 96 inch
- Height: 119 inch
- Pressure Rating: 0 psi
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 27 gallons
- Diameter / Width: 16 inch
- Height: 10.5 inch
- Material: Plastic
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 150 gallons
- Diameter / Width: 30 inch
- Height: 29 inch
- Material: Plastic
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 451,898.2132 gallons
- Diameter / Width: 456 inch
- Height: 576 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 35 gallons
- Diameter / Width: 19 inch
- Height: 12 inch
- Material: Plastic
-
Supplier: Westeel
Description: ultimate in dependable, long-term water storage. The Cost-Effective Water Storage Option Easy to erect, expand and even more beneficial from a maintenance standpoint (compared to traditional water tanks), Wide-Corr Water Storage Tanks
- Volume Capacity: 186,296 gallons
- Diameter / Width: 501.181373 inch
- Height: 359.055312 inch
- Features: Outdoor Use, Vented
-
Supplier: Honeywell International, Inc.
Description: HORIZONTAL TYPE ASME SECTION VIII, DIV 1 APPLICABLE STANDARD COMMERCIAL APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING MAXIMUM 125 PSI PRESSURE RATING 1 INCH X 1 INCH INLET/OUTLET CONNECTION STEEL TANK MATERIAL 24 INCH DIA X 44 1/4 INCH H TANK DIMENSIONS FACTORY PRE CHARGED AIR
- Volume Capacity: 34 gallons
- Diameter / Width: 24 inch
- Height: 44.25 inch
- Pressure Rating: 125 psi
-
Supplier: Watts
Description: Series DETA ASME Potable Water Expansion Tanks are used on commercial and industrial potable hot water applications to absorb the increased volume of water created by thermal expansion. It also maintains balanced pressure throughout the potable water supply system
- Volume Capacity: 90 gallons
- Diameter / Width: 24 inch
- Height: 53 inch
- Pressure Rating: 150 psi
-
Supplier: Xerxes Corporation
Description: Xerxes' extensive FRP fiberglass fabrication experience has been applied to the development of custom wet wells and vertically buried basins for lift stations and adjoining valve boxes in municipal wastewater systems, as well as vertically buried basins incorporated into industrial fluid-handling
- Diameter / Width: 42 inch
- Height: 96 to 216 inch
- Material: Composite/Fiberglass
- Features: Other Tank, Outdoor Use, Underground Use
-
Supplier: U.S. Plastic Corporation
Description: This 1150 gallon cistern tank is 101"L X 60"W X 60"H and has a .250" nominal wall thickness. Tank weighs 414 lbs. and will hold up to a 1.7 specific gravity. Tank comes with a 24" access cover with a nitrile rubber gasket.
- Volume Capacity: 1,150 gallons
- Type: Water Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Grease Interceptors Grease interceptors (also referred to as grease traps for smaller applications) are temporary storage/disposal tanks for wastewater in grease producing environments. Contaminants in this particular type of wastewater are made up of "fats, oils, and grease" (FOG). As
- Volume Capacity: 550 to 1,500 gallons
- Diameter / Width: 48 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Underground Use, Vented
-
Supplier: Myers by Pentair
Description: PRO-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. From 40 - 120 gallon maximum capacity. Impervious to Chemicals Found in Aggressive Water Inlet / Outlet PVC Side Connections Allow for Straight T-Connection on Bottom of Tank for
- Volume Capacity: 40 to 120 gallons
- Diameter / Width: 16 to 24 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection
-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest
- Volume Capacity: 5,872.2082 gallons
- Diameter / Width: 120 inch
- Height: 120 inch
- Material: Composite/Fiberglass
-
Supplier: BakerCorp
Description: Ideal Usage Wastewater treatment plants, tank cleaning, and sludge projects. Stormwater and leachates. Smaller jobs or where space is a problem. Benefit Ideal for smaller jobs where space is a problem. Rodless, epoxy coated interior on some models cleans easily and economically. Weights and
- Volume Capacity: 10,000 gallons
- Diameter / Width: 96 inch
- Height: 108 inch
- Features: Other
-
Supplier: Hazmat Storage
Description: Tank fittings, accessories, and covers available
- Volume Capacity: 30 gallons
- Diameter / Width: 30 inch
- Height: 29 inch
- Features: Other
-
Supplier: FRP Manufacturing, Inc.
Description: line includes water and wastewater storage & transport Tanks, Above Ground and In-ground Holding Tanks, Residential / Industrial Septic Tanks, Pump and Siphon Chambers, that can be suited to any size of project. All of our tanks are CSA approved and our
- Material: Composite/Fiberglass
- Type: Water Tank
-
Supplier: McLellan
Description: Water Tanks - 2500 gallons to 4500 gallons (tank runs 20 gallons per inch of shell). - Full hat section sub-frame full welded with two (2) box type bolsters. - 24" x 48" anti-splash fill dome. - Rear Ladder with anti-slip walkway. - McLellan 4 point mounting allowing 5 inches of
- Volume Capacity: 4,000 gallons
- Diameter / Width: 96 inch
- Height: 72 inch
- Features: Portable
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 9 gallons
- Diameter / Width: 15 inch
- Height: 5 inch
- Material: Plastic
-
Supplier: ISC Sales, Inc.
Description: Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity
- Volume Capacity: 150 to 600 gallons
- Diameter / Width: 408 to 684 inch
- Height: 480 to 960 inch
- Type: Chemical Tank, Water Tank
-
Supplier: FRP Manufacturing, Inc.
Description: line includes water and wastewater storage & transport Tanks, Above Ground and In-ground Holding Tanks, Residential / Industrial Septic Tanks, Pump and Siphon Chambers, that can be suited to any size of project. All of our tanks are CSA approved and our
- Diameter / Width: 60 inch
- Material: Composite/Fiberglass
- Type: Water Tank
-
Supplier: ZCL Composites, Inc.
Description: OUR HIGH-PERFORMANCE TANKS ARE THE RELIABLE WATER SOLUTION ZCL | Xerxes fiberglass water storage tanks provide maximum reliability and watertight performance, making them ideal for a range of water capture and storage applications, including rainwater
- Volume Capacity: 60,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use
- Type: Water Tank
-
Supplier: Xerxes Corporation
Description: Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled
- Volume Capacity: 600 to 1,500 gallons
- Diameter / Width: 48 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: Alloy Products Corp.
Description: No Description Provided
- Volume Capacity: 1 gallons
- Diameter / Width: 9 inch
- Pressure Rating: 160 psi
- Diameter: 9 inch
Find Suppliers by Category Top
Featured Products Top
-
Ensuring pristine drinking water from its source to your tap is a growing priority for municipal water systems. One critical area where water quality often suffers is within water storage tanks. (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
GURU® Plugs are installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug’s thermal actuator will sense the water temperature (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug’s thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug’s thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
Atmars equipment features a circular stainless steel inner tank design to prevent condensation and dripping, and is equipped with a patented sealing structure to enhance sealing performance under high pressure. Its control parameters include a temperature range of (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
… system, a small coolant passage that routes coolant from one side of the water pump to the … … equalizes pressure within the system and prevents the suction of the pump from collapsing the coolant hoses … … should become so clogged as to prevent flow, or when lubricant is so cold it cannot yet … On the injection system, the passages through which fuel can pass and return to the fuel storage tank , on a continuous basis, without being injected into the engine; 5.
-
Piping Handbook, Seventh Edition > FLOW OF FLUIDS
As extraction steam is cut off from the deaerator, pressure in the corresponding deaerator storage tank falls rapidly, as does the pressure at the pump suction. However, temperature and vapor pressure of water at the pump do not change until colder water from the tank has had a chance to travel down the pump suction piping. It is the production of these vapor pockets, or bubbles, and the consequent collapse as the head …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… goad_N|4 molding_N|24 heraldry_N|11 announce_V|39 electrical_circuit_N|8 switchboard_N|1 positively_R|14 electrode_N|26 negatively_R|6 voltaic_cell_N|8 storage _battery_N|7 tile_roof_N|1 reception_room_N|2 shoot_down_V|3 … … diabetes_mellitus_N|16 nausea_N|29 flier_N|1 hypersensitive_J|1 cold _N|6 histamine_N|8 hair_oil_N|1 medicinal_drug_N|3 … … elspar_N|1 lymphoblastic_leukemia_N|1 asparagus_N|3 holy_ water _N|3 salicylic_acid_N|2 anti-inflammatory_drug_N|7 … … fluctuation_N|13 cartridge_N|16 primer_N|7 water_ tank _N|1 gown_N|10 moving-coil_galvanometer_N|1 … … armrest_N|1 protective_garment_N|13 tilted_J|6 monochrome_N|2 shades_of_N|5 movable_barrier_N|5 mesh_N|19 sheer_J|4 elegant_J|27 chest_of_drawers_N|2 orchestral_J|12 flue_N|5 dishware_N|5 collapsible _J|4 lantern_N|2 ingenious_J|6 …
-
Numerical simulation of liquefied fuel spills: I. Instantaneous release into a confined area
Consequently, an accidental spill of such a fuel on land or water results in a rapidly spreading … The liquid fuel vaporizes as it spreads, creating a cold , dense cloud of gaseous fuel. … reports dealing with spreading of an LGF, attention is directed to the adaptation and application of the one-dimensional finite difference modell for the purpose of simulating an instantaneous release of a liquid from a collapsed storage tank into an area enclosed …
-
Bulk storage of corrosive liquids - issue 026
The tanks were Yilled by air pressure disdharge from road tankers, and were cleaned between batches of different grades by hosing down with cold water through an open manway. Internal heating eoils kept the acid at 50UC to 60*C during storage . From the collapsed tanka No. 1, a cylindtical section of wall (0.6m) high at an elevation …
Indicates content that may require registration and/or purchase.