Products/Services for Collectors Enema
-
Mist Collectors - (311 companies)Mist collectors reduce the amount of mist in the workplace atmosphere. Mist collectors and fume collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations...Collector TypeProcessSeparation / Filtration System -
Dust Collectors and Dust Collector Filters - (765 companies)Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere. Dust collectors are used in many... -
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials. -
Tubing - (2416 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. -
Baghouses and Baghouse Filters - (153 companies)Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM). Their applications range...
-
Extractor Arms - (19 companies)Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower. Extractor arms, also...
-
Downdraft Tables - (68 companies)...are used as workstation fume extractors and dust collectors in welding, sanding, grinding, and other finishing applications. They draw dust and fumes down and away from the breathing zones of workers and other personnel. Downdraft tables use highly...
-
Power Bipolar Transistors - (88 companies)Power bipolar transistors are semiconductors in which a base n-type or p-type layer is sandwiched between emitter and collector layers of the opposite type. The junctions between the semiconductor sections amplify weak incoming electrical signals...
-
Small-Signal Bipolar Transistors (BJT) - (158 companies)Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
Product News
-
Ducon Environmental Systems
Mist Collectors Principle of Operation: What we perceive as a fume, smoke or mist actually are tiny air-borne particles, the bulk of it smaller than one micron in size. That's why they penetrate so easily through most filters, contaminating industrial and commercial exhausts. Electrostatic Precipitation is one of the most efficient methods known for removal of sub micron particles from contaminated air. Electrostatic Precipitator acts as a magnet, attracting unwanted particles from the passing air, resulting in... (read more)Browse Mist Collectors Datasheets for Ducon Environmental Systems -
Camfil
Dust Collector with Explosion Vent Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast, safe and trouble free filter change-outs (no tools required) to durable construction using the heaviest gauge steel (7-10 gauge) on the market today. Applications: Abrasive Blasting. Thermal Spray. Chemical. Food... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Independent lab tests demonstrate that Camfil filter cartridges capture more air pollutants and release more of those pollutants... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Mist Collector for Oil and Coolant Built for simple and flexible integration into machine tools. The EM-O Compact mist collector is an affordable option for smaller machine shops that desire a cleaner and safer operator environment. This versatile, entry-level, small-footprint mist collector is simple to integrate into machine tools. It can be mounted on top of equipment or on the floor next to equipment as a stand-alone device. And it can be used for both oil and synthetic coolant applications with minimal conversion. Features... (read more) -
Clean Air Industries
ZeroMist Oil Mist Collectors Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your facility. Features. Self-draining filters. Optional VFD packages for energy savings. Heavy-duty cabinet construction made in the USA. Maximum coolant reclaim. Customization with modular construction. Custom control panel options include UL/CSA rated... (read more)Browse Mist Collectors Datasheets for Clean Air Industries -
Clean Air Industries
AMTECH ADT Dust Collectors Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Media Options for Dust Collector Filters Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps identify the best dust collector filter media choice for each application based on the type of dust that the operations produces including toxic dusts, sticky dusts, flammable dusts, dust containing allergens and irritants. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
Amtech ATV/ATH Dust Collectors Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Gold Series Industrial Dust Collectors Gold Series industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence --even under... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Replacement Filter Cartridges for Dust Collectors filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. OmniPleat Advantages. * Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications. * More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
European Society of Clinical Microbiology and Infectious Diseases (ESCMID): treatment guidance document for Clostridium difficile infection (CDI)
The introduction of faecal collector drainage systems has facili- tated the use of glycopeptide retention enemas in ICUs, but they are very expensive.
-
A History of Medicine
Drugs were administered as pills, ointments, poultices, fumigations, inhalations, snuffs, gargles, suppositories, enemas , and so forth. Physi- cians apparently relied on specialized assistants and drug collectors , but sometimes they prepared their own remedies.
-
Museum Gallery Review
… am not the greatest fan of old jars, syringes, and tools used for enemas and bleeding; however … I left the museum with a sense of awe for both the collector , Sir Henry, as well …
-
Choice and predictability in the preparation for barium enemas: A person‐by‐situation approach
Patients ran- domly assigned to treatment conditions were administered premeasures and given barium enema (BE) instructions by … On the morning of the BE, prior to the exam, a data collector obtained dependent measures.
-
Federal Register > Friday, January 14, 2000 > [65 FR 2296] Medical Devices; Exemption From Premarket Notification and Reserved Devices; Class I
Enema kit Urine collector and accessories9 .
-
Federal Register > Friday, November 6, 1998 > [63 FR 60122] Mutual Recognition of Pharmaceutical Good Manufacturing Practice Inspection Reports, Medical Device...
FCE-Kit, Enema , (for Cleaning Purpose Urine Collector and Accessories .
-
Federal Register > Friday, April 10, 1998 > [63 FR 17744] Mutual Recognition of the Food and Drug Administration and European Community Member State Conformity...
FCE-Kit, Enema , (for Cleaning Purpose Urine Collector and Accessories .
-
Federal Register > Monday, February 2, 1998 > [63 FR 5387] Medical Devices; Exemptions From Premarket Notification and Reserved Devices; Class I
Enema kit Urine collector and accessories .
-
http://prijipati.library.usyd.edu.au/bitstream/2123/10588/1/2014_Sophia_Maalsen_Thesis.pdf
As a Smithsonian Institute of the musical sub-underground and a psychic enema , releasing a trepanned spill … artefacts are liberated from the closed circuit of heavyweight rare record collectors ; …
Indicates content that may require registration and/or purchase.