-
Supplier: IC Realtime, LLC
Description: The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4"
- Horizontal Resolution: 420 lines
- Width / Diameter: 2.56 inch
- Height: 2.755907 inch
- Length: 6.0629954 inch
-
Supplier: IC Realtime, LLC
Description: This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It
- Horizontal Resolution: 480 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.2834658 inch
- Length: 3.7795296 inch
-
Supplier: Security Camera Warehouse
Description: 1/4” Sony Super HAD CCD 420 TV Line 3.6mm Fixed Lens 12 IR LED, 0 Lux (IR On) 60 FT. IR Distance IP66 Water Resistance DC 12V, 500mA Mounting Bracket Included Small Form Factor Image Pick-up Device 1/3” Sony Super HAD CCD Signal System NTSC Effective Pixels 510(H)
-
-
Supplier: SFCable.com
Description: 28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Features: Other
-
Supplier: SFCable.com
Description: 1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 24 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff.
- Horizontal Resolution: 480 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Features: Other
-
Supplier: SFCable.com
Description: 1/3¨ Super HAD CCD. 420 TV Lines. 36 IR LED. 3.5mm~8.0mm Vari-Focal Lens. 0.5 Lux @ F1.2 (0 Lux @ IR). IR Distance 82~98ft / 25~30m. Weatherproof IP65 Rating. 300~450mA IR LED "on" / 90~110mA IR LED "off". 12V DC.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: Edmund Optics Inc.
Description: 12-bit A/D converter this CS-mount camera can generate high quality 1.3 Megapixel images at 18fps. Camera features a removable glass/IR filter system and a small and lightweight plastic housing. A 7-pin general purpose I/O connector can be used to synchronize the camera
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: IC Realtime, LLC
Description: The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
Supplier: IC Realtime, LLC
Description: EL790 - Black case EL790W - White case EL790IR - IR with black case EL790IRW - IR with white case The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the
- Horizontal Resolution: 600 lines
- Width / Diameter: 5.51 inch
- Height: 4.3700811 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Advance Security Products
Description: Color Weatherproof Infrared Camera With Wide Angle Lens. Day Night Infrared Surveillance Camera: Color 520 Lines High Resolution weatherproof camera, with a choice of 3.6mm or 6mm lens 1/3" SONY CCD sensor automatically switching to B/W with infrared
- Camera Function: Video
-
Description: Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera capable of color
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Teledyne Qimaging
Description: proteins Utilized with the optional QImaging RGB filter, a rapid-speed, high resolution color camera A high-speed infrared camera for applications such as IR-DIC. Features 1392 x 1040 pixels 6.45µm x 6.45µm pixel size High sensitivity (especially in the near IR)
-
Supplier: Fiberscope.net by MEDIT
Description: Camera is very easy to handle and gives you a very crisp and clear image either in daylight or the dark of an area away from light thanks to its built in IR LED lights. The telescoping of the pole allows you to view from 1.6 m to 4 m away. The TFT LCD monitor displays a brilliant clear
- Operating Temperature: 14 to 131 F
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: e-con Systems™ Inc
Description: Depth Camera Features: Sensor: CCD depth sensor Focus Type: Fixed focus Resolution: 640 x 480 px Chroma: Depth & IR Optical Format: 1/4" Output Format: Y16 Resolution & framerate: Depth - 640 x 480 @30fps IR - 640 x 480 @30fps Depth + IR - 640 x 960 @30fps Pixel
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.2598432 inch
- Resolution: 10 bits
-
Supplier: Sentech America
Description: Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-HD93SDI is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 2.01181211 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular
- Features: CCD, Other
- Monochrome / Color: Color
- Camera Function: Still
-
Supplier: Fiberscope.net by MEDIT
Description: color 7" LCD display, detachable connection cable and a CCD camera with 1,300,000 pixel resolution which offer a clear, color footage of the inspection area. The universal focusable video coupler can be attached to any 32 mm optical (either rigid or flexible) borescope
- Tube or Sheath Diameter: 4 to 16 mm
- Working Length: 0.15 to 20 m
- Operating Temperature: -4 to 140 F
- Viewing Angle: Direct (0°)
-
Description: inherently radiation resistant, and with specific modifications to the CID process, has been radiation hardened CID cameras allow at least an order of magnitude improvement in operation in radiation environments compared to CCD and CMOS-based cameras Imager is also inherently
- Horizontal Resolution: 786 lines
- Maximum Frame Rate: 25 fps
- Sensitivity: 10.76391 Lux
- Operating Temperature: 32 to 86 F
-
Supplier: Fiberscope.net by MEDIT
Description: lights and high-resolution camera (new generation CMOS chip with similar CCD quality) – will guarantee you great maneuverability even in a tight spot. 3.5x zoom and advanced “chip on the tip” image sensor capture high-quality, crisp color images. Plus, you will greatly
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C NIR, a version with
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 25 fps
- Shutter Speed: 0.0000619999999999752 to 67.0000000000002 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter) Two
- Horizontal Resolution: 656 lines
- Maximum Frame Rate: 73.06 fps
- Shutter Speed: 0.0000319999999999872 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor. At full resolution, it runs at 208 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 208 fps
- Shutter Speed: 0.0000179999999999928 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
Find Suppliers by Category Top
Featured Products Top
-
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge®1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
The Forge 5GigE area scan camera family for machine vision is constructed on an all-new modern platform. Forge is designed to provide the richest combination of advanced imaging features in the industry and is engineered to handle the most complex vision system challenges both now and into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
high-contrast, permanent markings for improved visibility. Because they do not require traditional ink or labeling methods, Fluon+ IR-MARK and UV-MARK offer eco-friendly solutions that help manufacturers comply with industry standards. They mix well into existing resin and color concentration (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
• Compared with other similar products ? The product uses 1080P HD CCD movement, intelligent image processing, to maximize the video image clarity, color accuracy and color temperature conditions, to achieve 60-100 times the image magnification. ? A variety of (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
operation for production operations from camera to camera and line to line, making it the solution of choice for global display panel production manufacturing operations. Automotive Systems: Light, color, and dimensional accuracy are key for visual performance, regulatory compliance (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
and defect detection tools, including: ANSI Brightness ANSI Color Uniformity Autofocus AutoPOI Checkerboard Contrast Chromaticity Color Edge Mura Color Mura Compare Points of Interest Diagonal (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Predator facilitation or interference: a game of vipers and owls
to quantify owl foraging behavior and hunting effort, we video-taped the owl using an Infra-red video camera sys- tem [8 Ch 1 tB h.264 security DVr system + (8) 1/3″ sony Color CCD Ir Cameras ]. the eight cameras are positioned…
-
To dare or not to dare? Risk management by owls in a predator–prey foraging game
To quantify owl foraging behavior and hunting effort, we video-taped the owl using an Infra-red camera system (8 ch 1 TB h.264 secUrITy Dvr sysTeM + (8) 1/3 sony cOlOr ccD Ir caMeras ).
-
Sell 700TVL CCTV Waterproof IR Camera FS-2SC400-EH cable management
…IR Waterproof Camera, Security Infrared camera,40m surveillance camera, IR Infrared Camera China factory, Infrared Waterproof Video Camera, High Resolution CCD, Underwater/Waterproof Cameras, Weatherproof housing IP66,Day/Nigh CCTV Camera, original supplier of CCTV Security, ir color ccd camera , Surveillance Equipments, Security Systems .
-
Vari-focus IR Waterproof Camera FS-2SC800-EH Optional Heater from Finseen Group Company Limited, China
…IR Waterproof Camera, Security Infrared camera,40m surveillance camera, IR Infrared Camera China factory, Infrared Waterproof Video Camera, High Resolution CCD, Underwater/Waterproof Cameras, Weatherproof housing IP66,Day/Nigh CCTV Camera, original supplier of CCTV Security, ir color ccd camera , Surveillance Equipments, Security Systems .
-
Electronix
Notify me of updates to WEATHER & WATERPROOF IR CCD COLOR CAMERA .
-
The art of detection: UGS systems make a quantum leap in reliability and utility
Vanguard's baseline imagery capability is found from a colour / IR CCD camera with x18 optical and x4 digital zoom, giving an effective x72 magnification.
-
Spectral enhancement of leucocrystal violet treated footwear impression evidence in blood.
…em)) with extremely narrow band pass filters, which in the absence of substrate matrix interference is excitation at 630nm producing the emission maxima at 665nm and (ii) a visual enhancement system such as a CCD colour IR video camera with image integration.
-
3D laser sensing at FOI: overview and a system perspective
The intensity gives a monochrome image at 1.06 im as a complement to the colour CCD or IR camera image.
-
Cctv Product - Cctv Product Manufacturers, Suppliers (Page 8)
Related Searches : dvr, cctv camera, stand alone dvr, color ccd camera , ir camera, ip camera, cctv dvr, security product, mobile dvr, dvr card, dome camera, waterproof ir camera, video recorder, safety product, network dvr, embedded dvr More..
-
Methionine increases BDNF DNA methylation and improves memory in epilepsy
Cages were also equipped with IR Digital Color CCD cameras (Digimerge Technologies, Markham, Ontario, Canada) that recorded each animal concurrently with EEG monitoring; recordings were acquired for review using security system hardware and software (L20WD800 Series, Lorex Technology, Inc., Linthicum, MD).
Indicates content that may require registration and/or purchase.