-
Supplier: Accuris
Description: DETECTOR KIT; CARBON MONOXIDE, COLORIMETRIC
-
Supplier: DOD Technologies Inc.
Description: The ChemLogic® CL2 Dual-Point Detector provides continuous monitoring and quick response to low level toxic and corrosive gases. ChemLogic Detectors are low-maintenance offering reliable, interference-free colorimetric gas detection. The system utilizes ¼” tubing that allows
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: DOD Technologies Inc.
Description: The ChemLogic® CL1 Single-Point Detector provides continuous monitoring and quick response to low-level toxic and corrosive gases. ChemLogic Detectors are low-maintenance offering reliable, interference-free colorimetric gas detection. The system utilizes ¼” tubing that allows
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
-
Supplier: Arcoptix S.A
Description: merges the spectra produced by the 2 spectrometers. Unlike most scanning spectrometers used for such applications that take several minutes for a complete scan, the ARCspectro UV-VIS-NIR gives a result within one second! The software can be customized on demand for specific colorimetric or
- Wavelength Range: 200 to 2,600 nm
- Spectral Resolution: 5 nm
- Operating Temperature: 41 to 95 F
- Computer Interface Options: Application Software Included, Serial Interface
-
Supplier: DOD Technologies Inc.
Description: status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered. SkyView provides convenient remote monitoring for various brands and types of detectors. Our ChemLogic® colorimetric systems also pair perfectly with SkyView.
- Features: Datalogger
- Interface: Digital Front Panel
-
Supplier: DOD Technologies Inc.
Description: status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered. SkyView provides convenient remote monitoring for various brands and types of detectors. Our ChemLogic® colorimetric systems also pair perfectly with SkyView.
- Features: Datalogger
- Interface: Digital Front Panel
-
Supplier: ASTM International
Description: 1.1 This practice covers criteria to be used in defining strategies for sampling nonvolatile and semi-volatile organic chemicals on surfaces for workplace health and safety monitoring. Guidance is also given for the use of direct reading techniques, such as colorimetric measurement. 1.2
Find Suppliers by Category Top
Featured Products Top
-
are low-maintenance offering reliable, interference-free colorimetric gas detection. The system utilizes ¼” tubing that allows samples to be drawn up to 150-feet for most gases. ChemLogic Detectors are easy to install. Simply plug them into the wall and they're ready to go! They (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Carbon Monoxide (CO), Chlorine (Cl2), Nitrous Oxide (N2O), (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
View provides convenient remote monitoring for various brands and types of detectors. Our ChemLogic® colorimetric systems also pair perfectly with SkyView. These multipoint units interface with SkyView’s optional Ethernet IP without consuming any analog inputs. Since SkyView controllers are 100 (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
are low-maintenance offering reliable, interference-free colorimetric gas detection. The system utilizes ¼” tubing that allows samples to be drawn up to 150-feet for most gases. ChemLogic Detectors are easy to install. Simply plug them into the wall and they're ready to go! They (read more)
Browse Datasheets for DOD Technologies Inc. -
are low-maintenance offering reliable, interference-free colorimetric gas detection. The system utilizes ¼” tubing that allows samples to be drawn up to 150-feet for most gases. ChemLogic Detectors are easy to install. Simply plug them into the wall and they're ready to go! They (read more)
Browse Datasheets for DOD Technologies Inc. -
(H2) is used both as a reactant and a reducing atmosphere carrier gas. Etching and cleaning gases include Ammonia and other perfluoro compounds. Gas detection best practices protect both the life safety of workers as well as the valuable assets in the fab (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
Colorimetric carbon dioxide detector to determine accidental tracheal feeding tube placement
An adapter was developed using an endotracheal tube adapter to connect a colorimetric CO2 detector to a feeding tube in an airtight manner.
-
Exhaled carbon dioxide can be used to guide respiratory support in the delivery room
Current neonatal resuscitation guidelines comment on the use of colorimetric CO2 detectors during mask PPV, which might help to identify airway obstruction (2).
-
Textbook of Clinical Pediatrics
End-tidal carbon dioxide (ETCO2) detectors or colorimetric CO2 detectors may be used to rapidly verify if the ETT tip is in a correct position.
-
http://www.omicsgroup.org/journals/2165-7548/pdfdownload.php?download=2165-7548-S1-001.pdf
In addition, colorimetric CO2 detectors have been advocated [20] to identify correct ETT placement [57,58,63,65-67,85].
-
A comparison of different bedside techniques to determine endotracheal tube position in a neonatal piglet model
have some limitations5,16–18 Semi-quantitative colori- metric CO2 detectors , such as the Pedi-Cap1 (Nellcor Puritan Bennett, Pleasanton, CA), can give false nega- tive results particularly when cardiac output is low19,20 or during severe respiratory failure.17 Pneumotacho- graph assessment …
-
Efficacy and user preference of two CO2 detectors in an infant mannequin randomized crossover trial
2010) Assessment of flow waves and colorimetric CO2 detector for endotracheal tube placement during neonatal resuscitation.
-
Anesthesiology and Otolaryngology
A resuscitator is now available that incorporates a colorimetric CO2 detector in its design (Capno-Flo™ Single- Patient-Use Resuscitation Bag, Covidien, Cardinal Health, Dublin, Ohio) (Fig. 6.37).
-
National Guideline Clearinghouse | Capnography/capnometry during mechanical ventilation: 2011.
○ Colorimetric CO2 detectors may give a false positive if contaminated with acidic or CO2-filled gastric content, intratracheal medications such as epinephrine, extreme humidity, or the presence of trichloroethylene or chloroform anesthetics.
-
A modelling study of a new malignant hyperthermia diagnosis device
The state of the art colorimetric CO2 detectors are mostly not re-usable, i.e., the detection process is not reversible.
-
Expiratory CO2 as the first sign of successful ventilation during neonatal resuscitation
Leone et al. noted the usefulness of colorimetric CO2 detector during PPV as an indicator of patent airway in premature infants before endotracheal intubation.3 Furthermore, Finer et al. reported that CO2 colorimetry can detect airway obstruction during PPV in infants immediately …
Indicates content that may require registration and/or purchase.