Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move,
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move,
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move,
-
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move,
-
Supplier: Ewellix
Description: lifting columns with DC motors for compression and tension applications. TFG lifting columns can also lift off-centre loads without bending thanks to its rigid aluminium profiles and precision sliding pads. They run very quietly and vibrate only minimally. The self-locking
- Maximum Load: 562 lbs
- Maximum Stroke: 7.87402 to 27.55907 inch
- Maximum Speed: 0.590551181102362 in/sec
- Voltage: 120 to 230 volts
-
Supplier: Isotech, Inc.
Description: The F-series lifting column consists of asymmetric tubes with a softer design in comparison to the traditional lifting columns. F-series are available as 2- and 3-section columns. With the small size and asymmetric shape, the F-series lifting columns suits applications
- Capacity: 562 lbs
- Stroke: 27.55907 inch
- Type: Table Lift / Positioner
- Mechanism: Telescoping Lift
-
Supplier: LINAK U.S. Inc.
Description: The LC3 is a 3-stage lifting column, available in a 4,000 N, 5,000 N and 6,000 N version, and it sets the standard for vertical lifting columns for high-end medical applications. The LC3 has a high-bending moment and satisfies market requirements for a solid and stable lifting
- Maximum Load: 899.2 to 1,348.8 lbs
- Maximum Stroke: 15.74804 to 27.55907 inch
-
Supplier: Garage Equipment Supply
Description: BendPak’s PCL-16 Heavy Duty Portable Column Lift, is available in configurations of 4, or 6 columns with a total combined lifting capacity as high as 96,000-pounds. No other mobile lifting system matches the PCL-16 for safety, durability, flexibility, and ease-of-operation.
- Stroke: 69 inch
- Width: 45.25 inch
- Type: Vehicle / Service Lift
-
Supplier: Dewert Motorized Systems
Description: Equipment options include internal control, adjustable slides, self-locking
- Capacity: 674.4 lbs
- Stroke: 27.55907 inch
- Length: 5.905515 inch
- Width: 5.905515 inch
-
Supplier: TiMOTION Technology
Description: The TiMOTION TVL3 series columns are primarily designed as TV lifts, but can be used in other applications that require vertical movement using a remote control. Our steel constructed TVL3 is available in three sizes depending on the requirements of the application. An extended height
- Maximum Load: 134.88 lbs
- Maximum Stroke: 25.590565 to 35.9842714 inch
- Maximum Speed: 0.866141732283465 in/sec
- Retracted Length: 22.440957 to 31.2992295 inch
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL13 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with
- Maximum Load: 179.84 lbs
- Maximum Stroke: 19.68505 inch
- Maximum Speed: 1.81102362204725 in/sec
- Retracted Length: 26.1811165 inch
-
Supplier: LINAK U.S. Inc.
Description: The DPH is a slim, compact and user-friendly desk panel for adjusting lifting columns in desks, workstations or height adjustable kitchen applications. Easy to integrate with tabletop or kitchen table design. The desk panel DPH is a small, compact and user-friendly panel, which can be used
- Length: 1.3779535 inch
- Width: 0.11023628 inch
- Operating Temperature: 5 to 40 F
- Secondary Applications: Industrial, Medical
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes
- Type: Assembly / Test Bench, Cleanroom / Lab Workstation, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, Heavy-duty Workbench, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: Isotech, Inc.
Description: Lift & Tilt System: Standard Load capacity [kg] - 160 Min install height [mm] - 116 Lifting height [mm] - 400 Max tilting angle [°] - 30 Weight [kg] - 29
-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked
- Capacity: 6,000 lbs
- Stroke: 24 inch
- Length: 44 to 68 inch
- Width: 24 to 48 inch
-
Supplier: Garage Equipment Supply
Description: Commander 7000 Four-Post Garage Lift (formerly called the Dannmar D-7) Simple controls for easy operation Spring loaded safety locks on each column Self-lubricating UHMW polyethylene internal slide blocks Single safety lock release handle Single hydraulic cylinder underneath runway
- Capacity: 7,000 lbs
- Stroke: 75 inch
- Width: 105 inch
- Type: Vehicle / Service Lift
-
Supplier: Unidex, Inc.
Description: EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production.
- Capacity: 6,000 lbs
- Stroke: 60 inch
- Actuation: Electric Motor, Hydraulic
- Mechanism: Lift Chain
-
Supplier: Progressive Automations
Description: This table lift has three step and is very popular for height adjustable desks, tables, PACS radiologists tables and can be used as a TV lift. The set includes 2 lifting columns, 1 control box to control both lifting columns and 1 remote.
- Maximum Load: 175 lbs
- Maximum Stroke: 25.5 inch
- Maximum Speed: 1.4 in/sec
- Voltage: 110 volts
-
Supplier: Progressive Automations
Description: This table lift has two step and is very popular for height adjustable desks, tables, PACS radiologists tables and can be used as a TV lift. The set includes 2 lifting columns, 1 control box to control both lifting columns and 1 remote.
- Maximum Load: 880 lbs
- Maximum Stroke: 15.7 inch
- Maximum Speed: 0.5 in/sec
- Voltage: 110 volts
-
Supplier: Progressive Automations
Description: This table lift set includes 2 lifting columns, 1 control box and 1 hand remote. The table lift has a 3-step function with advantages of small size and small installation requirements. The product is popular in furniture, height adjustable desks and hobby design.
- Maximum Load: 880 lbs
- Maximum Stroke: 32 inch
- Maximum Speed: 0.5 in/sec
- Voltage: 110 volts
-
Supplier: Unidex, Inc.
Description: Featuring fully articulating arms and end effectors, ECL Series manipulators provide increased lifting power and the capability for fine height adjustment in applications where close tolerance positioning is critical. The electrically-powered chain/sprocket drive provides lifting and lowering while
- Capacity: 250 lbs
- Stroke: 54 inch
- Length: 16 inch
- Width: 16 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Garage Equipment Supply
Description: Admiral 9000 9,000lb Two-Post Floor Plate Lift (was the Dannmar D9-2) The Admiral 9000 two-post lift is the perfect example of the Dannmar product model. This floorplate vehicle lift model offers some serious benefits that make it very desirable to both the service technician
- Capacity: 9,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: FLSmidth
Description: A fully fluidized cone, an upper and lower air plenum and an open-ended central column allow the principle of air blending to be applied to even the most difficult materials. The fluidizing air enters the cone beneath the column, reducing the density of the material within which is
- Operating Condition: Batch Operation
- Mixer / Homogenizer Location: Bottom Entry
- Features: Industrial, Other Mixer Type
- Media Type: Powders or Granules
-
Supplier: Garage Equipment Supply
Description: two-post lift, the posts are rotated 30 degrees and spaced further apart giving you the ability to open car doors without the dents. This two-post lift will be an asset to any repair facility it is installed in. In addition, this lift can be angled in narrow repair bays to
- Capacity: 10,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: C & C Lift Truck, Inc.
Description: Corrosion resistant, lightweight and quiet. Efficient and quiet screw design uses less power per lb. to lift. Features fully programmable state-of-the-art motor controller...allows for multiple adjustments to fit your needs. All lift components concealed in lift column --
- Capacity: 125 lbs
-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Tooling Columns provide an accurate fixturing base for CNC machining centers. Features, Benefits, & Product Specifications: Material: Class 40 Cast Iron Ball Lock® Receiver Bushings & Liners installed Perpendicularity is 0.001" per foot (0.025mm per 250mm) Order Hoist Ring
- Length: 15.74804 inch
- Material: Cast Iron
- Features: Other
- Plate / Block Type: Tombstone Block
-
Supplier: Columbus McKinnon Corporation
Description: The Unified UA1 Series Parallel Link Arm is a perfect solution for high torque offset loads and heavy lifting. When paired with a standard mounting carriage or mounted on a column; these arms allow the operator to precisely and effortlessly position your material handling or torquing
-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Tooling Columns provide an accurate fixturing base for CNC machining centers. Features, Benefits, & Product Specifications: Material: Class 40 Cast Iron Ball Lock® Receiver Bushings & Liners installed Perpendicularity is 0.001" per foot (0.025mm per 250mm) Order Hoist Ring
- Length: 15.74804 inch
- Material: Cast Iron
- Features: Other
- Plate / Block Type: Tombstone Block
-
Supplier: Progressive Automations
Description: The FLT-02 is a dual column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included.
- Maximum Load: 220 lbs
- Maximum Stroke: 25.5 inch
- Maximum Speed: 1.5 in/sec
- Voltage: 110 volts
-
Supplier: Mile-X Equipment, Inc.
Description: Our super-duty models are pure brutish muscle. This XPR-15C, for instance, has an astounding 15,000-lb. capacity and features heavier column construction, carriage construction and frame components than ever before. Like all our clearfloor lifts, this lift offers superior
-
Supplier: Mile-X Equipment, Inc.
Description: BendPak. Our super-duty models are pure brutish muscle. This XPR-12C, for instance, has an astounding 12,000-lb. capacity and features heavier column construction, carriage construction and frame components than ever before. Like all our clearfloor lifts, this lift offers
-
Supplier: Mettler-Toledo Technologies GmbH
Description: outlasts threaded-foot suspensions. PFA579lift Floor Scale Hygienic Corner Design Cleaning ports provide better drainage so that water and contaminants are not trapped in corners during washdown. PFA579lift Floor Scale Lift Handle Insert the lift handle to raise/lower the platform and
-
Supplier: item America, LLC
Description: Lift more! The item Table Column Sets E HD offer an electrical solution for adjusting the height of even very heavy loads. These high-performance lifting columns form the basis for heavy-duty tables that, in the case of Table Column Set 2 E HD ESD 230V, feature two table
- Length: 11.023628 inch
- Width: 2.362206 inch
- Load Capacity: 1,323 lbs
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Specialty / Other
-
Supplier: item America, LLC
Description: Lift more! The item Table Column Sets E HD offer an electrical solution for adjusting the height of even very heavy loads. These high-performance lifting columns form the basis for heavy-duty tables that, in the case of Table Column Set 2 E HD ESD 230V, feature two table
- Width: 11.023628 inch
- Load Capacity: 1,323 lbs
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Jergens NEW Tooling Column Buying Guide! Discover the ultimate resource for selecting the perfect pre-engineered tooling column system tailored to your needs. From bases to columns to (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens Cast Iron Tooling Columns Brochure Cast Iron Cross (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Looking for a customizable workholding solution? Look no further than Jergens Tooling Columns! Our columns are fully customizable to meet your unique needs, and with our industry-leading "Quick-Change" systems, you can (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens inc. launches american-made cast iron tooling column additions Jergens Cast Iron Tooling Columns now with Ball Lock® and QLS top tool mounting systems for even greater possibilities for a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
manufacturing leader in Workholding, Lifting and Specialty Fasteners products. Building on its reputation of uncompromising quality standards, Jergens is committed to helping its customers achieve leaner, more profitable manufacturing, and continues to add products and engineered solutions for an (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
twitter Jergens Inc. Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding, Lifting and Specialty Fasteners products. Building on its reputation (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
Conduct Research Top
-
IP Ratings and Lubrication
and lifting columns.
-
WALTER Medien: Ergonomic Vacuum Handling of Calendars
devices from the vacuum specialist Schmalz: The company installed several tube lifters and column-mounted jib cranes in WALTER's new facility, thereby helping to create more pleasant and ergonomic working conditions.
-
Load Cell Application - Viscosity / Liquid Separation
This particular application is used in batching or mixing of multiple chemicals. By measuring the viscosity, you can determine when to stop adding a liquid to the mix. As shown here, the table can be lifted so that the probe reaches the liquid in the tank. The probe can also be brought down
-
Things To Know When Considering A Structural Mezzanine
or assembly space, locker rooms, parts departments, stockrooms, cafeterias, company records storage and work platforms. Structural mezzanines can be customized to fit around existing plant equipment, building columns and other obstructions. They can also incorporate wide spans, unique column
More Information Top
-
Engineered Barrier Systems Thermal-Hydraulic-Chemical Column Test Report
A plot of the mass changes for the 10 column lifts is provided in Figure 25.
-
Construction and Urban Planning
After the temporary fixing for CFST column lifting is completed, the correction can be carried out, including the preparatory work before the installation, laying the bottom of the column in the right place, the column bottom elevation correction, and the pillar verticality …
-
Innovative Bridge Designs for Rapid Renewal
Indeed, we can model column lifting points as simply supported beam under self weight supported at 3' and 19' respectively from very end.
-
http://dspace.mit.edu/bitstream/handle/1721.1/72780/33453167-MIT.pdf?sequence=2
Each floor of the building is formed by nine (9) lift lab elements: (1) Four corner slabs symmetrically designed (36 column lifts each .
-
Improvement in equipment for laying foundations in rammed down foundation pits
The NOVK-8/14 consists of the following: guide column; cap; hinged joint, suspension; mechanism tbr directing the stamper on to the tbundation pit axis; rear carriage; circular sling; rammer with carriage; gripping device; ail station; column lifting hydraulic cylinder.
-
WIRELESS COLUMN LIFT | Today's Trucking
WIRELESS COLUMN LIFT .
-
Shaving machine tools
Feeds: 0,075; 0,15; 0,3 mm, spindle motor: 1,1/1,6 kW, table dimensions: 1200 × 600 mm, travel of the boom: 900 mm, Pinolen stroke: 140 mm, column stroke : 430 mm swiveling angle of the rotary column: 325 ° …
Indicates content that may require registration and/or purchase.