Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 2 PORT CAT5 40M USB EXTENDER
-
Supplier: Newark, An Avnet Company
Description: 2-Port 100m Cat 5e Extender
-
Supplier: L-com, Inc.
Description: via the standard Duplex LC ports found on the LEX & REX units. A true plug-and-play solution, the Spectra 3022 is compatible with all leading operating systems. The Spectra 3022 features a locking power connector and two locking USB 3.0 ports delivering 900mA power to each port
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
- Network Media: Fiber Optic
-
-
Supplier: L-com, Inc.
Description: The USB 2.0 Ranger® 2304 is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e (or better) cabling. The Ranger 2304 is the latest USB 2.0 extender system from Icron, offering the same reliable USB
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A (6W) per port. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. Features Supports all USB 3.1, 2.0, 1.1 devices simultaneously at
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
- Network Media: Fiber Optic
- Area Network Type: Local Area Network (LAN)
-
Supplier: L-com, Inc.
Description: Icron's USB Ranger® 2244 offers a unique long distance solution for extending USB 2.0 connections at up to 480 Mbps up to 10km over Singlemode Fiber. The 2244 provides 4 USB 2.0 ports at the REX unit. A standard Duplex LC interface is used for both LEX & REX units. This robust USB fiber
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: TelephoneStuff.com
Description: Mini-Com 24 Port Angled All Metal Patch Panel. Patch Panel Features: - RoHS compliant - For shielded applications - Provide write-on areas for port identification - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Designed for use with
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight independent RS-485 serial ports Type 16550 buffered UART Automatic send-data control for Windows compatibility Extended AT bus interrupts (2-7, 10-12, 14, 15) that are shared Baud rates to 115Kbaud Versatile address selection COM485/8 is an eight-port asynchronous serial
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: TelephoneStuff.com
Description: Mini-Com 72 port angled all metal patch panel. Features: - For shielded applications - Provide write-on areas for port identification - Not recommended in applications where moves, adds and changes are frequent - Mount to standard TIA/EIA 19" rack or 23" racks with optional
- Number of Ports: 72
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Mini-Com 48 port angled all metal patch panel. Features: - For shielded applications - Provide write-on areas for port identification - Not recommended in applications where moves, adds and changes are frequent - Mount to standard TIA/EIA 19" rack or 23" racks with optional
-
Supplier: TelephoneStuff.com
Description: 24-Port Patch Panel with Six Mini-Com Ultimate ID Faceplates. Features: - Ultimate ID components designed to efficiently support TIA/EIA-606-A standard labeling requirements - Angled patch panels facilitate proper bend radius control and minimize need for horizontal cable managers -
- Number of Ports: 24
-
Supplier: D-Link Systems, Inc.
Description: port is used for the power input (port 5) and the other four ports are available as standard 10/100/1000 ports for networked devices, such as PCs, printers, etc. PoE Extender The DGS-1100-05PD switch can also “pass-through” PoE power to one or two downstream PDs
- Number of Ports: 5 #
- Data Rate: 10 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: without using battery power 6 UPS battery supported outlets, plus 2 additional surge suppression-only outlets USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert Data line surge
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 0.9399999999999993 kwatts
- Runtime at Half Load: 11.4 minutes
-
Supplier: Tripp Lite by Eaton
Description: accessories not requiring battery support. USB port enables optional unattended system shutdown without data loss in the case of extended power failure (USB cable included). PowerAlert software available via free download. Built-in data line suppression offers protection for equipment with
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 0.9399999999999993 kwatts
- Runtime at Half Load: 11.4 minutes
-
Supplier: Digi International, Inc.
Description: certifications make these rugged serial servers ideal for use in outdoor applications. Digi's patented RealPort® COM port redirector creates a local COM or TTY port on the host computer, allowing existing software applications to work without modification.
- Data Rate: 230 kbps
- Number of Ports: 1 to 4
- Operating Temperature: -35 to 73.99999999999999 C
- Operating Humidity: 5 to 95 %
-
Description: of the XPedite8152 Technical Specs COM Express® I/O Two Ethernet ports One USB 2.0 port One USB 3.0 port Two RS-232/422/485 serial ports One Mini DisplayPort interface Expansion I/O connector Configurability Jumpers Write protect Boot flash swap Independent control
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: and site power conditions via built-in RS-232 enabled monitoring port, plus standard UPS monitoring via 2 built in contact closure ports. PowerAlert UPS monitoring and unattended shutdown software is available via free download. Built-in audible alarm and front panel LEDs indicate line
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.6999999999999968 kwatts
- Runtime at Half Load: 27 minutes
-
Supplier: Sealevel Systems, Inc.
Description: 2.3mm thick PCB is ideal for high vibration environments. Standard features include integrated Gigabit Ethernet controller, up to seven PCI Express X1 lanes, one PCI Express X16, two SATA III (6Gb/s) interfaces, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, four USB 3.0 ports,
- Capacity: 16,000 MB
- Operating Temperature: -40 to 185 F
- Operating Humidity: 90 %
- Form Factor: COM Express Basic
-
Supplier: Microchip Technology, Inc.
Description: Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible for Use With All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: 2.3mm thick PCB is ideal for high vibration environments. Standard features include integrated Gigabit Ethernet controller, up to seven PCI Express X1 lanes, one PCI Express X16, two SATA III (6Gb/s) interfaces, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, four USB 3.0 ports,
- Capacity: 16,000 MB
- Operating Temperature: -40 to 185 F
- Operating Humidity: 90 %
- Form Factor: COM Express Basic
-
Supplier: American Portwell Technology Inc.
Description: 3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ N270 processor and Intel® 945GSE chipset supporting DDR2 memory, gigabit ethernet, four power COM ports and Audio
- Max Speed: 1.6 GHz
- Memory Capacity: 2 GB
- SATA: 2
- USB: 6
-
Supplier: Newark, An Avnet Company
Description: STARTECH.COM 3 FT 20 PIN DISPLAYPORT EXTENSION PANEL MOUNT CABLE - M/F - DISPLAYPORT MALE DIGITAL AUDIO/VIDEO - DISPLAYPORT FEMALE DIGITAL AUDIO/VIDEO - 3FT - BLACK VIDEO EXTENSION CABLE
-
Supplier: OMEGA Engineering, Inc.
Description: to a separate interrupt or share a single interrupt across multiple ports under Windows NT. The advanced COM drivers for Windows 95/98 and NT are includ-ed, which provide IRQ sharing, advanced UART support, and Windows serial diagnostics. Windows 3.1x drivers are available for more
- Data Rate: 460.8 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: OMEGA Engineering, Inc.
Description: which provide IRQ sharing, advanced UART support, and Windows serial diagnostics. Windows 3.1x drivers are available for more than 4 COM ports.
- Data Rate: 20,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Description: x1 PCI Express interfaces Two Gigabit Ethernet ports Two serial ports Four USB 2.0 ports One USB 3.0 port Two SATA ports Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support coreboot bootloader, powered by Intel®'s
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: to the host system as a standard COM: port requiring no special drivers or additional software.
- Data Rate: 460 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Sealevel Systems, Inc.
Description: addresses and extended “AT” interrupts allow for seamless integration into OS/2 and Windows systems. The ULTRA 485’s “auto enable” design eliminates RS-485 communications roadblocks under Windows and OS/2. The ULTRA 485 appears to the host system as a standard COM: port requiring no
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Connector: DB25
- Serial Protocol: RS232/422/485
-
Supplier: Advantech
Description: Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and
- IDE Disks Capacity: 32 GB
- Processor: Intel®
- Features: Other
-
Description: Gigabit Ethernet ports Three SATA ports One Dual-Mode DisplayPort interface and one Embedded DisplayPort interface Two serial ports Four USB 2.0 ports One USB 3.0 port Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: further information. The 3089 ISA serial interface provides the PC with two RS-422, RS-485 Asynchronous links to data collection and other devices. Individually selectable addresses and extended “AT” interrupts allow for seamless integration. The 3089 appears to the host system as a standard
- Data Rate: 115.2 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Description: 10GBASE-KR Ethernet ports (can be configured as one 40GBASE-KR4 Ethernet port) One 10/100/1000BASE-T Ethernet port Four USB 3.0 ports Two LVTTL serial ports Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Microsoft Windows
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: SECO
Description: The new SOM-Trizeps-VIII-MX8M-Plus CPU Computer on Module (CoM) uses the new i.MX 8M Plus processor from the NXP i.MX8 series. The i.MX 8M Plus SoC (System on Chip) has various processor units that can handle a wide range of computing operations. Of particular note is the NPU (Neural
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
Find Suppliers by Category Top
Featured Products Top
-
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
mixing or diversion operations in either L-port or T-port configurations. They are available now in sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi 355NSRL (T-Port) and 365NSRL (L-Port) valves change flow paths with a quarter turn of the spring (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
: Minimum 15dB between ports, up to 30dB ·Excellent Matching: Maximum VSWR of 1.45 ·Low Insertion Loss: Maximum 0.65dB ·Power Handling: 200W forward and 10W reverse power ·Connection Type: Surface Mount (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
all the world’s temperature zones, indoors and out, in mobile or stationary deployment. What makes the Delta Screw so flexible? 11 direct-drive machines. 2 compressor groups with the specialised AERZEN rotor profile. A choice of discharge port sizes in the cylinder for ideal internal (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
. Typical implementations include virtual COM ports, human-interface devices, measurement instruments, firmware-update interfaces, and custom USB peripherals. One CAN 2.0B Active controller supports reliable communication in (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
AN3009: S-Parameter S2P File Format Guide
of the touchstone standard, not described in this application note, extends to more than two ports. Touchstone is a registered trademark of Agilent corporation and is used with permission. S2P files are ASCII text files. As such, they can be viewed or edited by any standard text editor. The files
More Information Top
-
A sensitive computer‐controlled pH‐stat system allows the study of net H + fluxes related to nitrogen uptake of intact plants in situ
These components are placed next to a growth chamber and connected via an eight-channel Com - Port extender (PC/8; DigiBoard, USA) to a PC (486, 50 MHz, 8 MB RAM).
-
StarTech.com Transparent USB 2.0 Cable - A to B - USB cable - 10 ft | Softchoice
StarTech. com 1 Port Cat5 USB Extender , 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card ¦ StarTech.com USBthere 4 Port 100m USB Extender .
-
StarTech.com Coax High Resolution VGA Monitor Extension Cable - VGA extension cable - 6 ft | Softchoice
…Port VGA over Cat5 UTP Extender, VGA over Cat5 UTP Receiver, VGA over Cat5 UTP Receiver/Extender ¦ StarTech.com Professional VGA to NTSC/PAL TV Converter ¦ StarTech.com UTP VGA/Multisync Video Extender ¦ StarTech. com VideoView 8 Port VGA Video Splitter, Pro…
-
StarTech.com Snagless Cat 5e UTP Patch Cable - patch cable - 50 ft - blue | Softchoice
StarTech.com Mini VGA Video and Audio Extender over Cat5, VGA Video Extender over Cat 5 with Audio ¦ StarTech. com Converge A/V 4 Port VGA over Cat5 UTP Extender , VGA over Cat5 UTP Receiver, VGA over Cat5 UTP Receiver/Extender ¦ StarTech…
-
StarTech.com Coax High Resolution VGA Monitor Extension Cable - VGA extension cable - 50 ft | Softchoice
…Matrix Video Switch - 250 MHz, 4 Port VGA Video Extender over Cat 5 (UTPE Series), 8 Port VGA and Audio over Cat 5 Video Extender, 8 Port VGA Video Extender over Cat 5 (UTPE Series) ¦ StarTech. com VideoView 8 Port VGA…
-
StarTech.com DVI-I Dual Link Digital Analog Monitor Cable - DVI cable - 6 ft | Softchoice
StarTech. com 4 Port Dual DVI USB KVM Switch w/ Audio & USB Hub, DVI Video Extender over Cat5, Professional USB to DVI External Dual or Multi Monitor Video Adapter, USB DVI External Dual or Multi Monitor Video Adapter, USB DVI VGA…
-
StarTech.com 2-in-1 Ultra Thin USB KVM Cable - video / USB cable - 15 ft | Softchoice
…PS/2 KVM Switch Modules for 1UCABCONS/17/19, Enhanced KVM Switch Over IP SV841HDIE, LCD Console w/ 16 Port IP KVM Switch, LCD Console with 16 Port KVM Switch Integrated, SV1641HDI, USB PS2 KVM Console Extender Cat5 Extender ¦ StarTech. com StarView CAB1631HD, SV831HD .
-
StarTech.com Ultra-Thin keyboard / video / mouse (KVM) cable - 50 ft | Softchoice
…PS/2 KVM Switch with OSD, 16 Port RackMount USB PS/2 Digital IP KVM Switch, 8 Port RackMount USB PS/2 Digital IP KVM Switch, 8 Port USB PS/2 KVM Switch … USB PS2 KVM Console Extender Cat5 Extender ¦ StarTech. com StarView CAB1631HD, SV831HD .
-
StarTech.com 4-in-1 USB DVI KVM Cable with Audio and Microphone - keyboard / video / mouse / audio extension cable - 6 ft | Softchoice
…& USB Hub, 4 Port DVI USB KVM Switch with Audio and 2 port USB 2.0 Hub, 4 Port DVI USB KVM Switch … USB DVI KVM Console Extender w/ Serial & Audio … Fiber - 2km ¦ StarTech. com StarView DVI/VGA USB KVM…
-
Shopping - Best Prices On The Amped Wireless SR20000G High Power Wireless-N 600mW Gigabit Dual Band Repeater and Range Extender (Universal Range Extender 10,00...
Bigbruin. com » Shopping » Computers » Networking » Wireless Networking » SR20000G High Power Wireless-N 600mW Gigabit Dual Band Repeater and Range Extender (Universal Range Extender 10,000 sq ft WiFi Coverage, 5 x Gigabit Ports , USB Port, Dual Band…
Indicates content that may require registration and/or purchase.