-
Supplier: Optima Packaging Group GmbH
Description: Features: All commercially available ready-to-use syringes (glass and plastic) Gently objective handling Simple operation Compact design Continuously working Easy and fast format change Very good accessibility Small amount of format parts up to 6 Tubs/min
- Rate: 6 Pieces / Min
- Machine Type: Bagging Machines
- Packaging: Cartridge, Vial
- Industry: Medical
-
Supplier: Terra Universal, Inc.
Description: Available in gas purge and non-gas purge models Compact portable design Seal is performed when jaws are locked
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical
- Closing Method: Heat Seal
-
Supplier: Ivie Enterprises, Inc.
Description: offices and the rental industry where it's smart features and quiet operation excel. The machine comes complete with hose and standard contractor style tool set. Disposable paper collection bags and reusable cloth filter bag lead the list of optional items to tailor the machine to your
- Capacity: 1.5 gallons
- Applications: General Cleaning
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-S-8225BAG-TCT1U can be used for catalog matching and distributor lookup.
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-S-8205BAG-TCT1U can be used for catalog matching and distributor lookup.
- Operating Temperature: -40 C
-
Supplier: Optima Packaging Group GmbH
Description: Features: All commercially available ready-to-use syringes (glass and plastic) All commercially available syringes nested in tubs and bags Aseptic fields of application Processability of three different container types (vials, cartridges and syringes) Simple operation Compact design
-
Supplier: Fuji Impulse America Corp.
Description: The small but powerful tabletop FS-215 sealer is designed for general packaging and has been used for industry-wide all-purpose applications, sealing items from food products to sensitive electronic components. With ergonomic table-activated platen, you can hold the bag securely with both
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Food / Beverage, Industrial / General Use
- Closing Method: Heat Seal
-
Supplier: Barksdale Control Products
Description: The 52341 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding
- Pressure Rating: 130 psi
- Number of Ports/Ways: 5
- Media Temperature: -40 to 150 F
- Media: Air
-
Supplier: WETKEYS, LLC
Description: Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 109 key
- Applications: General Purpose / Commercial
- Interface: USB
-
Supplier: Optima Packaging Group GmbH
Description: Features: All commercially available ready-to-use syringes (glass and plastic) All commercially available syringes nested in tubs and bags Aseptic fields of application Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional
- Rate: 1,000 Pieces / Min
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Cartridge, Vial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Diode Zener Single 18V 5% 1500mW 2-Pin A-MELF Bag Product overview: 1N4471US from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets,
- Tj: -65 C
- VZ: 18 volts
- ZZT: 11 ohms
- PD: 1.5 milliwatts
-
Supplier: Schutte & Koerting
Description: Unlike bag house-type filters, continuous operation is possible with minimal maintenance. Applications Typical applications include pollution from laboratory fume hoods, schools and industrial shops, pilot or bench scale plant equipment, and smaller commercial and industrial uses.
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: Barksdale Control Products
Description: The 52321 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding
- Pressure Rating: 130 psi
- Media Temperature: -40 to 150 F
- Media: Air
- Primary Material: Aluminum
-
Supplier: Barksdale Control Products
Description: The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding
- Pressure Rating: 130 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 150 F
- Media: Air
-
Supplier: ASTM International
Description: creation of the substrate structure and shrink/swell of the substrate during testing. 1.5.1 The test results are affected by how and when the structure of the substrate/component is created. The structure of the substrate/component is created at the point of use and does not exist in a bag or
-
Supplier: Laurel Electronics LLC
Description: scale ± 2 counts. Display & Setpoint Functions for Weighing Applications Relay setpoint offset. The ON/OFF setpoint control action can be programmed to occur with a specified offset. For instance, if bags are to be filled to 100 lbs and the material delivery spout is known to hold and
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
System This fully integrated and compact filling and sealing system is ideal for small or start-up companies needing to get their product into market with very little investment. Nae Pac and APM have released a Complete Weigh, Fill, and Seal System. This system is great for various dry (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
Semi-Automatic Net Weighing, Filling & Packaging Machine This fully integrated and compact filling and sealing system is ideal for small or start-up companies needing to get their product into market with (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
marine ballast weights that provide exact, compact density to keep vessels stabilized against severe currents. Precision-fabricated lead ballast weights deliver long-term corrosion resistance (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal
More Information Top
-
States > Louisiana > State > Register > 2009 > [2009 LA Register 720] 07/20/2009
Alligator regulations, 690R Charter landings report, 702R Commercial tilefish closure, 1096ER Deer, 1031N Domesticated aquatic organisms, 357N, 1139R, 1303R … … 868ER, 1222ER, 1226ER Spanish Lake, 173N, 968R Turkey, 90R, 91R, 1394N Bag limit, 90R, 1394N Hunting … … quadrupeds, 703R Wildlife violator compactor , 1396N .
-
Solid Waste Technology and Management
Closed containers for household waste in bags , light commercial waste, paper, cardboard etc. Heavy-duty containers for stationary compactors or with a built-in compaction unit.
-
Construction of a Water-Absorbent, Zero-G, Compactor Trash Bag
CONCLUSION An initial prototype of the water-absorbent, zero-G, compactor trash bag has been constructed. The materials have been purchased from commercial off-the-shelf venders and the assembly has been done …
-
Handbook of Solid Waste Management, Second Edition > RECYCLING
Small compactors used in individual residences and apartment units; wastes compacted into special paper bags ; after wastes are dropped through a panel door into a bag and door is closed, they are sprayed for odor control; button is pushed to activate compaction … Stationary/ commercial .
-
States > Minnesota > City of Minneapolis > Regulations > [MN Minn Reg 3] 03 - Air Pollution and Environmental Protection
3) Annealer, atmosphere burner, cupola, bag filter, cyclone, dust collector, fly ash collector, scrubber, lint collector, waste oil burner, boiler, burner … … dryer, heat treat oven, ladle, salt or cyanide pot, batch plant, shot blast, rotary press, compactor , coating system, degreaser, paint … 4) Roof or ground mounted commercial HVAC equipment; .
Indicates content that may require registration and/or purchase.