-
Supplier: Newark, An Avnet Company
Description: COMMSCOPE, WHITE, SIMESE, RG6, 18/2 SHIELDED, PLENUM RATED
-
Supplier: Newark, An Avnet Company
Description: RG6 COAX
-
Supplier: Newark, An Avnet Company
Description: RG59.MINI-COAX.P/CABLE.WHT.18 / COMMSCOPE TECHNOLOGIES LLC
-
-
Supplier: TelephoneStuff.com
Description: Outdoor RG-6 coaxial cable with 0.051" Mess. and 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and 60% aluminum braid - Jacket:
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Non-plenum RG-6 quad MAP coaxial cable with 18 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.180" - Inner foil: 0.003" aluminum tape - Outer foil: 0.002" aluminum tape - Inner
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: MJPLUG6POVLSLDLINESM2628 / COMMSCOPE TECHNOLOGIES LLC
-
Supplier: TelephoneStuff.com
Description: Non-plenum dual RG-6 tri shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket:
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Dual RG-6 quad shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.5 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid/ Aluminum foil and 40% aluminum
- Product Category: Bulk Cable
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Commscope 6 fiber central LT armored SM with ripcord
- Cable Diameter: 8.1 mm
- Cable Type: Multifiber Cable
- Connector Type: None
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: CommScope 5NF4 Ultra II Enhanced CAT5e flooded cable is a high quality twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. Features EIA568 color-coded for compatibility with standard installations Flooded
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
-
Supplier: L-com, Inc.
Description: CommScope 5NF4 Ultra II Enhanced CAT5e flooded cable is a high quality twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. Features Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
-
Supplier: Richardson RFPD
Description: QMA Plug, Crimp (Snap Lock), for RG-8X; Belden 9258; Commscope BWC-240, BWC-240R; Micro 8/U; REMEE 1600; Saxton 8315; Times LMR-240, LMR-240 Ultraflex.
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Radwell International
Description: SPLICE TRAY KIT, 6-POSITION MODULES, COMMSCOPE 36 FUSION SPLICES, 2 TRAY PER PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF
- Frequency Range: 4 GHz
- Number of Contacts: 1 #
- Gender: Male / Plug
- Features: RF and Microwave Connector, Wire-to-Wire Connector
-
Supplier: HAVE, Inc.
Description: for outstanding durability. Suitable for cables: Belden 1865A, CommScope 7536 Crimp size: Pin: 1.6 mm (square): Shield: 5.00 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPG
-
Supplier: HAVE, Inc.
Description: outstanding durability. Suitable for cables: Belden 1855A, Commscope 7538 Crimp size: Pin: 1.6 mm (square): Shield: 4.53 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPDC
-
Supplier: L-com, Inc.
Description: LCANKIT1004 comes with a 6 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range. Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®.
- Primary Frequency Range: 900 MHz
- Gain: 6 dB
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The LCANKIT1012 comes with a 6 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range. Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and
- Primary Frequency Range: 900 MHz
- Gain: 6 dB
- Pattern Type: Omnidirectional
-
Supplier: HAVE, Inc.
Description: outstanding durability. Suitable for cables: Belden 1505A, Belden 8241F, Canare L-4CFB, Commscope 5565, Gepco VPM2000, Gepco VHD2000M Crimp size: Pin: 1.6 mm (square): Shield: 6.47 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPDC
Find Suppliers by Category Top
More Information Top
-
http://www.cisco.com/en/US/docs/video/access_edge/RF_Electronics/4029501_F.pdf
45 dB cable loss at 1 GHz is used to simulate the network variation over temperature (Reference: CommScope RG6 ).
-
Questions regarding CAT 5e and RG6 coax... - Self Help Forums
RG59 has too much attenuation when compared to RG6 . Hit any manufacturers website, such as commscope or even belkin, and check the tech specs for attenuation.
-
Self Help Forums - Questions regarding CAT 5e and RG6 coax...
RG59 has too much attenuation when compared to RG6 . Hit any manufacturers website, such as commscope or even belkin, and check the tech specs for attenuation.
-
Sell RG series
Produce according to Commscope and Belden standard • Related Keywords :RG coaxial cable, coaxial cable, rg6 , rg59 .
-
Direct burial RG6 and telephone line - Self Help Forums
3) I will have approx. another 25' of inside RG6 to run before the TV connection. For Example Commscope drop cable for underground will have a "BEF" designator following the wire type.
-
Weatherproofing Kits from TEWLIS Adhesive Tapes & Products Co., Ltd , China
3M, RFS, NORTEL, COMMSCOPE (ANDREW),ZTE ,HUAWEI. Rg6 .
-
CAROL Data and Communication - Electrical - Grainger Industrial Supply
○ COMMSCOPE (2 • Cable, Coaxial, Rg6 /U, 1,000' BlackCable,Coaxial,Rg6/U, 1,000' Black .
-
RF Connectors - Connectors from Allied Electronics
Belden 1505A, 8241F, Canare L-4CFB, CommScope 5565, Draka 0.8/3.7 AF, 755-801, 755-803 … RG 6, RG6 Quad (1 .
-
RF Connectors - Connectors from Allied Electronics
Belden 1505A, 8241F, Canare L-4CFB, CommScope 5565, Draka 0.8/3.7 AF, 755-801, 755-803 … RG 6, RG6 Quad (1 .
-
TE CONNECTIVITY Electrical - Grainger Industrial Supply
○ COMMSCOPE (2 • Coax Splice Kit, RG6 /RG5-59,60V, BlackCoax Splice Kit,RG6/RG5-59,60V,Black .
Indicates content that may require registration and/or purchase.