-
Supplier: Everlube Products
Description: Everlube 6110 is a thermally cured, PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chip and abrasion resistance, very good chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0305036 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Machine / Gears
- Industry Applications: Aerospace, Automotive / Transportation, Electrical / Electronic
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
-
Supplier: Everlube Products
Description: Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance along with a very low coefficient of friction. Everlube 6111 also offers very good chip
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 9500 is a low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion, chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665 doesn't
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent cleaner.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: experience tells us are most frequently required. This means they are ready for immediate use and ensure the compressor availability. Kaeser's advanced SIGMA FLUID coolant not only ensures exceptional wear-protection and lubrication (even at low temperatures), but also simplifies condensate
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Rust Veto® 210-C effectively displaces and separates water. This barium-free Houghton product provides excellent protection from humidity. It deposits a light, oily film to protect parts for up to one year during indoor storage. Rust Veto 210-C has a high flash point which reduces the flammability
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: Krytox™ Performance Lubricants
Description: inert to virtually all chemicals used in a variety of industries. They are insoluble in most solvents but are soluble in highly fluorinated fluids and in some supercritical fluids such as CO2. XHT-NM and NMX are non-melting grades that are typically used for slow moving applications at
- Kinematic Viscosity (@ 40°C): 8.8 to 738 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Mobil Industrial Lubricants
Description: The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with unique additives, they provide exceptional frictional
- Kinematic Viscosity (@ 40°C): 68 cSt
- Pour Point: 0.4 F
- Flash Point: 442.4 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: water washout resistance Good corrosion protection Good protection against fretting corrosion For complete information regarding the specifications below, refer to the data sheet linked above.
- Kinematic Viscosity (@ 40°C): 114 cSt
- Operating / Use Temperature: -22 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears, Mineral Oil
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Lubricant, Machine / Gears, Metal Working Fluid, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Bearings, Metal Working Fluid, Penetrant / Penetrating Oil, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Petroleum / Mineral Oil, Wax / Stearate
-
Supplier: Royal Purple, Ltd.
Description: synthetic oils with Royal Purple’s proprietary Synslide additive technology. Max-Gear is recommended for use in truck, motor home / RV, and automotive front or rear differentials, manual transmissions, and lower gear units of marine engines that specify use of an API GL-5 or GL-4 fluid. All
- Kinematic Viscosity (@ 40°C): 144.5 cSt
- Pour Point: -40 F
- Flash Point: 370 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military
-
Rust and Corrosion Inhibiting Fluids - Hydrocarbon Gas Compressor Oil: Synfilm® NGL -- ISO Grade: 68Supplier: Royal Purple, Ltd.
Description: Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 107
- Pour Point: -45 F
- Flash Point: 385 F
-
Supplier: Royal Purple, Ltd.
Description: Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1 approved
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 131
- Pour Point: -45 F
- Flash Point: 485 F
-
Supplier: Royal Purple, Ltd.
Description: metal-to-metal contact under even the most severe loads. Synslide® additive technology displaces water on metal surfaces while providing excellent corrosion protection.
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 117
- Flash Point: 415 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
-
Supplier: Mobil Industrial Lubricants
Description: The newest extension of the Mobil DTE™ 700 series, Mobil DTE™ 732 M turbine oil provides optimum protection for heavy-duty, non-geared, single-shaft gas turbines and steam turbines as well as for multi-shaft gas turbines. It has received MSO4-MA-CLOO5 approval, which means it meets or exceeds the
- Kinematic Viscosity (@ 40°C): 31.3 cSt
- Viscosity Index: 131
- Pour Point: 5 F
- Flash Point: 451.4 F
-
Supplier: CIMCOOL
Description: CIMSTAR® 40 LF is designed to be used in machines and operations where longfluid life is needed, such as in large individual machine or central system reservoirs.
- Density / Specific Gravity (@15.6°C, 60°F): 1.06 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Mobil Industrial Lubricants
Description: The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was
- Kinematic Viscosity (@ 40°C): 320 cSt
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: Mobil Industrial Lubricants
Description: Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a
- Kinematic Viscosity (@ 40°C): 680 cSt
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: Chevron Lubricants
Description: Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R&O type oils. Multifunctional characteristics may allow for reduced inventory and operating costs.
- Features: Bearing Lube, Fluid / Oil, Machine / Gears, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Industry Applications: Marine
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service temperature range: Molykote® 33 Extreme Low Temperature
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Bearings, Lithium Complex, Lubricant, Machine / Gears
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage.
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker Gas Engine Oil 935 is non-detergent and is fortified with ashless inhibitors to resist oxidation, corrosion and foaming. It is marketed in a single grade at the point where the SAE 30 and SAE 40 grades meet. CITGO Pacemaker Gas Engine Oil 935 is formulated with high
- Industry Applications: Combustion Engines / Motor Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil
-
Supplier: United Bio Lube
Description: No Description Provided
- Flash Point: 435.2 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Specialty, Water Displacement
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean A 5548 is a nitrite-free liquid cleaner/rust inhibitor designed for in-process metal fabrication and heat treating operations leaving a dry, protective film. Provides up to 6 months indoor protection.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 210-217 EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings.
- Kinematic Viscosity (@ 40°C): 8.4 to 177 cSt
- Operating / Use Temperature: -60 to 355 F
- Viscosity Index: 111
- Pour Point: -60 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 100-107 oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting.
- Kinematic Viscosity (@ 40°C): 5.5 to 12.4 cSt
- Operating / Use Temperature: -94 to 150 F
- Pour Point: -94 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.67 to 1.87 specific gravity
-
Supplier: Surventis Surface Treatment LLC
Description: Oakite 98 is an emulsified concentrate with moderate cleaning ability and properties which provide a temporary indoor anti-rust film for ferrous metals, and anti-oxidation film for non-ferrous metals. It is primarily for use in single- or two-stage washing machines, but may be applied in a tank or
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: United Bio Lube
Description: No Description Provided
- Flash Point: 518 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Specialty, Water Displacement
- Functions: Corrosion Inhibitor / Rust Preventative
Find Suppliers by Category Top
Featured Products Top
-
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Nozzles are also an important tool for saving expensive coatings and chemicals or conserving water. They can be used with water, light oils, chemicals, rust inhibitors, paints and dyes. The stainless steel construction of these No Drip atomizing nozzles adds to their durability and corrosion (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
environments. Well Completions RBS can provide several custom ball screw assembly configurations for electro-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well (read more)
Browse Datasheets for Rockford Ball Screw -
ideal for multi-staged frac processes in the toughest environments. Well Completions RBS can provide several custom ball screw assembly configurations for electro-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids (read more)
Browse Datasheets for Rockford Ball Screw -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with smooth (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Datasheets for Rockford Ball Screw -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Datasheets for Rockford Ball Screw -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Heavyweight Brines and Corrosion Inhibitors Commonly Used in Brines Affect Various Types of Packer Elements
These factors include well temperature, production gases, produced fluids, completion fluids production gases, produced fluids, completion fluids and corrosion inhibitors .
-
Gravel Packing in Poorly Lithified Reservoirs: Laboratory Systems Approach To Aid Decision-Making Strategies
Certain completion fluid additives ( corrosion inhibitors , alkalinity control agents, and other surface-active materials) could alter wettability of gravel during the placement period.
-
Handbook of Corrosion Inhibitors
corrosion inhibitor , completion fluids Cide-Cor-Plus™; Oilaid-CI-04™; Oilaid-CI-101™; Wellguard™ 1318; Wellguard™ 1848; Well- guard™ 4019; Wellguard™ 4080 .
-
Evaluation of Corrosion Inhibitor for Low-pH Ammonium Nitrate-Methanol Completion Fluid
The main goal of this work was the screening of effective corrosion inhibitor for above completion fluid system to lower its corrosion rate down to industry accepted standards for wellbore packer fluids (5 mpy or 0.127 mm/a).
-
Field Experience Shows That New Lubricant Reduces Friction and Improves Formation Compatibility and Environmental Impact
This product is compatible with the common completion fluid additives such as corrosion inhibitors , biocides, scale inhibitors and oxygen scavengers, although it may require addition of non-emulsifiers to reduce emulsion tendency with acidic crude oils.
-
Stress Corrosion Cracking of a Cold Worked 22Cr Duplex Stainless Steel Production Tubing - Results of the Failure Analysis at Deep Alex and Associated Laborato...
… laboratory program demonstrated that the cause of the failure was environmentally assisted cracking of the 22Cr duplex, a direct result of the production of H2S by the decomposition of the sodium thiocyanate corrosion inhibitor in the CaC12 completion fluid in the annulus.
-
Low-pH Ammonium Nitrate-Methanol Completion Fluid: A Promising Alternative for Calcareous, Argillaceous Sand Formations
The same experimentalequipmentand procedure were used for selectionand testing of a suitable corrosion Inhibitor for the new completion fluid .
-
New High-Density Phosphate-Based Completion Fluid: A Case History of Exploration Wells: KRE-1, BOP-1 , TBR-1, and KRT-1 in Indonesia
As the base of this phosphate based completion fluid is also the base of phosphate based corrosion inhibitors , the phosphate based completion fluid has low corrosion rate to the strings and other metals in the well by performing surface coating all string …
-
An Overview of Formation Damage and Well Productivity in Oilfield Operations: An Update
13 Some corrosion inhibitors used in workover or completion fluids to protect tubing and other metal equipment have a propensity to produce emulsions; others that contain sulfur compounds may react under downhole conditions to form sulfide precipitate with ferric iron (Fe (III»4sresent …
-
Completion Practices in Deep Sour Tuscaloosa Wells
Effective high-temperature corrosion inhibitors for heavy zinc bromide completion fluids must be developed before these brines can be used in the Tuscaloosa.
Indicates content that may require registration and/or purchase.