Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CONNECTIONS, ELECTRICAL, COMPLIANT PIN
-
Supplier: Utmel Electronic Limited
Description: CONN SOCKET 1POS W/COMPLIANT PIN
- Voltage Rating: 250 volts
- Current Rating: 35 amps
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: 8 POS SIP COMPLIANT PIN ASSY
-
-
Supplier: Newark, An Avnet Company
Description: PIN HEADERS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: PIN ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: Vertical Throughboard Terminal Pin Spline Pin RoHS Compliant: Yes
-
Supplier: Central Components Mfg.
Description: Features Fast, economical installation on logic panels, PC boards and backplanes Multiple plating options available Customization available Stackable body style Available in single or double row .025" (0.64mm) square pins Press fit/Action Pin mounting
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Contact Pitch: 2.54 mm
- Connector Type: Board-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: connector component,insert only,size 16,2 #12 solder pin contact,rohs compliant
-
Supplier: Allied Electronics, Inc.
Description: connector component,insert only,size 20,2 #8 solder pin contact,rohs compliant
-
Supplier: Allied Electronics, Inc.
Description: connector component,insert only,size 22,3 #12 solder pin contact,rohs compliant
-
Supplier: Allied Electronics, Inc.
Description: connector component,insert only,size 18,6 #16 solder pin contact,rohs compliant
-
Supplier: RS Components, Ltd.
Description: PIN Diode Attenuator 1MHz-6GHz SC79
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
. Commercial drill tolerances provide clearance for the pins. The pins are made from C1144 steel with steel split rings. The pins and rings have a zinc-plated clear chromate finish. Made in the USA. RoHS compliant. DFARS compliant. Wire rope lanyard assemblies available separately (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. JBL REPLACEMENT PINS Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. JBL REPLACEMENT PINS Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
. JBL REPLACEMENT PINS Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant. Fairlane Products (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
and provides a full complement of stamping, machining and assembly services. An in-house application engineering group are available to assist customers needing product modifications or special designs. RoHS Compliant (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Compliant Tail (Press-Fit) Contacts in Mil Circular Connectors (.pdf)
The commercial world has long utilized compliant pin technologies to insert connectors on to printed circuit boards. These connectors were designed for ease assembly and to reduce the need for fluxes required during soldering. The technology was typically confined to rectangular high-density
-
PCB Hole Construction and Material Requirements for use with Press-Fit Technologies
a compliant pin or a press-fit pin, has the flexible beams and the socket, which is the PTH, remains rigid.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Philips readies RFID chip that meets global spec Royal Philips Electronics of the Netherlands said it is testing engineering samples of an RFID chip compliant with Electronic Product Code Class 1 Generation 2 standard. S2C teams with Zaiq to offer transaction-level verification capabilities S2C
-
40-Node Deployment Case Study
be interfaced with the Airbee-ZNS stack with Airbee-ZAPP profile. Airbee's Solution: Airbee developed a 40-node Multi-Platform Interoperable 2006 compliant ZigBee network case study to conduct the training at the conference. The case study used Airbee-ZAPP, a Serial Port Profile and assignable I/Os
-
Broadcast FM Radio Tuner for Portable Applications
measurement. Programmable de-emphasis (50/75 µs). Adaptive noise suppression. Volume control. Line-level analog output. 32.768 kHz reference clock. 2-wire and 3-wire control interface. 2.7 to 5.5 V supply voltage. Integrated LDO regulator allows direct connection to battery. 3 x 3 mm 20-pin QFN package
More Information Top
-
Lead-Free Electronic Solders
The exemptions allow the use of mixed solder joints to attach chips; and the use of Pb for compliant pins , and part of a thermal-dissipation subsystem.
-
Page 9. Semiconductor parts with 801 in root number
3.00mm (.118") Pitch Micro-Fit 3.0 BMI CPI Compliant Pin Header, Blind Mate Interface, Dual Row .
-
Page 1. Semiconductor parts with 449 in root number
Header, Compliant Pin Interface, Dual Row,Vertical, 2 Circuits, Tin (Sn) Plating, Glow Wire Compatible .
-
Page 4. Semiconductor parts with 491 in root number
Header, Compliant Pin Interface, Dual Row,Vertical, 2 Circuits, Tin (Sn) Plating, Glow Wire Compatible .
-
A reliability study to evaluate new compliant designs used in high speed signal applications
A preferred termination method to these reduced PTH structures is the compliant pin because of its robustness, easy assembly methods, and repairability.
-
Impact of the ROHS directive on high-performance electronic systems
The exemptions allow the use of mixed solder joints to attach chips; and the use of Pb for compliant pins , and part of a thermal-dissipation subsystem.
-
Printed Circuits Handbook, Sixth Edition > PRESS-FIT INTERCONNECTION
COMPLIANT PIN CONFIGURATIONS .
-
Lead-Free Soldering
Lead used in compliant pin connector systems.
-
Compliant Pins
Results for Compliant Pins .
Indicates content that may require registration and/or purchase.