Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quiktron, Inc.
Description: This 3-Play selector connects up to 3 TOSLINK digital audio, 3 stereo analog audio pairs, and 3 component video (770.3) signals to a single component video output. Experience loss-less control from as many as 3 HDTV or progressive scan source components! With its
-
Supplier: Black Box
Description: The Modular Video Matrix Switcher Input Card - VGA, Component, Composite, S-Video, Audio is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix based on your application needs.
-
Supplier: Quiktron, Inc.
Description: control of your system and watch what you want where you want, and do it with no compromises!Input: Four RCA Component Video Female, Four RCA Stereo Audio Female, Four S/PDIF Female Output: Two RCA Component Video Female, Two RCA Stereo Audio Female, Two S/PDIF Female
-
-
Supplier: Quiktron, Inc.
Description: and use the remote control or front panel buttons to watch any picture on any five plasma, CRT, LCD or projection televisions with complete independence! This matrix switch offers three component video inputs, three stereo audio inputs, and three optical digital audio TOSLINK inputs.
-
Supplier: Quiktron, Inc.
Description: use the remote control or front panel buttons to watch any picture on any two plasma, CRT, LCD or projection televisions with complete independence! This matrix switch offers six component video inputs, six stereo audio inputs, and six optical digital audio TOSLINK inputs. It will
-
Supplier: Visual Sound, Inc.
Description: conversion between standard video, computer and HDTV signals. NTSC and PAL standards are supported. Inputs can be Composite Video, S-Video, YUV Component, YPbPr (Progressive Scan) Component or RGB. Our exclusive AutoSet® feature takes the hassle out of setup by
-
Supplier: Black Box
Description: The Modular Video Matrix Switcher Input Card - DVI-I Universal DVI, HDMI, DVI, VGA, Component, Composite, S-Video is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix.
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. S/PDIF & Stereo Inputs Independent A & V Switching Compatible Model - TP-46 The TP-45 and TP-46 are a twisted pair transmitter and receiver for component video (YUV) or computer graphics video and unbalanced stereo audio or S/PDIF audio signals. The
-
Description: operating with composite or component signals, where the payload signals may be in analog or digital format.
-
Supplier: Newark, An Avnet Company
Description: MODULAR MATRIX SWITCHER VIDEO INPUT CARD; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULAR MATRIX SWITCHER VIDEO INPUT CARD; Networking Interface:RJ45; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULAR MATRIX SWITCHER VIDEO O/P CARD; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULAR MATRIX SWITCHER VIDEO O/P CARD; Networking Interface:RJ45; Product Range:- RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Video Drivers with Built-in Low Voltage operation Single Video Switchers Product overview: BH76330FVM from ROHM Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It
- Features: Video / Wideband Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Video signal switcher Product overview: BA7613 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, DIP. This listing supports
- Slew Rate (SR): 200 V/µs
- Bandwidth: 100 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 6-CHANNEL, AUDIO/VIDEO SWITCH, PDIP20, DIP-20 Product overview: TEA6425 from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Operating Temperature: 32 to 158 F
-
Supplier: Instrument Technology, Inc.
Description: optimized optical lens elements with resolution synchronized to the video camera Centering collars in many sizes, depending on actual inside diameter of the component requiring inspection. UVU UV intensity meets or exceeds all current specifications and requirements for UV intensity in
- Tube or Sheath Diameter: 28.6 mm
- Working Length: 1.1 to 2.3000000000000003 m
- Field of View: 100 degrees
- Minimum Focus Distance: 12.700000000000001 mm
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Tripp Lite by Eaton
Description: The B160-001-CSI Component Video (RCA) over IP Extender Transmitter works with a Tripp Lite B160-Series receiver (sold separately) to extend and distribute component video, stereo audio, RS-232 serial and IR (infrared) remote signals from the source to the display located
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The MT105-130 is a 8X8 4x twisted pair matrix switcher card, for applications where space and budgets are the governing decision making factors. Each connector will switch all four pairs carried through the twisted pair cable. The card has signal detect on all inputs. All
-
Supplier: Visual Sound, Inc.
Description: DeckLink Studio includes fully independent connections for SDI, HDMI, analog component, S-Video and composite video. Both the SDI and analog component connections auto switch between SD and HD, plus there's an extra SD SDI output via a built in hardware down converter for
-
Supplier: SFCable.com
Description: Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI
- Cable Length: 1 ft
- Features: Cable Assembly, HDMI
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: Renesas Electronics Corporation
Description: (0.08?) make this amplifier a good choice for driving Flash ADCs.brbr Component and composite video systems also benefit from this op amp's excellent gain flatness, and good differential gain and phase specifications. The HFA1105 is ideal for interfacing to Intersil's line of
- Supply Voltage (VS): 9 to 11 volts
- Supply Current (IS): 5.8 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 2 to 15 µA
-
Supplier: SFCable.com
Description: Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI
- Cable Length: 15 ft
- Features: Cable Assembly, HDMI
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: SFCable.com
Description: Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI
- Cable Length: 32.800000000000004 ft
- Features: Cable Assembly, HDMI
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: SFCable.com
Description: Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI
- Cable Length: 49.21 ft
- Features: Cable Assembly, HDMI
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: MACOM
Description: cost board materials and components while increasing their system margin. MACOM’s extensive portfolio of protocol agnostic crosspoints, we have a solution for switching high data rate signals in a variety of applications including video broadcast routers and switchers, HDMI
- Supply Voltage (VS): 1.2 to 3.3 volts
- Pin Count: 24 to 2,389
- Configuration: 16x16, 8x8
- Features: Other
-
Supplier: Thinklogical
Description: Switches are high performance, modular, non-blocking switches for complete, end-to-end switching of video, audio and peripheral signals over multi-mode or single mode fiber optic cable or CATx cable. TLX switches are protocol agnostic, supporting numerous video, audio and peripheral
- Video Inputs: 16 to 640
- Video Outputs: 16 to 640
- Features: Alarm Inputs, Alarm Outputs, Audio Capability
-
Supplier: TelephoneStuff.com
Description: Audio/Video Home Theater Max 5100 Surge Suppressor offers noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - Four AC outlets are fed through a "balanced L” filtration circuit to eliminate EMI/RFI noise on all three power
-
Supplier: TelephoneStuff.com
Description: Audio/Video Home Theater MAX 5300 Surge Suppressor offers noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - Four AC outlets are fed through a "balanced, double L” filtration circuit to eliminate EMI/RFI noise on all three
-
Supplier: TapeOnline.com
Description: SanDisk SDHC 8GB Class 10 Card SanDisk's Extreme HD Video 8GB SDHC cards are ideal for use in digital cameras and digital camcorders. This high-capacity, fast, class 10 card is great for fast transfers and large data applications. High Speed With transfer speeds of up to 30MB/s, even the
-
Supplier: Visual Components
Description: Components Academy. With VIsual Components, you can create a robot simulation program in a really short period of time. How exactly? By using ready-made components. Visual Components eCatalog has a library of virtual models of robots, machines, and equipment from dozens
Find Suppliers by Category Top
Featured Products Top
-
switches are designed to perform in a variety of different applications such as automation control, audio video, broadcast, industrial and medical equipment. Customizable 3D CAD models of each part are available for download by clicking the link within each product series listing. UL and CSA (read more)
Browse Keylock Switches Datasheets for Powell Electronics, Inc. -
stable for months, while others may require wider ranges and rapid switching. No single configuration can fit all scenarios. Customization allows laboratories to: Select permeation tubes matched to their (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
over a 10 GigE link to receiving software or hardware. The NTx-Ten is compatible with fiber-based links via an SFP+ (small form-factor pluggable) connector, and connects easily to off-the-shelf 10 GigE components such as network cards and switches. A sophisticated on-board programmable (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors (read more)
Browse IC Analog Switches Datasheets for Qorvo -
. XFdtd streamlines dynamic antenna matching by simulating multiple states and operating modes in one easy step. In this video tutorial, an antenna's intrinsic impedance is simulated for two conditions--in free space and against a head. A three-port switch with two possible states is (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
HS Compliant: Yes, ensuring environmental friendliness and compliance with global regulations Applications: Signal amplification in audio and video equipment Switching applications in consumer electronics Driver stages in amplifiers (read more)
Browse Thermistors Datasheets for Win Source Electronics -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. LEMO is the acknowledged leader in the design and manufacture of precision custom connection solutions. LEMO's high quality push-pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video, and (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
once the mixture has stabilized, the user switches flow to the canister for filling. Upon reaching the preset pressure, the Environics gas mixing device flow is automatically terminated. Select the proper Environics ultrahigh purity gas mixing and dilution system, and then multi-component (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Application: Airline Video & Audio - Reed Relay
there are literally several hundred options for audio and/or video available at each seat. Now each passenger has their own video screen to view more than 200 movies at their own discretion. To keep track and switch the different RF video signals requires the careful selection of components capable
-
Smart Computing Article - Focusing On Digital Cameras
. This type of array serves as the light-detecting component in many digital cameras, video cameras, and optical scanners. CCDs and CMOS (complementary metal-oxide semiconductor) components are the light-sensitive sensors used to capture digital images. Some manufacturers prefer CCDs, while others use
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Bel Fuse acquires converter maker Galaxy Electronic component manufacturer Bel Fuse Inc. said it has acquired privately-held Galaxy Power Inc., a maker of dc-dc coverters for distributed power and telecommunications applications. Renesas to develop baseband processor for mobile phones Renesas
-
Complementary LED Drive
Light Emitting Diodes, or LED's, are discrete components able to produce light when a current passes through them. Most microcontroller designs use one or more LED's. This application highlights the utility of driving multiple LED's with a minimum number of I/O pins. Typically, each I/O drives
More Information Top
-
Video systems for alarm assessment
Since the system resolution is a function of the resolution of the cameras, transmission system, surge and lightning suppression components , video switcher , monitors, and, in some cases, the alarm event recorders, each of these elements should be considered individually as well as …
-
Shopping - Best Prices On The Cables To Go 4x2 Component Video Selector - Big Bruin
Bigbruin.com » Shopping » Electronics » Video Components » A/V Switchers » 4x2 Component Video Selector .
-
Impact Acoustics Announces New 6x2 High Definition Component Video Matrix Selector Switch
This switcher contains six HD component video inputs, six stereo audio inputs, and six optical digital audio TOSLINK inputs, with two outputs for each of these signal types.
-
Shopping - Best Prices On The SIIG 1x8 VGA Splitter (1 x HD-15 VGA In, 8 x HD-15 VGA Out - 1920 x 1440 - VGA, SVGA, XGA, UXGA) - Big Bruin
Bigbruin.com » Shopping » Electronics » Video Components » A/V Switchers » 1x8 VGA Splitter (1 x HD-15 VGA In, 8 x HD-15 VGA Out - 1920 x 1440 - VGA, SVGA, XGA, UXGA .
-
Shopping In A/V Switchers - Big Bruin
Bigbruin.com » Shopping » Electronics » Video Components » A/V Switchers .
-
Shopping In A/V Switchers - Big Bruin
Bigbruin.com » Shopping » Electronics » Video Components » A/V Switchers .
-
Shopping - Best Prices On The Elgato EyeTV 250 Plus Analog/Digital TV Receiver and Video Converter (USB - NTSC, ATSC, SECAM, PAL) - Big Bruin
Bigbruin.com » Shopping » Electronics » Video Components » A/V Switchers » EyeTV 250 Plus Analog/Digital TV Receiver and Video Converter (USB - NTSC, ATSC, SECAM, PAL .
-
Shopping In A/V Switchers - Big Bruin
Bigbruin.com » Shopping » Electronics » Video Components » A/V Switchers .
Indicates content that may require registration and/or purchase.