-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 0.25 Length 0.25 Bulb Finish: White Weight: 1.4 Product Name: 20`` Kubix & Zonix Blade: Composite, White - 3 UPC: 840506057913 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 42
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 0.30 Length 0.30 Bulb Finish: Dark Mango Weight: 11.95 Product Name: 22`` Composite Mango Leaf Blade Set UPC: 840506057272 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Designer: 15.96
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 0.30 Length 0.30 Bulb Finish: Light Mango Weight: 11.95 Product Name: 22`` Composite Mango Leaf Blade Set UPC: 840506057265 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Designer: 15.96
-
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise levels
- Air Flow Rate: 8,824.95 SCFM
- Static Pressure: 4.014638341329109 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: Howden
Description: E-series is available with three blade profiles from ENF, ELF and ELFA even up to 10 blades. Please download our latest selection software to find the best option in the wide range of E-series fans or select our brochure for more detailed information. Discover our E-Series
- Media Temperature: -4 to 149 F
- Maximum Diameter (Fan or Blower Wheel): 48 to 576 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: Air Cooled Heat Exchanger Fans, Cooling Tower Fans Swifter® CTX Series is the next generation of cooling tower and air cooled heat exchanger fans. With patented airfoils, the CTX Series fiberglass fans are specifically designed to provide higher efficiency without
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: more. The Swifter® Solar Series Industrial Fans are the most efficient and best industrial ceiling fans to cool your warehouse or other large space. Features AC/DC Solar Hybrid Fan System Direct Drive Permanent Magnet Motor High Efficiency Composite Molded Fan
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: HVAC Fans for Agriculture Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made of
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Xoxide
Description: and noiseless Nano-technology composite for lowest abrasion and extreme durability Detachable fan blades for easy cleaning 3-pin design with 4-pin adapter for universal connectivity Specifications: Bearing Type: ENLOBAL Magnetic Barometric Bearing Fan Speed: 1500RPM
-
Supplier: Xoxide
Description: friction-free and noiseless Nano-technology composite for lowest abrasion and extreme durability Detachable fan blades for easy cleaning 3-pin design with 4-pin adapter for universal connectivity Specifications: Bearing Type: ENLOBAL Magnetic Barometric Bearing Fan Speed:
-
Supplier: Xoxide
Description: The Zalman ZM-SF3 120mm Fan is the perfect fan for any 120mm mount. The ZM-SF3 comes with anti-vibration mounting pins for silent operation. The ELQ bearings and Shark Fin Blade design make this fan a great choice for anyone concerned with sound levels. The high-tech ELQ
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Hhigh shear with moderate vortexing characteristics.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.3 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.5 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 20 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 3 inch
- Bore Size: 0.375 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Xoxide
Description: Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 64.3 CFM Bearing: Nanoflux Bearing (NFB) Cable
-
Supplier: ASTM International
Description: and fully exits the back side. The composite materials may be continuous fiber angle-ply, woven or braided fiber-reinforced polymer matrix composites, or chopped fiber-reinforced composites. The resistance to penetration is quantified by a statistical function that defines the
-
Supplier: Plascore Incorporated
Description: • Elevated use temperatures • High thermal conductivity • Flame resistant • Excellent moisture and corrosion resistance • Fungi resistant • Low weight/High Strength Applications: PAMG-XR1 5052 aluminum honeycomb uses include aircraft floors, aircraft leading and trailing edges, missile wings,
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Features: Chemical / Corrosion Resistant
-
Supplier: Plascore Incorporated
Description: Elevated use temperatures • High thermal conductivity • Flame resistant • Excellent moisture and corrosion resistance • Fungi resistant • Low weight/High Strength Applications: PAMG-XR1 5056 aluminum honeycomb uses include aircraft floors, aircraft leading and trailing edges, missile wings,
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction
- Features: Chemical / Corrosion Resistant
-
Supplier: APEX Machine Tool Company
Description: aircraft. These parts include: Missile bodies and wings, Spars and ribs, Thrust reverser components, Inlet ducts, Engine fan spacers, Engine fan blades, F-22 components, F-117 inlet grids, Inlet and outlet guide vanes, Control surfaces, UAV surfaces and JSF parts.
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Marine, Medical, Military, Optical, Packaging Equipment, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, North America, Northeast US Only, United States Only
- Capabilities: Die Forging, Extrusion, Jigs and Fixtures, Sheet Metal Forming Dies, Welding Fixtures
-
Supplier: Snecma
Description: proven technological excellence of Snecma and GE. For example, Snecma developed a new 3D woven composite material for the fan case and blades. Other innovations from Snecma include the advanced 3D aerodynamic design technique used for the blades of the low-pressure
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
Find Suppliers by Category Top
Featured Products Top
-
for corrosive industrial applications. What is an FRP Fan? An FRP fan, or fiberglass fan, is a high-performance ventilation system crafted from fiberglass reinforced plastic, a composite material celebrated for its strength, lightweight (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Furthermore, our one-piece composite wheel design incorporates aerodynamic principles to optimize airflow. Our team meticulously analyzes blade shape, angle, and airfoil design to ensure efficient airflow and minimal energy consumption. Maximizing airflow efficiency allows our fans (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Hartzell Propeller Inc. logo, the composite blades shaved away gradually—about 8 inches per (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Materials Research for Manufacturing
The need for polymer composite fan blades for aircraft engines is primarily driven by weight.
-
American Society for Composites Series: Vol. 6, Manufacturing of Composites
RTM Process Simulation and Optimization of Composite Fan Blades .
-
Federal Register > Friday, April 24, 2009 > [74 FR 18624] Special Conditions: General Electric Company GEnx-2B Model Turbofan Engines
GE was able to show that the likelihood of these carbon graphite composite fan blades failing below the inner annulus flow path line is highly improbable.
-
Noise Benefits of Advances in Fan Design for a High Speed Aircraft
In addition, it was assumed that the speed of the fan rotor was increased by five percent since the composite fan blades resist higher centrifugal force stresses because of their 60 percent lower density.
-
Holographic Nondestructive Testing: Review Of A Laser Inspection Tool
bond between an FOD (foreign object damage) shield protecting the leading edge of a compo- site fan blade .
-
Blades of glory
Rolls-Royce is set to return to composite fan blades â with a partnership with GKN Aerospace that will set up the engine-maker for next-generation lightweight turbofan requirements.
-
Environment, application, cost and future
Pratt and Whitney Aircraft dem- onstrated the utility of Borsic-6061 AI composite fan blades by suc- cessfuUy testing a full set of first- stage fan blades in a JT 80 en- gine.lOO These blades are reported to have a material…
-
Journal of Aircraft > Vibration Characteristics of Composite Pan Blades and Comparison with Measured Data
Vibration Characteristics of Composite Fan Blades and Comparison with Measured Data .
-
Journal of Aircraft > Illustration of airfoil shape effect on forward-swept wing divergence
Analysis of High Velocity Impact on Hybrid Composite Fan Blades .
-
Journal of Aircraft > Application of Value-Driven Design to Commercial AeroEngine Systems
Consider a chief design engineer at a design review meeting with their team reviewing the choices of titanium fan blades and new carbon composite fan blades (Fig. 15), they will face highly complex decisions in the tradeoff with numerous attributes.
Indicates content that may require registration and/or purchase.