-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 50MM BORE SIZE, COMPOSITE BUSHING, CHROME PLATED SHAFTS, NITRILE SEALS, NPTF PORTS, NO SENSOR, 254MM STROKE LENGTH, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: McWane Plant and Industrial
Description: opening and closing positions of the valve. The composite bearings and guides on the pinion and piston ensure precise operation, low friction, and high cycle life, improving the output shaft reliability. Internal and external fasteners are made of stainless steel, for corrosion resistance and
- Features: Pneumatic
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
-
Supplier: Tolomatic
Description: Easy base mounting, composite or linear bearings, 10,000,000 cycle rating
- Stroke or X-Axis Travel: 1 to 6 inch
- Operating Pressure: 100 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 to 1 inch
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 24 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 0.75 inch
- Shaft Diameter: 0.375 inch
-
Supplier: PHD, Inc.
Description: Series SK/SL Slides are now provided with Series CV Cylinders which provide many advantages. All Series SK/SL Slides can have either linear ball bushings or TC fluoropolymer composite bushings for optimum performance and are available in six sizes to fit a wide range of applications.
- Rated Speed: 80 in/sec
- Orientation: Horizontal, Vertical
- Bearing Type: Metal Bushing
- Motor Type: None
-
Supplier: T-LON Products, Inc.
Description: T-LON "R" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating hydraulic or pneumatic
- Shaft O.D. or Seal I.D.: 1 to 14 inch
- Housing Bore Diameter or Seal O.D.: 14.144 inch
- Axial Cross Section or Thickness: 0.379 inch
- Radial Cross Section: 0.365 inch
-
Supplier: T-LON Products, Inc.
Description: T-LON "R" Series Metric Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating hydraulic or
- Shaft O.D. or Seal I.D.: 0.33464585 to 9.0157529 inch
- Housing Bore Diameter or Seal O.D.: 9.87402108 inch
- Axial Cross Section or Thickness: 0.31889781 inch
- Radial Cross Section: 0.31889781 inch
-
Description: Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements Adjustable plastic slide elements Composite sealing system with plastic and felt wiper
- Stroke: 0.0393701 to 236.2206 inch
- Rated Load/Force: 420.376 lbs
- Operating Pressure: 65.266965 to 116.03016 psi
- Operating Temperature: 50 to 104 F
-
Supplier: Greene, Tweed & Co.
Description: spiral failure Low pressure sealing The G-T Ring is a static or dynamic seal in “rod” or “piston” config-urations for demanding oilfield applications, e.g., cylinders, jacks, intensifiers, tensioners, BOPs, logging equipment, jars, shock subs, bumper subs, pumps, valves and well head
- Maximum Operating Pressure: 43,500 psi
- Seal Type: Composite Seals
- Action: Double Acting
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Greene, Tweed & Co.
Description: Fig. 1) The G-T Ring is a piston, rod or static seal for use in cylinders, intensifiers, accumulators, spool valves, and other demanding fluid power applications. It is currently specified for critical applications on all major jet aircraft (both military and commercial), sealing
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Rotomation, Inc.
Description: The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with
- Operating Pressure Range: 0 to 100 psi
- Maximum Torque: 7.7 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Air Compressors Direct
Description: High Impact Composite Body •Comfortable grip provides excellent control •Produces 30% less vibration and fatique Heat Treated Cylinder & Piston •Industrial ball bearing construction works harder, lasts longer Contoured Handle With Trigger Control •Built-in power regulator for smooth
-
Supplier: Air Compressors Direct
Description: High Impact Composite Body & Extended Hammer Pin •Combines comfort & maximum performance •Produces 30% less vibration and fatique Heat Treated Cylinder & Piston •Industrial ball bearing construction works harder, lasts longer Contoured Handle With Trigger Control •Built-in power
-
Supplier: Rotomation, Inc.
Description: within a few days. Its composite cylinders have been tested to more than 20 million maintenance-free duty cycles. If you need more torque, consider our A1 rotary actuator. For similar torque with inherent slow start/stop motion, consider our AL75 rotary actuator. Features: Extremely
- Operating Pressure Range: 0 to 105 psi
- Maximum Torque: 8.085 In-lbs
- Shaft / Table Axial Load Capacity: 8 lbs
- Shaft / Table Radial Load Capacity: 8 lbs
-
Supplier: GT Schmidt Marking Systems
Description: Model 21 Rotary Marker - Outstanding for marking cylindrical parts with thin walls. Similar to the Model 20, this high speed rotary marker encompasses an air loaded die head mounted on a swing arm that supplies pressure as internally supported round parts roll through the marking area. Circular
- Operation: Air / Pneumatic
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: Greene, Tweed & Co.
Description: As non-extrusion rings are radially activated, they may be fabricated of materials with high shear strengths that will successfully bridge large clearance gaps encountered during high pressure cylinder breathing or incidental to use of wear rings. For more than 40 years, the G-T Ring has been
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
- Action: Double Acting
-
Supplier: Bluetools
Description: The K-Tool Gearless Die Grinder , KTI-87128, features a drop-in motor and enhanced muffler system. The hardened steel cylinder maximizes air utilization of the rear-exhaust KTI-87128 Angle Air Grinder. The lightweight, composite housing on the K-Tool 87128 pneumatic grinder
-
Supplier: GT Schmidt Marking Systems
Description: Model 20 Planetary marker - Our most versatile planetary marker, is best suited for solid or thick walled cylindrical parts that can stand in vertical positions or fit into slots on a rotating carrier dial. This high production machine features an air loaded die head mounted on a swing arm that
- Operation: Air / Pneumatic
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: FTL Technology
Description: customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses Segment cylinders
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Eaton Hydraulics Group
Description: deliver high torque and low inertia in a compact design. Features Ductile iron cylinders promote long cycle life under tough industrial conditions Low-inertia components decrease energy loss, optimize cycle times and limit friction material wear Long-life friction material reduces downtime,
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage, Spring Return / Disengage
-
Supplier: Pump Solutions Group
Description: 94/9/EG. Features with ball or cylinder valves composite diaphragms with integrated metal core no diaphragm discs patented maintenance-free air control system PERSWING® without dead center
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: Precision Surfacing Solutions
Description: The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three pneumatic cylinders. These are mounted vertically on sliding rails within a fabricated hollow
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Haida International Equipment Co., Ltd.
Description: The basket with testing product drive to low temperature range when doing low temperature impact test. Drive device: Pneumatic cylinder: drive basket with testing product to high and low temperature chamber Air compressor: Provide the compressed air for driving pneumatic door
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
Find Suppliers by Category Top
Featured Products Top
-
A Lightweight, Corrosion Resistant Motion Control Solution from COMPACT® Our COMPACT® Composite Cylinders are your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is (read more)
Browse Air Cylinders Datasheets for Compact Automation -
are simulated in a controlled lab environment allowing us to test and measure volumetric expansion in a cylinder while providing positive quality assurance. All metal, plastic, and composite parts intended to contain liquids or gases under pressure are required to undergo stringent pressure (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc.
More Information Top
-
Light-Weight Composites for Pneumatic Cylinder Tubing - Black Amalgon from Amalga Composites
Light-Weight Composites for Pneumatic Cylinder Tubing - Black Amalgon from Amalga Composites .
-
Custom Engineered Composite Products from Amalga Composites
Founded in 1966, Amalga Composites, Inc., Milwaukee Wisconsin, is a leader in the design, engineering and manufacturing of filament wound composite pneumatic and hydraulic cylinder tubing, reservoir quality tubing, fiberglass epoxy tubing, cores, rollers and shafts, launch tubes, food grade tubing, pressure…
-
General Purpose Fiberglass Epoxy Tubing from Amalga Composites
Founded in 1966, Amalga Composites, Inc., Milwaukee Wisconsin, is a leader in the design, engineering and manufacturing of filament wound composite pneumatic and hydraulic cylinder tubing, reservoir quality tubing, fiberglass epoxy tubing, cores, rollers and shafts, launch tubes, food grade tubing, pressure…
-
Lightweight and High Speed Composite Cores and Rollers from Amalga Composites
Founded in 1966, Amalga Composites, Inc., Milwaukee Wisconsin, is a leader in the design, engineering and manufacturing of filament wound composite pneumatic and hydraulic cylinder tubing, reservoir quality tubing, fiberglass epoxy tubing, cores, rollers and shafts, launch tubes, food grade tubing, pressure…
-
Reservoir Quality Translucent Pressure Tubing from Amalga Composites
Founded in 1966, Amalga Composites, Inc., Milwaukee Wisconsin, is a leader in the design, engineering and manufacturing of filament wound composite pneumatic and hydraulic cylinder tubing, reservoir quality tubing, fiberglass epoxy tubing, cores, rollers and shafts, launch tubes, food grade tubing, pressure…
-
Table of contents
Adaptive Robust Synchronous Control of a Individual Metering Dual- Cylinder Pneumatic System with Composite Parallel Method, pp. 304-309.
-
Modeling of heat transfer and crystallization kinetics in thermoplastic composites manufacturing: Pultrusion
…achievablewith the pulling mechanism, consisting of six polyurethane- coated pairs of wheels of which the lower wheels are driven by a DC motor through gearbox and chain transmission, while the upper wheels are pushed down by pneumatic cylinders , thus clamping the composite .
-
Robot Grippers
Fig. 12.18: Multilayer storing of textile fibre bobbins with a composite gripper 1 flange, 2 pneumatic cylinder , 3 hollow piston rod, 4 intermediate plate, 5 internal gripper, 6 fibre bobbin, 7 first layer of the stack, 8 transport pallet .
-
Computational analyses of pinching dynamics of a finger exoskeleton composed of IPMC actuators
In order to replace the rigid actuators such as motors and pneumatic cylinders , an ionic polymer metal composite (IPMC) actuator may be a good candidate.
-
Spark-ignition-engine-management
Furthermore, the calculation provides the thermal state (pressure, temperature) and the composition of ( air residual gas, fuel) the cylinder charge to the time "inlet closes" (beginning of the compression) as important initial condition for the analysis of the high pressure process.
Indicates content that may require registration and/or purchase.