-
Supplier: Visual Sound, Inc.
Description: Magenta Research, Ltd. The Magenta Research RGB to VGA active video converter converts a three component RGB, sync on green computer signal to a 5 component RGBHV separate sync signal compatible with a VGA display. The RGB to VGA converter also
-
Supplier: Visual Sound, Inc.
Description: RGB Spectrum The RGB/Videolink® 1690 video scan converter transforms computer signals to broadcast standard video in real time. Computer generated images can then be recorded, broadcast, displayed or transmitted over video codecs. The unit offers NTSC/PAL
-
Supplier: Visual Sound, Inc.
Description: directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around
-
-
Description: video signals. — In addition to general interconnection of television equipment at the RGB component analog level of operation, the signals defined by this standard are suitable as inputs to analog-to-digital conversion systems in compliance with ANSI/SMPTE 125M
-
Supplier: Visual Sound, Inc.
Description: Hosa Technology, Inc. Component Video Cable, Triple RCA to Same, 4 m This cable is designed to connect an RGB, YPbPr, or YCbCr source to an AV receiver. It is compatible with all SDTV and HDTV composite video formats up to 1080p. Features
- Connector Type: Audio / Video Connector
-
Supplier: Security Camera Warehouse
Description: 15” LCD Display Panel VGA, Looping BNC Composite, and S-Video Video Inputs Stereo RCA Audio Input / 3.5mm Audio In/Out Resolution up to 1024 X 768 Multi-Language OSD (On Screen Display) VESA Standard Mounting VTM-LCD154P Specifications: Panel Type 15" TFT Color LCD
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Rohde & Schwarz USA, Inc.
Description: standards Integrated transport stream player and analog audio/ video generator Extensive test signal libraries of transport streams and analog test patterns Analog audio/video interface testing Composite (CCVS, CVBS) signal analysis YCbCr/RGB/RGBHV component signal
-
Supplier: Tradeport Electronics Group
Description: LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same
-
Supplier: Aitech Defense Systems, Inc.
Description: DisplayPort(DP)Outputs One SMPTE 259M/344M/292M (HD/SD) SDI Output One RGBHV Output One RGBHV/Composite/S-Video/RGB/YPbPr Output Supporting RS-170A/NTSC/PAL Input Channels One STANAG 3350 Input Channel Supporting Classes A/B/C Up to Eight Composite Video
-
Supplier: Renesas Electronics Corporation
Description: orbr2-pixel/clock formats.brbr The chip accepts CVBS (composite) analog input or S-video analog input or YPbPr input for use as a video monitor. Up to four physical CVBS inputs or one S-video input or one component input can be connected synchronously with
-
Supplier: General Digital Corporation
Description: and high ambient light while installed in a mobile transit case. All of the inputs are waterproof except for the composite input, which has a dust cap to keep moisture, sand, and dust from entering. The composite video connector (BNC) is an optional feature that provides
- Diagonal Screen Size: 15.4 inch
- Screen Width: 13.04 inch
- Horizontal Viewing Angle: -65 to 65 Degrees
- Vertical Viewing Angle: -55 to 55 Degrees
-
Supplier: Richardson RFPD
Description: The ADV7120 (ADV®) is a digital video converter on a single monolithic chip. The part is specifically designed for high resolution color graphics and video systems. It consists of three, high speed, 8-bit, video D/A converters (RGB) a standard TTL input interface and high
- Resolution: 10 bits
- Package Type: CSP
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: integrated NVIS technology are available on the DVE10-VR2 display. For more information regarding the DVE10-VR2 intelligent driver's vision enhancer display (DVE), please contact DSE. DVE10-VR2 Features • (2) RGB Video Input - Touch & Programmable Buttons work on both Inputs • (1)
-
Supplier: General Digital Corporation
Description: SD-SDI) video. Live Video Support The Impact™ Monitor Kit is configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features 15.0" TFT AM LCD XGA (1024 x 768) (2) RGB Video Input (1) RGB Output (1) Composite Video Input (1) Composite
- Features: Flat Panel Monitor
-
Supplier: General Digital Corporation
Description: standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Optionally, they can be configured to support NTSC, PAL,
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: NorPix, Inc.
Description: data recording systems, it maintains the integrity of the CPU and SSD functionality. When used with Norpix StreamPix 5 video recording software, developers can build robust capture systems that acquire up to 8 GigE video streams with time stamp, IRIG-B, GPS and DAQ data.
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 6 g
-
Supplier: General Digital Corporation
Description: video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is a choice of several LCD controllers that convert analog
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Boulder Imaging, Inc.
Description: The Guardian continuously monitors your manufacturing and production equipment and processes providing alerts when anomalous behavior takes place. There are no mysteries about what transpired because the Guardian provides you with high resolution video for complete forensic analysis. The
- Number of Video Inputs: 2 to 12
- Maximum Image Capture Rate: 20,000 images per second
- Image Storage Capacity: 1,500,000 to 6,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: NEC Display Solutions
Description: users to lock out external buttons, synchronize multiple displays and remotely power on/off displays Upgraded B-DID panel enables a 3-year NEC limited warranty USB media player allows users to view .jpg images and listen to MP3 music files Built-in NTSC/ATSC analog/digital tuner
- Diagonal Screen Size: 32 inch
- Screen Width: 27.46851877 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: connectivity with integrated digital loop-through and Open Pluggable Specification (OPS) via the built-in expansion slot enable you to easily connect components to run your digital signage. With TileMatrix™ technology, you can build a video wall up to 100 displays
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: connectivity with integrated digital loop-through and Open Pluggable Specification (OPS) via the built-in expansion slot enable you to easily connect components to run your digital signage. With TileMatrix™ technology, you can build a video wall up to 100 displays
- Diagonal Screen Size: 82 inch
- Screen Width: 61.00003294 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: venues, training facilities and corporate boardrooms. 15W rear-mounted speakers provide sufficient volume for large rooms Public-display-grade panel protects against permanent image retention TileMatrix™ allows you to create video walls up to 5 x 5 Comprehensive input panel
- Diagonal Screen Size: 32 inch
- Screen Width: 27.46458176 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: ValueTronics International, Inc.
Description: Program Storage 15 MHz Sweep and Multiburst VHF/UHF Modulator accepts internal and external video and audio Microprossor control and ditigal synthesis give the Leader 408NPS NTSC Video Test/Sync Signal Generator extreme flexibility in test signal programming of both video and RF
- Device Type: Generator
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: automotive applications including -40C to +85C temperatures and 1,000 hours of reliability testing. TW8811 requires an external 64mbit SDRAM to support PIP and other advanced functions. Inputs include composite video, s-video, YPbPr, analog RGB, 24-bit
-
Supplier: Boulder Imaging, Inc.
Description: price/performance then the Quazar 400T would be perfect for your needs. If you require a more powerful system we recommend stepping up to our rack mount systems such as the VR800R or for mind boggling storage and throughput capability the VR1600R. No matter which Boulder Imaging Quazar model
- Number of Video Inputs: 16
- Maximum Image Capture Rate: 20,000 images per second
- Image Storage Capacity: 3,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: NorPix, Inc.
Description: Station 1000 1000 fps x 640 x 480 x 8 bits to disk or ram. StreamPix Station 2000 1992 fps x 1280 x 256 in RAM with over 64 GBytes of RAM for over 95 seconds. StreamPix Station 1500 1450 fps x 1280 x 256 to disk drive for 300 minutes. 8 cameras at 4872 x 3248 8 cameras at 4872 x 3248 x
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 3 g
-
Supplier: Tradeport Electronics Group
Description: Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output Burst Signal ON/OFF with Any Pattern Selection of 9 Raster
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) RGB Input 10.4” TFT AM LCD SVGA (800 x 600) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL
- Features: Flat Panel Monitor
-
Supplier: TapeOnline.com
Description: RGB, Evaluted HDCAM SR helps bridge the gap between acquisition and Digital Intermediate workflows. HDCAM SR's ability to store RGB images in real time, cost effectively and in a timely manner, will lead to higher quality composite effects and film to tape
-
Supplier: TapeOnline.com
Description: workflows. HDCAM SR's ability to store RGB images in real time, cost effectively and in a timely manner, will lead to higher quality composite effects and film to tape archiving. The HDCAM SR contains metal particles that are approximately half the size of HDCAM
-
Supplier: Allied Electronics, Inc.
Description: 960 x 234 Pixel Count, LCD Color Monitor Display Active matrix color TFT video monitors that range from 2.5" to 6.4" diagonal with CCFL and white LED backlights. These amorphous-silicon (a-Si) LCDs are primarily QVGA pixel resolution. These parts typically will accept a NTSC, PAL, VGA,
Find Suppliers by Category Top
Featured Products Top
-
Why You Need a Converter? Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
5- Supports video resolutions up to 3840*2160@30HZ 6- Supports Audio 7- Auto Detect Monitor EDID 8- Plug and play, compact and portable?Most of these converters do not require an external power supply and it can operate directly by drawing power from the DP (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
). Advantage 1- Supports extremely high resolution 2- Small in size and easy to carry 3- Bidirectional compatibility, flexible application scenarios 4- Plug and play, driver-free and power-free 5- Support audio transmission (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
— from home entertainment systems and recording studios to theaters and professional venues. From high-conductivity microphone cables to analog/digital audio and video, speaker cable, RGB, S-video, multi-coax bundles, and composite multimedia constructions, New England Wire delivers signal purity (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Breakthrough Performance • Easy to Use • Interfaces With Any Test Machine Epsilon ONE® high-precision video extensometers measure axial strain with industry-leading resolution (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
original equipment manufacturer’s (OEMs) whose equipment must withstand harsh conditions. RIM plastics excel in high temperature, highly corrosive, and extremely abrasive environments. Parts and industries suitable for RIM composites include: Industrial machinery (read more)
Browse Datasheets for Osborne Industries, Inc. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
HDMI 2.1, to keep you synchronized as latest as 10K resolution/ 48G bps maximum As your leading solution partner, it's very pleased to introduce you ~ HDMI 2.1 that is a tremendous advancement compared to HDMI 2.0. Not only already available on the best TVs, but also on (read more)
Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
More Information Top
-
Soft Computing for Recognition Based on Biometrics
Color image from each video camera is converted from NTSC composite video to RGB 24 bits color space.
-
Optical characterization and ergonomical factors of near‐to‐eye displays
A composite video to RGB converter was needed with one target (sample E in Table 2) because there was no composite video input avail- able.
-
Unmanned ground vehicles for integrated force protection
An Extron DVS 150 video scaler converts RGB, S-video, and composite video signals to RGB -HV and SXGA video for viewing on the plasma panels.
-
Parallel architecture for real-time video communications
Finally a modulator converts the video data to composite video or RGB (red, green and blue) output.
-
The Digital Enhancement Database
This transfer is accomplished via an RGB to a composite video converter in the monitor.
-
Commodore Makes a Splash with Amiga
The monitor, which can be switched to digital or analog RGB or to composite video , comes with dual .
-
Monitoring cytosolic calcium in parathyroid hormone target cells: Osteoblasts and renal epithelia
Although it is possible to connect the VCR to the image processor using an RGB - to - composite video converter (ENC-1, Communications Specialties, Inc., Hauppauge, NY), we prefer the former connection be- cause the signal is directly recorded on the tape, instead …
-
Computer movies for education
To record on standard video tape, an RGB - to - composite video (NTSC) encoder develops a sig- nal to drive a video cassette recorder (VCR).
-
Engineering education and the liberal arts tradition
To record on standard video tape, an RGB - to - composite video (NTSC) encoder develops a sig- nal to drive a video cassette recorder (VCR).
-
Kodak SV9600 Still Video Transceiver
The analog video board converts these signals to the NTSC composite and RGB analog video output signals.
Indicates content that may require registration and/or purchase.