-
Supplier: Accuris
Description: EXPLOSIVE COMPOSITION A-5
-
Supplier: Accuris
Description: LOADING, ASSEMBLING, AND PACKING OF HIGH EXPLOSIVE SHELL WITH CAST TRINITROTOLUENE (TNT) AND CAST COMPOSITION B
-
Supplier: UL Standards & Engagement
Description: "c", control of ignition source "b", liquid immersion "k" - IEC UL 60079-1, Explosive atmospheres - Part 1: Equipment protection by flameproof enclosures "d" - IEC UL 60079-2, Explosive atmospheres - Part 2: Equipment protection by pressurized enclosures "p" - IEC UL 60079-31,
-
-
Supplier: UL Standards & Engagement
Description: This part of IEC 60079 standard specifies general and testing requirements for electrical resistance trace heaters for application in explosive atmospheres with the exclusion of those for EPL Ga and Da. This standard covers trace heaters that comprise either factory or field (work-site)
-
Supplier: UL Standards & Engagement
Description: cooling equipment (IEC 60335-2-88); • appliances designed exclusively for industrial processing; • appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas). This part of IEC 60335 deals with
-
Supplier: UL Standards & Engagement
Description: cooling equipment (IEC 60335-2-88); • appliances designed exclusively for industrial processing; • appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas). This part of IEC 60335 deals with
Find Suppliers by Category Top
More Information Top
-
A holistic approach directed toward Inbore Explosions with Composition B
The feasibilityhas been demonstrated that an improvement can be made in each of four contributing factodsteps involved in inbore Composition B explosions .
-
Evaluation of post-operational destruct system concepts
Mild-steel cylinders (6 in. ID x 0.25 in. wall thickness x 6 in. long) were filled with core elements, and a selected 5/8-inch-dlameter, Composition B explosive charge was detonated in the center of each cylinder.
-
NAVAL
POSTGRADUATE
SCHOOL
AUTODYN code was utilized to validate the shock sensitivity results for Composition B explosives .
-
Evaluation of anticriticality destruct system concepts
The two 10-in.-dia conical shaped charges, each containing 1'20 lb of Composition B explosive , were installed in mounting chutes located .
-
Fate and effects of Composition B in multispecies marine exposures
Composition B explosive in marine sediment .
-
Ultraviolet Resonant Raman Enhancements in the Detection of Explosives
Raman spectra of RDX, TNT and Composition B explosives acquired using a 785 nm laser at 50 mW.
-
Two dimensional flow of detonations proceeding perpendicular to confined and unconfined surfaces
> a 10-cm cube of Composition B explosive initiated by a plane wave generator.
-
Manual for the prediction of blast and fragment loadings on structures
…p e r u n i t m a s s , p is density, s u b s c r i p t "Comp B" r e p r e s e n t s Composition B explosive , s u b s…
-
An Investigation into Set back Force simulation in Composition B fillings subjected
to Hot Gun Scenarios
…tests were performed in order predict filling vulnerability to accidental premature in-bore initiation within the Naval Gun environment and provide a fuller understanding of hot-gun clearance safety issues based on of the limitations of thermally shocked Composition B explosive fillings.
-
Characterization of PAX‐21 Insensitive Munition Detonation Residues
Composition B explosive formulation CRREL .
Indicates content that may require registration and/or purchase.