Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SEPARATORS, OIL AND WATER, COMPRESSED AIR
-
Supplier: Mahr Inc.
Description: Product features Air Filter / Liquid Trap
- Filter Type: General Purpose
-
Supplier: Accuris
Description: SEPARATORS, OIL AND WATER, COMPRESSED AIR, WALL MOUNTED
-
-
Supplier: Champion
Description: CWSA Liquid Separator For compressed air systems where excessive free liquid and solid contamination is a problem, choose Champion's CWSA Liquid Separators. Our unique design combines the techniques of centrifugal action and other mechanical separation principles
- Function: Oil Filtering / Removal
-
Supplier: JORC Industrial LLC
Description: The ENVIRO is designed to separate oil from condensate, which has been extracted from compressed air systems up to 1.8 m3/min or 65 cfm. Small or low cost compressed air systems require low cost separation solutions. TheENVIRO has been designed specifically for such
- Function: Oil Filtering / Removal
-
Supplier: Accuris
Description: Separators, Oil and Water, Compressed Air, Wall Mounted
-
Supplier: Chicago Pneumatic and Pneumatech
Description: and extensive OWS range from Pneumatech uses patented technology to separate all kinds of compressed air condensate. The multi-stage separation process, using both buoyant oleophilic filters and activated carbon ensures exceptional performance, lower disposal costs and trouble free
- Total Flow: 3,665.45454545455 to 47,217.038961039005 GPM
- Function: Oil Filtering / Removal
-
Supplier: Kaeser Compressors, Inc.
Description: separators can enable compliant treatment of the condensate in the compressed air system without use of costly external disposal methods Your advantages Cut disposal costs substantially: Having your condensate picked up and treated externally is expensive. With the i.CF, the
- Function: Oil Filtering / Removal
-
Supplier: Titus Company (The)
Description: Our oil water separators use a technologically advanced proprietary filtration media to separate oil from water in the condensate discharged from compressed air systems. This non-carbon based and 100% recycled media actively absorbs oil while repelling water
- Function: Oil Filtering / Removal
-
Supplier: Titus Company (The)
Description: BEKO designs and manufactures top-performing modular units that deliver a fast, efficient solution for separating oil-contaminated condensate in a compressed air system. The Titus Company offers the QWIK-PURE® line of adaptable high-pressure water separators that provide
- Function: Oil Filtering / Removal
- Features: Other
-
Supplier: Sullair Corporation
Description: The Sullair zero-loss drains do not release valuable compressed air. They have zero air loss, and they save you money. (Models include Ultra, Maxi, and Mini.) Sullair’s compact zero air loss drains are the perfect complement to Sullair filters, water
- Drain Type: Condensate Drain
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter,
- Maximum Air Volume: 27 SCFM
- Connection: 1/4" NPT
- Filter Type: General Purpose
- Drain: Manual
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter,
- Drain: Automatic
- Filter Type: General Purpose
- Features: Other Material
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient temperature. Corrosion in
- Drying Capacity: 3,390 SCFM
- Motor Power (Refrigerated Style): 21.5775481969354 HP
- Dryer Technology: Refrigerated
-
Supplier: Eaton
Description: Inlet/Outlet Configurations Options Heater for Low Temperature Applications Eaton drain traps have been an industry standard since 1894. They efficiently handle, without loss of line pressure, the draining of condensate removed from air or gas lines by separators of the condensate
- Maximum Inlet Pressure: 0 to 500 psi
- Connection: 1" NPT, 1/2" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CP's Condensate Separator series (CPP) allows you to minimize your compressed air waste treatment costs and care for the environment all at once. CPP solution uses a patented multi-stage filtration process that separates contaminants from condensate. The contaminants are trapped
- Removal Application: Condensate Polishing
- Market: Industrial
-
Supplier: Eaton
Description: Eaton Exhaust Heads are designed to separate entrained water and oil from exhaust air, gas or steam prior to being discharged directly into the atmosphere. They will remove more than 99% of liquids and solids over 10 microns in size from the discharged flow, reducing maintenance costs
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Eaton
Description: Some examples of applications are separating liquid, such as water or oil from: compressed refrigeration gases, evaporator overhead steam, compressed air prior to desiccant dryer beds, high pressure gas at injection wells, fuel gas lines to engines in power and industrial
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Nex Flow Air Products Corp.
Description: separators sometimes used upstream to remove liquid but it does not prevent downstream condensation due to the temperature difference between the inside and outside of the compressed air line. The X-Stream™ Super Liquid Separator is installed at the end of a
- Drying Capacity: 64 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Total Flow: 2,244.155844155845 GPM
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Accessorie Air Compressor Systems
Description: Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
- Maximum Air Volume: 35 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1/2" NPT
- Drain: Automatic
-
Supplier: CSA Group
Description: ISO 7494-2:2015 specifies requirements and test methods concerning a) the configuration of dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain plumbing, b) the materials, design, and construction of the compressed
-
Supplier: Air Products PRISM Membranes
Description: PRISM DE membrane separators were the first nitrogen membrane solution provided by the Air Products PRISM Membranes group. These robust separators are incorporated into industrial nitrogen systems and are used in a variety of applications like food storage, shipboard cargo
- Generator Type: Nitrogen
-
Supplier: BelAire
Description: is required and the space saving design incorporates an air cooled aftercooler, refrigerated air dryer, moisture separator, electronic water drain and coalescing filter. FEATURES: 180°F Max Inlet Temp 3 Micron Filter / Separator Inlet StrainerPrecooler / Reheater
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Central Air Compressor Co.
Description: inter stage air temperature shutdown Water cooled aftercooler Moisture separator for aftercooler Automatic drain trap for separator Automatic water throttle valve
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use
- Output Flow Rate: 0.3665531232 to 14.6954479392 SLM
- Outlet Pressure: 72.51885 to 217.55655 psi
- Generator Type: Nitrogen
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM PB membrane separators are a cost-effective way to manufacture a continuous stream of biomethane on-site. Using only compressed biogas, these robust separators use selective permeation to separate methane molecules from carbon dioxide and water
- Maximum Pressure: 261.06786 psi
- Application / Industry: Aerospace / Defense
- Type: Gas Dryer, In-line
- Features: Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient temperature. Corrosion in
- Drying Capacity: 254 SCFM
- Maximum Pressure: 203 psi
- Motor Power (Refrigerated Style): 1.34022038490282 HP
- Dryer Technology: Refrigerated
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge allows
- Drying Capacity: 102 to 196 SCFM
- Maximum Pressure: 400 psi
- Minimum Output Dew Point: 180 to 10 F
- Operating Temperature: 130 F
-
Supplier: Central Air Compressor Co.
Description: 20 SCFM to 110 SCFM @39 degree dewpoint The EDR series air dryer takes hot saturated compressed air into an air cooled heat exchanger, which cools the air, and a water separator removed the condensed liquid. The EDR series compressed air
- Drying Capacity: 5 to 4,000 SCFM
- Dryer Technology: Refrigerated
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate
- Material: Steel - Forged
-
Supplier: Ingersoll Rand Air Compressors
Description: piping, aluminum for the moisture separators, and the non-corrosive compression module components add to the compressor’s operating life and insure the delivery of clean compressed air. FlexibilityWith Sierra, the choice is yours for an air or water-cooled package.
-
Description: Ingersoll Rand’s NL Module coalescing filters provide true oil-free compressed air with minimal pressure drop of 0.5 psid for long-term cost savings. Superior air quality is achieved by effectively removing damaging oil and water aerosols before they flow through
- Filter Size Rating: 0.1 microns
- Maximum Air Volume: 125 to 10,000 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 34 to 125 F
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 25 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 75 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed
Find Suppliers by Category Top
Featured Products Top
-
in water rinses Eliminate potential for water and oil contamination caused by compressed air (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Plant Engineer realized it was time to switch from compressed air to a more efficient and cost-effective form of drying. This contract beverage packaging plant packages soy and milk beverages for several beverage industry clients. The 500-employee company manufactures and packages beverages (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they (read more)
Browse Air Springs Datasheets for Enidine Inc. -
wastewater has already entered the natural cycle, ventilating lakes and rivers prevents additional contamination. When treating drinking water, rinsing the filters with compressed air ensures that perfect water is provided and natural water reserves are not used excessively. Gas (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
primarily lies in sizing and pressurizing. The most current pulsation dampener design is the hydro-pneumatic dampener, consisting of a pressure vessel containing a compressed gas, generally, air or nitrogen separated from the process liquid by a bladder or diaphragm. The dampener is (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
that they have for some of our other problematic jobs.” COOLING OUT OF THIN AIR Using only a compressed air line, Vortec vortex tubes use vortex (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Multiple medium adaptability: compressed air, cooling water, hydraulic oil, low-viscosity industrial fluid Customizable ports, connection threads, rotating speed, pressure rating according to customer working conditions Product Specification Table (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
eliminates the potential for water and oil contamination caused by compressed air - ensuring that the products meet the highest of standards for clean production and packaging. High Efficiency Drying Systems for Pharmaceutical Products When packaging pharmaceutical (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Air pockets and outgassing in a liquid piping system can result in water hammer, pressure surges, pump damage, and in extreme cases, compressed air will cause catastrophic failure (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
compressed air - significantly reducing energy costs required for operation. Custom-engineered to meet your exact specifications, Paxton's Air Knives are used to shear water off of bottles, cans, food packages, industrial products, and other packaging, immediately after washdown. In addition to this (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
. Replace air lubricant separators according to specifications or sooner. Rotary screw compressors generally start with their air lubricant separators having a 2-3 psi pressure drop at full load. Once this number increases to 10 psid, change the separator [14]. Check water-cooling systems for water quality
-
Draining a Pressure Vessel - A No Brainer?
There are lots of liquid collection points in a compressed air treatment system. Moisture separators. Coalescing filters. Wet receiver tanks. Dryers. All of these must be drained. It seems like an easy task, right? It should be a no brainer. After all, how could draining a tank take any thought
-
CABINET COOLERS END COSTLY SHUTDOWNS
. The only requirement was clean, dry, oil free compressed air at 80 to 100 PSIG. EXAIR's system provided a filter/separator for removing the dirt and water from the compressed air to keep the inside of the enclosure contaminant-free. Since Lasercraft's compressor system was a few years old, they also
More Information Top
-
marine oily water separator,China marine oily water separator Manufacturers, Suppliers - ECOL
• compressed air water separator .
-
Force-heat-coupling
Air compressor, compressed air bottles, windkessel, compressed air preparation ( water separator , dryers, filter etc.), plumbing system.
-
Force-heat-coupling
− air compressor, − compressed air bottles, windkessel, − compressed air preparation ( water separator , dryers, filter etc.), − plumbing system.
-
More than $5000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Water Separator , Compressed Air , Max Air Compressor HP 480, Max Air Flow 3590 SCFM, Condensate Inlet NPT (1)1/2,(3)1/4 In, Water Outlet NPT 1 In, Absorbtion Module Volume 128 Gal, Max Pressure 232 PSI, Temp Range 41 to …
-
Vacuum technique
The Gustav MAN ken mountain armature factory GmbH, Liibedc, Vertica " fur has the condensation pot the use entwidcelt in olhaltigem condensate how it possesses e.g. by water separators in compressed air installations.
-
Pumps, compressor and armatures
The Gustav MAN ken mountain armature factory GmbH, Liibedc, Vertica " fur has the condensation pot the use entwidcelt in olhaltigem condensate how it possesses e.g. by water separators in compressed air installations.
-
More than $5000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Water Separator , Compressed Air , Max Air Compressor HP 480, Max Air Flow 3590 SCFM, Condensate Inlet NPT (1)1/2,(3)1/4 In, Water Outlet NPT 1 In, Absorbtion Module Volume 128 Gal, Max Pressure 232 PSI, Temp Range 41 to …
-
$1500-$2000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Water Separator , Compressed Air , Max Air Compressor HP 120, Max Air Flow 535 SCFM, Condensate Inlet NPT (1)1/2,(3)1/4 In, Water Outlet NPT 1 In, Absorbtion Module Volume 49 Gal, Max Pressure 232 PSI, Temp Range 41 to …
Indicates content that may require registration and/or purchase.