-
Supplier: Imao-Fixtureworks
Description: Wheel Covering Nitrile rubber(NBR) Shore A83 Black Wheel Steel Zinc plated Bearing Steel(Tube) Zinc plated Polyamide(dry bearing) Bracket Steel Zinc plated
- Load Capacity: 146.12 to 517.04 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.448824 inch
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 269.76 to 674.4 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 2.5590565 to 5.905515 inch
- Height: 3.93701 to 7.4015788 inch
-
Supplier: Sugatsune America, Inc.
Description: Light & durable aluminum body construction
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 1.75 inch
- Height: 2.375 inch
- Features: Brake, Other, Threaded Stem
-
-
Supplier: RS Components, Ltd.
Description: Heavy duty SW castor w/TP&BR,125mm 300kg
- Load Capacity: 661.5 lbs
- Wheel Tread Width: 1.181103 inch
- Wheel Diameter: 4.9212625 inch
- Height: 6.4173263 inch
-
Supplier: Sugatsune America, Inc.
Description: Excellent durability, and resistance to wear and chemicals.
- Load Capacity: 88.2 lbs
- Wheel Tread Width: 1.75 inch
- Height: 2.375 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Caster with clean appearance Dual brake system. Can be locked on “swivel only†or “wheel and swivel†in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
- Load Capacity: 264.6 lbs
- Wheel Tread Width: 2.6875 inch
- Height: 7.6875 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 157.36 to 404.64 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Sugatsune America, Inc.
Description: Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
- Load Capacity: 220.5 lbs
- Wheel Tread Width: 3.5625 inch
- Height: 6.1875 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the whee
- Load Capacity: 269.76 to 674.4 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 8 inch
- Height: 9.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Stainless steel construction for use with capacities upto 1000 lbs
- Load Capacity: 450 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 375 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.375 inch
-
Supplier: Faultless Caster
Description: Reliable, solid conveyer belt caster, easy maneuverability
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.16535496 inch
- Wheel Diameter: 4.9212625 inch
- Features: Brake
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Cast Iron Tire Material: Rubber
- Load Capacity: 6,615 lbs
- Wheel Diameter: 11.81103 inch
- Features: Brake
- Caster Type: Rigid Plate Caster
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 700 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: Reid Supply
Description: secured with a nut threaded onto the stem. The brakes secure applications in position.Swivel Threaded Stem Caster Sets include four casters, two plain stem mounted and two with a brake. The casters have hard rubber wheels and durable zinc plated casings for smooth
- Load Capacity: 210 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Features: Brake
-
Supplier: Albion Casters and Wheels
Description: FEATURES Total Lock Brake: Easy to engage for swivel and wheels Zerks: Swivel and hub for easy lubrication Sealed Swivel Section: Keeps out debris King Bolt: King bolt and nut construction for added strength
- Load Capacity: 350 to 800 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5 to 9.25 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s SA Shock Absorbing Casters: Reduce noise caused by casters traveling over rough surfaces. Equalize the load over uneven terrain among four or more casters, thereby reducing overloads on casters and twisting of the cart/frame. APPLICATIONS RWM’s Shock
- Load Capacity: 200 to 18,000 lbs
- Wheel Tread Width: 2 to 5 inch
- Wheel Diameter: 4 to 20 inch
- Height: 7.25 to 25.625 inch
-
Supplier: Darcor Casters, Inc.
Description: Duel wheel high swiveling performance wheel casters. For AGV's and movement of large sensitive loads where maneuverability is essential.
- Load Capacity: 5,000 to 10,000 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 6 to 12 inch
- Features: Brake, Other, Twin Wheel
-
Supplier: AERO Manufacturing Company
Description: T-131B Series, Casters, 4"", non-marking, rubber, set of 6 with brakes, for equipment station
- Features: Brake
- Wheel Type: Solid Rubber Wheel
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Stainless Steel Casters with Zerk Grease Fittings, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: US Futaba, Inc.
Description: Twin Wheel Castor with Threaded Stem Features: Stem dimensions: Thread 5/16-18, length 3/4" Capacity/castor: 1-9/16"(40mm) 55 lbs 2" (50mm) 77 lbs 2-3/8" (60mm) 99lbs (special order)
- Load Capacity: 55 lbs
- Wheel Diameter: 0.3125 to 2.375 inch
- Features: Brake, Threaded Stem
- Wheel Type: Plastic Wheel
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Nylon
- Wheel Diameter: 3.93701 inch
- Features: Brake
- Caster Type: Swivel Plate Caster
-
Supplier: Magnus Mobility Systems, Inc.
Description: For heavy duty applications with capacities up to 1800 lbs
- Load Capacity: 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 12 inch
- Height: 13.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 1,000 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.0625 inch
-
Supplier: Faultless Caster
Description: SS for demanding medium-heavy duty applications in corrosive environments
- Load Capacity: 700 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.25 inch
-
Supplier: Albion Casters and Wheels
Description: These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from AISI 1045 drop forged steel for maximum reliability Swivel Load Bearing: 4”
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 8 inch
- Height: 8 to 10.5 inch
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of
- Features: Brake, Spring Loaded, Swivel Lock
- Specialty Applications: Food Service
- Wheel Type: Plastic Wheel, Solid Polyurethane Wheel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
-
Supplier: RWM Casters Company
Description: wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-125 Series Casters are proudly made in the
- Load Capacity: 7,000 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11.5 to 23.5 inch
-
Supplier: AERO Manufacturing Company
Description: T-130A Series, Casters, 4"", urethane wheels, set of 6 (2 with brakes, 4 without brakes)
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 3" Polyurethane, all with brake
- Load Capacity: 200 lbs
- Wheel Diameter: 3 inch
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: item America, LLC
Description: Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis).
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 2.2047256 inch
- Wheel Diameter: 2.5590565 inch
- Height: 3.1102379 inch
-
Supplier: Terra Universal, Inc.
Description: The casters we offer on our carts are selected specifically to provide optimal performance in the cleanroom environment. They feature smooth-profile designs to enhance cleanliness, nonmarking materials to protect cleanroom floors, and durable construction to ensure a long service life. Stem
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Faultless Caster
Description: Corrosion-resistant zinc finish, for light assembly dollies, furniture
- Load Capacity: 140 lbs
- Wheel Tread Width: 0.9375 inch
- Wheel Diameter: 4 inch
- Height: 4.8125 inch
Find Suppliers by Category Top
More Information Top
-
Application of electrorheological fluid in a hydrodynamic clutch
… control of tension in a moving tape using an ER brake actuator Mechatronics 7 53–66 [19] Inoue A, Ryu U and Nishimura S 2001 Caster -walker with intelligent brakes employing ER fluid composed … … J 1997 Exploitation of compressive stress in electrorheological coupling …
-
Roloff / Matek machine elements
Castor 510 drive sealing 667 life 498 -, achievable 504 -, modify 504 -, nominal 500 life … … position 621 light metal construction 205 -, riveting compound 202 power, transferable 593 power brake 463 power loss 689 … … spacing 201 bearing pressure pressure 166, 197f., 254 detachable …
-
Roloff / Matek machine elements
Castor 510 castor direction 513 drive sealing 671 life 498 -, achievable 504 -, modify 504 … … position 625 light metal construction 205 -, riveting compound 202 power, transferable 597 power brake 463 power loss 693 … … spacing 201 bearing pressure pressure 166, 197f., 254 detachable …
-
Vehicle Handling and Stability Investigation into Causes of Vehicle Drift during Straight-Line Braking
Figures 11 and 12 shows the front suspension left and right caster angles in fixed and free … During braking , due to longitudinal load transfer the front suspension compresses or moves into jounce where as the rear suspension moves into rebound.
-
Simulation-based Certification of ESC Systems for Passenger Vehicles in Europe
The deflection and ratios of springs and dampers, change of camber, caster and toe angle as well as the steering influence were analyzed against the generalized wheel travel at in-phase and out-of-phase compression . … of the wheel positions at different wheel loads at horizontal plane, reproducing accelerating, braking and cornering forces.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
… cab width, 157 cable crane, 496 cable logging systems, 494–6 cable-drawn implements, 214 calibration, sprayer, 304–306 flow check, 305–306 ground speed, 304 timed flow method, 304–305 caliper brake , 133 camels, 25, 29 … … 29, 38 carting, 30 caster angle, 135 categories, 95 … … workrate, 325, 327 combing, 413–14 comfort, 153 comfort boundary, 159 communications standards, 613 compression ratio, 46, 47 …
-
Dana Upgrades steer Axles | Today's Trucking
Better handling results from reduced caster change during braking as a result of the stiffer beam design. The patented compressible kingpin inserts, previously offered as part of an LMS steer (kingpin and tie rod …
-
Sell 1436L Ultra low humidity Electronic moistureproof Cabinets
With the removable brake casters easy to mobile and be fixed. Planar integrated compression knob lock design.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45756/300465828-MIT.pdf?sequence=2
Therefore it may be necessary to actively brake the caster steering shaft in order to counter balance the rotational inertia of the fork and the dual drive units. The horizontal-pivot hub-less split-active caster wheel-robot implements a linearly compressed swing arm linkage …
-
Modern Front Axle Systems for Low Floor Buses and Coaches
… king pin angle of 8° at 0° camber angle in combination with a caster angle of 2 … … kinematic layout of the axle was determined to ensure understeer when lateral and/or brake forces are applied. … the lateral tire movement was reduced to a maximum 1 mm over the entire spring compression travel.
Indicates content that may require registration and/or purchase.