-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of
- Discharge / Operating Pressure: 1 to 1,000 psi
- Flow Capacity: 50 SCFM
- Power Source: AC Single Phase, AC Three Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance PTFE compound piston seal Range Technical Overview Capacity up to 4.3 cfm
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.1 to 3.8 SCFM
- Horse Power: 0.881865013266056 to 1.07217630792226 HP
- Power Source: AC Single Phase
-
Supplier: Radwell International
Description: PISTON KIT, FOR NT7022J. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston ring is
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston ring is
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Tecumseh Products Company
Description: reciprocating compressor. We have provided 80+ years of industry leadership in reciprocating compressors for refrigeration and air conditioning applications. Today, we continue to lead the way by designing energy efficiency, quiet operation and reliability into every new
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Compressor Technology: Reciprocating Piston
-
Supplier: Royal Purple, Ltd.
Description: shop compressors. It excels at reducing wear and keeping discharge valves free of harmful carbon deposits. Synfilm Recip. 100 forms a better seal and reduces friction between the cylinder wall and piston rings for greater compressor efficiency. It is formulated with Royal
- Kinematic Viscosity (@ 40°C): 100 cSt
- Pour Point: -30 F
- Flash Point: 495 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.945 specific gravity
-
Supplier: Pump Solutions Group
Description: the piston moves to the top of the stroke. Equipped with high efficiency valves, ductile iron pistons, self-adjusting piston rod seals and other robust features, these compressors are designed to provide maximum performance and reliability under the most severe
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors V & W Series The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in oil-less
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.8 to 138 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Oil-less
-
Supplier: EQYO
Description: Series Specifics: Static or slow angular movement Heavy duty, high load spring with continuous contact along the entire sealing lip Excellent for cryogenic temperatures and gases OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They
- Shaft O.D. or Seal I.D.: 0.0393701 to 59.05515 inch
- Maximum Operating Pressure: 50,008.99896 psi
- Operating Temperature: -450.4 to 600.8 F
- Seal Construction: All Rubber or Polymer
-
Supplier: Air Compressors Direct
Description: sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible Applications Air
- Discharge / Operating Pressure: 50 to 175 psi
- Flow Capacity: 1.4 to 5.4 SCFM
- Horse Power: 0.250085123822866 to 1.10568181754483 HP
- Power Source: AC Single Phase, DC
-
Supplier: FS-Curtis
Description: high efficiency and are an extension of our current offering of Oil Less piston compressors. FS-Curtis oil free compressors serve the majority of your compressed air needs. Oil-Less Design System contains no oil, unlike dry screw compressors. Water cools, seals and
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Supplier: Radwell International
Description: 1/4 NPT AIR COMPRESSOR FILTER/MUFFLER ASSEMBLY USE WITH GAST 48/56 FRAME PISTON PUMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RING, HIGH PRESSURE PISTON, 1 PC, A/C, C333, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CITGO Petroleum Corporation
Description: CITGO North Star Refrigeration Oil 68 is a lubricant designed for use in refrigeration compressors. Special properties to provide good refrigeration compressor lubrication include: • Very light color • Very low acid number • Low pour and floc points • Excellent foam resistance • Good
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
-
Supplier: Cambridge Viscosity by PAC
Description: concept. Two coils move the piston back and forth magnetically at a constant force. Proprietary circuitry analyzes the piston's two-way travel time to measure absolute viscosity. Key Features: Easily installed and serviced Internal platinum temperature probe Simple to clean No
- Dynamic Viscosity Range: 0.5 to 500 cps
- Accuracy: 1 ±% Full Scale
- Industry / Application: High Pressure / Hydraulic Fluids, Non-Newtonian Liquid
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature, Vehicle / Engine
-
Supplier: Haskel International LLC
Description: equipment. With its programmability, remote monitoring and control capabilities, Q-Drive allows you to gain greater process control, while preventive maintenance alerts and quick-change seal components make maintenance easy and cost effective. New Level of Cleanliness, Quietness, and
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: General Pump
Description: each use. Regular lubrication is the easiest, most efficient and least expensive element in preventive maintenance. Features/Benefits: • Special anti-scuff and anti-wear agents extend the lives of gear, vane, radial piston and plunger pumps. • Resists foaming and aeration which would result
- Applications: Compressors / Piston Pumps, Process Equipment
- Type / Function: Corrosion Inhibitor / Rust Preventative, Lubricant
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Mobil Industrial Lubricants
Description: Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties. The Mobilgear 600 XP Series is intended for
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 97
- Pour Point: -11.2 F
- Flash Point: 464 F
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a cylinder.
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Description: temperature Test and inspection Swing check valve ANSI B16.34 ANSI B16.10 ANSIB16.15 ANSI B16.34 API598 Lift check valve BS 1 868 Pressure rating PN(MPa) Strength test Water seal test Air seal test MPa Lbf/in4 MPa Lbf/ins MPa Lbf/in4 150 3 430 2.2 315 0.4~0.7 60-100 300 7.7 1110 5.7
- Valve Type: Check Valves
Find Suppliers by Category Top
Featured Products Top
-
mass transfer efficiency.? Rings and Seals Rider and piston rings: Maintain alignment and minimize friction between piston and cylinder wall in compressors or pumps. Packing and oil wiper rings: Seals shaft entry points and prevents oil (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Stationary compressor packages with nonlubricated cylinders
The compressor piston seals are fabricated of electric furnace graphite and polyfluoroethylene produced in the Polish People's Republic [2].
-
Physicochemical processes in metal-polymer tribosystems
When solving particular tribo logical problems of compressor piston seals , the study results can be used to determine quantitative relation ships between power losses and structural parameters of seal elements.
-
Sabatier Carbon Dioxide Reduction Assembly Development for Closed Loop Water Recovery
The current focus is now related to development of the water/methane phase separator, liquid sensor and CO2 compressor piston seal life.
-
Fluorocarbon seal replaces metal piston ring in low density gas environment
The fluorocarbon seal may be used as cryogenic compressor piston seals .
-
Neutral Beam Injection System
A n oil-free labyrinth- sealed piston compressor generates a helium flow of nominal 150 g/s at 15 bar.
-
A Practical Guide to Compressor Technology 2nd Edition
10.5 PISTON RING LEAKAGE The compressor piston uses seals to minimize leakage.
-
Analysis of Compressor-Pump Piston Seal Formed from Concentric Slit with Isolated Channel in Piston Body
Keywords: pump, compressor , piston seal , isolated groove.
-
Cryocoolers 11
Also, the cooling power in cold ambient environments was improved; this relates to the thick- ness ofthe compressor piston clearance seal .
-
Leaking search on chemical installations
From numerous operating measurements, daB emerges the leaky losses of flanges Gleitringdichtungenund piston compressor - seals urn, safety valves, the factor 10 less than the Behordenwerte is.
-
Industrial Gases
There are many wearing parts in a reciprocating compressor : piston seals and skirt, cylinder walls, bearings of piston and crankshaft, and non-return valves.
Indicates content that may require registration and/or purchase.