Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer
- Length: 24 inch
- Width: 36 inch
- Load Capacity: 61.5 lbs
- Features: Industrial
-
Supplier: Safran Electrical & Power
Description: Labinal Power Systems provides the best of electrical energy to power the whole of the aircraft systems. The electrical generation consists in converting a part of the engines' or APU's mechanical energy into electrical energy. Our equipment are onboard all types of commercial,
- Volt-Ampere: 5,000 to 250,000 VA
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: mounting tabs and 3 designated transformer plug outlets offers convenient protection of desktop computer equipment and accessories. $150,000 connected equipment insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 8 NEMA5-15R/8 ft. AC line cord
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
-
Supplier: TelephoneStuff.com
Description: on the desktop or under a console. Both units provide an ample power source for a computer, monitor, and other attached devices with four (4) battery backup outlets with surge protection and two (2) surge-only outlets. Each unit also includes protection for either a network or a
-
Supplier: Tripp Lite by Eaton
Description: and 3 designated transformer plug outlets offers convenient protection of desktop computer equipment and accessories. $150,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 8 NEMA5-15R/8 ft. AC line cord
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: controlled by the "master" switch and other outlets to be controlled either the "master" switch or corresponding switch on the front panel $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) covers connected equipment Automatic shutoff permanently cuts power
- Clamping Voltage: 150 volts
-
Supplier: Tripp Lite by Eaton
Description: power control over connected equipment. Right-angle outlets keep connected cords from blocking adjacent outlets. Attractive light gray high-impact housing. INPUT: 1.8 m AC line cord with British plug OUTPUT: 6 universal receptacles ELECTRICAL: 220-250V AC, 50/60Hz, 10A FORMAT:
-
Supplier: Cable Depot Inc.
Description: Computer 6 Outlet Power Center With Surge Protection and Control Switches FEATURES; Full Lines Surge Protection 270 Joule Energy Rating LED Surge Protection Working Indicator EMI/RFI Noise Filtered Control Devices Individually or Simultaneously Via the Main/Computer Switch
- Features: Plug-in Style
-
Supplier: RDM Industrial Products, Inc.
Description: accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility & File Drawers Storage Cabinets Power Outlet Strip(s) Tool Trolley w/ Balancer(s)
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Industrial, Keyboard Tray, Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench, Packaging Workstation
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
-
Supplier: Air Compressors Direct
Description: Portable And Rechargable Power With Many Uses •Emergency, recreation and remote capabilites 600 Amp Cranking Power Jump Starter •Includes heavy duty cables and clamps 260 PSI Air Compressor •Include tire pressure gauge Handy Electrical Outlets •2 AC outlets and one DC
- Discharge / Operating Pressure: 260 psi
-
Supplier: Visual Sound, Inc.
Description: 6-foot DisplayPort cables between the computers and the Switcher inputs. Connect the four included USB cables between the computers and the USB inputs. Connect the four included audio cables between the computers and the audio inputs. Connect the Switcher output to the monitor
- Connector Type: Audio / Video Connector
-
Supplier: RDM Industrial Products, Inc.
Description: Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility & File Drawers Storage Cabinets Power Outlet Strip(s) Tool Trolley w/ Balancer(s)
- Features: Back Rack, Back Shelf / Riser, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Industrial, Keyboard Tray, Light(s), Other, Specialty / Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench, Packaging Workstation
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
-
Supplier: Electric Generators Direct
Description: possible engine damage DC Outlet & LED Lights •12V outlet for charging batteries - cables included •Provides at-a-glance status right on the control panel
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: possible engine damage DC Outlet & LED Lights •12V outlet for charging batteries •Provides at-a-glance status right on the control panel
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Legrand
Description: Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices
- Number of Electrical Outlets: 5 #
- Nominal Discharge Current: 3 kA
- Mode of Protection: All Mode
- Features: Audio and Video Applications, Computer Rooms, On / Off Switch, Plug-in Style, Resettable Circuit Breaker, SPD, Visual Indicators / LEDs
-
Supplier: Allied Electronics, Inc.
Description: 5.7 in. BLDC Thru Flow Blower, Operating Voltage 0 to +50 °C, Inlet⁄Outlet Diameter 1.25 in. 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air
-
Supplier: Visual Sound, Inc.
Description: 330 feet (100 meters) away. Connect the included locking power supplies to both the Sender Unit and Receiver Unit then connect both power cables to available electrical outlets. The computer can now be controlled from the KVM workstation. Note: VGA and Audio extend to
- Connector Type: Audio / Video Connector
-
Supplier: Central Marine Diesel
Description: (computer friendly), super-quiet muffler with USFS-approved spark arrestor (eliminates errant sparks), TwinTech™ capability - hook up two EF2400iS's for 4600 watts of maximum power, die-cast aluminum frame (light weight, high strength), DC outlet for charging batteries, comfortable
- Wattage: 2,000 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Unit to the Receiver Unit. Connect the included locking power supplies to the Sender Unit and Receiver Unit, and then connect both power cords to available electrical outlets. Note: This product does not support HDCP content with DVI sources.
- Connector Type: Audio / Video Connector
- Features: DVI
-
Supplier: UL Standards & Engagement
Description: Code, Part I, CSA C22.1-12; Canadian Electrical Code, (CEC) Part II, General Requirements, CAN/CSA C22.2 No. 0-10; the National Electrical Code, NFPA 70-2014; and the National Electrical Safety Code, IEEE C2-2012. 1DV.3.2 The standard is also applicable to equipment, when
-
Supplier: UL Standards & Engagement
Description: Code, Part I, CSA C22.1-12; Canadian Electrical Code, (CEC) Part II, General Requirements, CAN/CSA C22.2 No. 0-10; the National Electrical Code, NFPA 70-2014; and the National Electrical Safety Code, IEEE C2-2012. 1DV.3.2 The standard is also applicable to equipment, when
-
Supplier: CSA Group
Description: C22.1-12; Canadian Electrical Code, (CEC) Part II, General Requirements, CAN/CSA C22.2 No. 0-10; the National Electrical Code, NFPA 70-2014; and the National Electrical Safety Code, IEEE C2-2012. 1DV.3.2 The standard is also applicable to equipment, when identified by a marking
-
Supplier: Omnitron Systems Technology, Inc.
Description: networks. The external AC power supply is available in US, Universal and Country/Region specific models. Country/Region specific models feature optional interchangeable connectors, allowing for compatibility with electrical outlet types found around the world. The GX/T is also
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
. ABB is a leader in control devices for the remote production and custody transfer of oil and gas. ABB flow computers and RTUs are used to monitor, measure and control many upstream oil and gas applications to ensure safe and efficient operations. The (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
created. With reliable edge computers from OnLogic, real-time data processing is possible even for applications with challenging operating environments, including autonomous vehicles, industrial systems control, and interactive kiosks. (read more)
Browse Computers Datasheets for OnLogic Inc. -
functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 410 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications. (read more)
Browse Ruggedized Computers Datasheets for OnLogic Inc. -
T Gateway with 4G cellular connectivity, or a Human Machine Interface (HMI) Panel PC for operator control in the field, OnLogic solutions offer a wide range of capabilities and configuration options. (read more)
Browse Ruggedized Computers Datasheets for OnLogic Inc. -
and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interface (read more)
Browse Current Sensors Datasheets for STEGO -
computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Battery Monitors and Testers Datasheets for Marposs Corp -
Available – Supports customization of electrical circuits, pneumatic channels, dimensions, mounting methods, materials, and environmental protection levels. Strict Quality Control (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Cooling is done by a built-in 40 mm smart-controlled ball-bearing fan. With its global Certifications, safety and EMC standards, it’s great for regulated applications. Key Features Compact Form: 150 × 81.5 × 40.5 mm design, ideal for tight (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
intelligent edge AI GPU system meets National Electrical Manufacturers Association (NEMA) TS-2 requirements and is based on the NVIDIA® Jetson Orin™ AGX computing system to support networking reliability in growing (read more)
Browse Computers Datasheets for Advantech
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. Bioelectromechanical Systems Laboratory, Institute for Critical Technology and Applied. Science (ICTAS), Virginia Polytechnic Institute and State University, Blacksburg, VA 3. Bradley Department of Electrical and Computer Engineering, Virginia Polytechnic. Institute and State University, Blacksburg, VA 4
More Information Top
-
A simple hobby Computer‐based off‐gas analysis system
This system provides a series of 110- V ac electrical outlets controlled by the computer .
-
An innovative and multi-functional smart vibration platform
Additionally, the base houses the electrical outlets which allow computer control of the SVP and computerized data collection of the data from a PZT sensor and an accelerometer.
-
Development of Proof-of-Concept Units for the Advanced Medium-Sized Mobile Power Sources (AMMPS) Program
Three small doors at the rear end of the gen-set provide access to the computer , electrical outlet connections, and the control display.
-
STUDENT: Scenarios, Technologies and Users within the Digital Essex Network Testbed
… homes, the roots of building automation can be traced to PICO, a small Scottish company, who, in 1975, started the X10 project a power line network standard enables a computer , with suitable software, to control electrical power outlets by propagating signals along …
-
The design of smart electrical outlet for Smart Home base on power line communication
Abstract—This study using personal computer develops the home server and design the communicative electrical outlet which can be controlled .
-
TRW advanced slagging coal combustor utility demonstration
Installation of the Vibraserew gravimetric feeder was initiated in March and this activity also involved modifications to the existing coal feed system at the inlet and outlet of the gravimetric feeder, electrical work, and modifications to the computer control system.
-
Experimental Smart Outlet Brings Flexibility, Resiliency To Grid Architecture
Sandia National Laboratories has developed an experimental "smart outlet " that autonomously measures, monitors and controls electrical loads with no connection to a centralized computer or system.
-
Design of an Integrated Laboratory Scale Test for Hydrogen Production via High Temperature Electrolysis
Electrical power for the steam generator is supplied by a computer - controlled DC power supply that, based upon outlet steam temperature, is feedback-controlled through a computer data acquisition and control system (DACS).
-
Hochempfindliches detection method on the base of the Fluorescenz through laser-excitation
The scan of the electrical grandmother- output signal takes place through the already erwihnten computers (APPLE II +), that aul3erdem controls a mechanical valve that releases the Melvorgangs only wfihrend the optical path of the excitation laser.
-
An intelligent electrical outlet for autonomous load control for electric power grids with a large percentage of renewable resources
We describe an experimental intelligent electrical outlet that is capable of autonomously controlling loads in a smart grid or micro-grid environment without a centralized computer .
Indicates content that may require registration and/or purchase.