Products/Services for Comtrend Wireless PCMCIA Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards... -
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were... -
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)...to data modems, but are designed to transmit and receive documents to and from a fax machine, or another fax modem. Both PCMCIA modems and PCMCIA fax modems take their name from the Personal Computer Memory Card Association (PCMCIA), the organization...
-
PCMCIA Serial Adapter Cards - (14 companies)PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer... -
Wireless Modems - (530 companies)Type II Card, CardBus, ISA, PCI, RJ-45, ISDN BRI S/T Interface, serial ports (RS232, RS422, RS485), ST, and USB. Resources. How a Wireless Modem Works. USB Wireless Modem Reviews...
-
PCMCIA Bus Interface Cards - (29 companies)PCMCIA bus interface cards translate the data from the PCMCIA bus to another bus, and vice versa. They are used to connect two otherwise incompatible buses. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization...
-
PC Card Connectors - (116 companies)...and maintained by the Personal Computer Memory Card International Association (PCMCIA), a U.S. computer industry trade organization. Known originally as PCMCIA or PCMCIA cards, PC cards were designed for computer storage expansion. They are now used as network...
-
PCMCIA Networking Cards - (10 companies)...for PCMCIA cards. PCMCIA networking adapters include the following card types: modem cards, fax cards, local area network (LAN) cards, and wireless LAN cards. For each card type, product specifications include network protocol, card features...
-
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which...
Product News
-
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Remcom (USA)
Wireless InSite Wireless Mobility Wireless InSite includes advanced capabilities including time-based mobility, lunar propagation modeling, and wideband ray-tracing with S-parameter outputs. Create dynamic scenarios and simulate how movement of devices and vehicles affects multipath, coverage, and wireless communications. Simulate Dynamic Wireless Mobility Scenarios. Simulate the motion of people with mobile devices, vehicle-mounted antennas, or large vehicles (such as a truck or bus) that block or reflect signals as they move... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. More product announcements from REGO ELECTRONICS INC. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives -
Heilind Electronics, Inc.
EDAC Card Edge Connectors EDAC 's Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC... (read more) -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Micro SIM Card Sockets Product Series -. Micro SIM card PCB mount socket. Features & Benefits -. Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism. High quality, high reliability. Target Market -. Embedded Boards, Vending Machine, Industrial Cell Phone (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
CFast Card Connectors CFast is a variant of Compact Flash cards. It is based on the Serial ATA bus, rather than the Parallel ATA/IDE bus for which all previous versions of Compact Flash are designed. CFast supports a higher maximum transfer rate than current Compact Flash cards. Rego offers a full range of CFast connectors and card kits applying to Automation PC, Point Of Sale, Gaming and Traffic Management equipment markets. If you are unable to locate the product you are looking for, please contact us... (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
United Electric Controls Company
Wireless Gas Detection with IEC Certification implications, operational advantages, and industry drivers that are accelerating the shift toward wireless gas detection --backed by rigorous IEC-certified performance. (read more)Browse Gas Instruments Datasheets for United Electric Controls Company -
Acme Engineering Products
Wireless GasPost The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter includes a high gain antenna concealed inside the enclosure as well as a built-in battery pack that can be easily accessed and replaced (battery-operated verson). Optionally the WS can also be powered from a 24VAC source... (read more)Browse Gas Sensors Datasheets for Acme Engineering Products
-
Network Adapter Request Board - Page 7 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: COMTREND GN-WMKG (Windows XP Professional). .... DRIVER NEEDED: Belkin Components f5d8011 (Windows 98SE) [ PCMCIA ]. .... DRIVER NEEDED: medion wireless LAN card (Windows XP Home) .
-
Network Adapter Request Board - Page 47 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Netopia WPC11N1 Wireless Lan Card (Windows XP Home). .... DRIVER NEEDED: Comtrend Wlan Usb2.0 54mps 2.4ghz network adapter (Windows XP Professional) [USB]. .... 1.2 (Windows XP Professional) [ PCMCIA ] .
-
Modem / ISDN Request Board - Page 5 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: MPX Wireless Card GPRS Modem model 006F (Windows XP Professional) [ PCMCIA ]. .... DRIVER NEEDED: COMTREND CT-5611 (Windows XP Professional) [USB] .
-
Network Adapter Request Board - Page 27 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Compaq WL110 Wirellss PCMCIA Card (Windows 2000 Workstation) [PCMCIA]. .... DRIVER NEEDED: COMPU-SHACK Electronic GmbH Waveline Wireless Desktop PCI (Windows XP Professional) [PCI / ISA]. .... DRIVER NEEDED: COMTREND comtrend ct-5612 (Windows XP Home) [USB] .
-
Network Adapter Request Board - Page 14 - Free Drivers Download | Request and Support Forums
Sticky: DRIVER NEEDED: edup wireless lan card (Windows XP Professional) ( 1 2 3 4 5 ... .... DRIVER NEEDED: WinBond W89C841F (Windows XP Professional) [ PCMCIA ]. .... DRIVER NEEDED: comtrend dh-10pf (Windows XP Home) .
-
Modem / ISDN Request Board - Page 8 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Intel DIAL-UP CARD (Windows XP Home) [Parallel Port]. .... DRIVER NEEDED: British Telecommunications plc BT On-Air 56k Wireless USB Modem (Windows ME) [USB]. .... DRIVER NEEDED: Com One modem (Windows Vista) [ PCMCIA ]. .... DRIVER NEEDED: Comtrend ct-633 (Windows XP Professional) .
Indicates content that may require registration and/or purchase.