-
Supplier: Rogan Corporation
Description: Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
- Knob Diameter: 0.61 inches
- Knob Height: 1.11 inches
- Bore Diameter: 0.43 inches
- Diameter / Width: 0.61 inches
-
Supplier: Rogan Corporation
Description: Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
- Knob Diameter: 0.75 inches
- Knob Height: 0.72 inches
- Bore Diameter: 0.57 inches
- Diameter / Width: 0.75 inches
-
Supplier: Rogan Corporation
Description: Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
- Knob Diameter: 1.52 inches
- Knob Height: 1.5 inches
- Bore Diameter: 0.66 inches
- Diameter / Width: 1.52 inches
-
-
Supplier: Rogan Corporation
Description: Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
- Knob Diameter: 0.92 inches
- Knob Height: 1.49 inches
- Bore Diameter: 0.76 inches
- Diameter / Width: 0.92 inches
-
Supplier: Accuris
Description: Knobs-Control, Plastic (Round, Concentric, Pointer, Spinner, Spinner Slip-Clutch, Bar, Tactile, Knob Lock Pointer, Slip-Clutch, and Knob Locks)
-
Supplier: Accuris
Description: KNOBS-CONTROL, PLASTIC (ROUND, CONCENTRIC, POINTER, SPINNER, SPINNER SLIP-CLUTCH, BAR, TACTILE, KNOB LOCK POINTER, SLIP-CLUTCH, AND KNOB LOCKS)
-
Supplier: Dexter Innovative Solutions, LLC
Description: and disc for up to 26 abrasive changes, with only one set up. Micro-Adjustment positive feeding system to control vertical feed rate of disc of .006 per feed knob revolution. Tachometer for speed regulation and monitoring of disc rpm’s while reseating. Self-Centering three-jaw chuck
-
Supplier: Grayhill, Inc.
Description: operations such as pull-to-turn Modified shaft lengths and flats Typical applications include: Two-way radio frequency selection Industrial controls, test & measurement tools Security systems with keylock controls Military radios, transmitters and receivers Ground and airborne vehicle
- Angle Between Positions: 36 degrees
- Mechanical Life: 10,000 cycles
- Number of Poles: 2 poles
- Number of Decks: 1
Find Suppliers by Category Top
More Information Top
-
Journal of Aircraft > Human factors study of keyboards for cockpit data entry.
The differences in response times between the concentric knob control and the 10-key keyset were very similar to the differences in the first study.
-
http://www.scientifica.uk.com/download-document/category/20-distributor-brochures?download=11:axopatch-200b-brochure
Magnitude and τ are controlled by concentric knobs allowing easy and convenient adjustment of parameters for each time constant.
Indicates content that may require registration and/or purchase.