-
Supplier: APV, An SPX Brand
Description: APV ParaTube (tube-in-tube heat exchangers) can be supplied with either straight tubes or corrugated tubes. They all follow a similar construction format with a single tube or number of smaller tubes enclosed within an outer shell. They are
- Liquid Flow Rate: 25 to 400 GPM
- Temperature Range: 200 F
- Application / Industry: Food and Beverage Processing
- Technology: Shell and Tube
-
Description: Spiral Heat Exchanger has two concentric spiral channels, one for each fluid. The spiral channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size to a minimum. In our three main types can be more customized to
-
Supplier: Alfa Laval Inc.
Description: – a circular heat exchanger with two concentric spiral channels, one for each fluid. The curved channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size of the unit to a minimum. Features and benefits of a
- Maximum Working Pressure: 1,450.377 psi
- Temperature Range: -148 to 752 F
- Application / Industry: Chemical Processing
- Connection Options: Flange
-
-
Supplier: INTEC Energy Systems
Description: tailor-made solutions for a wide variety of applications: Single-pass radiant heater consisting of helical coils for the recovery of radiant heat for high temperatures Convection heat exchanger with serpentine coils including soot blowers for automatic cleaning of ash desposits
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full fin collars
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Peerless Boilers
Description: ASME rated heat exchanger are also features of the boiler. The patented premix air/gas modulation system, domestic hot water heat exchanger, and electronic controls make the PC160 condensing boiler a top-notch choice for performance and dependability, safety, low
- Heat Output (Capacity): 27,000 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: ProSonix Corporation
Description: delivers a superior end product as compared to traditional heat exchangers, steam spargers, and steam eductors. Steam mixing valves and steam sparging when done incorrectly can lead to steam hammer, poor starch cook-out, and poor temperature control. Because starch and steam are
- Features: Other
- Sleeve (Sheath) Material: Stainless Steel, Steel
- Heater Type: Steam Injection Heater
-
Description: What is a Tubular Heat Exchanger ?Tubular Heat Exchangers are robust and highly efficient thermal transfer devices designed to handle a wide range of fluids - from clean liquids to viscous, particulate-laden, or fouling-prone media. They consist of one or more inner
- Application / Industry: Food and Beverage Processing
- Features: Other
- Technology: Shell and Tube
- Primary Material: Stainless Steel
-
Description: What is Semi-weld plate heat exchanger? A semi-welded PHE is a specialized type of plate heat exchanger (PHE) that features pairs of welded plates that form sealed channels for one fluid, while the other fluid flows between these welded pairs and is sealed with gaskets.
- Maximum Working Pressure: 232.06032 to 362.59425 psi
- Connection Options: Flange, Tubular / Tube Fitting
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between end
- Liquid Flow Rate: 25,400 GPM
- Maximum Working Pressure: 400 psi
- Temperature Range: 500 F
- Application / Industry: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Steam
-
Supplier: Pfannenberg
Description: The PKS 336X series Air/Air Heat Exchangers use Pfannenberg’s Kinetic System™ next generation cooling to exchange and move the heat from an electrical enclosure to the outside environment. This is a perfect solution when concerned with the open loop Filterfan® designs that don’t
- Application / Industry: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling
- Features: Other
- Primary Material: Steel
- Connection Options: Tubular / Tube Fitting
-
Supplier: Pfannenberg
Description: Our PWS 7332 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers is compatible with existing popular PWS 7000 series units still in the field. Installation is service friendly requiring no elaborate reworking of the mounting cutout. Need a cool liquid source? Pair this
- Liquid Flow Rate: 0.8805735066666667 GPM
- Gas / Air Flow Rate: 482.4306 to 282.3984 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 46.4 to 122 F
-
Supplier: Alfa Laval Inc.
Description: heat exchangers has numerous advantages over traditional heat exchangers in both Industrial and HVAC&R installations. The exceptional heat transfer efficiency makes all CB units very compact. As a result, they can tackle large-capacity duties even though there is
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 2,103.04665 psi
- Temperature Range: 437 F
- Connection Options: BSPT, Flange, Metric, NPT, Solder, Tubular / Tube Fitting
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Pfannenberg
Description: When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum
- Liquid Flow Rate: 30 GPM
- Maximum Working Pressure: 6.8 psi
- Temperature Range: 50 to 122 F
- Application / Industry: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling
-
Supplier: Alfa Laval Inc.
Description: The design, performance and reliability of a hydraulic oil cooler should contribute to maximising the operating time of your equipment. This is what you get with Alfa Laval’s Dedicated Oil Cooler – DOC. DOC - BHE With regard to their cooling capacity, the DOC series of BHE's comprise the smallest
- Liquid Flow Rate: 224.54620000000003 GPM
- Maximum Working Pressure: 536.63949 psi
- Temperature Range: 437 F
- Primary Material: Copper, Stainless Steel
-
Supplier: Bell & Gossett, a xylem brand
Description: and tube heat exchangers. GPX offer superior heat transfer coefficients compared to shell and tube heat exchangers. GPX offers “true” countercurrent flow, which maximizes the mean temperature difference between fluids.
- Liquid Flow Rate: 18,000 GPM
- Maximum Working Pressure: 0 to 450 psi
- Temperature Range: -31 to 338 F
- Technology: Air-Cooled, Plate
-
Supplier: Alfa Laval Inc.
Description: The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by Alfa Laval. AlfaNova plate heat exchangers are made of 100% stainless steel, with the
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
-
Supplier: Bell & Gossett, a xylem brand
Description: BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel plates are vacuum
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 800 GPM
- Features: Other
- Technology: Plate
- Connection Options: Solder, Tubular / Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
-temperature fluids. The compact block design provides excellent thermal performance while minimizing installation space. Compared to traditional shell-and-tube heat exchangers, the welded plate design offers significantly higher heat transfer efficiency and reduced footprint. Key (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
enabling a self-cleaning effect due to high turbulence. This makes it particularly suitable for media such as sludge, wastewater, and fluids with suspended solids. Compared to conventional shell-and-tube or plate heat exchangers, spiral heat exchangers offer superior resistance to fouling and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
, inspection, and capacity expansion. This makes GPHE an ideal solution for processes requiring frequent maintenance or future scalability. Compared to traditional shell-and-tube heat exchangers, GPHE offers significantly higher heat transfer coefficients, reduced footprint, and lower energy (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
McElroy produces the finest finned tube manufacturing equipment in the world. These machines offer the versatility, speed, durability and efficiency required to maximize the potential of your finned tube manufacturing operations. (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
(evaporation and condensation) • Reduced footprint compared to shell-and-tube heat exchangers Typical Applications: • Ammonia (NH3) refrigeration systems • CO2 (R744) refrigeration and heat recovery • Industrial refrigeration and cold storage (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
petrochemical industry, it is applied in reactors, pipelines, and heat exchanger tubes exposed to acids and corrosive gases. In semiconductor manufacturing, it functions as diffusion and oxidation tubes, or (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Shell-and-double concentric-tube heat exchangers
Optimizing a shell-and-double concentric tube heat exchanger lengthwise provides a considerable amount of savings in space and material when compared with a shell- and-tube heat exchanger with the same outer tube diameter of the double concentric-tubes and the …
-
Experimental and numerical investigation of thermal characteristics of a novel concentric type tube heat exchanger with turbulators
SUMMARY In this study, the heat transfer performance and friction characteristics of a novel concentric tube heat exchanger with different pitches of helical turbulators were investigated experimentally and numerically for a Reynolds number range from 3000 to 14 000.
-
An analytical study of laminar counterflow double‐pipe heat exchangers
Abstract An orthogonal expansion technique for solving a new class of counterflow heat transfer problems is developed and applied to the detailed study of laminar flow concentric tube heat exchangers .
-
Aerospace Sciences Meetings > Conceptual Design of Aeropropulsion Engine Heat Exchangers Part 1: Micro channels and Selection of Advanced Configurations
A simple counter-flow type concentric tube heat exchanger has been proposed as a baseline configuration.
-
Experimental Studies on Wire Coiled Coil Matrix Turbulators with and Without Centre Core Rod
To the best of the authors’ knowledge, no researchworkshavebeendonebasedonbondingofWCCMT with and without core rod on the wall of the test section of the concentric tube heat exchanger .
-
Energies | Free Full-Text | Experimental Study of a Triple Concentric Tube Heat Exchanger Integrated into a Wood-Based Air-Heating System for Energy-Efficient ...
Experimental Study of a Triple Concentric Tube Heat Exchanger Integrated into a Wood-Based Air-Heating System for Energy-Efficient Dwellings .
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2012/0354-98361100117S.pdf
EFFECT OF WIRE COILED COIL MATRIX TURBULATORS WITH AND WITHOUT BONDING ON THE WALL OF THE TEST SECTION OF CONCENTRIC TUBE HEAT EXCHANGER .
-
Biotransport: Principles and Applications
For a cocurrent concentric tube heat exchanger this relationship is .
-
High viscous liquids as a source in micro-screw heat exchanger: fabrication, simulation and experiments
In this paper, an exper- imental and numerical simulation of a micro screw concentric tube heat exchanger is presented to deter- mine the overall heat transfer coefficient and the amount of heat created by friction.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40444/191730700-MIT.pdf?sequence=2
For the exhaust pipe waste heat exchanger, a concentric tube heat exchanger design was chosen because of the relative simplicity involved in its installation and design and the heat transfer characteristics of this design.
Indicates content that may require registration and/or purchase.