Products/Services for Concrete Balustrade Forms
-
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...TypeAggregate / Fill MaterialBond / Processing Features -
Balustrades - (94 companies)...small posts that support the upper rail of a railing (as on a staircase or balcony). Balustrades can be made of: fiberglass. cast stone. wood. metal. concrete. glass. plaster. stone. urethane. polyurethane. wrought iron. Applications. Balustrades...
-
Stairs and Stairways - (424 companies)...with the hand for support and guidance. Most are waist-high and supported by the stair balustrade. Newels, the main supports for stair balustrades, are larger in diameter than balusters. They may be located at the top and bottom of stairs and stairways... -
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks... -
Polymer Concrete and Mortar - (127 companies)...and a fine aggregate or sand. Polymer mortar is a mixture of a polymer binder or clinker and a fine aggregate. Both polymer concrete and polymer mortar are used to join components and form structures. Products such as grout and caulk are used to fill gaps... -
Specialty Cement, Concrete, and Mortar - (273 companies)...bonds, hot melting, and multiple component binder systems. Specialty cement, concrete, and mortar are used to join components and form structures. Unlike conventional construction products, specialty concrete is not based on Portland cement. Instead...
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services provide forming and installation of structural concrete for foundations, subgrade walls, stairways, walkways, floors, footings, and other building applications. In the foundation construction process, forms...
-
Precast Concrete Products - (199 companies)...sand and gravel. Precast concrete products that contain industrial wastes such as fly ash or bottom ash are also available. Precast concrete products are made by filling reusable molds or forms that are cured in a controlled environment. Unlike...
-
Concrete Mixers - (113 companies)Concrete mixers are used to mix concrete during the processing of water, cement and aggregate media, or during the delivery and final pour preparation. Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate...
-
Form Gages and Form Gaging Systems - (90 companies)Form gages and form gaging systems are used to inspect parameters such as roundness, angularity, squareness, straightness, flatness, runout, taper and concentricity. Form gages are similar to profilometers, inspection tools used to measure surface...
Product News
-
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Coiling Technologies, Inc.
Custom Wire Forms Springs/forms can be designed in almost any configuration to fit a wide range of projects, and we can manufacture our wire forms from many different materials to ensure they will have the necessary tensile strength without losing elasticity. Size range: .008 " to .375 ". Custom Wire Forms: Coiling Technologies, Inc is able to custom manufacture these wire forms with either wire or a bar, depending on your project 's needs. Whether you need to use custom wire forms in electronic products... (read more) -
MP Metal Products
Roll forming metal shapes What exactly is Roll Forming?". Find out the basics...watch this short instructional video produced by Dalarna University. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil... (read more)Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
MP Metal Products
Custom Roll Formed Angles What is critical to the fit, form and function of your application?. Roll Formed Angles. Custom Roll Formed Angles are tmade from coils of aluminum, steel, brass, bronze and copper. Steel includes cold rolled, hot rolled pickled and oiled, galvanized, pre-painted and the varieties of stainless. Economical production lots begin around 5,000 lineal feet. To reduce waste and handling the angles can be cut to custom lengths. The gauges range from 0.005" to 0.165" depending on the availability... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Technetics Group
ORIGRAF® die-formed seal ORIGRAF (R) die-formed seal. Unlike flexible graphite cut gaskets, the compression of our ORIGRAF (R) die-formed seal is limited by a mechanical stop, such as a groove or inner or outer ring. The design prevents excessive seating stress on the seal during transients when assemblies are subject to extreme pressure or temperature. Why Technetics is Your Ideal Career Launchpad - Unlock Growth and Innovation. Follow us on: Facebook. YouTube. LinkedIn. twitter. Technetics Group. Technetics Group... (read more)Browse Gaskets and Gasketing Datasheets for Technetics Group
-
Cube on the slope, monumentally built with cellular concrete
The building material cellular concrete was also suitable for the staircase railing , as, the material to saw rightly easily in the desired shape is photos: federal association cellular concrete .
-
In My Craft and Sullen Art or Sketching the Future by Drawing on the Past
Timber pattern of the stainless-steel castings of the Ballingdon Bridge balustrade showing, by drawing, the variation in the casting length responding to the curved form of the precast- concrete superstructure .
-
http://dspace.mit.edu/bitstream/handle/1721.1/11452/33342158-MIT.pdf?sequence=2
The latter is framed by a balustrade , consisting of a closely spaced row of concrete balusters (mimicking turned-wood equivalents), framed by a hand rail which is in the form of an architrave.
-
To know Ordre-du-jour All on Ordre-du-jour | Techniques of the Ingénieur
that for other any part of the building, except some features due to the form and at functions, what it will … … day (9) by continuous surfaces in ramps that follow the slope … … 0,10 m (reinforced concrete ) at 0,20 m.
-
Manual bridges
… belonged without any doubt for the conceivably most economic solutions, and by the mold refinement, it limited … The but were corresponding additional costs very modest; they amounted certainly to less than 1 % of total bridge costs: Instead of a simple ferrous railing , Maillart selected a continuous concrete parapet.
-
Dictionary of Civil Engineering
A balustrade can be masonry or concrete . It contains: the lower part that forms a pedestal or skirt; the vertical part, formed either of …
-
Manual bridges
… belonged without any doubt for the conceivably most economic solutions, and by the mold refinement, it limited … The but were corresponding additional costs very modest; they amounted certainly to less than 1 % of total bridge costs: Instead of a simple ferrous railing , Maillart selected a continuous concrete parapet.
-
Modern Construction Envelopes
Penetrations are sealed by eit her forming an upstand around th e opening, or by forming a metal collar around the pipe or duct, similar to the balustrade detail mentioned earlier. W here a concrete upstand is formed, a metal flashing is welded or mechanically fixed and sealed …
-
Hydraulic Structures
The balustrade on the upstream dam crest can be in the form of solid parapet that can keep the rain and wave out, whose height varies from 1.0 to 1.2 m. … balustrade on the downstream dam crest can be made up of metal pipe or reinforced concrete structure.
Indicates content that may require registration and/or purchase.