Products/Services for Concrete Filled Lally Columns
-
Columns - (121 companies)Columns are vertical structural elements that use compression to transmit the weight of a structure above to other structural elements below. They are used with interior and exterior balconies, courtyards, decks, enclosures, porches, and patios...
-
GC Columns - (83 companies)...style. Packed GC columns are typically of glass or stainless steel coil construction. They are generally one to five meters in total length with an inner diameter of five millimeters. These devices are filled with a stationary phase, or packing coated... -
HPLC Columns - (164 companies)...the HPLC column is filled with material having precisely controlled pore sizes, and the sample is screened or filtered by the stationary phase according to its solvated molecular size. Larger molecules are rapidly washed through the column, and smaller... -
Form, Fill, and Seal Machines - (444 companies)Form, fill and seal machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut. Form, fill, and seal machines are packaging equipment that use flexible... -
Lifting Columns - (27 companies)Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
-
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
-
Cement, Concrete, and Mortar - (592 companies)...or other components in structural applications. Types of Cement, Concrete, and Mortar. There are many different types of cement, concrete, and mortar products. Grouts and fillers are sealants used to fill in gaps between tiles, bricks, and other components...
-
Polymer Concrete and Mortar - (127 companies)...and a fine aggregate or sand. Polymer mortar is a mixture of a polymer binder or clinker and a fine aggregate. Both polymer concrete and polymer mortar are used to join components and form structures. Products such as grout and caulk are used to fill gaps...
-
Precast Concrete Products - (199 companies)...concrete products include pre-stressed concrete columns, I-beams, single tees, double tees, and wall panels. Precast concrete retaining walls are used in both commercial and residential applications, and may include products such as sea walls...
-
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
Product News
-
Isotech, Inc.
CustomTelescopic Lifting Columns Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology - motor, linear drive and electronics - is self-contained within a set of rectangular columns that provide both stability as well as a platform for lifting. Consider the following when choosing a telescopic lifting column: Stability. Speed. Load. Stroke Length. Noise. Isotech 's line of telescopic lifting columns... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Customized Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Jergens, Inc.
NEW Tooling Column Buying Guide! Jergens NEW Tooling Column Buying Guide!. Discover the ultimate resource for selecting the perfect pre-engineered tooling column system tailored to your needs. From bases to columns to accessories, explore the wide variety of options to customize your setup. Plus, with technical specs and expert tips, choosing has never been easier!. Jergens Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens, Inc.
Cast Iron Cross Tooling Columns Jergens Cast Iron Tooling Columns Brochure. Cast Iron Cross Tooling Columns. Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading "Quick-Change " systems, including Ball Lock (R) and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Jergens, Inc.
American-made cast iron tooling column additions Jergens inc. launches american-made cast iron tooling column additions. Jergens Cast Iron Tooling Columns now with Ball Lock (R) and QLS top tool mounting systems for even greater possibilities for a wider range of horizontal machining with quick change. Made in the U.S.A., the columns with two new mounting systems offer quick change for both large and small vises. Ball Lock provides increased capability using larger production vises and plate work, while QLS makes the connection for smaller... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Plast-O-Matic Valves, Inc.
What, how, where and why of calibration columns What, how, where and why of calibration columns. Calibration columns are a convenient way to verify pump flow rates, chemical dosing accuracy or chemical feed accuracy. Click for a quick primer on how to use these helpful devices. Follow us on: YouTube. Instagram. twitter. Watch > > >Introducing Plast-O-Matic Valves. Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide... (read more)Browse Liquid Flow Meters Datasheets for Plast-O-Matic Valves, Inc.
-
Advances in Civil Engineering II
In 1907, the United States Lally company first gives safety bearing capacity formulas of the round concrete-filled steel tube column, thereafter called the Lally Column round concrete - filled steel tube column was applied to single-layer and multilayer housing construction.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Round steel posts, known as pipe col- umns or lally columns (steel pipes filled with concrete ), can be used to support both wood girders and steel beams.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
LALLY COLUMN Metal pipe, sometimes filled with concrete , used to support girders or beams.
-
CIVIL DEFENSE SHELTER OPTIONS FOR FALLOUT AND BLAST PROTECTION (DUAL- PURPOSE). Final Report.
• Open-web steel joists and steel girders on Lally columns support corrugaged sheet metal decking, which, in turn, is covered by 1 ft of select fill and a 3 in. layer of reinforced concrete .
-
RSMeans Illustrated Construction Dictionary, Student Edition
lally column A trade name for a pipe column. .... from 3Љ to 6Љ in diameter, sometimes filled with concrete .
-
Practical Foundation Engineering Handbook, Second Edition > FOUNDATION REPAIR PROCEDURES
Permanent supports would consist of supplemental beams (wood as a rule) supported atop lally columns . .... Other relatively minor problems sometimes involve hollow concrete block (Hadite) walls. .... wall or shut off minor water seepage, the problem might be addressed by filling the blocks with…
-
Industrial applications and power system problems discussed at Buffalo — students also hold busy session
A lally column support for the floor above was boxed in and a leather-covered seat built around its base, thus removing what otherwise would have been an eyesore and detriment to the appearance of the room. .... A suitable floor covering for the concrete . .... at the time, the floor was filled and painted to serve until some future date when a…
-
Bridge, culvert, and tunnel research
…Frangopol, Geerhard Haaijer, Ray W. James, Theodore H. Karasopoulos, Michael J. Koob, Andrew Lally , Albert D. M .... Committee on Concrete Bridges. .... Behavior of Concrete- Filled Steel Grid Decks. .... McCarthy Retrofitting of Reinforced Concrete Bridge Columns .
-
Influence of photoperiod and temperature on
oocyte growth in the semelparous polychaete
Nereis (Neanthes) virens
At the time of spawning, male Nereis (Neanthes)virens swarm into the water col- umn , but females remain in their burrows (Brafield 1967, Desrosiers et al. 1994). .... Animals to be exposed to artificially short days were transferred to concrete tanks (2 m*) indoors at … under laboratory condi- tions in plastic boxes (80 X 40 X 30 cm) filled with a fine … as good as that ot other expeninental animals Non- decerebiated animals were sim~ lally anaesthetised and all…
-
CR4 - Thread: How Would You Stabilize this Drystone Retaining Wall?
When dry, fill the gap with cement. .... The sills are supported with Lally columns , tele-posts and/or wooden posts. .... on depth, percolation and compaction. once complete requirements.once complete you can pour concrete to place your…
Indicates content that may require registration and/or purchase.